Products/Services for Cropper Hopper Class Totes
-
Totes and Bins - (327 companies)Description Totes and bins are containers used for the storage and handling of parts and materials. Totes are portable, box-type industrial storage products that may collapse to conserve space when not in use. Bins have... -
Hoppers - (417 companies)...hoppers, live hoppers, cropper hoppers, cullet hoppers, and sludge hoppers; dump boxes, chip boxes, trash boxes, and scrap boxes; and various types of refuse equipment. Bottom hoppers are designed so that stored materials can be dumped from... -
Bulk Material Loaders and Unloaders - (357 companies)Bulk materials loaders and unloaders are used to fill and remove powders, granular substances and other bulk solids from bags, bins, boxes, carts, drums, hoppers, railcars, trucks, and silos. They often include solids feeders and break down clumps... -
Industrial Shelving and Racking - (1116 companies)Industrial shelving and racking is used to store items packed in totes, boxes, or cases. Many types of products are available. Examples include cantilever, gravity, flow, pallet, drive-in, reel, pick, multi-tier and horizontal bar shelves and racks... -
Bin Activators and Discharge Aids - (68 companies)Bin activators and discharge aids are solids feeder valves with integral vibrators to promote material flow and prevent material bridging. They are used to promote the steady flow of granular or powdered materials from storage bins, hoppers... -
Rolling Stock (locomotives and railcars) - (50 companies)Rolling stock and rail vehicles includes powered and unpowered rail vehicles such locomotives, railroad cars, railway vehicles, coaches or passengers vans, wagons or freight cars, ballast hoppers, switchers, baggage car or luggage vans, and cabooses...
-
Feed Screws and Mixer Screws - (96 companies)Feed Screws and mixing Screws are screws or augers placed in bins, silos, extruders, hoppers, or molding machine to provide uniform flow. As the screw turns, process material is mixed and conveyed. Feed screws (feedscrews) and mixer screws...
-
Industrial Containers - (1667 companies)...sides for holding liquids or solids. A basket is a shaped container that typically has handles. A bin is a large box, frame, or enclosed place used for storage. A box is a rigid, typically rectangular, container with or without a cover. A tote...
-
Forklifts - (607 companies)Forklifts are used to engage, lift and transfer palletized loads. They can be divided into eight numbered classes and categorized by drive type. This product area also includes fork trucks. Forklifts (fork lifts) are used to engage, lift...
-
Bags and Sacks - (826 companies)Super sacks are bulk bags that are fitted with pull-strings. Often, these bags and sacks are used in manufacturing environments for handling raw materials. Typically, a super sack is positioned over a hopper so that the contents are dumped when...
Product News
-
Continental Products Corp.
Mk VII Rollo Mixer® with NBE Power Tote Dumper Loading & Mixing Plastics Efficiently in the Mk VII Rollo Mixer (R) with NBE Power Tote Dumper. Loading & Mixing Plastics Efficiently in the Mk VII Rollo Mixer (R) with NBE Power Tote Dumper - Watch how this 200-cu ft. Mk VII Rollo-Mixer (R) is loaded with plastic pellets, quickly and efficiently, by utilizing a NBE Power Tote Dumper. This dramatically reduces load-in time from hours (pneumatically) to minutes with this set-up. Rotating at only 3 to 4 rpm, the Mk VII Rollo-Mixer (R) delivers... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
Interpower
Australian Class II Cords Interpower is pleased to announce it has added Australian Class II power cords and cord sets to its product line. Power cords include one on 1.00mm2 H05VV-F cable (P/N 86211660) and one on 0.75mm2 H05VV-H2-F cable (P/N 86211670). Cord sets are available on 1.00mm2 H05VV-F cable with IEC 60320 C17 straight or angled connectors. Part numbers include: 86211600 (available once inventory is depleted), 86211610, and 86211620. A cord set with an IEC 60320 C7 connector on 0.75mm2 H05VV-H2-F cable (P/N... (read more)Browse AC Power Cords Datasheets for Interpower -
Epilog Laser Corp.
Laser Master Class Ready to take your laser engraving skills to the next level?. Join Epilog Laser for an exclusive class with industry expert James Stanaway, where you 'll discover the creative and technical secrets behind stunning glass engravings. Topics Include. Comparing different glass masking techniques and how to select the best method for maximizing profitability and throughput. Optimizing artwork for high-quality engraving results. Tips and best practices for using the Rotary Attachment. Modifying... (read more) -
VICFUSE
Time-Delay Class CC Fuse | Vicfuse UL Class Series Industrial control systems often experience temporary inrush currents during motor startup, transformer energization, and switching operations. Protection devices must tolerate these normal operating conditions while still providing dependable fault interruption when overloads or short circuits occur. The Vicfuse VCT is a time-delay, current-limiting Class CC fuse designed to address these requirements in compact industrial installations. Developed according to UL248-4, the VCT combines delayed... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
Class G Fuse Blocks | Vicfuse VICFUSE Class G Fuse Blocks offer a snap-to-release DIN rail mounting design and universal mounting holes for use with time-delay, current-limiting Class G fuses. The fuse blocks are intended for branch-circuit protection applications where a compact, easily serviceable Class G fuse mounting solution is required. Key Features. Snap-to-release DIN rail mounting. Universal mounting holes for easy replacement. One-hand release from DIN rail for most amperages. Meets requirements for branch circuit... (read more)Browse Fuse Holders Datasheets for VICFUSE -
Tecmark Corporation
Class A GFCI Protection for Lighting Systems LIGHTING. Lighting fixtures are essential in residential, commercial, industrial & entertainment outlets. After a lighting fixture is installed, it needs to have the proper Class A (GFCI) protection in place to safeguard people around these applications, which North Shore Safety 's LineGard Series can provide. Make sure to know the NEC guidelines in your given industry to ensure you are providing proper GFCI protection for permanent or portable use. CODE: NEC 410.184 (horticulture lighting... (read more) -
Bodine Electric Company
Gearmotors with Class F Temperature Rating Hot pizza is great! But hot motors are not - unless the motor is designed to run hot. Bodine Electric gearmotors are rated for continuous operation inside environments that are up to 104 degrees F. They feature Class F insulation that allows the motor winding to operate at up to 300 degrees F, making them the ideal choice for applications that require dependable operation inside hot spaces. Like the oven at your favorite pizzeria. Bodine gearmotors can stand the heat - so they don't need to get... (read more)Browse Gearmotors Datasheets for Bodine Electric Company -
Epilog Laser Corp.
Industrial Part Marking Master Class In This Class, You 'll Learn: Industrial Part Marking Fundamentals. - Why permanent marking matters. - Ability to expand your market space by offering industrial part marking. - Bringing part marking in-house. - Types of Marks. Best Practices for High-Quality Marks. - Surface prep: cleaning, coatings, and fixtures. - Parameter Turning. - Optimizing for readability. Template and Jig Setup for the Galvo Laser. - Creating a jig for perfect positioning. - Etching on polished aluminum. Using... (read more)Browse Lasers Datasheets for Epilog Laser Corp. -
Tecmark Corporation
Class A GFCI Protection for Commercial Kitchens Kitchen Protection. Commercial Kitchen Installations environments, by necessity, contain a concentration of high voltage appliances that can create a significant risk of electroshock injury or death should a damaged, malfunctioning or improperly installed device "leak " dangerous electrical current to its conductive surroundings. To help mitigate the danger to personnel and property in the event such current leakage should occur, the National Electric Code (NEC) now requires Class A GFCI... (read more)Browse Circuit Protection Components Datasheets for Tecmark Corporation -
Keytronic
Leader in world-class manufacturing - engineering From innovation to deployment, we 've got you covered. Whether you need assistance at any stage of product development, complete product design, or cost-reduction re-designs, we 're here to bring your vision to life. https://www.keytronic.com. #Innovation #ProductDevelopment#DesignExcellence (read more)
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
topaz topes toped toper topic toque torah torch torso torts torte total totes toted totem touch tough … … hoofer hooked hooker hookah hookup hooped hoopla hoopoe hooray hooted hooves hoping hopped hopper hordes horned hornet … … clanged clangor clanked clapped clapper claques clarion clarity clarets clarify clashed clashes clasped classed classes classic clatter … … crisped crisper crisply critics critter croaked crochet crofter cronies crooked crooned crooner cropped cropper croquet crosier crossed …
-
index.noun (edu.mit.mwe2011.zip)
… 1 @ 1 0 00237202 crop_failure n 1 1 @ 1 0 10386567 cropper n 1 1 … … 0 06797191 english_civil_war n 1 3 @ #p %p 1 0 00853846 english_ class n 1 1 … @ 1 0 05606847 hopi n 2 1 @ 2 0 06977016 05178208 hopper n 2 1 … … 2 0 03089030 02165463 totara n 1 2 @ #m 1 0 07970117 tote n 1 1 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 31588,'crop out'),(31589,'crop up'),(31590,'crop-dusting'),(31591,'cropped'),(31592,' cropper '),(31593,'croquet' … … 'economise'),(40401,'economiser'),(40402,'economist'),(40403,'economize'),(40404,'economizer'),(40405,'economy'),(40406,'economy class '),(40407,'economy … … 64908,'hoper'),(64909,'hopi'),(64910,'hopkins'),(64911,'hopkinson'),(64912,'hopped-up'),(64913,' hopper '),(64914,'hopple' … … 'totality'),(133467,'totalizator'),(133468,'totalize'),(133469,'totalizer'),(133470,'totally'),(133471,'totara'),(133472,' tote '),(133473,'tote …
-
Dictionary of Agricultural and Environmental Science
Also called cropper . shark n. (German sch.rlce. scoundrel) I. any of several mostly large marine fish … 3. a soil texture class containing at least 80% silt and less than 12% clay. v. 4 … tote road n. an unpaved, temporary road used to haul logs or supplies. toucan n. (Brazilian lucano … … dry. sandy soils along the west coast of the U.S.A. vine hopper n. a grape …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(102970408,3,'tote%1:06:00::'). sk(102970408,4,' tote _bag%1:06:00 … … 00::'). sk(103349771,1,'first_base%1:06:00::'). sk(103349892,1,'first_ class %1:06:00 … … 00::'). sk(103535186,2,'hop_field%1:06:00::'). sk(103535284,1,' hopper %1:06:00 … … 00::'). sk(110586444,1,'sharecropper%1:18:00::'). sk(110586444,2,' cropper %1:18:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(102864745,3,'tote',n,1,0). s(102864745,4,' tote _bag',n,1 … … 1,0). s(103228012,1,'first_base',n,1,0). s(103228133,1,'first_ class ',n,3 … … 1,0). s(103404801,2,'hop_field',n,1,0). s(103404899,1,' hopper ',n,1 … … 1,0). s(109895714,1,'sharecropper',n,1,0). s(109895714,2,' cropper ',n,1 …
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
charging hopper ● Aufzugku¨bel m charging length, charge length ● Ladungsla¨nge f, Ladela¨nge [Sprengtechnik] charging machine [A … … a thin slurry of clay and water] ● du¨nne Ton-Wasser-Schla¨mme f class , grade [Of things … coal (out)crop(ping), (out)crop(ping) coal, cropper coal, outbreak coal [Coal worked by opencast methods … … is sluggish] ● matte Wetter f dead area (⚒) ● druckleeres Gebiet n, totes Gebiet dead base …
-
Poultry Meat Processing
The meat mixture is placed in a hopper where the meat is then augured to the forming … … discusses the marinating of broiler chicken, marination is also practiced for other market classes , including spent fowl … … deboning operation produces boneless fillets, which are placed in 70-lb-capacity plastic totes for delivery to … Cropper machines, 40, 41 .
-
Handbook of Industrial Mixing: Science and Practice Complete Document
¨ Whitton, M. J., S. Cropper , and N. G. Ozcan-Taskin (1997). These have been divided into different general classes , based on flow patterns, applications, and special geometries. … – stator mixer, a high-pressure centrifugal pump, a venturi assembly, and a powder feed hopper system. In simpler 3D geometries, such as the drum, double-cone, or tote , the core is nearly always …
-
Poultry Meat Processing
Figure 3.14 Cropper showing serrated probe preparing to enter abdominal opening of the carcass. Well fleshed, considering kind and class Carbon dioxide snow can also be used in the forming machine hopper to reduce product temperature, but … … deboning operation produces boneless fillets, which are placed in 70-lb capacity plastic totes for delivery to …
Indicates content that may require registration and/or purchase.