-
Supplier: Hydrofarm, Inc.
Description: The LPCV-1 liquid propane crossover valve will automatically switch from the empty tank to the full one. This will enable you to fill the empty tank at your convenience and suffer no downtime.
-
Supplier: HydraForce, Inc.
Description: The CRV08-20 cross-port relief uses two RV08-20 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, direct-acting, poppet-type valves, intended for use in lower flow
- Pressure Rating: 3,306.85956 psi
- Controlled Pressure Range: 49.312818 to 3,299.607675 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 248 F
-
Supplier: Radwell International
Description: VALVE, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, DUAL SOLENOID, 3 POSITION,SPRING CENTERED, CENTER POSTION: A & B BLOCK, CROSSOVER: ALL PORTS OPEN/ RESTRICTED, VITON SEAL, SOLENOID: 120V- 60 HZ / 110V -50HZ. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Solenoid Valves
-
-
Supplier: Haskel International LLC
Description: 4-way ball valves utilize a double-ported ball for crossover of two flows. The 90⁰ quarter-turn design allows for continuous on-line service. The valve can be used in place of a three valve manifold.
- Valve Size: 0.1876 to 1 inch
- Pressure Rating: 3,000 to 10,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Ball Valves
-
Supplier: Radwell International
Description: MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5075 PSI, 2 POSITION & 4 WAY, ALL PORTS BLOCKED, SPRING OFFSET, CLOSED CROSSOVER, NOMINAL DIAMETER = 3/8 INCH, BUNA SEALS, DESIGN # 20. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Control Valves
- Actuation: Manual / Hand
-
Supplier: Continental Hydraulics
Description: VSD05M-S SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE Mounting Surface NFPA D05 (ISO 4401-03-02-0-03) Max Pressure 4600 PSI (320 bar) Max Flow Rate 36 gpm (136 l/min) Description These valves conform to NFPA D05 and ISO 4401-05 mounting standards. As the valve spool
- Pressure Rating: 4,600 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
- Media: Hydraulic Fluid
-
Supplier: SAE International
Description: high pressure "crossover" gas transfer phase versus the conventional 4-stroke cycle, during which the charge air is moved from the first to the second cylinder. The intake/compression, power/exhaust and crossover events are repeated every revolution, i.e. over two cycles, with a small
-
Supplier: Badger Meter
Description: Eliminates the need for a trigger valve and maintains high crossover accuracy. Versatile Solution. Meets or exceeds accuracy on low, normal operating and high maximum continuous flow ranges. Reading System Compatible. Compatible with all Badger Meter reading systems offered as well as
- Pipe Diameter: 2 to 8 inch
- Liquid Volumetric Flow Rate: 0.5 to 200 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0011025 to 0.441 lbs/min
-
Supplier: Cleaver-Brooks
Description: FRP plastic tanks Optional skid-mounted and pre-piped, pre-wired systems Optional ASME code-stamped tanks Model CRS Crossover twin alternating systems with plastic tanks and a single top-mounted valve that controls both tanks. Includes resin tanks, brine tank, single valve with
- Continuous Flow Rate: 2 to 450 GPM
- Market: Industrial
- Removal Application: Water Softening
-
Supplier: L-com, Inc.
Description: automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u and 802.3ab and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives. Features IES Series switches are an
- Number of Ports: 5 #
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u and 802.3ab and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives. Features Auto-MDI/MDI-X ports support
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u and 802.3ab and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives. Features Operating Temperature of -40°C to
- Number of Ports: 16 #
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: automation, process control networking and energy network connectivity. They support Ethernet standards such as IEEE 802.3, 802.3u and 802.3ab and compliant devices such as PLC's and media convertors as well as IP enabled meters, valves and drives. Features IES Series switches are an
- Number of Ports: 10 #
- Network Equipment: Switch
-
Supplier: ASTM International
Description: 10.10.24 Engine Front Cover 10.10.25 Coolant Inlet Adapter 10.10.26 Timing Mark Accuracy 10.10.27 Oil Pump 10.10.28 Oil Dipstick Hole 10.10.29 Oil Pan 10.10.30 Cylinder Head Assembly 10.10.31 Adjustment of Valve Spring Loads 10.10.32 Cylinder Head Installation 10.10.33 Hydraulic Valve
-
Supplier: ASTM International
Description: Seal-Installation 8.2.11 Timing Mark Indicator-Modification 8.2.12 Oil Pump-Installation 8.2.13 Dipstick Tube-Installation 8.2.14 Oil Pan-Modification 8.2.15 Cylinder Head-Preparation 8.2.16 Rocker Arm Deflectors-Installation 8.2.17 Valve Lifters-Installation 8.2.18 Pushrods-Installation
Find Suppliers by Category Top
More Information Top
-
Environmental Control and Life
Support System
O2 systems 1 and 2 can be separated by closing either of the two O2 crossover valves (Figure 2-1).
Indicates content that may require registration and/or purchase.