Products/Services for Crude Oil Jet Mixer
-
Industrial Mixers - (1087 companies)Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints. Industrial mixers mix or blend a wide range of materials...Media TypeMixer TypeOperating Condition -
Planetary Mixers - (55 companies)Planetary mixers have set of rotating blades that sweep off-axis to the drive motor within a tank. One blade scours the surface of the tank while the other disperses the mixture. Most planetary mixers have two mixing blades that rotate around... -
Jet Pumps - (121 companies)National Resources Management and Environmental Department. Types. There are four main types of jet pumps, which vary based on application and size. Deep well jet pumps are used in high volume applications, such as oil wells, which range from 800-15,000... -
Industrial Homogenizers - (88 companies)Industrial homogenizers are high-speed, high-shear mixers that reduce samples to a uniform-size through maceration, cutting, and blending. They are used to process liquids, slurries, or granular substances. Specifications. Product specifications... -
Industrial Parts Washers and Cleaning Systems - (661 companies)Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line. Industrial parts washers remove grease, soil, oil, abrasive dust... -
Storage Tanks and Process Tanks - (1652 companies)...that is suitable for the tank. Common industries and applications that use storage tanks and process tanks include: Chemical processing. Cosmetics processing. Food and beverage processing. Oil and fuel processing. Paper and pulp processing...
-
Static Mixers - (115 companies)Static or motionless mixers are fins, obstructions, or channels mounted in pipes, designed to promote mixing as fluid flows through the mixer. Static mixers or motionless mixers are fins, obstructions, or channels mounted in pipes, designed...
-
Oil in Water Monitors - (71 companies)...and triple bonds, respectively. Aromatic hydrocarbons contain benzene rings with six carbon atoms each bound to a single hydrogen atom. Petroleum (crude oil) typically contains approximately 30% alkanes, 50% naphthenes (a type of cycloalkane), and 15%...
-
Laboratory Mixers - (361 companies)Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples. There are several basic types of laboratory mixers. Dual-shaft mixers use a three-wing or helical anchor to generate flow and remove mixed materials from...
-
Oil Sensors and Analyzers - (72 companies)Oil sensors and oil analyzers are used in automotive or industrial machinery applications to sense oil levels, and check for contamination, and particulates, viscosity and/or temperature. Oil sensors and oil analyzers are used in automotive...
Product News
-
BARTEC
Salt in Crude Analyzer To remain competitive, today 's refiners must employ all optimization and product control techniques available. The use of online physical property analyzers is one of the key features to reach those objectives because they measure important quality properties in the process directly. Salt in crude is the amount of chloride based salts found in the sample in weight per volume. (read more)Browse Oil Sensors and Analyzers Datasheets for BARTEC -
ARDE Barinco, Inc.
Reversible Homogenizing Mixer Combining high shear dispersion and emulsification capabilities with a very economical capital and operating cost, the CJ-20 series of the Reversible Homogenizing Mixer can disperse fine powders to small particle size and also emulsify immiscible liquids such as oil and water phases to a single micron droplet size distribution. Reversible axial flow allows the CJ-20 to accomplish tasks not offered by radial flow mixers including: drawing in light powders down from the surface into the shear... (read more)Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
ARDE Barinco, Inc.
Reversible Homogenizing Mixer - ARDE Barinco Combining high shear dispersion and emulsification capabilities with a very economical capital and operating cost, the CJ-20 series of the Reversible Homogenizing Mixer can disperse fine powders to small particle size and also emulsify immiscible liquids such as oil and water phases to a single micron droplet size distribution. Reversible axial flow allows the CJ-20 to accomplish tasks not offered by radial flow mixers including: drawing in light powders down from the surface into the shear... (read more)Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Charles Ross & Son Company
ROSS Mixers for 3D Printing Technology machining (drilling, boring, milling, reaming), laser cutting and water jet cutting (collectively known as "subtractive manufacturing ")... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Charles Ross & Son Company
Batch High Shear Mixers for fine dispersions zone and rapidly disperses individual solid particles into the liquid vehicle. This method of powder addition dramatically reduces the formation of lumps (fisheyes), prevents floating powders, eliminates dusting, and accelerates mixing time. A versatile tool, the SLIM can also be used to introduce minor liquid components and create fine emulsions. To easily raise and lower the High Shear Mixer in and out of the mix vessel, Ross offers a floor-mounted design equipped with an air/oil hydraulic... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Charles Ross & Son Company
ROSS DPM-10 Compact Double Planetary Mixer ROSS has delivered an ergonomic and powerful Double Planetary Mixer Model DPM-10 engineered for high-viscosity and specialty material processing in laboratory and pilot-scale operations. This machine can handle batch sizes from 2 to 12 gallons, with a 15-gallon full holding capacity mix can. A 5 HP explosion-proof inverter-duty motor drives a pair of rectangular blades that operate with a powerful planetary kneading action suitable for thoroughly blending wet or dry materials, regardless... (read more)Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
Charles Ross & Son Company
ROSS CDA-300 Dual Shaft Mixer ROSS Dual Shaft Mixers are versatile, robust and cost-effective systems engineered for accurate processing of high-performance formulations across a wide range of rheologies, solids loading, operating temperatures and pressures. The ROSS CDA-300 Dual Shaft Mixer pictured below, features two powerful agitators: a two-wing anchor agitator driven by a 20 HP TEFC high efficiency, inverter duty motor and a high-speed disperser powered by a 60 HP TEFC high efficiency, inverter duty motor. The open... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ARDE Barinco, Inc.
High Viscosity Two Way Mixer: DOUBLE HELIXX. The control panel is able to vary the speed of the mixer along with changing the direction of the mixing impeller. By reversing the impeller direction, the directed flow through the rotor housing switches from the upward pumping action known as the up-mode to the downward pumping action which is called the down-mode. The down-mode is very capable at producing a vortex like action that quickly and positively draws floating powders down into the high shear zones for complete and quick dispersion... (read more)Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Charles Ross & Son Company
Custom Static Mixers Ross SysCon is a leader in the design of complete Static Mixing Systems Our systems include either ISG (Interfacial Surface Generator) or LPD (Low Pressure Drop) static mixers, pumps, flow meters and fully integrated control panels. Ross offers two basic designs: ISG -- Interfacial Surface Generator for viscous laminar flow mixing. LPD or LLPD -- Low Pressure Drop for low viscosity turbulent flow mixing. The Ross Advantage: Competitive Pricing. Many sizes in stock. Wide range of materials. Easy... (read more)Browse Static Mixers Datasheets for Charles Ross & Son Company -
ARDE Barinco, Inc.
Designing the best mixer and process Take advantage of our expertise by completing this mixer application data sheet for further analysis. (read more)Browse Industrial Mixers Datasheets for ARDE Barinco, Inc.
-
http://actamont.tuke.sk/pdf/2004/n3/9heath.pdf
Heath Services has designed an in-line jet mixer that uses a jet of crude oil to resuspend crude oil sludge.
-
Experimental Study of the Mixing Time in a Jet‐Mixed Gas‐Liquid System
Rahimi and Parvareh [14] studied the mixing in a large crude oil storage tank equipped with a coupled jet -impeller mixer .
-
Selection of Demulsifiers for Produced Crude Oil Emulsions
… similar water droplet size distributions to those described previously under the following conditions: (a) composition: 10 per cent formation water, 90 per cent crude oil ; (b) emulsion flow rate … … 60°C; (d) mixing: capillary jet , static in-line mixers and in-line blender.
-
http://waset.org/publications/13602/experimental-and-cfd-investigation-of-nozzle-angle-in-jet-mixer
[2] Jayanti, S., “Hydrodynamics of jet Engineering Science, Vol. 56, pp. 193–2 [3] Patwardhan, A.W., “CFD modeling Engineering Science, Vol. 57, pp. 1307– [4] Rahimi, Parvareh, A., “CFD study on mixers in a large crude oil storage ta .
-
Index
… determination, 149 tank calibration, 148 tank gaging, 148 temperature determination, 148–149 water determination, 149 Static mixer , 144 Steam cylinder oils , 208 Steam-turbine oils … … gas turbine fuels, 45 jet fuels, 95 Stream conditioning … … 29, 57, 60, 61 crude oils, 107–108, 112 diesel …
-
Experience in application of IKB-2-2 inhibitor for corrosion protection of condensers and coolers in primary crude oil distillation units
… preparation of reagent solu- tion; 6-9) metering tanks for mixture of sodium carbonate and caustic, copper--ammoniacomplex, ammonia water, and in- hibitor, respectively; i0) mixer ; ii) crude oil preheat ex- changer; 12 … … desalted crude; XIV) "hot jet "; XV)topped crude …
-
Possibilities for the use of vessels with jet mixers in electric desalting units
These vessels can also be used for the caustic treatment of crude oils with high contents of naphthenic acids, for the purpose of neutralizing these acids. Thus, the results obtained in this work lead to the conclusion that it is feasible and desirable to use electrodehydrators with built-in jet mixers in ]~LOUs in order to reduce the corrosivity of the oil entering the primary distillation unit and …
-
jet mixer - offers from jet mixer manufacturers, suppliers, exporters & wholesalers
Rotary Jet Mixer Oil storage tank The asphalt, tar, wax, etc. in the crude oil deposit on the bottom of the tank while the oil is ...
-
States > Mississippi > State > Forms > Department of Environmental Quality > [MS FORM titlevoperating] Title V Operating
Mixers , blenders, roll mills, or calendars for rubber or plastics for which no materials in powder form … All storage tanks used exclusively to store fuel oils , kerosene, diesel, jet fuel, crude oil, natural gas, or liquified petroleum gas (the application must list the size of the tank, date constructed and/or modified, type tank, and material stored); H.
-
States > Mississippi > State > Regulations > Title 11 - Environmental Quality‚ Department of > Part 2 - Air > [MS R dept deq, chapter ceq-opr] Chapter 6 ...
6) mixers , blenders, roll mills, or calendars for rubber or plastics for which no materials in powder … 7) all storage tanks used exclusively to store fuel oils , kerosene, diesel, jet fuel, crude oil, natural gas, or liquefied petroleum gas (the application must list the size of the tank, date constructed and/or modified, type tank, and material stored); .
Indicates content that may require registration and/or purchase.