-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QLA246 , 250 N , Custom Cryogenic Load Cell , Operating Temperature Range of -80 to 40 C , S. S., 1/4-28-Thread , Cryogenic , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 5 ft Long
- Force / Load Rating: 56.2 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -112 to 104 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QLA295 , Ch 1: 200 N; Ch 2: 200 N, Cryogenic Donut Load Cell, Dual Bridge, Material - S.S., 0.93 " [23.7 mm] ID , Cryogenic, 4x Twisted Pair Cable, 3.3 ft Long
- Force / Load Rating: 44.96 lbs
- Accuracy: -5 to 5 ±% Full Scale
- Operating Temperature: -112 to 158 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QLA171 , 15000 lb , Cryogenic Compression Load Cell , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
- Force / Load Rating: 15,000 lbs
- Accuracy: -3 to 3 ±% Full Scale
- Operating Temperature: -3 to 150 F
- Output: Analog Voltage
-
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy
- Outside Diameter / Size: 0.258 to 0.0085 inch
- Maximum Inside Diameter / Size: 0.226 to 0.005 inch
- Wall Thickness: 0.002 to 0.015 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
-
Supplier: PI (Physik Instrumente) L.P.
Description: Insensitive to humidity. Excellent temperature stability. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Ideal for dynamic operation. Flexible thanks to numerous designs. Encapsulated versions for operation in splash water or oil. Application fields Industry and
-
Supplier: Panametrics
Description: protecting the transducers from cryogenic temperatures. Benefits Improved performance, reduced maintenance and dynamic flow measurement for cryogenic liquids Fully welded construction with no moving parts Ultrasonic transducers protected from cryogenic temperatures
- Pipe Diameter: 4 to 24 inch
- Media Temperature Range: -328 to 248 F
- Velocity Flow Rate: 1.6404199475065617 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: Fredericks Company - Televac
Description: 10 V DC output Excellent customer support Designed and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Storage Pharmaceutical product
- Vacuum Range: 0.0009999999989638293 to 19.999999999998693 torr
- Operating Temperature: 32 to 122 F
- Display Type: Analog Meter
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: United Electric Controls Company
Description: controlling rotating equipment - pumps, compressors, turbines, seal pot monitoring, filter monitoring, BOP and wellhead control, and cryogenic monitoring for LNG storage and transport.
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Fredericks Company - Televac
Description: most applications, with the primary enclosure and many of the internal elements fabricated of 304 stainless steel. The dual filaments are Yttria coated Iridium and are individually supported to provide uniform output over variations in temperature and age and exhibit less calibration error.
- Vacuum Range: 0.00999999999992553 to 0.000000000020303758674344853 torr
- Operating Temperature: 32 to 104 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Supplier: Gantner Instruments, Inc.
Description: Typical operating environments: Cryogenic and ultra-high temperature Electromagnetic radiation High-voltage Ionizing (gamma) radiation Hazardous areas
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 122 F
- Inputs: Accelerometer Input, Strain Gauge / Bridge Input
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular
-
Supplier: Piezosystem Jena, Inc.
Description: operation of -60°C to +120°C, the systems also work reliably at extreme temperatures. As an option we can also deliver the systems in a cryogenic or a vacuum design. For positioning tasks which require highest accuracy, actuators equipped with a strain gauge measurement system
- Maximum Displacement: 17 to 460 µm
- Stiffness: 30 to 500 N/µm
- Resonance Frequency: 4 to 35 kHz
- Capacitance: 360 to 6,499.999999999999 nF
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge test valves, pressure gauge
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: ASTM International
Description: 1.1 This practice covers recommended installation techniques for aluminum and stainless steel jacketing for thermal and acoustic pipe insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. This practice applies to materials manufactured in
-
Supplier: CSA Group
Description: independently fuelling more than one vehicle simultaneously. 1.1.3 Dispensers covered by this Standard are intended for use with liquefied natural gas, a fluid in the liquid state at cryogenic temperatures that is composed predominantly of methane and that can contain minor quantities
Find Suppliers by Category Top
Featured Products Top
-
required to carry liquefied gases at cryogenic temperatures down to minus 269 degrees Celsius. Aircraft tubing may transfer cryogenic sensor coolants, supercooled jet fuel or liquid oxygen in a rocket engine. Austenitic stainless steels and some aluminum alloys are suitable for cryogenic service (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, turbines, seal pot monitoring, filter monitoring, BOP and wellhead control, and cryogenic monitoring for LNG storage and transport. Upgrade legacy systems and reduce cost and maintenance on devices, wiring, and programming by replacing a mechanical switch, gage and transmitter with one (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
to cryogenic temperatures (e.g., by LN2) collect outgassed materials, which are later analyzed to determine total mass loss (TML) and collected volatile condensable materials (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
FY2005 Progress Summary and FY2006 Program Plan Statement of Work and Deliverables for Development of High Average Power Diode-Pumped Solid State Lasers, and C...
The power required to remove the heat from the slabs at cryogenic temperatures is gauged from accepted industrial scaling [1], .
-
Investigation of strain gages for use at cryogenic temperatures
The information that has been avail- able on the performance of strain gages at cryogenic temperatures has usually not extended below 139 o R, the boiling point of liquid nitrogen at a pressure of 1 arm.
-
Strain gages in cryogenic environment
Strain, from which stress can be calculated, can be measured accurately with strain gages at cryogenic temperatures down to almost absolute zero.
-
Design and Performance of a Ring-Shaped Clip Gage for Fracture Mechanics Testing
O. L., "Strain Gages at Cryogenic Temperatures ," ISA Jour- nal, 1964, pp. 51-54.
-
Static and Cyclic Behavior of Structural Lightweight Concrete at Cryogenic Temperatures
An eval- uation was also made of the behavior of embedded strain gages at cryogenic tempera- tures .
-
Tensile Testing
The overall range of strain gages at cryogenic temperatures is limited to about 2% strain.
-
Fiber Bragg grating based measurement of elastic properties at cryogenic temperatures
Keywords: fiber Bragg grating; strain sensor; resistance strain gage ; cryogenic temperatures ; elastic properties .
-
Nickel--chromium strain gages for cryogenic stress analysis of superconducting structures in high magnetic fields
Investigation of Strain Gages at Cryogenic Temperature , McDonnell-Douglas Astro nautics Co., Huntington Beach, California, Paper 3835 (1966).
-
ZTTSE2004P239
The overall range of strain gages at cryogenic temperatures .
-
ZASMHBA0003267
The overall range of strain gages at cryogenic temperatures is limited to about 2% strain.
Indicates content that may require registration and/or purchase.