Products/Services for Custom Intake Manifold Tubing
-
Tubing - (2416 companies)Tubing or tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing is specified in terms...Material ChoicesFunctionDesign Units -
Manifolds and Manifold Systems - (891 companies)Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks. A manifold... -
Pipe Fittings - (1974 companies)...configurations. Piping vs. Tubing and Hose. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable terms. Both describe long hollow cylinders of uniform material with a certain amount... -
Vacuum Flanges and Fittings - (120 companies)Vacuum flanges and fittings connect runs of pipe and tubing in vacuum or process gas system to other tubing sections, pipe, hose, valves, pumps, chambers or other vacuum components. Vacuum flanges and fittings connect runs of pipe and tubing... -
Plastic Tubing - (608 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid... -
Medical Tubing - (180 companies)Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications. Medical tubing is tubing that meets medical...
-
Rubber Tubing - (219 companies)Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
-
Shrink Tubing - (489 companies)Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions. Shrink tubing conforms to the size and shape of wires...
-
Sheet Metal Fabrication Services - (2201 companies)Sheet metal fabrication services manufacture components by cutting, bending, rolling, forming, stamping, and welding sheet metal.
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Product News
-
Clippard
Custom Manifolds & Manifold Systems Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in the world. If you need a product that fits your application perfectly, Clippard has the capability to design or modify one of its products to suit your exact needs. We understand that a standard catalog... (read more)Browse Manifolds and Manifold Systems Datasheets for Clippard -
Festo Corporation
Custom Manifolds Festo Corporation manufactures custom manifolds to match your specifications. (read more)Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
IMI Life Science
Why Choose IMI for Custom Manifolds? Why Choose IMI for Custom Manifolds?. Compact, integrated, and high-performing -- our custom manifolds streamline complex fluidic and pneumatic systems into a single, space-saving platform, tailored to your exact application needs. When performance, space, and reliability matter, a custom manifold solution is your best path forward. At IMI, we specialize in designing and manufacturing fully integrated manifold assemblies that bring together valves, sensors, regulators, filters, and other... (read more) -
New England Tubing Technologies
Custom medical extrusions and tubing Extensive Extrusion Experience. Plus over a century of custom cable manufacturing... ...with our partner company, New England Wire Technologies, leads to some of the most innovative concepts in custom tubing today. For the ultimate in functionality within a tubular cross section, look no further than our proprietary eTubing (R) hybrid tubing designs. NETT Capabilities. From advanced braiding and reinforcing to highly specialized applications like thin wall extrusions for the medical industry... (read more) -
New England Tubing Technologies
Custom tubing beyond the ordinary New England Tubing Technologies provides an array of custom products including medical braid, spiral and braid reinforced tubing, lubricious linings, multi-lumen and multi-durometer tubing, and hybrid tubing. We excel in thin-wall, tight tolerance tubing, bonding layers of thermoplastic to fluoropolymer, and braiding all types of round and flat wire. Explore What NETT Can Do For You: Why Custom Medical Tubing May Be Right For You. Medical Extrusions. Multi-Lumen Tubing. BIOMEDevice Boston... (read more)Browse Tubing Datasheets for New England Tubing Technologies -
New England Tubing Technologies
Reasons to Customize Medical Tubing Why Custom Medical Tubing May Be Right For You. Off-the-shelf or custom? What's right for you?. There are hundreds of uses for medical tubing, each with different physical requirements and often times requiring custom configurations. In these situations, New England Tubing provides development and prototype services which allow customers to modify existing designs or create custom tubing to meet new applications. This customization assures that the tubing will serve their specialty application... (read more)Browse Medical Tubing Datasheets for New England Tubing Technologies -
Eagle Stainless Tube & Fabrication, Inc.
The Customization of Stainless steel Tubing Standard and Custom Shaped Tubing. CUSTOM TUBING DESIGNED FOR YOUR UNIQUE APPLICATION. Making a difference in your design ... from simple tubing to complex designs. At Eagle, we offer a full in-house tool and die facility where our skilled team will work with your exact specifications to develop custom tubing that will be ideal for your unique application. We manufacture both seamless and welded custom tubing in a wide range of diameters, lengths and alloys, allowing for a truly custom result... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Shenzhen Jewellok Technology Co., Ltd.
VMB Valve Manifold Box Technical Data. Model. JW-200-VMB-C,JW-100-VMB-C. Physical dimension. 4S: W650*D275*H1750 , 6S: W850*D275 *H1750, 8S: W1050 *D275*H1750. Can be specially customized according to user requirements. Control cabinet power supply. 24V, VMB electronic control part can be connected with the factory central control system. Compressed air. CDA,1/4 " quick coupling. Waste outlet. Drain,PP DN20 Fusion Socket. Cabinet ventilation. OD 50MM,85m ^3/hr. Standard equipment. PP shell+transparent PVC observation... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
New England Tubing Technologies
We custom manufacture unique tubing Specialty Tubing. We custom manufacture unique tubing such as High Pressure Tubing and Extruded Parallel Tubing. What We Make: eTubing (R). Wires in the walls of your tube? Yes, we can!. About this product. Extruded Parallel Tubing. With or without additional electrical elements - you decide!. About this product. High Pressure Tubing. Specialty reinforced tubing for high pressure applications. About this product. VIEW ALL SPECIALTY TUBING PRODUCTS. Does your project or design idea require... (read more)Browse Plastic Tubing Datasheets for New England Tubing Technologies -
New England Tubing Technologies
Customized Flexibility with Multi-Durometer Tubing Multi-Durometer Tubing. For the ultimate in customized flexibility. New England Tubing 's assembly abilities coupled with our comprehensive extrusion capabilities enable the delivery of reinforced multi-durometer custom products. Producing tubes with multi-durometer sections and the addition of stainless steel braids or spiral reinforcements allows for varied kink resistance, flexibility and torque response over the length of one piece. The proximal section of the tube can be made of a harder... (read more)Browse Tubing Datasheets for New England Tubing Technologies
-
http://www.biogeosciences.net/9/2385/2012/bg-9-2385-2012.pdf
… orifice located downstream of the filter was used to reduce the air pressure in the intake line. Approximately 40 m of polyethylene/aluminum tube (0.43 I.D., Synflex 1300, Au- rora, OH, USA) directed the sample to a custom -made man- ifold (Campbell Scientific).
-
Synthesis and study of new functionalized silica aerogel poly(methyl methacrylate) composites for biomedical use
Supercritical CO2 drying was performed in a custom - made high pressure 1.5 l volume stainless steel tank reac- tor equipped with a mechanical … … gauge, stainless steel needle valves (all purchased from Linde and Swage- lok) and a liquid CO2 intake manifold . The decompres- sion valve was connected through an empty buffer tube , and a 50 cm long stainless …
-
Federal Register > Thursday, February 11, 1999 > [64 FR 6877] Foreign-Trade Subzone 229A-Buffalo, WV; Expansion of Manufacturing Authority; Toyota Motor Manufa...
Components to be sourced from abroad include (comprising about 45% of the finished engines' material value): spark plug tubes, oil control/camshaft timing assemblies, oil control valve filters, connector tubes , plate washers, intake -air surge assemblies, gaskets, exhaust manifolds , fuel pipe subassemblies, emission … FTZ procedures would exempt TMMWV from Customs duty payments on the foreign components used in production for …
-
A High Performance, Continuously Variable Engine Intake Manifold
This paper details the design, analysis and preliminary testing of a continuously variable, carbon fiber intake manifold for a restricted 2003 Suzuki GSXR-600® engine. … runner length range of 216-325 mm through the use of a half- tube , sliding shell design … … were used to aid in the design of the intake along with a custom software routine to …
-
Air and Fuel Characteristics in the Intake Port of a SI Engine
The signals from the photomultiplier were processed by a custom -built counter, interfaced to a microcomputer to … … fuel, the air was seeded with silicone oil droplets of approximately 2 μm average diameter, generated in a blast-type atomiser similar to that of Vafidis [16], and added to the intake manifold about 100 mm upstream … … injector location through a tube .
-
Application of an automatic event-controlled sampler for biological analysis and monitoring: Studies on plume tracking in Milwaukee Harbor, Milwaukee, Wisconsin
The buoy's computer then commands the McLane C through custom software permitting automatic control of the sampler … To take a one liter sample, the intake tube must first be flushed of any standing water. This requires the sampler to change its manifold to port zero to allow water to bypass the …
-
A new multisource and high‐frequency approach to measuring δ 2 H and δ 18 O in hydrological field studies
We used PharMed Ismaprene compressible tubing (1.65 mm inside diameter) with vinyl tubing (9.5 mm inside diameter) connected to the intake and out- put sides of the compressible tubing to deliver water from the discharge point to the sampling manifold . [10] The custom manifold was designed to attach to the tray holder of a CTC LCPAL auto …
-
A High Performance, Continuously Variable Engine Intake Manifold
This paper details the design, analysis and preliminary testing of a continuously variable, carbon fiber intake manifold for a restricted 2003 Suzuki GSXR-600® engine. … runner length range of 216-325 mm through the use of a half- tube , sliding shell design … … were used to aid in the design of the intake along with a custom software routine to …
-
Federal Register > Monday, September 21, 2015 > [80 FR 56962] Foreign-Trade Zone (FTZ) 119-Minneapolis-St. Paul, Minnesota; Notification of Proposed Production...
Customs duties also could possibly be deferred or reduced on foreign-status production equipment. … components and materials sourced from abroad include: Articles of plastic (hoses, pipes and tubes with fittings; j … for sprayers and floaters; propulsion engines for sprayers and floaters for agricultural use; air intake tubes; hydraulic cylinders; hydraulic motors; pneumatic engine pistons; fuel injection pumps … … assemblies; shut-off valves; fitting kits; solenoid valves; valve covers; valve manifolds ; pistons; connecting and coupling …
-
Viking DHC-3 Otter - Airtech Re-engine Programme
The engine is specifically adapted for the Otter by incorporation of a dry vacuum pump drive, five-point cylinder priming, custom air intake and carb heat system, and internal modifications to the fuel pump. The Otter's distinctive exhaust and augmenter tubes are also removed and replaced by a single stack exhaust manifold .
Indicates content that may require registration and/or purchase.