Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of
- ANSI Pitch: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L)
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
- Features: Other / Custom Imperial Pitch
-
Supplier: US Timing & Conveyor
Description: Specialty Materials FDA Compliant Resin Used for direct food contact or when frequent washdown is required. Standard hardness is 90 ShA, but we have 85 ShA available as well. High Temperature Material We offer TPU belts that can operate in environments up to 150°C (300°F) Low temperature
- Reinforcement: Kevlar®
- Features: Other Belt Material
- Belt Material: Polyurethane
-
Supplier: US Timing & Conveyor
Description: Guides We produce T and H pitch timing belts with integral guides. Integral guides are longer lasting and more accurate than fabricated guides.
- Reinforcement: Kevlar®
-
-
Supplier: US Timing & Conveyor
Description: Cleats We offer a wide variety of cleat options from 2D cut profiles for prototypes and smaller quantities to custom “in house” injection molded cleats for larger quantities. Standard materials for cleats are white 92 ShA TPU and clear 90 ShA FDA compliant TPU Injection molded cleats are
- Reinforcement: Kevlar®
- Features: Other Belt Material
- Belt Material: Polyurethane
-
Supplier: US Timing & Conveyor
Description: Covers We provide but are not limited to industry standard covers. We can provide R&D services to develop the ideal compound for your application. We are capable of bonding TPU and PVC in our core production lines.
- Reinforcement: Kevlar®
- Features: Other Belt Material
- Belt Material: Polyurethane
-
Supplier: RS Components, Ltd.
Description: Optibelt timing belt ZR
- Number of Teeth: 75
- Features: Other / Custom Metric Pitch, Other Belt Material
- Belt Material: Rubber
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Industrial Timing Belt
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
- Belt Material: Rubber
-
Supplier: Megadyne Americas
Description: F-12 Flat Belt Kevlar® Cord Welded Urethane Timing Belts Custom welded urethane belting Specify Length XXX inches
- Belt Width: 0.75 to 4 inch
- Belt Length: 32 inch
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Other / Custom Imperial Pitch
-
Supplier: Megadyne Americas
Description: F-8 Flat Belt Kevlar® Cord Welded Urethane Timing Belts Custom welded urethane belting Specify Length XXX inches
- Belt Width: 0.75 to 4 inch
- Belt Length: 32 inch
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Other / Custom Imperial Pitch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Automotive Rubber Timing Belt
- Features: Other / Custom Metric Pitch
- Belt Material: Rubber
-
Supplier: Megadyne Americas
Description: STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
- Belt Width: 15 mm
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Open-ended, Other / Custom Metric Pitch
- Belt Material: Urethane
-
Supplier: Belt Technologies, Inc.
Description: Timing Belts and Pulleys The team at Belt Technologies has the knowledge and experience to create custom PureSteel® timing belt solutions for virtually any automation equipment or conveyor automation application. Stainless steel timing belts
-
Supplier: F.N. Sheppard & Co.
Description: F. N. Sheppard Flex - Timing Belts are made to custom lengths ranging from 1.5 to 13.5 meters. Our unique manufacturing process provides you with the benefit of custom length belts with the additional power, strength and reliability of truly endless construction.
- Belt Width: 6 inch
- Belt Length: 60 to 531 inch
- ANSI Pitch: 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH)
- Reinforcement: Reinforced Belt, Steel
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 0.25 to 0.375 inch
- Belt Length: 4.2 to 85 inch
- Number of Teeth: 21 to 425
- ANSI Pitch: 0.200" (XL)
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 6 to 15 mm
- Belt Length: 99.00000000000001 to 2,061 mm
- Number of Teeth: 33 to 687
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 0.125 to 0.25 inch
- Belt Length: 3.2 to 51.84 inch
- Number of Teeth: 40 to 648
- ANSI Pitch: 0.080" (MXL)
-
Supplier: F.N. Sheppard & Co.
Description: Up to 36" or 900 mm wide. Available in H or T10 pitch Available with v-guide for self tracking Available with vacuum holes and vacuum lanes on tooth side
- Metric Pitch: GT 2mm, GT 3mm, GT 5mm, HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm
- Belt Material: Neoprene
- Features: Other / Custom Metric Pitch
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of
- Belt Width: 3 to 25 mm
- ANSI Pitch: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L)
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 6 to 12 mm
- Belt Length: 99.00000000000001 to 2,061 mm
- Number of Teeth: 33 to 687
- Belt Material: Neoprene
-
Supplier: Bando American, Inc.
Description: Synchro-Link® Double Sided Timing Belts provide smooth, precise performance under exacting drive conditions in serpentine drives common in printing, textile and packaging machinery. BANDO's precision molding process assures "mirror-image" symmetry, so both sides of the belt mesh
- Belt Width: 0.25 to 3 inch
- Number of Teeth: 37 to 340
- Features: Double-Sided, Other / Custom Imperial Pitch
- Belt Material: Neoprene
-
Supplier: Bando American, Inc.
Description: exceptionally long belt life. • Strong tensile cords assure length stability and stand up to high horsepower loads. • Extremely clean operation makes these belts ideally suited for appli- ance and office equipment applications.
- Belt Width: 0.125 to 0.375 inch
- Number of Teeth: 70 to 500
- Features: Double-Sided, Other / Custom Imperial Pitch
- Belt Material: Polyurethane
-
Supplier: PIX Transmissions Limited
Description: Durable backing protects against environmental pollution and friction wear • Tough nylon surface protects the tooth surface • Temperature range: -25ºC to +100ºC • Conforms to ISO 9010 / JASO E 105 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm) Manufacturing Range ZA
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Bando American, Inc.
Description: Utilizing high modulus aramid cords and the unique blue polyurethane body, the KPS II is the belt of choice for applications requiring excep- tional power transmission capabilities, particularly on lower speed-high torque drives. The KPS II belt transmits up to 5 times more power than
- Belt Width: 15 to 120 mm
- Number of Teeth: 80 to 245
- Features: Other / Custom Metric Pitch
- Belt Material: Polyurethane
-
Supplier: Yamaha Motor- Robot Division
Description: An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw
- Stroke or X-Axis Travel: 5.905515 to 100.393755 inch
- Rated Speed: 73.8188976377953 in/sec
- Motor Continuous Power: 0.134022038490282 HP
- Motor Voltage: 100 to 200 volts
-
Supplier: Forbo Siegling, LLC.
Description: Food Belts from Forbo Movement Systems supplies a range of food belts that is based on close partnership with OEMs and food producers. In addition to fabric-based conveyor belts, plastic modular belts, elastic belt types or timing belts, we also
-
Supplier: PIX Transmissions Limited
Description: PIX-Potato Harvester Belts are used in machines for harvesting underground root crops viz. potato, garlic, sweet potatoes, carrots, peanuts etc. FEATURES • Special construction of belts offers highly efficient positive engagement drive, hence no slippage and speed variation •
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley
- Pitch Diameter: 2.9 inch
- Outside Diameter: 3 inch
- Bore Diameter: 0.5 inch
- Belt Angle: 38 degrees
-
Supplier: Megadyne Americas
Description: F-12 Flat Belt Kevlar® Cord Welded Urethane Timing Belts Custom welded urethane belting. Specify Length XXX inches.
- Belt Thickness: 0.125 inch
- Belt Width: 0.5 to 4 inch
- Features: Cleats / Ribs / Chevrons, Food Grade Rated, Open-ended, Perforated / Timing Features
- Application: Food & Beverage Processing, General Purpose
-
Supplier: Bervina Ltd.
Description: the field of use we can design cleats onto the backside of the belt. These cleats are made by casting process so the belt is one piece molded, like this life span in much more longer. Mechanical and Chemical Properties: Profiles and belts are moulded as one Custom tooled
- Belt Material: Polyurethane
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: All specification and types of timing belt can be produced;so do other specification and types of timing belt not listed in this table For particular specification belt,we can make according to the clients' supplying drawing or sample after negotiation.
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: Yamaha Corporation
Description: Yamaha's B type-Timing belt drive model is an advanced linear motor system that offers exceptional performance in terms of speed, stroke length, and payload capacity. One of the key features of this model is its maximum stroke length of 3050mm, which makes it ideal for applications
- Stroke or X-Axis Travel: 120.078805 inch
- Rated Force: 66.15 lbs
- Features: Electrical
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has the capability to design and produce perforated metal conveyor belts using stainless steel with custom perforation patterns. We can apply the variety of available patterns through specialized perforation methods to guarantee the belt you order is the
- Belt Thickness: 0.002 to 0.031 inch
- Belt Width: 0.125 to 36 inch
- Features: Anti-Static, Food Grade Rated, Perforated / Timing Features
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have
- Number of Teeth: 15 to 60
- Pitch Type: AT 10mm
- Material: Aluminum
- Component Type: Timing Pulley
-
Supplier: PIX Transmissions Limited
Description: Optimum operational efficiency and augmented Belt life • Lower operational cost • Antistatic properties as required by ISO 9563 • Standard: BS 4548, ISO 13050, ISO 5296, DIN 7721 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm) Manufacturing Range Length
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH)
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Hub on Pulley, Set Screw, Simple Bore
- Flanges: No Flanges, One Flange, Two Flanges
Find Suppliers by Category Top
Featured Products Top
-
want superior shaft clamping on your custom pulley, be sure to ask about Fairloc®. We also cut custom timing belts to go with your perfect pulley. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts on-the-shelf, but has the capability to cut custom widths on demand from existing belt material in inventory. Available profiles include: Miniature FHT®, MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and manufacture specialized pulleys(sheaves), and their connections to (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
States, SDP/SI maintains extensive inventory to support quick turnaround times for both standard and custom belt widths. Standard timing belts and complementary drive components, including timing pulleys, idlers, tensioners, belt clamp kits, and tension testers, are available for purchase through our (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
States, SDP/SI maintains extensive inventory to support quick turnaround times for both standard and custom belt widths. Standard timing belts and complementary drive components, including timing pulleys, idlers, tensioners, belt clamp kits, and tension testers, are available for purchase through our (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, a UL approved electric motor, and PLC device. These models are a good fit for educational and university robotics, or laboratory and research applications. Custom Belt Driven Actuators Custom actuators and belt drives deliver the same features as standard models (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Case Study: Assembly in Action: Custom Components Reduce R&D Costs
and accurately. Beginning in 2005, the company found that it could reduce these costs dramatically by purchasing linear shafts, linear bushings, timing pulleys and belts from MISUMI USA (Schaumburg, IL).
More Information Top
-
Surgical evaluation of a novel tethered robotic capsule endoscope using micro-patterned treads
Each PDMS tread had custom fabricated timing belt teeth on the inside of the belt to mate with the driving timing pulley.
-
Strategies for the stabilization of longitudinal forward flapping flight revealed using a dynamically-scaled robotic fly
The entire apparatus was mounted on a linear translation stage comprised of two linear rails driven by timing belts ( Custom , Thomson Industries, Inc., Radford, VA, USA), which were actuated with a single brushless servo-motor (BM200E, Aerotech, Inc., Pittsburgh, PA, USA) (figure…
-
Accurate Timing Belts Perfectly Positioned for the Packaging
Polyurethane custom -made timing belts were the best choice for a coffee capsule company.
-
Design and development of an automated three axis machine that prints images on top of the foam of certain beverages
A 3D printed piece was also custom designed to attach the timing belt to the print head.
-
Autonomous Depth Adjustment for Underwater Sensor Networks: Design and Applications
The timing belt drive connects to a custom designed mag- netic coupler.
-
Decentralized sensor placement and mobile localization on an underwater sensor network with depth adjustment capabilities
The timing belt drive connects to a custom designed magnetic coupler.
-
Low-noise terahertz material parameter extraction using a spinning wheel
A custom -built pulley, a timing belt and a speed controller are attached to the motor.
-
Non-magnetic platform for scalar calibration of magnetometers
After a short review of possible solutions ( timing belt , tooth-wheel) a custom made aluminum tooth-wheels were applied.
-
The Thesis Committee for Patrick Wayne Pace
Certifies that this is the approved version of the following thesis:
Development of a Design Methodology and Applic...
The limitations are due to the utilization of timing pulleys and belts for a tread system as custom tread systems cost thousands of dollars, or an order of magnitude more than the prototype configuration.
-
Computer-Assisted and Robotic Endoscopy
Custom acrylic pieces connected the handle geometry to the timing belts .
Indicates content that may require registration and/or purchase.