-
Supplier: AVS Industries
Description: AVSil Plain Weave CH Type Silica Fabric is composed of texturized yarns and has improved insulating properties over the more common satin weave fabrics. It also has improved fabrication properties for certain applications because of less edge fraying due to weave construction and the
- Fabric Weight: 610.2 gsm
- Overall Thickness: 0.03 inch
- Overall Width / OD: 60 inch
- Overall Length: 50 yd
-
Supplier: Mid-Mountain Materials, Inc.
Description: THERMOPAK® Die-Cut Gaskets are manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, and are excellent for use in sealing applications across multiple industries. Custom made to your specifications, THERMOPAK® Die-Cut
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control
- Materials: Fabric, Felt, Plastics, Rubber
- Features: North America, Northeast US Only, Northwest US Only, Southern US Only, Southwest US Only, United States Only
- Die Cutting Method: Steel Rule Die Cutting
-
Supplier: Mid-Mountain Materials, Inc.
Description: high-temperature resistant seals, curtains, and blankets, ARMATEX® Q Coated Fabrics are used in a wide range of industries for heat resistant applications, as well as applications where chemical and abrasion resistance are required. ARMATEX® Q Coated Q-Tape is excellent for use
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
- Features: Other, Thermal Insulation / Fireproofing
-
-
Supplier: JBC Technologies, Inc.
Description: Flexible, lightweight and able to perform in continuous temperatures up to 1200º C, low bio-persistent ceramic blankets such as Morgan Advanced Material’s Superwool® and Kaowool™ families, Nutec’s SuperMag-HI™, Unifrax’s Insulfrax®, are ideal for high temperature thermal insulation applications.
- Use Temperature: 2,192 F
- Type: Blanket / Batt
- Material: Ceramic
- Performance Features: Chemical / Fuel Resistant, Flame Retardant
-
Supplier: Mid-Mountain Materials, Inc.
Description: Designed to perform in the most abusive and demanding environments, ARMATEX® SQF Coated Fabrics and Tapes are comprised of varying high-temperature resistant substrates coated with a silicone rubber coating on one side, and a proprietary refractory coating on the other side. The result
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
- Features: Thermal Insulation / Fireproofing
-
Supplier: Mid-Mountain Materials, Inc.
Description: high-temperature resistant seals, curtains, and blankets, ARMATEX® Q Coated Fabrics are used in a wide range of industries for heat resistant applications, as well as applications where chemical and abrasion resistance are required. ARMATEX® Q Coated Q-Tape is is excellent for
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
- Features: Specialty / Other
-
Supplier: Lydall Performance Materials
Description: install. Features/Advantages: Easy to cut wrap or form Temperature stability Low thermal conductivity Low heat storage Resilient Light Weight Thermal shock resistant Good dielectric strength High fired tensile strength Good flame resistance
- Overall Thickness: 0.25 inch
- Overall Width / OD: 24 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 2,300 F
-
Supplier: Wiper Master, Inc.
Description: Slip-resistant rubber cap design grips work surfaces for firm hold, and 840-denier nylon fabric cover stands up to tough jobs. Features long design for maximum surface coverage and 1/2" EVA padding for firm, consistent support. Contoured side cuts for greater knee motion. Woven
-
Supplier: Allied Electronics, Inc.
Description: Heat Shrinkable Woven Fabric Tubing, 2 to 1 Shrink Ratio, Highly Flexible Offers superior abrasion resistance over a wide temperature range with excellent flexibility and durability. Cuts with scissors. Easy to install as well as soft, safe handling. Operating Temperature: –40°C to
-
Supplier: Allied Electronics, Inc.
Description: Heat Shrinkable Woven Fabric Tubing, 2 to 1 Shrink Ratio, Highly Flexible Offers superior abrasion resistance over a wide temperature range with excellent flexibility and durability. Cuts with scissors. Easy to install as well as soft, safe handling. Operating Temperature: –40°C to
-
Supplier: Allied Electronics, Inc.
Description: Heat Shrinkable Woven Fabric Tubing, 2 to 1 Shrink Ratio, Highly Flexible Offers superior abrasion resistance over a wide temperature range with excellent flexibility and durability. Cuts with scissors. Easy to install as well as soft, safe handling. Operating Temperature: –40°C to
-
Supplier: Allied Electronics, Inc.
Description: Heat Shrinkable Woven Fabric Tubing, 2 to 1 Shrink Ratio, Highly Flexible Offers superior abrasion resistance over a wide temperature range with excellent flexibility and durability. Cuts with scissors. Easy to install as well as soft, safe handling. Operating Temperature: –40°C to
-
Supplier: Wiper Master, Inc.
Description: Slip-resistant rubber cap design grips work surfaces for firm hold, and 840-denier nylon fabric cover stands up to tough jobs. Features long design for maximum surface coverage and 1/2" EVA padding for firm, consistent support. Contoured side cuts for greater knee motion. Woven
-
Supplier: Composition Materials Co., Inc.
Description: Composition Materials diversified line of Fillers & Extenders
- Applications: Cut Resistant / Bullet Proof
- Material: Synthetic / Polymer
-
Supplier: DuPont™ Kevlar®
Description: The original family of product types of Kevlar® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular
- Use Temperature: -320 to 350 F
- Breaking Load (Rope / Fiber): 20.9 lbs
- Fiber Denier: 400 g/9000 m (denier)
- Breaking Load: 20.9 lbs
-
Supplier: DuPont Protection Technologies
Description: The original family of product types of Kevlar® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular
- Use Temperature: -320 to 350 F
- Overall Thickness: 0.005 to 0.03 inch
- Applications: Aerospace, Apparel / Clothing, Architectural / Construction, Automotive / Transportation, Electrical / Electronics, Electrical Insulation / Dielectric, Fire Proofing / Thermal Protection, Industrial OEM, Marine
- Performance Features: Chemical / Fuel Resistant, Cut Resistant / Bullet Proof, UL Approved / Listed
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 1 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: 2,372 F
-
Supplier: Wiper Master, Inc.
Description: Textured, abrasion-resistant cap with durable 840-denier nylon fabric is designed for tough jobs. The 1/2" EVA padding provides firm, consistent support. Anti-bacterial treated. Designed with contoured side cuts for greater knee motion and woven elastic straps for adjustability.
-
Supplier: Wiper Master, Inc.
Description: Textured, abrasion-resistant cap with durable 840-denier nylon fabric is designed for tough jobs. The 1/2" EVA padding provides firm, consistent support. Anti-bacterial treated. Designed with contoured side cuts for greater knee motion and woven elastic straps for adjustability.
-
Supplier: Lydall Performance Materials
Description: powered metals, where silica contamination, excessive shrinkage, and surface cleanliness are problems. 3000-LH Papers can be cut and handled without tearing and have a clean dust-free surface, which eliminates metal pitting. Their binderless formulation prevents carbon pick up and surface
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 3,000 F
- Fabric Strength: 0.330693393 to 0.440924524 lbs/in
-
Supplier: Lydall Performance Materials
Description: concentrated alkalies. Features/Advantages: Easy to cut, wrap or form Temperature stability Low thermal conductivity Low heat storage Resilient and Flexible Light Weight Thermal shock resistant Good dielectric strength High fired tensile strength Good flame resistance Applications:
- Overall Thickness: 0.03125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,600 F
- Fabric Strength: 0.95239697184 lbs/in
-
Supplier: Lydall Performance Materials
Description: concentrated alkalies. Features/Advantages: Easy to cut, wrap or form Temperature stability Low thermal conductivity Low heat storage Resilient and Flexible Light Weight Thermal shock resistant Good dielectric strength High fired tensile strength Good flame resistance Applications:
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,600 F
- Fabric Strength: 1.984160358 lbs/in
-
Supplier: DuPont Protection Technologies
Description: DuPont™ Kevlar® brand fiber earned a worldwide reputation for helping dramatically improve the performance of a wide variety of consumer and industrial products - from hoses, ropes and cables to gloves, bullet-resistant vests and helmets and sporting goods. Now, our scientists have developed
- Use Temperature: -320 to 350 F
- Breaking Load (Rope / Fiber): 86 lbs
- Fiber Denier: 1,500 g/9000 m (denier)
- Breaking Load: 86 lbs
-
Supplier: Habasit America
Description: Non-marking, Non fraying, Cut resistant, No delamination, Impact resistant, Chemical resistant, Powerturn suitable, Adhesive-free joint, Good lace retention, Edges wear resistant, Hydrolysis resistant, Oil and fat resistant, Flexibility in all
- Belt Thickness: 0.100000054 inch
- Belt Width: 78.74 inch
- Minimum Pulley Size: 0.9842525 inch
- Operating Temperature: 14 to 176 F
-
Supplier: CableOrganizer.com, Inc.
Description: NM's fabric-like softness and flexibility hide surprisingly tough specifications. The high coverage sleeving meets or exceeds military specifications MIL-I-47203(MI) and MIL-S-47053(MI). Nylon Multifilament is highly resistant to abrasion, cuts, common automotive and marine
-
Supplier: Darco Southern, Inc.
Description: Twisted Tetraglas Rope Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and
- Overall Width / OD: 0.25 to 2 inch
- Overall Length: 10 to 425 yd
- Use Temperature: 1,000 F
- Applications: Apparel / Clothing, Architectural / Construction, Automotive / Transportation, Fire Proofing / Thermal Protection, Industrial OEM, Thermal Insulation / Fireproofing
-
Supplier: Johns Manville Corp.
Description: acoustical. It can be easily cut to any size or shape with a knife, steel rule die or shears. Micromat Rx can be firmly bonded to metals, plastics and other materials with commercial adhesives or mechanical fasteners. The tough coating system makes Micromat RX resistant to damage that
- Overall Thickness: 0.5 to 1 inch
- Type: Blanket / Batt
- Applications: HVAC
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Techsil Limited
Description: Temperature: -40°C to +120°C High adhesion on low energy surfaces Good adhesion on closed and open cell foams Suitable Applications Carpet bonding Foam bonding Fabric bonding Critical surface bonding Rolls are 50m long cut to 19mm widths, if you require alternative widths not listed on
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Techsil Limited
Description: Temperature: -40°C to +120°C High adhesion on low energy surfaces Good adhesion on closed and open cell foams Suitable Applications Carpet bonding Foam bonding Fabric bonding Critical surface bonding Rolls are 50m long cut to 50mm widths, if you require alternative widths not listed on
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Techsil Limited
Description: Temperature: -40°C to +120°C High adhesion on low energy surfaces Good adhesion on closed and open cell foams Suitable Applications Carpet bonding Foam bonding Fabric bonding Critical surface bonding Rolls are 50m long cut to 38mm widths, if you require alternative widths not listed on
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Beacon Adhesives, Inc.
Description: fabrics first. Directions Patches with Exposed Fabric: If possible, pre-wash fabric or garment to remove sizing. Apply Patch Attach along the edge of the entire patch back. Let glue dry for 10 minutes. Position patch on garment. Cover with press cloth to avoid scorching. Press
- Features: Other
-
Supplier: Thermal Ceramics
Description: dusty. Superwool Felt optimizes the manufacture of complex, die-cut shapes to close tolerances. With a choice from eight densities and eight thicknesses, Superwool Felt offers a grade to suit most requirements. Made from chemically stables fibres, lightweight and very insulating, Superwool
- Features: Specialty / Other
-
Supplier: Bando American, Inc.
Description: BANDO's continuous improvements in materials, design and manufac- turing methods make the Power King® classical cross section belt the workhorse of industry. Bias cut, rubber impregnated fabric cover provides superior flexibility and friction resistance. Oil and heat resistant.
- Belt Length: 20 to 603 inch
- English: A / 4L, B / 5L, C, D, E
- Belt: Rubber
-
Description: Manufactured of 100% fiberglass yarn to ensure flame retardancy, insulating protection and durability. Resistant to high temperatures and is easy to handle, cut and sew. Lagging tapes and fabrics are made from electrical grade fiberglass normally called e-glass, and are
- Thickness: 0.007 to 0.001 inches
-
Description: NORGLIDE® MP is a maintenance-free bearing material with a woven metal fabric encapsulated in a wear-resistant PTFE compound which offers high-load capabilities. This combination of materials enables easy manual or automatic processing and installation. NORGLIDE® MP can be adapted to
- Operating Temperature: -328 to 500 F
- Bushing Type: Flanged, Sleeve
- Design Units: Inch, Metric
- Bearing Surface: Plastic
Find Suppliers by Category Top
Featured Products Top
-
offer protection, energy-efficiency, and can help apparatus to work safely even under intense heat. High silica fabric and textiles can deliver heat protection and, thus, be used in items like fire and furnace curtains and welding blankets. The heat-resistant attributes of high silica fabric are due (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
textiles for over 45 years. Our advanced, high-performance coated fabrics and industrial coated textiles are used in many applications across a broad range of industries, and can be fabricated, die-cut, or provided as rolled goods. Utilizing some of the most advanced fibers, specialized (read more)
Browse Textile Manufacturing Services Datasheets for Mid-Mountain Materials, Inc. -
enclosure- Flexible coated fabrics can line the interior of the battery housing to protect the pack from external heat and provide containment in the event of an internal failure. During assembly, coated fabric insulation is cut or laminated to precise shapes to ensure (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
-Mountain Materials Mid-Mountain Materials, Inc is an insulation manufacturer providing heat resistant fabrics and thermal insulation that provide environmental protection, emissions control, and energy conservation. We use a wide range of different materials for our heat-resistant fabrics to (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
-quality materials, including nylon, polyester, neoprene and ballistic fabric, provide options for a variety of industry applications. Custom Protection RF welding, heat sealing and tailored padding provide waterproofing and impact resistance for delicate equipment. Reinforced Durability Precision-cut foam inserts, compartments and protective padding securely hold equipment in place. (read more)
Browse Carrying Cases and Equipment Cases Datasheets for Royal Case Company, Inc. -
coated fabrics can line the interior of the battery housing to protect the pack from external heat and provide containment in the event of an internal failure. During assembly, coated fabric insulation is cut or laminated to precise shapes to ensure continuous (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
Watch>>>>Company Overview Mid Mountain Materials Mid-Mountain Materials Mid-Mountain Materials, Inc is an insulation manufacturer providing heat resistant fabrics and (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
blog Watch>>>>Flame Resistant Coated Fabrics from Mid-Mountain Mid-Mountain Materials Mid-Mountain Materials, Inc (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
, improving efficiency and cost-effectiveness. Ease of Fabrication – Stainless steel offers excellent fabricability, supporting cutting, welding, forming, machining, and assembly for versatile manufacturing. Impact Resistance (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
http://www.jeffjournal.org/papers/Volume5/5-2-5Thilagavathi.pdf
Five different cut resistant fabric samples made of Kevlar fabric with different knit construction were chosen and tested for cut resistance force value as per ISO 13997.
-
PPSS Announce Global Manufacturing Of Cut Resistant Fabric Cut-Tex PRO In UK
PPSS Announce Global Manufacturing Of Cut Resistant Fabric Cut-Tex PRO In UK .
-
New horizons in advanced oriented fiber
Cut Resistant Fabric .
-
http://www.surgeons.org/media/299430/Scalpelsafety2007_systematicreview.pdf
Validation of experimental apparatus: NR End-point assessed: Cut resistance Fabric deterioration Method of assessment: NR .
-
Can't cut it, can't pierce it, can't puncture it | News | The Engineer
The company patent refers to a puncture and cut resistant fabric comprised of identical platelets and rivets arranged into an array whereby the tops of adjacent platelets are reversed so that tabs on each platelet slidably engage with tabs of each adjacent …
-
Ultra Tough Cut Resistant Arm Guards Can Help Protect Those Who Serve
Their recently developed cut resistant fabric Cut-Tex® PRO is taking the world by storm and it is now being used to line slash cut resistant sleeves, designed to protect police, prison and immigration officers as well as private security and mental …
-
10.05.11 -- E-Textiles Get Fashion Upgrade With Memory-Storing Fiber
PPSS Announce Global Manufacturing Of Cut Resistant Fabric Cut-Tex PRO In UK .
-
Test for measuring cut resistance of yarns
Thus, since fabrics exhibit a lower ballistic limit and absorb less energy when at- tacked by a sharp-edged fragment than they do when attacked by a blunt fragment, an understanding of fab- ric cut resistance is important for designing protective barriers.
-
Tomorrow's Tests for Geotextile Characterization and Evaluation
Fabric cutting resistance K.
-
Cut Protection Performance Test for Measuring Cut Resistance of Materials Used in Protective Clothing
The CPPT is used to compare the relative cut resistance of fabrics in a laboratory simulation of exposure to a sharp object.
Indicates content that may require registration and/or purchase.