Products/Services for Cx 11230 Cable Reel Stands
-
Reels - (623 companies)Reels are revolvable devices around which lengthy, continuous items such as cable, wires, paper, etc., are wrapped for transportation or storage. Reels are available as simple storage devices although more advanced styles are self-winding...TypeHose / Cable IncludedLive Connection -
Cable Reels - (231 companies)Cable reels are used for storage, unwinding, and winding of conductive cable or lifting cable. Electric cable reels have contacts for maintaining live power during winding. Cable reels are used for storage, unwinding, and winding of conductive cable... -
Reelers and Dereelers - (34 companies)...such as ropes, wires, chains, and cables. Coiling the loose strands of the materials on a reel makes it easier to work with and transport them. Some models are automated while others are manually operated. Select versions are designed for use...
-
Hose Reels - (408 companies)Storage reels are designed to hold continuous items such as cable, hose, paper, or rope for relatively long periods of time. Complete hose and reel assemblies consist of a reel, hose, and integral hardware such as a nozzle. Specifications. Hose... -
Support Stands - (162 companies)Support stands are used to hold a piece of equipment at an elevated or extended position. This product area represents a large range of products - from heavy-duty industrial jack stands to light-weight, easily-adjustable camera and speaker stands...
-
Cable Assemblies - (2597 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors...
-
Cable Ties - (726 companies)Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors...
-
Coaxial Cables and Triaxial Cables - (866 companies)Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath...
-
Cable Trays - (259 companies)Cable trays are rigid-type trays used as raceways for cables and wires. Cable trays are components of support systems for power and communications cables and wires. A cable tray system supports and protects both power and signal cables...
-
Video Cables - (488 companies)Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals. How to Select Video Cables. Video cables are used for the transmission of video signals, including monochrome, composite...
Product News
-
Hannay Reels
Hannay Reels AT1300 Portable Cable Reel The Hannay AT1300 series is a durable, industrial strength reel designed for live electric cable in a wide variety of industries. This is a portable cable reel on wheels to easily transport power where and when you need it. The AT1300 can handle 14/3 through 10/3 cord and hold up to 500 feet of cable depending on cable OD. Features: Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels LC16-10-11 Portable Cable Reel The Hannay LC16-10-11 portable electric cable reel is ideal for extension cord, broadcast cable and other electric cord. This is compact, lightweight hand carry reel ideal to have on hand to hard to get places when you need power supply. Features: Waterproof duplex. Receptacle for 3-prong plug. Twist lock duplex available. Adjustable cam-lock drag brake. Crank rewind permanent. Equipped with one durable rubber twist tie for cable ends. Applications: Communications. Broadcast. Constuction... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels C16-10-11-DE Cable Storage Reel Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension, the C16-10-11-DE meets nearly any cable storage need. Also available in e-coated black finish - add prefic AVC to model number. Features: Small, lightweight. Crank handle permanently attached to disc... (read more)Browse Cable Reels Datasheets for Hannay Reels -
JiuJiang Ingiant Technology Co., Ltd.
Fiber Optic Rotary Joint for Cable Reel Main Application Field. Cable Reel & Wire Winding Equipment. Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC patch cords and LC couplers to connect ODC connectors. It ensures lossless, stable high-definition optical signal transmission during continuous reel rotation. Clients can customize protective housings and flexibly replace all types of output connectors... (read more)Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Hannay Reels
Hannay Reels C1500 Storage Reels Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank option available upon request. Features: Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in drum to initiate winding. Direct crank... (read more)Browse Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay CR 16-14-16 Power Cable Reel The Hannay CR 16-14-16 cable reel is compact, lightweight and portable, accommodatimg a large amount of power cable for its size and weight. It is equipped with a three-conductor collector ring assembly that is housed inside the reel's drum. A pre-wired supply cord enables direct live hookup and allows continuous current, as cable is payed out or rewound. Features: 6-foot power source lead of 12/3 cable. 15 amp 3-prong straight blade plug (twist lock optional). Cam-lock brake. Applications... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Aichi Tokei Denki Co., Ltd.
CX Capacitive Electromagnetic Flowsensor This flow monitor for FA is resistant to foreign matter and adhesion and can be installed in a space-saving manner. Quality can be stabilized by monitoring cooling water in molding, die-casting, and injection molding machines, and by monitoring coolant liquid in cutting machines. Five "No "s. "No "electrodes are exposed to fluids. "No "moving parts. "No"straight piping required. "No"need to have a large installation space. "No "measures are required against power supply noise. Five "Can "s. (read more)Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Hannay Reels
Hannay Reels SGCR Spring Rewind Grounding Reel convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device. Applications: Vehicle Grounding... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels C1150 Portable Storage Reel Hannay Reels C1150 series portable storage reel on wheels is ideal for hose, cable, rope or wire storage. This series can hold up to 900 feet of hose or cable depending on OD. Features: Direct crank rewind and cam-lock drag brake. Removable steel handlebar. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding. Storage Applications: Industrial maintenance hose or cable. Construction - keep cable and hose organized. Grounds Maintenance / Agriculture... (read more)Browse Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels HGR Series Reels for Hazardous Areas Hannay Reels HGR Series is designed for grounding in hazardous areas, like aircraft refueling and chemical plants. The reels bond to aircrafts, fuel trucks and other equipment to provide smooth operation with minimal cable pull. The standard reel is finished in oven-cured enamel, but stainless steel options are also available along with additional attachments. Features: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable... (read more)Browse Cable Reels Datasheets for Hannay Reels
-
The North American Automotive Supplier Report
The sourcing of the CX -5 crossover should also be switched from Japan to Mexico in the .... Net sales stood at USD31.8 billion, up 3% y/y. .... 11230 FM 349. .... ADAS, Advanced Steering Wheel Controls, Aluminium Cables , Audio Systems, Battery Cables, Battery Monitoring Device, Battery Pack Systems .... The plant was reeling under the scarcity of new businesses owing to strong competition in the region.
-
Landolt-Börnstein
11230°/L+5h750°/L6501787181311211614 1. .... there is the ăuBeren positions of locked ropes Seildrăhte as round and mold wire (ovally, dreikant fiach square) as well as with Z profile fUr. .... Articulated chains are assembled of different elements (lugs Htilsen, rollers , bolts). .... cx = 180 °, D = O, 5a (folding attempt. .... by disabled deformation voltages whereat the side gr6Beren with that coefficients-of-expansion generally stands under tensions.
-
Atom and molecular physics
47025-4•P-0,775637021 41696IS-2tp-0,003124730 11230_3tp-o,015312760 27611-4tp-0,092140071 --. .... and in the following excited would stand : Ca+: (nl) = (4 p) and (3D) too. .... Na.,Nä: WJ PH1(Js/l') mil Aus luff cable <. .... Abb. 43 · ionization of the individual cx -particle in N2 and xenon according to Schachinger and .... Quantitatively, it plays only then an essential role when the energy difference between the ground state and…
Indicates content that may require registration and/or purchase.