Products/Services for Cycloidal Gear Cutters

  •  
    Gear Cutters and Hobs - (55 companies)
    Gear cutters and hobs are tools for machining gear-tooth profiles. They are ground to produce teeth, usually of an involute form, in standard American pitches or metric modules. Specialty or custom gear hobs are frequently available from...
    Cutter Configuration
    Finish Type (if applicable)
    Cutter Material
  • Gears-Image
    Gears - (696 companies)
    Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction...
  • Gearboxes and Gearheads-Image
    Gearboxes and Gearheads - (1008 companies)
    ...either on the outside or inside of a large a large gear. Large gear ratios can be achieved with a planetary gear arrangement. Output rotation is in the same direction as the input rotation. Cycloidal gears are used in pair form and they are arranged...
  • Metric Gears-Image
    Metric Gears - (76 companies)
    Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection...
  • Milling Cutters-Image
    Milling Cutters - (838 companies)
    SpecSearch database also contains information about many other types of milling cutters. These include plunge, thread, and button mills; single-angle and double-angle cutters; and gear hobs. Some cutting tools are designed to produce a smooth radius...
  •  
    Gasket Cutters - (22 companies)
    Image Credit: Shop Equipment. Gasket cutting machines are more sophisticated cutters. They are usually bench mounted and actuated by a handwheel. They may contain a gearing arrangement used to create higher forces for cutting heavier materials. Image...
  •  
    Hypoid Gears - (42 companies)
    A hypoid gear is a style of spiral bevel gear whose main variance is that the mating gears' axes do not intersect. The hypoid gear is offset from the gear center, allowing unique configurations and a large diameter shaft. The teeth on a hypoid gear...
  •  
    Spur Gears - (255 companies)
    Spur gears are the simplest type of gear. Transmitting power between parallel axes, the teeth project radially on the disc. Spur gears are simple, easily manufactured gears and are usually the first choice when exploring gear options. Transmitting...
  •  
    Helical Gears - (209 companies)
    Helical gears are cylindrilical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes. Helical gears are cylindrical...
  •  
    Herringbone Gears - (35 companies)
    Herringbone gears, also called double helical gears, are gear sets designed to transmit power through parallel or, less commonly, perpendicular axes. The unique tooth structure of a herringbone gear consists of two adjoining, opposite helixes...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire