-
Supplier: Siemens Energy Sector
Description: The SST-700 is a dual casing steam turbine with up to 175 MW power output. It is specially designed for power generation applications. In order to make the best use of large changes in volumetric flow from inlet to outlet, the SST-700 turbine steam expansion is divided
-
Supplier: Siemens Energy Sector
Description: The SST-900 is a single-casing steam turbine with up to 250 MW power output, normally providing direct drive of a 3,000 or 3,600 rpm generator. The SST-900 steam turbine series is designed and manufactured to meet the specific demands of power generation in non-reheat or
-
Supplier: Siemens Energy Sector
Description: (Combined Heat and Power), e.g. chemical industry, food industry, pulp and paper mills Petrochemical industry Seawater desalination plants Technical Data Power output up to 250 MW Inlet steam pressure up to 170 bar / 2,465 psi Inlet steam temperature up to 565 °C / 1,049 °F Rotational
-
-
Supplier: Siemens Energy Sector
Description: plant layout Short delivery and installation times Wide application range High element efficiencies High reliability and availability Short start-up times High operational flexibility Reduced maintenance costs Output Range for Conventional Steam Applications Up to 1200 MW Main Steam
-
Supplier: Accuris
Description: LUBRICATING OIL, STEAM TURBINE, VAPOR-SPACE INHIBITED
-
Supplier: Accuris
Description: LUBRICATING OIL, STEAM TURBINE AND GEAR, MODERATE SERVICE
-
Supplier: ASME Standards and Certification
Description: This Code provides procedures for the accurate testing of steam turbines. It is recommended for use in conducting acceptance test of steam turbines and any other situation in which performance levels must be determined with minimum uncertainty. It may be used for testing
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR DESIGN OF STEAM TURBINE GENERATOR OIL SYSTEMS
-
Supplier: ASME
Description: This Code provides procedures for the accurate testing of steam turbines. It is recommended for use in conducting acceptance test of steam turbines and any other situation in which performance levels must be determined with minimum uncertainty. It may be used for testing
-
Description: IEC 60045-1:2020 is applicable primarily to land-based horizontal steam turbines driving generators for electrical power services. Some of its provisions are relevant to turbines for other applications. Generator, gear box and other auxiliaries which are considered as a part of
-
Supplier: Accuris
Description: TURBINES, STEAM, PROPULSION NAVAL SHIPBOARD
-
Supplier: ASTM International
Description: 1.1 This practice is applicable to steam turbine-generator units and provides recommended practices for the design of the oil system. 1.1.1 The oil system is defined as that assembly which uses and circulates the turbine-generator lubricating oil. The oil system generally
-
Supplier: ASME Standards and Certification
Description: applicable only to turbines in cycles in which steam is the working fluid. Intended for equipment and systems test engineers, instrument engineers, industrial and power plant engineers, steam turbine manufacturers, instrument manufacturers, A/E firms, and third-party
-
Supplier: ASME
Description: applicable only to turbines in cycles in which steam is the working fluid. Intended for equipment and systems test engineers, instrument engineers, industrial and power plant engineers, steam turbine manufacturers, instrument manufacturers, A/E firms, and third-party
-
Supplier: ASTM International
Description: 1.1 This test method utilizes an oxygen-pressured vessel to evaluate the oxidation stability of new and in-service turbine oils having the same composition (base stock and additives) in the presence of water and a copper catalyst coil at 150°C. 1.2 Appendix X1 describes a new optional
-
Supplier: ASTM International
Description: 1.1 This practice is applicable to steam turbine-generator units and provides recommended practices for the design of the oil system. 1.1.1 The oil system is defined as that assembly which uses and circulates the turbine-generator lubricating oil. The oil system generally
-
Supplier: ASTM International
Description: This specification covers the requirements for phosphate ester based fire resistant fluids for use in turbine lubrication. Only unused fluid is defined before it is installed in the turbine while fluids used in electrohydraulic control (EHC) systems is not. The use of this type of
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: ASME Standards and Certification
Description: systems and equipment concerned with the prevention of water induction into steam turbines and the safe removal of water from steam turbines and the following associated systems and equipment: (a) main steam and bypass systems, piping, and drains (b) turbine
-
Supplier: ASME
Description: systems and equipment concerned with the prevention of water induction into steam turbines and the safe removal of water from steam turbines and the following associated systems and equipment: (a) main steam and bypass systems, piping, and drains (b) turbine
-
Supplier: Alfa Laval Inc.
Description: for steam or hot water production, the oil and gas-fired productis supplied as a vertical, two-drum boiler with a D-type design. The boiler is especially suited for tanker installations producing steam for cargo pump turbines, heating, tank cleaning as well as producing inert
- Heat Output (Capacity): 60,047,765.26782668 to 288,979,870.3514159 BTU/hr
- Maximum Pressure: 261.06786 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Chevron Lubricants
Description: Designed to meet the critical lubrication needs of combined cycle turbines, large heavy-duty industrial gas turbines, and gas and steam turbines with and without loaded gearboxes. GST 2300 oils have exceptional high temperature thermal stability, outstanding oxidation
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: ASME
Description: This Code provides rules and instructions for conducting performance tests of fuel fired steam generators. These include coal, oil, and gas fired steam generators as well as steam generators fired by other hydrocarbon fuels. The scope also includes steam generators with
-
Description: The requirements in this standard are applied to 50 Hz and 60 Hz, two-pole and four pole, cylindrical-rotor synchronous generators driven by steam turbines and/or by combustion gas turbines. The drive may be direct or through a gearbox or other device that permits different
-
Supplier: CSA Group
Description: heat sinks are not the primary heat sinks. Note : Examples of high power heat sinks include steaming of boilers to turbine or condensers. 1.4 For the purposes of this Standard, the outage commences when the normal (at high power) heat sinks are no longer the primary heat sinks. The outage is
-
Supplier: Waukesha Bearings
Description: predictive capability Typical Applications Large-frame gas turbines Large-frame steam turbines Turbo-generators Synchronous clutches
- Bushing Type: Flanged, Sleeve
-
Supplier: Hottinger Brüel & Kjær A/S
Description: isolated and hermetically sealed. Its robust design and unique center through hole mount allow for 360° orientation The 3683C's main applications are: testing gas and steam turbines for power generation in aircraft; nuclear power plant testing; exhaust and catalytic converter studies;
- Frequency Range: 3 to 1,000 Hz
- Operating Temperature: -58 to 1,000.4 F
- Features: Other, Piezoelectric
- Measurement Axes: Triaxial
-
Supplier: ASME Standards and Certification
Description: or of a nuclear plant steam cycle. Refer to ASME PTC 47 for power block thermal performance test procedures associated with an IGCC plant (Integrated Gasification Combined Cycle). This Code does not apply to component testing, for example, gas turbines (ASME PTC 22) or steam
-
Supplier: UL Standards & Engagement
Description: - Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines.
-
Supplier: UL Standards & Engagement
Description: and Use of Stationary Combustion Engines and Gas Turbines, NFPA 37; d) Natural Gas and Propane Installation Code, CSA B149.1; e) The Code for Digester Gas, Landfill Gas, Biogas Generation and Utilization, ANSI/CSA B149.6; f) The Installation Code for Oil-Burning Equipment, CSA B139; g) The
-
Supplier: UL Standards & Engagement
Description: and Use of Stationary Combustion Engines and Gas Turbines, NFPA 37; d) Natural Gas and Propane Installation Code, CSA B149.1; e) The Code for Digester Gas, Landfill Gas, Biogas Generation and Utilization, ANSI/CSA B149.6; f) The Installation Code for Oil-Burning Equipment, CSA B139; g) The
-
Description: c) The IEEE turbine report from 2013 was considered and as a result a number of gas, steam and hydro turbines/governors are added; d) IEC 61400-27-1:2020 on wind turbines is fully incorporated; e) WECC Inverter-Based Resource (IBR) models, Hybrid STATCOM models and
-
Supplier: Richardson RFPD
Description: frequencies and cross talk between transducers. Features Standard DIN rail form factor Voltage and current output signals Phase correction Status LED’s for power and loop integrity Multiple LVDT master/slave capability Applications Gas and steam turbine control systems Process control
-
Description: majority of issues detected in IEC 61970-302:2018 and fixed in IEC 61970-302:2022 led to update of this document; b) IEEE 421.5-2016 on Excitation systems is fully covered; c) IEEE turbine report from 2013 was considered and as a result a number of gas, steam and hydro
Find Suppliers by Category Top
Featured Products Top
-
High-Efficiency Oil Conditioning for Reliable Turbine Performance The most efficient conditioning system in the market for water removal, TURBO-TOC® removes 100% of damaging water from turbine oil and reduces Total Water Content to 100 ppm (0 ppm free, 0 ppm emulsified, 100 ppm (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation
More Information Top
-
GE awarded Spanish power contracts | News | The Engineer
The projects will also feature GE D11 steam turbines equipped with new 48-inch last-stage buckets, and GE's 330H generators.
-
Federal Register > Monday, July 2, 2001 > [66 FR 34975] Public Meeting To Receive Comments on the Draft Environmental Impact Statement for Addition of Electric...
Steam produced in the HRSGs would be sent to a GE D11 steam turbine .
-
GE Energy Wins Contracts Totaling $1.8 Billion For New Power Plants In Middle East
GE will supply six Frame 9FA gas turbines, six 330H type generators and three D11 steam turbines , to be used for combined-cycle base load and part load operation; and two Frame 6B gas turbines for simple cycle black start duties.
-
Taking power to the Middle East | News | The Engineer
GE will supply six Frame 9FA gas turbines, six 330H type generators and three D11 steam turbines , to be used for combined-cycle base load and part load operation; and two Frame 6B gas turbines for simple cycle black start duties.
-
Middle Eastern energy expansion | News | The Engineer
GE will deliver six Frame 9FA gas turbines, six 330H type generators and three D11 steam turbines and two Frame 6B gas turbines for the Qatar power plant.
-
GE Energy To Provide 209FB Combined-Cycle System For Power Plant In Castellon, Spain
The scope of GE's contract includes two Frame 9FB gas turbine-generators, one GE D11 steam turbine , three 330H generators and two heat recovery steam generators, as well as technical support during construction, commissioning and testing.
-
Design and implementation of IEC61850 for power generating plant protection, control and automation
The Empire Generating Facilities consist of a combined cycle generating plant of 2-GE 7FA gas turbine generators and 1-GE D11 steam turbine generator, a 18kV/345kV step-up switchyard, and a 8.1-miles 345kV transmission line that connects the generating …
-
Enabling Technology for Monitoring & Predicting Gas Turbine Health & Performance in IGCC Powerplants
• Unit 1 includes a PG72221FA gas turbine and a D11 -26 steam turbine .
-
Turbines in Mexico | News | The Engineer
In addition to the four Frame 7FA gas turbines, each site-rated at 165MW, the contract includes two GE D11 reheat, 60Hz steam turbines , six hydrogen-cooled generators, four heat recovery steam generators, a plant industrial control system and a plant central …
-
Matej Bily. Cyclic deformation and fatigue of matels. Material Science of mono graph 78 Bratislava, Institute of of material and Machine Mechanics of the Slova...
May 1988. K. H. toilet os D3 (1990),s:a, J. of Grunucher K. Looser, long time Mechanical properties of nickel base alloys fur steam turbine screw joints, SchluBbericht for intentions COST 505, D11 and COST 501-11,WP3(1).
Indicates content that may require registration and/or purchase.