Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: D38999 CONNECTOR
-
Supplier: Heilind Electronics, Inc.
Description: MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
- Gender: Female / Jack, Male / Plug
- Connector Type: Military Connector
-
Supplier: Powell Electronics, Inc.
Description: D38999 SERIES III CONNECTOR
-
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 776009-D38999/25HH21CA Series: * Family Name: D38999 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): D38999/23HH21CA; D38999/27HH21CA; D38999/27YH21CA;
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Interconnects Contact Shape: Circular Shell Material: Composite Shell Finish: Electroless Nickel Coupling Nut Diameter: 1.280" (32.51mm) Coupling Nut Material, Plating: Composite Alternative Parts (Cross-Reference): D38999/26FD19PA; D38999/26GD19PA; ACT26MD19AA; D38999/26SD19PA;
- Contact Size (AWG): 20 AWG
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Name: D38999 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): D38999/26FG35SB-LC; D38999/26FG35SB; DTS26F21-35SB [V001]; Introduction Date: October 22, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Heilind Electronics, Inc.
Description: MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
- Gender: Female / Jack, Male / Plug
- Connector Type: Military Connector
-
Supplier: Win Source Electronics
Description: D38999 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): ACT26JG39PB6149V001; D38999/26KG39HB; ACT26MG39HBV001; ACT26MG39ABV001; Introduction Date: October 22, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027
- Connector Type: Circular / Cylindrical Connector
-
Supplier: DigiKey
Description: CONN PLUG D38999 III AP-93
- Connector Type: Circular / Cylindrical Connector
-
Supplier: ODG (Origin Data Global)
Description: D38999/20WB35PDL
- Number of Contacts: 13 #
- Connector Type: Circular / Cylindrical Connector
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: STAINLESS STEEL D38999 SERIES II
- Number of Contacts: 15 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Utmel Electronic Limited
Description: DEUTSCH D38999/26WE99BA Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 23 Contacts
- Number of Contacts: 23 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Utmel Electronic Limited
Description: AMPHENOL D38999/20FJ24BN Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 24
- Number of Contacts: 24 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Connector Accessories Dummy Stowage Receptacle Threaded Coupling Straight Product overview: D38999/22DW from Glenair is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and
-
Supplier: Utmel Electronic Limited
Description: AMPHENOL D38999/24FF18BN Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 18
- Number of Contacts: 18 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: AMPHENOL D38999/24ZF35AN CIRCULAR CONNECTOR, RCPT, 19-35, PANEL
- Number of Contacts: 66 #
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
- Features: Other
-
Supplier: Douglas Electrical Components
Description: MIL-DTL-38999 Series Connectors MIL-DTL-38999 Series I Box Mount Connector The MIL-DTL-38999 Series I Box Mount Connector is a high-performance connector featuring a box-shaped housing for panel mounting. It is designed for demanding military and aerospace applications,
- Connector Type: Military Connector
-
Supplier: Aero-Electric Connector, Inc.
Description: MIL-DTL-38999 Series III is the newest cylindrical connector designed for highest performance capabilities used in both general purpose and severe environment applications. These connectors feature an improved “one-turn” coupling system, utilizing self-locking acme thread. Acme threads
- Contact Size (AWG): 8 to 22 AWG
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Male / Plug
- Geometry: Straight
-
Description: These DC connectors can be produced for both laser-weld and solder-in applications. Our hermetically-sealed 38999 mate able circular connectors are fully compliant with the interface requirements of MIL-DTL-38999. Qnnect, formerly Hermetic Solutions Group also offers 38999
- Contact Size (AWG): 24 to 30 AWG
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 25P D-Sub Plugin D-Sub/DVI/HDMI Connectors ROHS
- Number of Contacts: 25 #
- Connector Type: D-Sub
-
Supplier: CDM Inc.
Description: D-SUBMINATURE CONNECTOR
- Connector Type: D-Sub
-
Supplier: Smiths Interconnect, a Molex company
Description: connectors. The triaxial cable type connectors and contacts are designed for low-loss concentric 50, 75 and 95 ohm cable types. Features & Benefits Fit standard MIL-DTL-38999, d-sub and ARINC connector cavities Meet or exceed the applicable requirements of the military
-
Supplier: PEI-Genesis
Description: 38999S3 D/C RECP SZ 17 Ni
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: HARTING 09670254715 D-Sub Connector
- Number of Contacts: 25 #
- Connector Type: D-Sub
-
Supplier: PIC Wire & Cable
Description: MACHFORCE™ is a D38999 style high-speed 10G Ethernet connector designed for rugged data applications, including rugged server switches and bulkhead Ethernet connections. The connector’s patented design offers robust electrical performance, increased data transfer density, easy
- Connector Type: Circular / Cylindrical Connector, Military Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: COMPAERO, Inc.
Description: Mil-Spec Protective Cover
-
Supplier: Amphenol Aerospace Corporation
Description: The HD38999 family of connectors was designed to work with existing mil-specified 38999 shells. To the end users familiar with standard 38999 connectors, this family of high density connectors will look, feel, and perform just like the mil-qualified connectors. Utilizing
- Contact Size (AWG): 23 AWG
- Current Rating: 1.5 to 5 amps
- Number of Contacts: 9 to 187 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Amphenol Aerospace Corporation
Description: Industry standard plastic ferrules designed specifically to provide high density fiber optics Multi-mode PC, single mode PC, and single mode APC configurations Up to 24 fiber channels in a size 11 38999 shell Up to 96 fiber channels in a size 21 38999 shell
- Connector / Adapter: Connector
- Fiber Type: Multifiber
- Features: Other
-
Supplier: Carlisle Interconnect Technologies
Description: Our Octax connector technology is available in a 38999 style housing application. High density, in a compact footprint. Ideal for use in the defense, commercial and industrial markets. High Density: up to 8 Octax® in a size 25 shell MIL-DTL-38999 shell styles available from size 9 to 25 Uses
- Voltage Rating: 115 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Geometry: Straight
-
Description: Design engineers have the option of a using a 38999 format, high speed RF connector for harsh environment applications, following Qnnect, formerly Hermetic Solutions Group's release of its new hermetic 38999 Blind Male Attach (BMA) RF/microwave connectors.
- Connector Type: RF and Microwave Connector
-
Supplier: C&K Components
Description: Standard Density D-Sub Connectors.
- Connector Type: Board Mount Connector, D-Sub
- Gender: Male / Plug
- Features: Other
- Geometry: Right Angle
-
Supplier: New Yorker Electronics Co., Inc.
Description: CONNECTOR, D-SUB CONNECTOR, 15 POSITION
- Number of Contacts: 15 #
- Connector Type: D-Sub
Find Suppliers by Category Top
Featured Products Top
-
Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single (read more)
Browse Circular Connectors Datasheets for DigiKey -
The 38999 connector — powering aerospace, defense and beyond Built for the toughest environments, the 38999 delivers mission-critical performance across aerospace, defense and industrial automation. From (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
Download the new Micro-D and Nano-D Catalogs today. Click Here (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
PEI-Genesis assembles D-Subminiature connectors PEI-Genesis assembles D-Subminiature connectors to your exact specification in our automated production facilities. We are (read more)
Browse D-Subminiature Connectors Datasheets for PEI-Genesis -
Micro-D connector The Nicomatic MICRO-D connector is engineered to meet or exceed the (read more)
Browse D-Subminiature Connectors Datasheets for Nicomatic North America -
Nicomatic’s Micro-D line is manufactured exclusively at our USA facility. The Nicomatic MICRO-D connector is engineered to meet or exceed the requirements of MIL-DTL-83513 standards, (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Nicomatic North America -
relates to new custom, built to order solutions. How can you design, create and build a custom connector harness in less than 8 weeks? Easy, and it all starts up front with the initial design concept of a 3D model. Read the remainder of the article: Omnetics Expedited 3D Models with the designers in Mind….. (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
The Nicomatic MICRO-D connector is engineered to meet or exceed the requirements of MIL-DTL-83513 standards, delivering high performance in a compact design. Designed for industries requiring exceptional reliability, this range provides a robust solution for (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Nicomatic North America -
Omnetics Connector Corporation's high reliability Micro-D connectors are now available with mixed power/signal contact layouts to allow designers the ability to achieve their optimal layout and performance. In an effort to allow our customers the most design flexibility within the (read more)
Browse Wire to Board Connectors Datasheets for Omnetics Connector Corporation -
For years, standard D-sub-miniature connectors (MIL-DTL-24308) were the poster child in relation to overall ruggedness and reliability when it came to interconnect greatness. However, much of this has changed with the influx of today’s digital explosion. These days designers are (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
MACHFORCE D38999 Connector & High Speed Module
High-speed data solutions and components are a growing requirement in the aerospace and defense industry. Modern systems are requiring higher data transfer speeds for mission-critical operations in harsh environments. The MACHFORCE (R) connector offers a highly dense 10G D38999 style solution
More Information Top
-
http://www.mouser.com/catalog/specsheets/12-092.pdf
CONTACT PART NUMBERS AND APPLICABLE CABLES FOR USE IN D38999 CONNECTORS Description .
-
Selection of fiber optic system passive components and installation training
Figure 4: D38999 connectors and M29504 termini [2], expanded beam lens termini (Cinch [4] .
-
Double density D38999 connectors in stock at Aerco
Double density D38999 connectors in stock at Aerco .
-
CR4 - Thread: Troque Using Crowsfoot vs Socket Not The Same
I mentioned in one of my responses that what we were torqueing was D38999 connector Jam Nuts.
-
Complete marine connector solution from Aerco
The D38999 connectors , which are qualified to CECC75201-002, are ideal for use in demanding environments and are particularly suited to areas prone to the corrosive effects of salt spray.
-
2006 IEEE MTT-S Exhibition Guide as of March 20
1) 60 GHz "Size 20" contacts for Micro-D (M83513), D-Sub (M24308) & D38999 connectors ; 2) field replaceable "extended power" 27+ GHz SMA; 3) 1.8X5 cm to 67+ GHz; 4) SSMA & 2.92mm to 40 GHz; 5) 18+ GHz …
-
MIDS flight recorder
… sinusoidal over random, 15 min each axis Method 519.6 Shock: 20 Gs per axis Method 516.6 Crash Hazard: 40 Gs (longitudinal); 20 Gs (vertical); 15 Gs (lateral) Method 516.6 Interfaces: Ethernet or AUI, D38999 Connector (terminal support port) ICD …
-
Compliant Tail (Press-Fit) Contacts in Mil Circular Connectors (.pdf)
The pressure required to press the contact into the PCB is about 10 lbs per contact (e.g., 1280 lbs for a 128 pin D38999 connector ).
-
Switches / 3
This Layer 3 managed Industrial Ethernet switch features military-style D38999 connectors and link speeds of 10/100/1000 Mbps.
-
Vehicle / 12
This Layer 3 managed Industrial Ethernet switch features military-style D38999 connectors and link speeds of 10/100/1000 Mbps.
Indicates content that may require registration and/or purchase.