-
Supplier: Industrial Magnetics, Inc.
Description: of the magnet (sold separately) in the center of the manhole cover. Once the magnet is centered, turn the magnet to the “lock-on” position and use the winch control to start lifting the manhole cover. When the manhole cover is clear from its rim, swing the
- Load Capacity: 0.2 tons
-
Supplier: L. F. Manufacturing, Inc.
Description: Our fiberglass manhole liners are designed to meet or exceed all ASTM D3753 standard specifications. In addition to the ASTM standards, our fiberglass manhole liners meet H-20 load requirements. Our products are engineered to provide you with long and trouble-free service.
- Height: 2 to 40 ft
- Diameter: 14 ft
- Material: Fiberglass
- Manhole Covers: Removable Dome, Removable Flat
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Manholes can be installed within existing brick or precast manholes to provide a long-term and cost-effective solution to manhole rehab. CSI rehab manholes are manufactured using the same composite and process as standard manholes so they inherently resist the
- Height: 3 to 25 ft
- Diameter: 3 to 6 ft
- Material: Fiberglass
- Manhole Covers: Highway Traffic
-
-
Supplier: Accuris
Description: FRAMES, COVERS, GRATINGS, STEPS, SUMP AND CATCH BASIN, MANHOLE
-
Supplier: ASTM International
Description: This specification covers glass fiber-reinforced polyester manholes and wetwells for use primarily in sanitary and storm sewer applications. Manhole and wetwell cylinders, manway reducers, and connectors shall be produced from glass fiber-reinforced polyester resin with
-
Supplier: ASTM International
Description: This specification covers glass fiber-reinforced polyester manholes and wetwells for use primarily in sanitary and storm sewer applications. Manhole and wetwell cylinders, manway reducers, and connectors shall be produced from glass fiber-reinforced polyester resin with
-
Supplier: CCR Containers
Description: • Container SS 304 III D DIN 1.4301 • Frame Galvanized steel • Manhole cover with locking ring cover • EPDM manhole gasket Top end with : * 1" nipple with pressure compensation valve 0,65 bar * 1" BSP vent • Bottom draining system with 3" Ebro butterfly valve 2" or 3 "
- Application: Shipping
-
Supplier: Plastic-Mart
Description: Maximum temperature of incoming contents is 100 degrees F. Tanks are designed for buried applications only in non-traffic installations.•Cisterns are furnished with manhole covers only. •Cisterns should be vented per the installation instructions.
- Volume Capacity: 1,200 gallons
- Height: 51 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Plastic-Mart
Description: Maximum temperature of incoming contents is 100 degrees F. Tanks are designed for buried applications only in non-traffic installations.•Cisterns are furnished with manhole covers only. •Cisterns should be vented per the installation instructions.
- Volume Capacity: 1,700 gallons
- Height: 51 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: CSA Group
Description: crane referred to in CAN / CSA-Z150 e) scaffolding, covered by CAN / CSA-S269.2 and CSA Z797 f) construction lifts covered by CAN / CSA-Z185 and CAN / CSA-Z256 (g) elevators and freight elevators covered by ASME 17.1 / CSA B44 h) manholes covered by CAN / CSA-B311; and i) lifts, covered by
-
Supplier: Larson Electronics LLC
Description: (silo, tank or manhole). 40' container without any illumination 4EPL-BS-70-100 illuminating the container 4EPL-BS-70-100 Exploded View Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This explosion proof light fixture is comprised of a 70 watt light head with a dual ended
Find Suppliers by Category Top
Featured Products Top
-
your workload and let you easily tackle challenging projects. Let’s dive into when, why, and how you should upgrade your pipeline tools. What We’ll Cover: When should I upgrade my (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Ductile Iron Manhole Cover - Ductile Iron Manhole Cover Manufacturers, Suppliers
Ductile Iron D400 Manhole Cover and Grating Board .
-
en124 - offers from en124 manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Manhole Cover, Plastic Manhole Cover, D400 Manhole Cover , EN124 Manhole Cover ] .
-
Sell Composite/Grp Manhole Cover(EN124)
We can supply a15, b125, c250 and d400 load ability manhole cover and rain-grating.
-
Other Roadway Products Manufacturers, Other Roadway Products Product Catalogs Directory
Product Description 800mm d400 en124 competitive round cast iron manhole OEM and ODM for casting manhole covers are 100% If you want custom casting manhole covers, please feel free to contact us.
-
Sell heavy duty manhole cover
• Name: manhole cover Size range: DN200-1500mm Class: B125, C250, D400 , E600, F900 Shape: square, round, rectangle Material Ductile iron, cast iron Standard EN124 Paint Epoxy painting or bitumen Packing Wooden pallet and PVC thin film Type Rou...
-
Ductile Iron Exporters, Ductile Iron Selling Leads
Details of DLP Ductile Iron Manhole Cover for sqaure sets: 1) Manufactured to be BS EN124 Class D400 2) Metarial:...
-
Sell round manhole cover
• Sell ductile iron manhole cover . .... as per EN124 Surface printing epoxy painting or bitumen Class A15 B125 C250 D400 E600 F900 Materials…
-
Fittings and Accessories from Sandstein Industries Co.,Ltd, China
• Manhole Cover . .... • (1)The Standards: EN124 (2)Size range: DN200mm-1200mm (3) Class: B125, C250, D400 , E600 ...
-
Adaptor Coupling, Dismantling Joint from Sandstein Industries Co.,Ltd, China
• Manhole Covers . .... • (1)The Standards: EN124 (2)Size range: DN200mm-1200mm (3) Class: B125, C250, D400 , E600 ...
-
cast ductile iron - offers from cast ductile iron manufacturers, suppliers, exporters & wholesalers
Sell foundry price ductile cast iron manhole cover . .... Ductile iron or cast iron A15/B125/C250/ D400 /E600/E900 Good quality!
Indicates content that may require registration and/or purchase.