Products/Services for Dashpot Timer Relays
-
Time Delay Relays - (286 companies)Last revised: December 11, 2024 Reviewed by: Scott Orlosky, consulting engineer Time delay relays and solid state timers use solid state electronic devices to provide a time delay. They may have displays, pots or other means of operator...Timer Function / Mode of OperationNumber of FunctionsNumber of Ranges -
Protective Relays and Monitoring Relays - (395 companies)Protective relays and monitoring relays detect or monitor for abnormal power system conditions. Protective relays detect defective lines, defective apparatuses, or other power system conditions of an abnormal or dangerous nature. The relay... -
Mechanical Timers - (73 companies)...timers open and close a circuit based on the position of internal or external clockwork. Spring-driven timers use a spring and trip lever to generate mechanical action. Dashpot timers pass compressed air or hydraulic fluid into or out of a contained... -
Shock Absorbers, Linear Dampers, and Dashpots - (293 companies)Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements. Shock absorbers, linear dampers, and dashpots provide... -
Electromechanical Relays - (952 companies)Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other. Electromechanical relays are electrically operated switches used to isolate circuits or batteries... -
Safety Relays - (223 companies)Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts. Safety relays are electromechanical switching devices designed to prevent failure in critical switching operations. Relays...
-
Solid State Relays - (703 companies)Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications. Solid state relays (SSR) are electrically operated switches...
-
Digital Timers - (284 companies)...operate delay, pre-purge delay, and delay-on energization. Delay-off timers start their timing functions when the power supply is interrupted. When the power is initially supplied, the output relay contacts react immediately. When the power supply...
-
IC Timers - (122 companies)Examples include a microPC1555 and a microPC617. A MicroPC1555 timer chip is used as a timing signal generator and can act as a stable and monostable generators. A MicroPC617 timer chip is used for driving lamps and relays and can act as a timing signal...
-
Electromechanical Timers - (198 companies)...when a predetermined amount of time has elapsed, the output relay contacts release. Often, this capability is called delay on release, delay on break, or release delay. One shot timers or pulse formers have contacts that change position when power...
Product News
-
Finder S.p.A. con unico socio
ELECTRONIC STAIRCASE TIMER Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide. Other features include: Reset for centralised switch off. 4 functions: Step relay. Timing Step relay. Staircase timer. Light ON. Terminal for reset (centralised switch off). Time setting from 30 seconds to 20 minutes. "Zero crossing " load switching. Suitable for 3 or 4 wire systems, with automatic recognition. Compatible with movement detectors (18 series). LED status indicators. Cadmium free contact material. Can be used... (read more)Browse Digital Timers Datasheets for Finder S.p.A. con unico socio -
Fargo Controls, Inc.
Timer, Counter and Tachometer...Programmable Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data. The Timer has 10 output modes, 10 timing ranges in 3 configurations. The Counter has 12 output and 5 input modes in 6 configurations and scaling... (read more)Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Finder S.p.A. con unico socio
Multi-function staircase timer Type 14.01 Staircase timer, Multi-function with 16 A output contact, "switch-off warning " option, 17.5 mm wide. Functions: - Timed staircase light (can be reset) - Timed staircase light (can be reset) + Stair maintenance - Timed staircase light (can be reset) with switch-off warning - Timed staircase light (can be reset) with switch-off warning + Stair maintenance - Timed step relay - Timed step relay with switch-off warning - Step relay - Light ON. Time scales from 30 s to 20 min. Zero... (read more)Browse Electromechanical Timers Datasheets for Finder S.p.A. con unico socio -
Fargo Controls, Inc.
Elapse Timers - LCD Battery Powered Timers Fargo Controls, Inc. The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be disabled if desired... (read more)Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
ASAP Semiconductor LLC
Relays Relays are a commonplace component within countless systems and applications, serving as an electrically operated switch. With the use of input terminal sets and operating contact terminals, a relay may be used for the management of a single control signal or multiple. With their control of signals and their operational characteristics, relays also may convert smaller electrical inputs into larger outputs, increasing their uses and abilities. Capable of being either a switch or an amplifier... (read more) -
Altech Corp.
Digital Multi-Timers for Precise Control Altech's AMT33 Series Programmable Digital Multi-Timers provide flexible timing control for a variety of automation applications. With two independently selectable output channels and a compact design, these timers offer convenient programming and installation. 33 Timing Functions: Multiple timing modes accommodate different control requirements. Wide Timing Range: Adjustable from 0.1 seconds to 999 days with +-0.01% timing accuracy. Dual Outputs: Two separate SPDT output channels... (read more)Browse Digital Timers Datasheets for Altech Corp. -
Finder S.p.A. con unico socio
Versatile & Power-Packed Modular Timer! Type 80.01 is a multi-function and multi-voltage modular timer, 17.5 mm wide, with the following functions: * AI: On-Delay. * DI: Interval. * SW: Symmetrical flasher (start pulse On). * BE: Off-delay with control signal. * CE: On and Off-Delay with control signal. * DE: Interval with the control signal on. Features include: Six time scales from 0.1 s to 24 h. High input/output insulation. "Blade + cross ": both flat blade and cross-head screwdrivers can be used to adjust the range and function... (read more)Browse Electromechanical Timers Datasheets for Finder S.p.A. con unico socio -
Finder S.p.A. con unico socio
Miniature relay for printed circuit boards Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting. Pin length 5.3 mm for plug-in relays. DC coil (650 mW or 500 mW). Variant with cadmium-free contacts. 8 mm, 6 kV (1.2/50 us) insulation between coil and contacts. Compliance with glow wire test according to EN 60335-1. For use with 95 Series sockets with push-in, screw or spring terminals for mounting on 35 mm rail (EN... (read more)Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
Waytek, Inc.
ISO Relays Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. Song Chuan Micro and Mini ISO 280 Relays. Song Chuan has manufactured specialized electromechanical power relays since 1974. These high-quality, affordable relays are perfect for automotive electrical systems. Song Chuan mini automotive and micro relays are designed... (read more)Browse Electromechanical Relays Datasheets for Waytek, Inc. -
DigiKey
Electromechanical Relays With their durable construction and long operational life, they ensure consistent and dependable switching performance. These electromechanical relays offer a variety of contact configurations and mounting options, making them highly versatile and easy to integrate into existing systems. Whether users need a compact relay for space-constrained environments or a high-capacity relay for demanding applications, Omron electromechanical relays provide the reliability and efficiency needed to enhance... (read more)Browse Electromechanical Relays Datasheets for DigiKey
-
Designing Cost-Efficient Mechanisms
… point, 7 Controls, sequence, 156–158 camshafts, 156, 158 computers, 157 drum controllers, 156 fluidics, 157 hydraulics, 157 pneumatics, 157 programmable controllers (PLC), 157 punched tape, 158 relays , 156 timers , 156 Coordinates, 8 Cost … … Deterioration) Damping, 42, 52 Dashpots (see Vibration and shock …
-
Discussion on ¿Automatic circuit reclosers¿ before the Supply Section, 27th April, 1955
… lighter and permits the use of an escapement form of timing mechanism coupled to the relay magnet. With the single-coil unit, however, the heavy forces which have to be handled when operating on full short-circuit rule out a mechanical timer , and an oil dashpot is the only method which can be introduced to control the time trips.
-
Metering High-Moisture Corn From Storage
A current relay in the motor circuit sensed the motor current; a dashpot on the current relay prevented the starting current and temporary overloads from stopping the motor. Once the motor stopped, the timer started again and the cycle was repeated.
-
The learning and teaching of PLC programming pseudo-software
and sequencers, replace what used to be electro-mechanical designs, eg. ON-timers having oil dashpots and OFF- timers having eddy current cores requiring short-circuiting and shim adjusts. … by the PLC software engineers, assembler machros equating to representation of pre-designed relay functions and connections …
-
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
… Low-voltage circuit breaker MCOV (maximum continuous operating voltage), 96, 526, 527 Mechanical dashpot trip unit, 203 … … surge arrestors, 526, 527 Metering burden of current transformers (CTs), 52 Mho distance relay , 73–74, 478 Mho … … 346–347 ambient conditions, 341 automatic reclosing protection, 386–388 automatic transfer protection, 386–388 auxiliary timers , 249 bearings, 371 …
-
Aging Management Guideline for commercial nuclear power plants: Motor control centers; Final report
The magnetic overload relay is similar to magnetic instantaneous trips found in MCCBs except the instantaneous trip device does not have an oil-filled dashpot .[3.12, 3.29, 3.30, 3.36, 3.37, 3.39, 3.40, 3.41, 3 … … whose contacts are used in the control circuits of magnetic starters, contactors, solenoids, timers , and other relays.
-
Power System Relaying
… can be achieved by an R – C circuit, an induction disc, a dashpot , or other electrical … A short-time induction disc relay used for bus protection will operate in three to five cycles … common, and simplest, breaker failure relay system consists of a separate timer that is energized whenever the …
Indicates content that may require registration and/or purchase.