-
Supplier: Acme Chip Technology Co., Limited
Description: IC SCREEN CNTRL 64LQFP
- IC Package Type: QFP, Other
-
Supplier: ValueTronics International, Inc.
Description: The DAQ6510 is a data logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and
- Data Acquisition Device Type: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: The DAQ6510/7700 is a data logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and
- Data Acquisition Device Type: Datalogger / Recorder
-
-
Supplier: Infineon Technologies AG
Description: without USB data capability. It mainly targets electronic devices that have legacy barrel connectors or USB micro-B connectors for power such as drones, smart speakers, power tools, and other rechargeable devices. EZ-PD™ BCR-LITE complies with the latest USB Type-C standard and enables
- Package Type: Other
-
Supplier: Infineon Technologies AG
Description: support ports with or without USB data capability. It mainly targets electronic devices that have legacy barrel connectors or USB micro-B connectors for power such as drones, smart speakers, power tools, and other rechargeable devices. EZ-PD™ BCR-LITE complies with the latest USB Type-C
- Package Type: Other
-
Supplier: Infineon Technologies AG
Description: applications. It has the ability to support ports with or without USB data capability, and it mainly targets electronic devices that have legacy barrel connectors (up to 100 W) or USB micro-B connectors for power input such as drones, smart speakers, power tools, and other rechargeable
- Package Type: Other
-
Supplier: Infineon Technologies AG
Description: for power sink applications. It has the ability to support ports with or without USB data capability, and it mainly targets electronic devices that have legacy barrel connectors (up to 100W) or USB micro-B connectors for power such as drones, smart speakers, power tools, and other
- Package Type: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: PSOC BASED - TRUETOUCH
- IC Package Type: Other
- Supply Voltage: 3 V, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC SCREEN CNTRL PSOC 48QFN
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PCM-CAN-2-ISO is a PC/104-compliant, isolated Controller Area Network (CAN Bus) peripheral module. This board uses two NXP SJA-1000 CAN controller ICs with advanced features for use in automotive and industrial applications. Features Two NXP SJA-1000
- Connector: Other
- Data Rate: 1000 kbps
- Device Type: Serial Adapter
- Mounting / Form Factor: Printed Circuit Board (PCB)
-
Resistors - Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -- X9420WV14IZ-2.7
Description: SPI BUS SINGLE DIGITALLY CONTROL
- Operating Temperature: 150 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1348643-88E2010-A1-B US4I000 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Standard Package: 171 Protocol: IEEE 1149.1, IEEE 802.3 Number of Drivers
- Data Rate: 10000 to 5.00E6 kbps
- Device Type / Applications: Receiver, Sensor Interface, Transceiver
- Supply Voltage: Other
- TJ: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340662-88E2010-A1-B US4C000 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Standard Package: 171 Protocol: IEEE 1149.1, IEEE 802.3 Number of Drivers
- Data Rate: 10000 to 5.00E6 kbps
- Device Type / Applications: Receiver, Sensor Interface, Transceiver
- Supply Voltage: Other
- TJ: 0.0 to 70 C
-
Description: LOW NOISE/LOW POWER/I2C BUS/256
- Mounting / Packaging: Surface Mount (SMT / SMD), SSOP
- Operating Temperature: -40 to 85 C
- Resistance Range: 50000 ohms
- Tolerance: 20 +/- %
-
Description: DATA ENCRYPTION CIRCUIT, MOS, CD
-
Description: DATA ENCRYPTION CIRCUIT, MOS, CD
-
Supplier: RS Components, Ltd.
Description: Remote 8-Bit I/O Expander for I2C-Bus - Interface ICs - I/O Expanders
- Connection to Host: Other
- Data Acquisition Device Type: I/O Module
- Digital I/O Channels: 8 #
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: RS Components, Ltd.
Description: I2C Bus & SMBus LP IO Port 16Pin HVQFN - Interface ICs - I/O Expanders
- Data Acquisition Device Type: I/O Module
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: RS Components, Ltd.
Description: I2C bus advanced I/O port,PCA9698DGG - Interface ICs - I/O Expanders
- Data Acquisition Device Type: I/O Module
- Digital I/O Channels: 40 #
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: RS Components, Ltd.
Description: Remote 8-Bit I/O Expander for I2C-Bus - Interface ICs - I/O Expanders
- Connection to Host: Other
- Data Acquisition Device Type: I/O Module
- Digital I/O Channels: 8 #
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Lansdale Semiconductor, Inc.
Description: These ICs are part of a family of devices used for precision data conversion and instrumentation applications.
- Device Type / Applications: Line / Bus Driver
- IC Package Type: DIP, Other
- Number of Devices in Package: 1 #
- Pin Count: 14 #
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Embedded Microprocessors Package: Tray Base Product Number: MIMX8DX5 Product Status: Active Operating Supply Voltage: 1 V Data Bus Width: 64 bit Number of Cores: 3 Core Mounting Style: SMD/SMT
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 082053-PCA9517D Category: Integrated Circuits(ICs) Family: Interface - Signal Buffers Repeaters Splitters Packaging: Tube Type: Buffer ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC
-
Supplier: Renesas Electronics Corporation
Description: ITU-R 656 output with embedded sync. The TW9910 also includes circuits to detect and process vertical blanking interval (VBI) signal. It slices and process VBI data for output through video bus. Some information can also be alternatively retrieved through host interface. A 2-wire
- Number of Channels: 1 #
-
Supplier: Broadcom Inc.
Description: motion control systems and digital data input systems. The highlight of our ICs are it being enhanced to lead-free (RoHs compliant) and customers can easily upgrade their existing HCTL decoders with this direct drop-in. Also, with the use of Schmitt-triggered CMOS input and input noise
- Function: Decoders
- Input Lines: 2
- Logic Family: Standard CMOS / CMOS (4000)
- Number of Units in the Chip: 1
-
Supplier: Richardson RFPD
Description: from dc to fDAC/2.The AD9789 includes a serial peripheral interface (SPI) for device configuration and status register readback. The flexible digital interface can be configured for data bus widths of 4, 8, 16, and 32 bits. It can accept real or complex data.The AD9789 operates
- Category: Development Board
-
Supplier: Renesas Electronics Corporation
Description: The ISL32613E and ISL32614E are ±16.5kV HBM ESD protected (7kV IEC61000 contact), 1.8V powered, single transmitters for differential communication. These drivers have very low bus currents (±40µA), so they present less than a 1/8 unit load to the bus. This allows more than
- Data Rate: 256 kbps
- Features: ESD Protected
- IC Package Type: Other
- Supply Voltage: 1.8 V, 3.6V
-
Supplier: Maxim Integrated
Description: Management Bus (SMBus) Write Byte, Read Byte, Send Byte, and Receive Byte commands to program the alarm thresholds and to read temperature data. The data format is 7 bits plus sign, with each bit corresponding to 1°C, in two's complement format. Measurements can be done
- Operating Temperature: -40 to 125 C
- Sensor Type: Temperature Sensor
-
Supplier: Renesas Electronics Corporation
Description: meet transient specifications with minimum output capacitance, thus saving cost and board space. The proprietary single-wire Digital-DC™ (DDC) serial bus enables the ZL8802 to communicate between other Intersil digital power ICs. By using the DDC, the ZL8802 achieves complex functions
- Features: Input Overcurrent Protection
- IC Package Type: Other
- Input Voltage (VIN): 4.5 to 14 volts
- Output Voltage (Volt): 0.5400 to 5.5 volts
-
Supplier: ValueTronics International, Inc.
Description: Display Provides a higher level, combined view of the individual signals (clock, data, chip enable, etc.) that make up your bus, making it easy to identify where packets begin and end and identifying sub-packet components such as address, data, identifier, CRC, etc. Serial
- Bandwidth: 100 MHz
-
Supplier: CSA Group
Description: Preface Purpose To define an interface standard for very high-performance multiprocessor systems that supports a coherent shared-memory model scalable to systems with up to 64 K nodes. This Standard is to facilitate assembly of processor, memory, I/O, and bus adaptor cards from multiple
Find Suppliers by Category Top
Featured Products Top
-
data and enable the mapping of the surroundings inside a vehicle. The main component is the Xilinx Artix-7 FPGA in the center of the board. Other electronic components that surround the process include: 14-bit DAC, DC-DC controller and dual operational amplifier from Analog Devices (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
your design. How ESD Affects Embedded Systems Embedded systems are electronic circuits driven by a microcontroller. Besides the microcontroller at its core, the circuit often consists of other types of ICs, communication, and I/O interface (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
An optical-fibre ring interface bus for precise electrical measurements
This makes pro- gramming simple and efficient as a single high-level language or machine instruction can transfer a byte of data to or from any interface on any outstation. Digital . circuits ( ICS ) to the data bus at each outstation.
-
Raspberry pi, The technical manual
Two bus lines are responsible for the data transmission between the ICs : a data line (SDA, Serial data Line) and a time line (SCL, Serial Clock Line).
-
Raspberry pi, The manual
Two bus lines are responsible for the data transmission between the ICs : a data line (SDA, Serial data Une) and a time line (SCL, Serial Clock of Une).
-
Inexpensive computer-controlled experimentation
An address is used to latch the data presented on the data bus into the 12-bit register comprising two ICS (type 4508).
-
A Wideband Scalable and SPICE-Compatible Model for On-Chip Interconnects Up to 110 GHz
On the other hand, due to the high frequencies of operation of today’s high-speed digital integrated circuits ( ICs ), global inter- connects such as clock trees and data buses cannot be treated as a lumped element or characterized by a simple .
-
Real-Time Dynamic Spectrum Management for Multi-User Multi-Carrier Communication Systems argmax
Marc Moonen is with the Department of Electrical Engineering (ESAT), STADIUS Center for Dynamical Systems, Signal Processing and Data Analyt- ics , KU Leuven, Kasteelpark Arenberg 10 bus 2446, B-3001 Leuven, Belgium (e-mail: Marc.Moonen@esat.kuleuven.be).
-
International Astronautical Congress (IAF) > Li-ion autonomous battery module for space vehicles
The module relies on Li-ion terrestrial cells (SAFT® MP series), Linear Technology LTC4100 and LT3782 COTS integrated circuits ( ICs ), COTS microcontroller (µC) PIC18F258, and CAN bus as data interface.
-
Design of the TFT-LCD controller with CPLD
As is shown in figA, ICS is the selected signal on chip, DATA is the parallel data bus with l6bits width, AO or Al is the target register address, IWR is the target register and high bits are written into it when …
-
Cooling System Development and Optimization for DI Engines
Alternatively the CAN bus allows the data transfer, with the ECU answering the requests of the ICS within a certain time.
-
Technology Development Program for an Advanced Potassium Rankine Power Conversion System Compatible with Several Space Reactor Designs
But it needs to mature a great deal before it is able to replace the integrated circuits ( ICs ) used to control complex switch operations and communicate with sensors and a data bus .