-
Supplier: Radwell International
Description: USB CABLE, 4 PIN, 6 FEET, IDENT DATAMATRIX, (191789). FREE 2 YEAR RADWELL WARRANTY
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: Printronix, Inc.
Description: analysis. When combined with the optional RJS scanner/verifier unit, the system provides the total quality assurance that every case in the production run is 100% correctly labelled. The SLPA8000r provides a unique Single System Interface that consolidates both printer and applicator controls
- Printing Width: 104.13994376443036 mm
- Printing Rate: 203.1999999999999 to 253.99999999999986 mm/sec
- Resolution: 203 to 300 dpi
- Maximum Media Width: 114.29993827803334 mm
-
Supplier: Banner Engineering Corp.
Description: Separate touch screen display mounts remotely from the sensor to allow easy access to the user interface and to view inspection images Reads a variety of bar code types including: DataMatrix (ECC 200), Linear Bar Codes, Code 128, Code 39, Codabar,
- Scan Rate: 60 Scans/Sec
- Operating Temperature: 32 to 122 F
- Light Source: Infrared Light, Visible Light
-
-
Supplier: Cognex Corporation
Description: Cutting-edge performance for the toughest codes Improve component traceability and operational efficiency by reading worn or damaged codes and direct-part marks (DPMs) in the harshest manufacturing environments. Reliably read imperfect DPMs and label-based codes while
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual 'Good Reading' Indicator
- Symbologies: Codabar, Code 128, Code 39, Data Matrix (Data Code), EAN, Interleaved 2 of 5, Other Symbology, PLANET, POSTNET, UPC
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: Cognex Corporation
Description: DataMan 8050 series handheld barcode readers are equipped with patented decoding algorithms to read well-marked 1D and 2D barcodes, including direct part mark (DPM) codes, in the harshest manufacturing environments. The flexible modular design ensures the DataMan 8050 series readers are ready
- Features: Audible or Visual 'Good Reading' Indicator, Portable
- Symbologies: Codabar, Code 128, Code 39, Code 93, Data Matrix (Data Code), EAN, Interleaved 2 of 5, MaxiCode, Other Symbology, PLANET, POSTNET, QR Code, UPC
- Interface Options: Ethernet, Other, Serial
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: Cognex Corporation
Description: verification results The Focus Feedback software tool guides users on precisely how to adjust the height of the stand to properly focus the verifier. Visual confirmation is given when the code is in focus, so users never have to second guess the accuracy of their verifier.
- Maximum Depth of Scan Field: 0.00787402 to 0.1181103 inch
- Symbologies: Codabar, Code 128, Code 39, Data Matrix (Data Code), EAN, Other Symbology, QR Code, UPC
-
Supplier: Cognex Corporation
Description: trending code quality issues. It assigns an overall grade to a code based on measurements of ISO-defined quality parameters and generates an official quality report. These parameters measure several factors that affect a barcode reader’s ability to identify and decipher a code,
- Maximum Depth of Scan Field: 0.05905515 to 0.1181103 inch
- Symbologies: Codabar, Code 128, Code 39, Data Matrix (Data Code), EAN, QR Code, UPC
-
Supplier: Smartmore Corporation Limited
Description: The precise light source and improved long-distance scanning technique feature this type of barcode scanner, which make it possible to read incomplete,dirty and blurred print barcode fast under any light condition from a long way. It is durable in use, since it is protected by the industrial
- Operating Temperature: 32 to 122 F
- Symbologies: Codabar, Code 11, Code 128, Code 39, Code 93, Data Matrix (Data Code), Matrix 2 of 5, MaxiCode, QR Code, UPC
-
Supplier: Smartmore Corporation Limited
Description: The code scanner is a product with high-speed decoding and high-precision reading capabilities, adaptable to various occasions, strong and durable, and has a good price-performance ratio.
- Resolution: 4 mils
- Scan Rate: 300 Scans/Sec
- Operating Temperature: 32 to 122 F
- Symbologies: Codabar, Code 11, Code 128, Code 39, Code 93, Data Matrix (Data Code), Matrix 2 of 5, MaxiCode, QR Code, UPC
-
Supplier: ZBA, Inc.
Description: The ZBA ZB3062 Hand held barcode scanner is durable and designed for everyday use, meeting IP42 dustproof and waterproof standards as well as drop tests from 1.5 meters. It connects to other devices via RS-232, USB HID and USB COM port interfaces. The ZB3062 is ideal for use in applications
- PCS Value: 30 #
- Resolution: 5 to 8 mils
- Operating Temperature: 0 to 122 F
- Features: Audible or Visual 'Good Reading' Indicator
-
Supplier: Smartmore Corporation Limited
Description: It is a scanner that supports one-dimensional code and supports angle adjustment. It is a good helper for cashiers in shopping malls. It not only has a platform design, but also frees your hands. - 1D/2D paper product code, mobile payment code; - Low-power design,
- Resolution: 5 mils
- Symbologies: Codabar, Code 11, Code 128, Code 39, Code 93, Data Matrix (Data Code), Matrix 2 of 5, QR Code, UPC
-
Supplier: Smartmore Corporation Limited
Description: (Two-dimensional series) Code scanner is a low power consumption, powerful performance, can quickly read the mobile phone screen bar code and support RS232 interface and USB interface, a cost-effective product.
- Operating Temperature: 32 to 122 F
- Symbologies: Code 11, Code 128, Code 39, Code 93, Data Matrix (Data Code), MaxiCode
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: KEYENCE
Description: UNPRECEDENTED HIGH-SPEED READING The SR-G100 Series is capable of reading at remarkable speeds, even with hard-to-read codes. EASILY CUSTOMIZABLE SETTINGS Automatic tuning is done simply by pushing the function button and reading a code. There is no need to carry around a PC while
- Resolution: 3.93700787401575 to 5 mils
- Operating Temperature: 32 to 113 F
- Symbologies: Code 128, Code 39, Code 93, Data Matrix (Data Code), EAN, NW-7 Code, Other Symbology, QR Code
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: KEYENCE
Description: The code reader automatically optimizes the exposure time, image processing filter and other parameters according to the target and mounting distance. Autofocus The reader can be mounted at any distance and maintain a clear image. Automatic Tuning Determines optimal settings for exposure
- Resolution: 2.48031496062992 to 3.22834645669291 mils
- Maximum Depth of Scan Field: 1.968505 to 39.3701 inch
- Operating Temperature: 32 to 113 F
- Features: Audible or Visual 'Good Reading' Indicator, Programmable
Find Suppliers by Category Top
Featured Products Top
-
Why mark with laser Mark permanence----Once applied it remains with the product for life. There is no chance of fading or falling off. Graphic flexibility----Any type of logo, bar code, 2D Data-Matrix bar code, patent number (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Custom Machine & Tool Co., Inc. -
. Laser marking is ideal for individual labelling and small machine-readable QR codes, barcodes and DataMatrix codes. Screen and tampo printing options now include fluorescent and photoluminescent inks for higher visibility in hazardous areas or diffuse lighting. Legends, logos and graphics can (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
printed with legends, logos and graphics. OKW can also supply the knobs with laser marking – perfect for consecutive numbering or machine-readable QR codes, bar codes and DataMatrix codes. Other customisation services include installation/assembly of accessories. These ergonomic collet (read more)
Browse Control Knobs Datasheets for OKW Enclosures, Inc. -
industrial battery chargers to meet your most demanding needs. The range of handheld devices supported by Green Cubes includes bar code scanners, handheld readers, portable printers, rugged PDAs, handheld computers, handheld radios, GPS devices and wearable computers. In order for an user to (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology
More Information Top
-
Handbook of Machine Vision
It is still used for the inte- gration of certain sensors, like DataMatrix or bar code scanners , and for the configuration of cameras, but is gradually replaced by either field bus or net- work connections.
-
Federal Register > Friday, March 14, 2003 > [68 FR 12500] Bar Code Label Requirement For Human Drug Products and Blood
In contrast, if we were to allow for other technologies such as RFID or even two-dimensional symbols such as DataMatrix , hospitals might have to buy RFID readers … … scanning equipment, or other equipment because linear bar code scanners may be incapable of …
-
Integrating Airport Information Systems
This data format standard for 2-D bar codes makes data exchange technology cost-effective and readily available and enables single- scanner types and mobile devices to read data from the three proven and widely used technologies—Aztec, Datamatrix , and Quick Response.
-
Informatics for the Clinical Laboratory
A disadvantage of DataMatrix and other matrix codes is the requirement for special readers, which may be several times the cost of con- ventional scanners . Other bar code technologies, perhaps better referred to as binary encoding technologies, include the proprietary system IntactaCode …
-
Smartphone Qr code - special Dossier: Qr smartphone code | Techniques of the Ingénieur
) scanned a code QR or a bar code in the first quarter of 2012. … the bar codes, flashcodes, recognition hereinafter,) of which the most known is the Datamatrix and the QR …
-
Qr-code All to know on Qr-code | Techniques of the Ingénieur
) scanned a code QR or a bar code in the first quarter of 2012. It that represents 14... hereinafter,) of which the most known is the Datamatrix and the QR-code …
-
Industrial Image Processing
Bar code identification: Image processing systems are more flexible than dedi- cated bar code scanners and therefore capable of recognizing codes under con- ditions where a scanner would fail (poor contrast, damaged codes, geometric distortions). DataMatrix code: Because of the higher density of data and the potential of error correction, two dimensional …
-
“Eurocode International Blood Labeling System” enables unique identification of all biological products from human origin in accordance with the European Direc...
Special barcode scanners are required to read two dimensional bar codes, as the laser based bar code scanners which are today popular in medical institutions are unsuitable. Datamatrix (5x5mm .
-
IER reveals 2-D -barcode reader
The IER 600 is a multiformat flatbed 2-D barcode gate reader designed for check-in and boarding applications, and dedicated to airlines and airports that have already fully adopted Bar Coded Boarding Passes. The gate reader uses a fixed-focus, omnidirectional flatbed scanner and a lighting system designed to create … … and 2-D barcodes including the IATA-compliant PDF417 as well as Aztec, Datamatrix and QR codes.
-
A biorepository for ophthalmic surgical specimens
For specimen tracking, we use an alphanumeric bar - coding sys- tem where 2D DataMatrix barcodes are permanently etched onto cryovials. A scanner is used to capture and log the tiny unique barcode on the cryovial into the …
Indicates content that may require registration and/or purchase.