-
Supplier: David Round
Description: Ruger Industries' portable, Stainless Steel Davit Cranes make any operation simple and affordable with trouble-free setup and breakdown for easy transport between multiple service sites. We offer a wide variety of options and accessories to meet your specific requirements. FEATURES: Models
- Load Capacity: 0.25 to 3 tons
- Type: Davit Crane
-
Supplier: Hy-Safe Technology
Description: One of the most popular options for the fall-arrest post is the Rescue Davit Arm. The davit arm’s unique clamping design allows it to attach to the post without the need to disconnect the worker. The Advanced Davit Arm attaches quickly, without the use of any tools, to the
-
Supplier: OZ Lifting Products LLC
Description: FEATURES and BENEFITS 360 degree rotation 4 different boom height adjustments 1000 lb. rating Manual Din rated CE winch with brake. Includes power drill adaptor Zinc plated finish AC & DC winch option Individually tested and includes test certificate Portable Pedestal or Socket bases sold
- Load Capacity: 1,000 tons
- Vertical Available Lifting Height: 6 to 90 ft
- Type: Davit Crane
- Features: Rotating
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA davit base is packaged 1 per case.
- Type: Fall Rescue
-
Supplier: OZ Lifting Products LLC
Description: composite materials this new COMPOZITE davit crane weighs about half that of an all metal davit crane. The new COMPOZITE davit is truly portable. The COMPOZITE davit crane can also be disassembled in seconds without any tools. By breaking the COMPOZITE davit crane
- Load Capacity: 0.6 tons
- Vertical Available Lifting Height: 8.5 ft
- Type: Davit Crane
- Features: Rotating
-
Supplier: Accuris
Description: DAVIT & WINCHES, BOAT POWER OPERATED
-
Supplier: Accuris
Description: Ships\xb4 Davits for General Use
-
Supplier: Accuris
Description: Specification for Two Tonnes General Purpose Davits
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA Advanced davit base is packaged 1 per case, comes in grey, meets OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req. standards and is for use with Fall Arrest Post. This product comes with the following: Secondary anchor point.
- Type: Fall Rescue
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA Advanced davit base is packaged 1 per case, comes in silver, meets Capital Safety Gen. Mfg. Req. standards and is for use with Fall Arrest Post, Clamps to 6 to 14 in wide I-beams.
- Type: Fall Rescue
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA Advanced davit arm is packaged 1 per case, comes in green, meets Capital Safety Gen. Mfg. Req. standards and is for use with Fall Arrest Post. This part comes with the following: 71 in adjustable height and 34 in offset, Primary and secondary pulleys, Quick mount winch/SRL
- Type: Fall Rescue
-
Supplier: Accuris
Description: Vessels/S&T Heat Exchangers Davits and Hinges Details
-
Supplier: CSA Group
Description: ISO 13122:2011 specifies requirements for the performance, design, construction, operation, safety, inspection, maintenance, and testing and acceptance of launching appliances for davit-launched liferafts installed on a variety of sea-going ships.
-
Description: ISO 13122:2011 specifies requirements for the performance, design, construction, operation, safety, inspection, maintenance, and testing and acceptance of launching appliances for davit-launched liferafts installed on a variety of sea-going ships.
-
Description: Ships and marine technology -- Launching appliances for davit-launched lifeboats
-
Supplier: MSA Safety
Description: Confined Space Tripod kit for entry and rescue. Tripod confined space entry kits provide simple ordering with all the necessary components for a complete safety system. Kits are ideal for applications in tanks, manholes and other vertical entry work practices. Allow for non-entry rescue of a
- Type: Davits
-
Supplier: Raymond Handling Consultants, L.C.
Description: STRADDLE CRANES
- Type: Davit Crane
-
Supplier: Raymond Handling Consultants, L.C.
Description: BEECH COUNTERWEIGHTED CRANE
- Type: Davit Crane
-
Supplier: OZ Lifting Products LLC
Description: FEATURES and BENEFITS Two-braking system mechanical and dynamic Overload protection Fully-enclosed gearing Machine cut and hardened gears Easy bolt on winch to OZ davit cranes Lightweight CE rated Emergency handle Quick connection to davit Pendant and power cord included CAPACITY OZACW
- Load Capacity: 1,200 lbs
- Line Diameter: 0.1875 inch
- Line Length: 45 ft
- Type: Electric
-
Supplier: David Round
Description: These Stainless Steel Adjustable Leg units have legs that swing out to accommodate wide loads. The HP-2A and HP-3A have fixed boom lengths, with extension booms available as an option, while the HP-2000A comes with an extension boom standard. Designed specifically for operation in cleanroom
- Load Capacity: 6,000 tons
- Vertical Available Lifting Height: 11.083333333333334 ft
- Type: Davit Crane
- Features: Tilting Boom, Wheels
-
Supplier: David Round
Description: *Available in Stainless Steel. These Ruger Counterbalance Cranes feature a reverse base design and counter-weights giving users the ability to avoid troublesome obstacles. The reverse style provides easy access to wide loads. FEATURES: Models with 500, 750, 1,000, 1,500 and 2,000 lbs. capacities
- Load Capacity: 0.5 tons
- Vertical Available Lifting Height: 7.916666666666667 ft
- Type: Davit Crane
- Features: Tilting Boom, Wheels
-
Supplier: David Round
Description: *Available in Stainless Steel. These Standard Straddle Floor Cranes are not only the perfect tool for everyday lifting in industrial facilities. They also feature needle type release valves to provide the pinpoint control that you need. FEATURES: Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs.
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 9.166666666666666 ft
- Type: Davit Crane
- Features: Tilting Boom, Wheels
-
Supplier: SAE International
Description: This SAE Standard includes spur gear and direct drive type hand-cranked winches as used on boat trailers. This does not include brake type winches as used in boat lift, davit, or industrial applications.
-
Supplier: SAE International
Description: This standard includes spur gear and direct drive type hand cranked winches as used on boat trailers. This does not include brake type winches as used in boat lift, davit, or industrial applications.
-
Supplier: ISC Sales, Inc.
Description: Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing bolt closure and lifting davit. Designed to opeerate at 150 psi (10 bar) @ 300° F (149° C).
- Maximum Liquid Flow: 540 to 1,040 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Gasoline / Diesel, Housing Only, Inks / Dies / Paints, Water
-
Supplier: Hy-Safe Technology
Description: The Advanced Series Five-Piece Hoist System is designed for manhole and confined space entry/ retrieval applications. This unit is constructed of lightweight materials including high-strength aluminum. The Davit pivots for ease of rescue and has a limited adjustment for overhead clearance
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: service and exceptional value Larger, heavy-duty swing-bolt closure housings with cover lifting davit assembly are the perfect choice for high flow industrial applications Basket hold-down device with basket seal eliminates by-pass
- Maximum Pressure: 150 psi
- Features: Chemicals, Housing Only, Inks / Dies / Paints, Water
- Filtration Product: Coolants, Oil
- Application / Industry: Electronics, Food and Beverage, Municipal Water Supply, Pulp and Paper
-
Supplier: Acme Engineering Products
Description: allows for quick element change out. Davit used on larger vessels to facilitate basket change out. Units can easily be converted to automatic strainers
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Eaton
Description: equalization Options Stainless steel construction Basket perforations from 1/32" to 1/2" Basket mesh 20, 40 or 60 Monel baskets Vent valves Drain valves Cover lift davit Pressure differential gauge and switch connections Basket flange gaskets Magnetic basket inserts
- Pipe Size: 8 to 24 inch
- Pressure Rating: 125 to 300 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: MSA Safety
Description: and davits. Includes: adjustable lifting strap, adjustable victim strap, one pair of ankle harnesses, two carabineers, storage bag Leaves both hands free for the rescuer to assist in the retrieval of another person Small, compact system Markets: Construction, Oil & Gas, Utilities, General
- Type: Fall Rescue
-
Supplier: Eaton
Description: Offset inlet/outlet design Basket perforations from 1/32" to 1" 20 to 400 mesh linings for fine straining applications Overview Quick Open cover or davit assembly bolted cover Alloy construction for body and baskets ASME Code construction Backflushing system for manual automated cleaning
- Pipe Size: 14 to 24 inch
- Screen Opening: 0.03125 to 1 inches
- Strainer Type: Duplex Basket
- Pipe Connection: Flanged
-
Supplier: ISC Sales, Inc.
Description: exceptional value. The heavy duty design of the swing bolt closure and zinc plated steel davit assembly make it a perfect choice for your larger flow applications. Protective poly coat over stainless steel is the standard finish, with optional 134 epoxy coating for seawater or corrosive
- Maximum Pressure: 150 psi
- Maximum Temperature: 250 to 300 F
- Features: Chemicals, Housing Only, Other, Water
- Configuration: Full Flow
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: flow rates. Shelco’s heavy-duty ASME Code cartridge housings are designed for commercial and industrial filter applications. USF SERIES Stainless steel housings constructed using heavy duty 304L or 316L stainless steel with swing bolt closure and lifting davit for maximum durability Holds
- Maximum Pressure: 150 psi
- Features: Chemicals, Housing Only, Inks / Dies / Paints, Other, Water
- Filtration Product: Coolants, Oil
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Power Generation, Pulp and Paper
-
Supplier: RMD Kwikform Ltd
Description: compared with alternative trench support systems and solutions. SAFETY RMDK also offer a full range of universal Edge protection, Access platform and Davit systems to compliment the RMDK box range. The barrier offset bracket allows the boxes to be installed with continuous protection from
- Type: Trench Box / Shield
Find Suppliers by Category Top
More Information Top
-
Federal Register > Tuesday, August 31, 2010 > [75 FR 53458] Lifesaving Equipment: Production Testing and Harmonization With International Standards
… to amend its regulations for certain lifesaving equipment, including launching appliances (winches and davits ), release mechanisms, survival …
-
Countries > Canada > National > Regulations > Canada Shipping Act > [CANADA Reg C.R.C.-1436] C.R.C., c.1436 - Life Saving Equipment Regulations
(c) a release hook for an inflatable davit -launched life raft.
-
FDA Bioequivalence Standards
139 Barbara M. Davit and Devvrat T. Patel .
-
Federal Register > Monday, May 20, 1996 > [61 FR 25272] Lifesaving Equipment
… to comply with the proposed requirement to retrofit totally enclosed lifeboats and gravity davits , noting that SOLAS …
-
Code of Federal Regulations > Title 46 - Shipping > Coast Guard, Department of Homeland Security > [46 CFR Part 160] Lifesaving Equipment
Launching Appliances- Davits .
-
Electric power high-voltage transmission lines: Design options, cost, and electric and magnetic field levels
36 3.4.2.2 Davit Arm Configuration for 345-kV ac ...................
Indicates content that may require registration and/or purchase.