-
Supplier: Amphenol Cables on Demand
Description: D-Sub Connectors from Amphenol Cables on Demand are available now in both the male and female connector gender variants, along with every industry-standard d-subminiature (d-sub) pin-count/density /layout configuration on the market today. This includes all standard density
- Contact Size (AWG): 30 to 20 AWG
- Number of Contacts: 44 #
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: Amphenol Cables on Demand
Description: required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 24 AWG data-grade wire with pre-terminated HD44 (aka DB44HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the
- Cable Length: 15 ft
- Operating Temperature: 80 C
- Features: Cable Assembly, RS232
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 24 AWG data-grade wire with pre-terminated HD44 (aka DB44HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the
- Cable Length: 15 ft
- Operating Temperature: 80 C
- Features: Cable Assembly, RS232
- Connector Type: DIN / Mini-DIN
-
-
Supplier: Amphenol Cables on Demand
Description: required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 24 AWG data-grade wire with pre-terminated HD44 (aka DB44HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the
- Cable Length: 5 ft
- Operating Temperature: 80 C
- Features: Cable Assembly, RS232
- Connector Type: DIN / Mini-DIN
-
Supplier: Win Source Electronics
Description: Manufacturer: ITT Cannon, LLC Win Source Part Number: 785192-DBMAR44P Series: D*MA Packaging: Bulk Number of Positions: 44 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Crimp Contact Finish: Gold
- Current Rating: 7.5 amps
-
Supplier: Radwell International
Description: (PRICE/TC), CONNECTOR, D-SUB HOOD DB25/HD44/ ,METALIZED CHROME SURFACE. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: D-Sub
-
Supplier: Newark, An Avnet Company
Description: Lavalier Microphone with Tie Clip and 4Pin Hirose Plug - Brown; Directivity:Omnidirectional; Output Impedance:-; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Sensitivity:110 dB; Connector Type:4-Pin Hirose Plug RoHS Compliant: Yes
-
Supplier: SFCable.com
Description: quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Gauge: 28 AWG. Pin-out: 1-1 2-2 3-3 4-4 ,......, 8-8, 9-9, G-G. Length: 3ft
- Cable Length: 3 ft
- Connector Type: DB9
-
Supplier: SFCable.com
Description: quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Gauge: 28 AWG. Pin-out: 1-1 2-2 3-3 4-4 ,......, 8-8, 9-9, G-G. Length: 50ft
- Cable Length: 50 ft
- Connector Type: DB9
-
Supplier: SFCable.com
Description: quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Gauge: 28 AWG. Pin-out: 1-1 2-2 3-3 4-4 ,......, 8-8, 9-9, G-G. Length: 25ft
- Cable Length: 25 ft
- Connector Type: DB9
-
Supplier: SFCable.com
Description: quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Gauge: 28 AWG. Pin-out: 1-1 2-2 3-3 4-4 ,......, 8-8, 9-9, G-G. Length: 10ft
- Cable Length: 10 ft
- Connector Type: DB9
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349930-L777HDB44P Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: HD Number of Positions: 44 Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal
- Voltage Rating: 250 volts
- Current Rating: 3 amps
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and Common. FRONT PANEL CONTROLS: (1) Keylock Switch allows local switching. POWER: Manually operated. No power required. GROUND STUD: On rear panel. DIMENSIONS: 5.44"W x 2.02"H x 7.27"D. (13.9 x 5.2 x
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: Lifetime guarantee against manufacturing defects. Electro Standards manufactures a wide range of RS-232 network switches. Specifications: PORT CONNECTORS: (4) DB25 female connectors labeled A, B, C and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C.
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: switching of each of the two channels is accomplished via the two knobs located on the front panel. Specifications: PORT CONNECTORS: (3) DB25 female connectors for each of two channels labeled A, B, and COMMON. FRONT PANEL CONTROLS: (2) Rotary Switches on front panel select position
- Number of Ports: 6 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: Ideal for RS232, RS422, RS485 or ANY application that has a DB9 connector interface. SPECIFICATIONS: PORT CONNECTORS: (3) DB9 female connectors labeled A, B, and COMMON for each of the 5 channels. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B position for
- Number of Ports: 15 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: TMP Pro Distribution
Description: for overhead miking. Polar pattern: cardioid Frequency range: 20 to 20,000 Hz Sensitivity :9 mV/Pa (-41 dBV) Max. SPL: 135/145/155 dB (0/-10/-20 dB) (k=0,5%) Equivalent noise level: (IEC 60268-4) 29 dB Equivalent noise level: 18 dB-A Signal/noise ratio (A-weighted): 76
-
Supplier: ValueTronics International, Inc.
Description: load: n/a Rated load: 10E5 Time to close or open a channel (register programming): 8 msec Connector type, wire size: Standard: 44 pin D-Sub Screw: n/a Power up/down states: Latching relays retain last programmed state M-Module Characteristics Output connector type:
-
Supplier: TMP Pro Distribution
Description: : 150 Hz - 20 kHz Frequency Range (±3 dB) : 200 Hz - 17 kHz Power Capacity : 50 Watts Continuous Program Power (2 hrs) 25 Watts Continuous Pink Noise (2 hrs) 30 Watts Continuous Program Power (100 hrs) 15 Watts Continuous Pink Noise (100 hrs) Nominal Sensitivity : 87 dB (4.0 V, 1 W) 84
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: to identify component functions at a glance helps to realize an environment where operations can be carried out quickly, intuitively, and without error Euroblock and 25-pin D-sub connectors for highly adaptable system support: XLR connectors are used for the input of audio, and
-
Supplier: TMP Pro Distribution
Description: 1000 attached) Frequency range: 50 to 20,000 Hz Sensitivity: 6 mV/Pa (-44 dBV) Max. SPL: 137 dB (k=1%) Equivalent noise level: (IEC 60268-4) 32 dB Equivalent noise level: 21 dB-A Signal/noise ratio (A-weighted): 73 dB Impedance: 200 ohms Recommended load impedance:
-
Supplier: TMP Pro Distribution
Description: Power (with 300 Watts peaks) 150 Watts Continuous Program Power Nominal Sensitivity : 86 dB Nominal Coverage Angle : 120° (+20°/-10°) Rated Maximum SPL @ 1m : 105 dB continuous pink noise, 111 dB peak Rated Impedance : 8 ohms Transformer Taps : 70V: 60W, 30W, 15W & 7.5W 100V:
- Application: Music / Audio Systems
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1344479-M2BJ-BH24E-D Category: Audio Products - Alarms, Buzzers, and Sirens Series: M2BJ Termination: Connector Package: Bulk Size / Dimension: 1.024" L x 0.787" W (26.00mm x 20.00mm) Height - Seated (Max): 1.752" (44.50mm) Standard Package: 1 Technology: Piezo
-
Supplier: TelephoneStuff.com
Description: The superior level of performance of the Ultra HD 6 patch panel is achieved via a completely new circuit board design, optimization of jack pin geometry, and stringent inspection and quality control procedures. When used with an Ultra MC 6 patch cord, the result is a cross-connect solution
- Port Type: RJ (Modular)
-
Supplier: Radicom Research, Inc.
Description: Digital Line Guard protection to protect the modems from damage if accidentally connected to a digital phone line. Features: Supports 5VDC operation -40°C to +85°C operating temperature RS232 serial interface through DB9 connector or 2 x 5 pin header RJ-11 phone jack on board AT
- Network Equipment: Modem
-
Supplier: TE Connectivity
Description: Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 125 G [4.409 OZ ] Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Nominal Operating Distance :
- Operating Distance: 0.944 inch
- Operating Temperature: -13 to 158 F
- Switch Type: Normally Open
-
Supplier: ValueTronics International, Inc.
Description: Output: 1.0 milliwatt maximum Power Output @ 3 dB Compression: Nominal 32 Watts, Minimum 25 watts Power Output @ 1 dB Compression: Nominal 27 watts, Minimum 20 watts Flatness: ±1.5 dB typical/±2.0 dB maximum Frequency Response: 0.8 to 4.2 GHz, Instantaneously Gain (at
- Frequency Range: 4,200 MHz
-
Supplier: Infineon Technologies AG
Description: that the TFT Display Shield is compatible with: PCB Connector Pin Number Arduino Pin Arduino Function CY8CKIT-028-TFT Shield Function CY8CKIT-062-BLE CY8CKIT-062-WiFi-BT J1.1 VIN VIN NC VIN J1.2 GND GND GND GND J1.3 GND GND GND GND J1.4 5 V 5 V NC 5 V J1.5 3.3 V 3.3 V VCC 3.3V
- Category: Development Board
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: 40-pin JILI connector LVDS or LCD option (depending on ETX module) Fan Power: 3-pin 12VDC powered Serial: COM2 RS232 10 pin IDC header IDE: 44-pin 2.5 inch laptop drive type Compact Flash: Standard CF2 50-pin side mount with ejector housing Reset:
- Other Products: CPU Module
- Technology: PC/104
-
Supplier: ACCES I/O Products, Inc.
Description: (depending on ETX module) Fan Power: 3-pin 12VDC powered Serial: COM2 RS232 10 pin IDC header IDE: 44-pin 2.5 inch laptop drive type Compact Flash: Standard CF2 50-pin side mount with ejector housing Reset: 2-pin header Power Switch: 2-pin header CMOS
Find Suppliers by Category Top
Featured Products Top
-
RUPEX® pin and bush couplings link machine shafts and compensate for shaft misalignment with weak restorative forces. The torque is conducted through elastomer (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
matter the conditions.” Built for harsh and high-risk environments, the connectors feature shock- and vibration-resistant construction, gold-plated, self-cleaning pogo pin contacts, and 70+ dB shielding to... READ MORE (read more)
Browse Circular Connectors Datasheets for Schaltbau GmbH -
The LB5944A 1?MHz to 44?GHz True-RMS power sensor can now be ordered with its standard 2.4mm male connector or optional 2.92mm, male or female connectors. The 2.92mm connector offers compatibility with commonly used 3.5mm and SMA connectors, providing a wide array of RF connectivity. These same (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Insertion Loss:1.0dB Isolation:44dB VSWR:1.2 Forward Power:100W Reverse Power:100W Operation Temperation:-40~+85? Connector Type: SMA Female Dimension:120*60*28mm (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
In multi?system shared?antenna feed networks, base?station repeater systems and indoor distribution deployments, it is often required to combine two RF signals into a single antenna port while maintaining sufficient isolation between input ports to prevent crosstalk among transmitters. The 3dB 2 (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
systems, this circulator operates across 136?174?MHz with full?band VSWR of 1.2 for outstanding port impedance matching. Maximum insertion loss is only 1.0?dB to maintain low loss for forward signal transmission. Thanks to dual?junction architecture, it delivers minimum isolation up to 44?dB to (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Amphenol Sine Systems' Industrial Plugs & Sockets Engineered for Safety, Durability, and Performance Amphenol Sine Systems Industrial Plugs & Sockets CEE IEC 60309 connectors, often referred to as "pin and sleeve" connectors are engineered to meet the (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
-angle shrouded standard banana plug to a 0.080 inch pin tip probe using 18 AWG PVC wire: • acrylic 30 inch (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
.Range (GHz) BW Max. IL. (dB) Isolation (dB) VSWR Forward Power(W) (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
.75 inches (L) x 3.46 inches (W) x 1.11 inches (H), and comes with standard SMA female coaxial connectors. KRYTAR’s 4×4 Butler Matrix family uses KRYTAR’s high (read more)
Browse RF Phase Shifters Datasheets for KRYTAR, Inc.
More Information Top
-
44-MHz LiNbO/sub 3/ transducers for UBM-guided Doppler ultrasound
This slight decrease in the resonance frequency is likely due to the damping caused by either a clamping effect from the socket pin connector in the transducer hous- ing: or a mass-loading effect by the final Cr-Ail electrode: T w G - w ~ ~insertion loss (IL) measnrcnient,s from the air-backed, LiNhO? transducers showed a niiuimurn IL of -16 dB at 44 MHz (Fig. 4), which is a consider- able improvement over previous UBM transducers fabri- cated from piezo …
-
Digi network cable - 1.3 ft | Softchoice
1 x 44 pin D-Sub ( DB - 44 Connector (s) (Other Side .
-
spo2 extension cable - offers from spo2 extension cable manufacturers, suppliers, exporters & wholesalers
44 spo2 extension cable Products Page 1 of 8 CSI Connector > DB 9 pin Connector Medical Compatible SPO2 Sensor ...
-
New switched-current integrator
An additional 3.5 to 4.5dB loss occurred in the biconic connectors and 7km fibre, for a total link excess loss of 10.5 to 12.5 dB . The high-impedance pin -FET receivers (PCO) had sensitivities of -49dBm and - 44 .5dBm at BER for 50Mbit/s and 150Mbit/s, respectively, when mea- sured with a 2.l’ - l pseudorandom bit sequence.
-
Broadband high-density WDM transmission using superluminescent diodes
An additional 3.5 to 4.5dB loss occurred in the biconic connectors and 7km fibre, for a total link excess loss of 10.5 to 12.5 dB . The high-impedance pin -FET receivers (PCO) had sensitivities of -49dBm and - 44 .5dBm at BER for 50Mbit/s and 150Mbit/s, respectively, when mea- sured with a 2.l’ - l pseudorandom bit sequence.
-
A micromachined separable RF connector fabricated using low-resistivity silicon
Test components were fabricated to allow single-sided probing, revealing a dc contact resistance of 44 m and an insertion loss of 3.5 dB at 8.5 GHz; the latter being stable over at least 100 mating cycles. The insertion loss effectively represents the response of two connector pairs in series, leading to a value … … between adjacent lines is >35 dB at 8.5 GHz, indicating good crosstalk rejection between neighbouring pins .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/493/1/Dubejsky_Gregory_Stefan_200707_MSc.pdf
Figure 44 – Homemade 26 pin powder filter, shown connected to an OFHC copper mount. The brass block mounted to the bottom connector encases and shields the cryocable wires, and the dc … … high frequency cabling, and was found to reach the noise floor (~ -130 dB ) in both forward …
-
BWI Product Information for ICP NOVA-600
- Connectors : DB -15 for CRT display • 50- pin pin-header for 36-bit LCD panel • 44 pins pin-header for 24-bit LCD panel (With FP24-01A board) Supports 3.3V …
Indicates content that may require registration and/or purchase.