-
Supplier: ODG (Origin Data Global)
Description: CONN CAP COVER DUST FOR BNC JACK
- Connector Type: BNC
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors D.C. JACK 50 OHM
- Voltage Rating: 500 volts
- Frequency Range: 4 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
-
Supplier: Richardson RFPD
Description: PC Board Jack, Right Angle, Long. PC Board Connectors; Push EZ™ “F” Plugs With LIFT™: Bomar’s exclusive LIFT® Technology (Low Insertion Force Termination) is used in the patented Push-EZ™ connector. It installs by simply stripping the cable and inserting it into the connector.
- Features: Coaxial Connector
-
-
Supplier: Carlisle Interconnect Technologies
Description: TNC connectors cover the frequency range of DC – 11 GHz. Although TNC connectors were originally designed for Military/Defense and Space Applications, they have also become a common interface in networking products, such as routers, etc. in recent times. There are two variations
- Frequency Range: 0 to 11 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: TNC
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983285-73415-3310 Packaging: Cut Tape Connector Type: Coaxial, Plug Termination: Solder Contact Material: Brass Voltage Rating: 170 V Gender: Female Length: 6 mm
- Voltage Rating: 170 volts
- Features: Coaxial Connector
-
Supplier: DigiKey
Description: BNC PLUG
- Connector Type: BNC
- Features: Coaxial Connector, RF and Microwave Connector
-
Description: This standard presents the combined efforts of IEEE Subcommittee P287 that reflect the knowledge and experience of leading specialists in the development and measurement of precision coaxial connectors from dc to 110 GHz. It presents minimum performance requirements to
-
Supplier: DigiKey
Description: ASSY; MODULE; NANORF; DC; VITA 9
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: DigiKey
Description: DC-3GHZ 2W RF LOAD, SMA (M)
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMA
-
Supplier: Smiths Interconnect, a Molex company
Description: The SCX series features a 0.145" maximum overall diameter with a 0.375" overall length for the mated connector pair, 50 ohm characteristic impedance maintained throughout the mated connector pair, VSWR 1.25:1 from DC to 20 GHz, High frequency RF applications from DC to 20
- Features: Coaxial Connector
-
Supplier: Newark, An Avnet Company
Description: COAXIAL PRECISION FIXED ATTENUATOR, 30 DB, DC TO 18 GHZ
-
Supplier: APITech
Description: Inmet Product
-
Description: Coaxial Connectors for precision electrical measurements to 110 GHz. The frequency range of the standard is increased from 65 GHz to 110 GHz since there exists in the market a 1mm coaxial connector with a rated upper minimum operating frequency of 110 GHz. The members of
-
Supplier: Richardson RFPD
Description: DC Block N plug(m) to N jack(f), low Power
- Features: Coaxial Connector
-
Supplier: SAE International
Description: This document contains procedures for performance testing of electrical terminals, connectors, and components for coaxial-style cable with an outside cable diameter of 3.6mm and smaller. These are often called "Mini Coax connector systems." This specification applies to
-
Supplier: kTB Solutions
Description: kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable
- Frequency Range: 0 to 40 GHz
- Features: Coaxial Connector
-
Supplier: APITech
Description: Miniature Size and Lightweight - All models are approximately 1.6 inches long, and weigh less than 14 grams with male connector. Quality connector with special high temperature support beads. Weinschel Product.
-
Supplier: APITech
Description: Low SWR - Maximum SWR remains low through full frequency and power range. Rugged Construction - Quality connector with special high temperature support beads. Weinschel Product.
-
Supplier: APITech
Description: High Repeatability. Rugged Injection Molded Connectors. Designed for Measurement System Use - Auxiliary wrench flats aid in torquing connections without "chain reaction" loosing of multiple component hookups. Weinschel Product.
-
Supplier: Accuris
Description: ATTENUATORS, FIXED, COAXIAL LINE (TNC CONNECTORS), FREQUENCY RANGE: DC TO 18 GHZ, LOW POWER
-
Supplier: Newark, An Avnet Company
Description: RF ATTENUATOR - COAXIAL, N FEMALE - N MALE 25 W, DC-4GHZ, 20 DB API WEINSCHEL #34-20-34
-
Supplier: Accuris
Description: ATTENUATORS, FIXED, COAXIAL LINE (TNC CONNECTORS), FREQUENCY RANGE: DC TO 18 GHz, LOW POWER
-
Supplier: Newark, An Avnet Company
Description: RF COAXIAL RELAY, SPDT, FAILSAFE, 0.25A (COIL), 12VDC (COIL), 3000MW (COIL), 26500MHZ, DC INPUT, PANEL MOUNT
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/12000)-455S is a coaxial tubular low pass filter. The pass band is DC-12000 MHz..lt has excellent rejection ≥25dB@14400MHz and ≥55dB@18000MHz. It has a maximum insertion loss of 1.2 dB. The HRT-LF(DC/12000)-455S has SMA-Female and SMA-Male connectors.
- Frequency (Fc): 0 to 12,000 MHz
- Insertion Loss: 1.2 dB
- Filter Type: Low Pass
- Features: Other
-
Supplier: Richardson RFPD
Description: 2.9mm Male Connector, DC to 40 GHz, 0.5 Watts
- Power Rating: 0.5 watts
- Frequency Range: 40,000 MHz
- Features: 50 Ω, Other
- Terminator Type: Coaxial Terminator
-
Supplier: L-com, Inc.
Description: connects the coaxial cable shield to the unit's ground terminal. For model with isolated BNC connectors, see CMSP-VIDEO-4I. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. The individual protector modules are field replaceable. This
- Application: Audio and Video Applications
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Radwell International
Description: RF CONNECTOR, COAXIAL, WITH FREQUENCY DC TO 4 GHZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Coaxial Connector
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: A DC-3G lightning arrestor with N male to N female coaxial connectors is designed to protect coaxial cable connections from lightning strikes and electrical surges. Here's a detailed overview of this type of surge protector: Features and Benefits Frequency Range:
- Frequency: 6,000 MHz
- Device Type: Coaxial / RF Surge Suppressors, Lightning Arrestor
-
Supplier: Fairview Microwave Inc.
Description: Coaxial DC block SD3458 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC
- Frequency Range: 0 to 2 GHz
- VSWR: 1.5 :1
- Impedance: 75 Ohm
- Connector Type: BNC
-
Supplier: Allied Electronics, Inc.
Description: Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial
-
Supplier: L-com, Inc.
Description: connects the coaxial cable shield to the unit's ground terminal. For model with isolated BNC connectors, see CMSP-VIDEO-2I. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. The individual protector modules are field replaceable. This
- Application: Audio and Video Applications
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: ValueTronics International, Inc.
Description: The 11500A is a coaxial cable from Agilent. Additional Features: DC to 6.0 GHz frequency range Type-N (m) to type-N (m) connectors 183 cm (71 in) length (nom) Insertion Loss 1.87 dB Max Return Loss 10.5 dB Min The Agilent 11500A is a 180 cm (71 in) type-N male to type-N male
- Features: Cable Assembly
-
Supplier: Allied Electronics, Inc.
Description: Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL BNC RESISTOR ATTENUATOR 50 OHM; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:-; Frequency Range:DC to 500MHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial
Find Suppliers by Category Top
Featured Products Top
-
SJ and 5o215006SK 50W wideband coaxial terminations from 5o.com target exactly these common field?level pain points. Built for standard 50?ohm systems, this termination covers DC?6GHz (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
Model NO.: UIYCA100AN18A40 Type: RF Coaxial Attenuator Brand Name: UIY Freq. Range (GHz): DC-18GHz Attenuation Value(dB): 60dB Attenuation Tolerance (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
Model NO.: UIYCA200AN3A30 Type: RF Coaxial Attenuator Brand Name: UIY Freq. Range (GHz): DC-3GHz Attenuation Value (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
5o.com presents model 5o218006NK RF Coaxial Termination. It operates from DC?6GHz with 50Ohm impedance. Fitted with N?Female connector, it handles power up to 80W and delivers low VSWR of 1.25 for superior electrical performance. (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
During RF testing and high?power communication system commissioning, engineers frequently face excessive input?power issues. Over?strong signals may overload receivers of test instruments, trigger signal distortion and even damage costly test hardware. The N?type coaxial fixed attenuator 5 (read more)
Browse RF Attenuators Datasheets for 5o.com -
Overview This single-channel RF rotary joint (coaxial rotary coupler) is designed for seamless transmission of high-frequency signals between stationary and rotating parts of a system. It supports frequencies from DC to 40GHz, making it (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
on signal quality. Connector: N-male to N-male coaxial interface. Impedance: 50 Ω, the industry standard for RF systems. Grounding lug: For effective earth discharge pathways and better protection (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
Maury offers a full range of in-series and between-series metrology-grade RF coaxial and waveguide adapters in most popular connector types, including 1.85mm, 2.4mm (Q), 2.92mm (K), 3.5mm, 7mm, 14mm, type N, (50 and 75 ohm), BNC (50 and 75 ohm) TNC, AFTNC, TNCA, LPC/OSP, and (read more)
Browse RF Adapters Datasheets for Maury Microwave -
Eteily Technologies introduces the U.FL to MCX Female RF Cable Assembly, which is intended for compact and reliable RF signal transfer in embedded systems. This assembly includes a 1.13 mm low-loss coaxial cable (15 cm long) with a U.FL (IPEX) connector on one end and (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
, which includes a 113 mm coaxial lead and a secure SMA female bulkhead connection on one end and a U.FL (IPEX/MHF) connector on the other, allows for simple integration of antennas with devices that employ small-form RF ports. Key features: (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
Fiber Optic: Glass vs. Copper
○ Low Loss Coaxial Connectors DC – 18 GHz .
-
Filter Capacitor Comparison
○ Low Loss Coaxial Connectors DC – 18 GHz .
-
Quadsplitter Connectors
○ Low Loss Coaxial Connectors DC – 18 GHz .
-
Diode Selection Guide
○ Low Loss Coaxial Connectors DC – 18 GHz .
-
Extended S-parameters for imperfect test ports
Standard for Precision Coaxial Connectors DC to 110 GHz .
-
Pin gap investigations for the 1.85mm coaxial connector
[9] Standard for precision coaxial connectors DC to 110 GHz, IEEE P287/D3, Draft ed., Jul. 2005.
Indicates content that may require registration and/or purchase.