Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the
- Maximum Discharge Pressure: 3.555823575 psi
- Discharge Size: 0.75 inch
- Power Source: DC Powered
- Pump Type: Magnetic Drive Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag Pumps)
- Rated Power: 22,384.378224612152 watts
- Continuous Output Current: 88 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag Pumps)
- Rated Power: 11,192.189112306076 watts
- Continuous Output Current: 46.2 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag Pumps)
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 4.8 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag Pumps)
- Rated Power: 74,614.59408204051 watts
- Continuous Output Current: 124 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Koford Engineering, LLC
Description: stirrers, and battery powered tools. ABEC 3 ball bearing and M2 high speed steel shaft heat treated to Rc60-63 and Nickel/Phosphorous alloy plated and ground for maximum corrosion resistance. Housing black zinc plated. Available with all steel gear or plastic/steel gear planetary
- Other DC Voltage: 12 to 30 VDC
- Gearbox Efficiency: 82 %
- Shaft Size: 0.0785 inch
- Diameter / Width: 0.56 inch
-
Supplier: Richardson RFPD
Description: Features 3xAdvanced Neutral Boost PFC Integrated DC capacitor Kelvin Emitter for improved switching performance Integrated sixpack with open emitter Built-in NTC Applications Embedded Drives Heat Pumps HVAC Industrial Drives
- Features: IGBT, Other
-
Supplier: Finder S.p.A. con unico socio
Description: The Type 68.54-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO 32 A Contact gap ≥ 3.6 mm (according to VDE 0126-1-1, EN 62109-1, EN 62109-2) DC coils, with 700 mW
- Normally Open (NO): 4
- Maximum DC Switching Voltage: 26.4 volts
- Maximum DC Switching Power: 2.9 watts
- Operating Temperature: -40 to 158 F
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: MS/TP communications Bi-directional coasting motor restart (anti-windmill) capability Broken belt / load abnormality detection Anti-jam system to clear clogged pumps Upload / download parameters using simple memory stick Compatible with IPM motors (auto-tuning) Motor flux control system saves
- Interface: Computer Programmable
- Type: DC Voltage Input
- Control: PID Control
- Form Factor: Panel / Chassis Mount
-
Supplier: Finder S.p.A. con unico socio
Description: The Type 68.55-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO 32 A 1 NC 3 A Contact gap ≥ 3.6 mm (according to VDE 0126-1-1, EN 62109-1, EN 62109-2) DC coils, with
- Normally Open (NO): 4
- Normally Closed (NC): 1
- Maximum DC Switching Voltage: 13.2 volts
- Maximum DC Switching Power: 2.9 watts
-
Supplier: Finder S.p.A. con unico socio
Description: The Type 68.22-4300 100 A PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: Contact gap ≥ 3.6 mm (according to VDE 0126-1-1, EN 62109-1, EN 62109-2) DC coils, with 700 mW
- Normally Open (NO): 2
- Maximum DC Switching Voltage: 13.2 volts
- Maximum DC Switching Power: 2.9 watts
- Operating Temperature: -40 to 158 F
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less, non-lube piston and cylinder Stainless steel valves Long-life, high performance Teflon®-PTFE compound piston ring Lightweight, die cast aluminum components Hard-coated aluminum cylinder for maximum heat tranfer Range Technical Overview Capacity up to 0.46 cfm /
- Ultimate Operating Vacuum: 117.38 to 99.6 torr
- Pumping Speed: 0.4 to 0.5 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: Infineon Technologies AG
Description: Quality and robustness for automotive Potential for second source supplier Potential Applications General Automotive Applications, including 48 V Electric Power Steering (EPS) 48 V Steer by Wire (SbW) HV-LV DC-DC converter 48 V-12 V DC-DC converter 48 V Pumps and
- VGS(off): 2.3 to 3.2 volts
- rDS(on): 0.00244 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: Quality and robustness for automotive Potential for second source supplier Potential Applications General Automotive Applications, including 48 V Electric Power Steering (EPS) 48 V Steer by Wire (SbW) HV-LV DC-DC converter 48 V-12 V DC-DC converter LED Headlamp Lighting
- VGS(off): 2.3 to 3.2 volts
- rDS(on): 0.00454 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Caterpillar Oil & Gas
Description: Electronic Engine Control Module) COOLING SYSTEM Outlet controlled thermostat and housing, full open temperature 92°C (198°F) Jacket water pump, gear driven Single water outlet connection, includes flange: 143 mm (5.6") Aftercooler fresh water cooling pump (SCAC), gear driven
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Infineon Technologies AG
Description: load Operates on 100-240 V power lines Fixed 400 V Output DC voltage Peak current limit 50 A Applications EV charging Heating ventilation and air conditioning (HVAC) Residential heat pumps
- Category: Development Board
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Stepper Motor Controller, 3.5A, BIPolar, PDIP16, HEAT SINK, PLASTIC, DIP-16 Product overview: A3951SB from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for
-
Supplier: Caterpillar Oil & Gas
Description: fuel system, rigid wiring harness COOLING SYSTEM Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing EXHAUST SYSTEM Dry gas-tight exhaust
- Volt-Ampere: 1,470,000 to 2,813,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: fuel system, rigid wiring harness COOLING SYSTEM Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing EXHAUST SYSTEM Dry gas-tight exhaust
- Volt-Ampere: 1,938,000 to 2,125,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Richardson RFPD
Description: The first module of this new product family is well suited for a DC fast charger PFC converter stage up to 35 kW power, a “sweet spot” for building scalable DC charger units on a modular approach. Main Benefits Current-synthesizing PFC slashes module costs by > 25% with conversion
- Features: MOSFET, Other
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard Aircraft type "O" ring seals (Buna "N" standard compound) 0-150
- Stroke or X-Axis Travel: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Denton Vacuum
Description: times. RF, DC, and pulsed DC supplies are available in any combination to meet the desired process requirements. Substrate Handling The Phoenix 400 inline system can be designed for research and limited production applications with direct loading of individual substrate carriers or
-
Supplier: Richardson RFPD
Description: Motor Drives Heat Pump and Air Conditioning
- Category: Development Board
-
Supplier: Caterpillar Oil & Gas
Description: (MCS) COOLING SYSTEM Outlet controlled thermostat and housing Jacket water pump — gear-driven, flanged single outlet Aftercooler fresh water cooling pump — gear-driven centrifugal SCAC pump circuit with thermostat Single water outlet connection EXHAUST SYSTEM Dry gas-tight
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Edmund Optics Inc.
Description: OBIS heat sink is recommended. Three power supply options are available, but only one is required. #87-472 (not CDRH certified) includes a power supply with power cord. #87-473 (CDRH certified) includes a 1m laser-to-remote cable, and DC power supply with power cable. #87-475 (CDRH
- Wavelength Range: 375 nm
- Laser Power: 16 milliwatts
- Operating Temperature Range: 10 to 50 C
- Beam Divergence: 1 millirad
-
Supplier: Monarch Instrument
Description: The Track-It™ AC Event Data Logger is a battery powered stand alone compact data logger that records up to 64,000 on/off cycles. Use the Track-It™ AC Event Logger to monitor cycle patterns of pumps, blowers and other electrical equipment powered by 120 or 240Vac. The unit is
- Sampling Frequency: 0.0005 kHz
- User Interface: Computer Programmable
- Features: DC Current Input
- Data Acquisition: Datalogger / Recorder
-
Supplier: ToneCooling Technology Co., Ltd
Description: servers, and AI inference systems. 1. Micron-level heat dissipation matrix 0.15mm ultra-thin copper fins: 58% increase in effective heat dissipation area compared to the traditional 0.3mm solution, and heat flux density increased to 120W/cm²; Thermal plate auxiliary technology:
-
Supplier: Infineon Technologies AG
Description: at low supply voltage Applications Commercial heat pumps DIN rail power supplies Heating ventilation and air conditioning (HVAC) Industrial automation Industrial motor drives and controls Designers who used this product also designed with IPB073N15N5 | N-Channel Power MOSFET
- Peak Output Current: 2 amps
- Supply Voltage: 12 to 20 volts
- Propagation Delay: 225 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: PowerMate - L P International Inc.
Description: PowerMate M-1 Stair Climber The PowerMate M-1 PowerMate is a heavy duty stair climber with a capacity to move loads up to 1,500 lbs. The M-1 is made from heavy duty steel construction and is ideal for moving heavy loads like safes, boilers, geothermal heat pumps, elevator equipment or
- Features: Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain, Steel
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
Find Suppliers by Category Top
Featured Products Top
-
processes, maintaining optimal temperatures in reactors, and facilitating heat transfer in production lines. In environments where safety is a priority, explosion-proof oil pumps are often required to prevent hazardous incidents. Our hot oil pumps are designed to meet these strict safety standards (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
steel and heat treated for maximum impact and wear resistance. Combined together, these heavy duty patented components create the ultimate pump for handling severe solids. Features & Benefits Dry suction lifts up to 22 feet Hydraulic efficiencies (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
steel material housings, ATEX-certified version available (Cat. 1 (i/o) IIB, T4) All-in-One Unit with base frame, operating fluid separator, heat exchanger, control system, including inlet check valve, fresh liquid supply kit, level indicator with switches, temperature and pressure indicators and cavitation protection (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
and generates more methane gas. Easy above-deck access to valve and nozzle operators Manual or fully automated operation available The Vaughan Scumbuster operating with the Vaughan chopper pump on digester recirculation has proven successful not only to (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
water pumps: Power plants generate a lot of heat. Cooling water pumps move water from the cooling tower to the condenser. The cooling water system is a closed or open loop that adds cooler water from a nearby freshwater source. Fuel pumps: Power plants that burn heavy oil or natural gas (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Power Input and Cost Calculate working power by subtracting drive slippage, leaks friction losses, and heat losses and the Financial Cost. Calculate remaining and available Power Consumed Energy Conservation (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
25' long, it includes ductile cast iron casing and bearing housing and heat treated cast alloy steel impeller and cutter bar for the toughest, most severe duty pump in the industry. Vaughan's most popular sump pump Reliable mechanical seal/oil bath design Eliminates suction piping Keeps motor and wiring out of the pit (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
standstill. To prevent this from happening, we at Busch have invented air conditioning for the vacuum pump: An efficient indirect water cooling system with an automatically connected heat exchanger. It independently maintains the temperature at the ideal level for the process. So that the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
) and a Pulse Width Modulator (PWM), enable the digital design and development of power related INTRODUCTION applications to be simpler and easier. Most of the power conversion applications consist of an Some advantages of using a digital implementation for AC-to-DC conversion stage immediately
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
Inspection. 2. Thermal Imaging Applications. When fast and reliable shutter action is required for thermal imaging, you will find the DC rotary solenoid is a high performer within this industry sector. Thermal imaging uses heat to monitor and detect anomalies during production runs. What was once
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
using a microsyringe pump. Inlet holes. punched along the main channel of the device were connected. to syringes through Teflon tubing (Cole-Parmer Instrument. Co., Vernon Hills, IL). Once the main channel. was primed with the cell suspension, the syringe pump was. set to 1 mL/h, steadily decreasing
More Information Top
-
CR4 - Thread: INVETER HEAT PUMP (WATER)
Does that mean you want to use DC power to run your heat pump ?
-
Research on an innovative large-scale offshore wind power seawater desalination system
The innovative seawater desalination system using large-scale non-grid-connected offshore wind power is that the work DC power supplies of the heat pump , the water pump and the jet vacuum pump come from the powerful wind turbine.
-
A Controlled, Eight-position, Thermal Plate System for Physiological Investigations
CELTEC Design The major hardware components of the CELTEC (fig. 1) are eight Omega CN9000A temperature controllers, two thermoelectric heat pump assemblies, one DC power supply, cooling fans, and carrying case.
-
Enova Systems - Hybrids & EV
Also, the MCU houses optional controllers for air conditioning, power steering and heat pumps , DC -to-DC converter for vehicle auxiliary loads and a 6.6kW AC-to-DC on-board conductive charger.
-
Advanced Materials for Thermal Management of Electronic Packaging
For modules having insulated wire leads, when the red and black leads are connected to the respective positive and negative terminals of a DC power supply, heat will be pumped from the module’s cold side, through the module, and into the heat…
-
Carbon Nanomaterials in Clean Energy Hydrogen Systems - II
Changing the polarity of the DC power supply causes heat to be pumped in the opposite direction – a cooler can then become a heater. l .
-
solar heat pump - offers from solar heat pump manufacturers, suppliers, exporters & wholesalers
pump PV panel powered direct You are here:Home>>Main Products>>Solar Powered 12v dc brushless mini pump for heating ...
-
heat pump - offers from heat pump manufacturers, suppliers, exporters & wholesalers
pump PV panel powered direct You are here:Home>>Main Products>>Solar Powered 12v dc brushless mini pump for heating ...
-
heat pumps - offers from heat pumps manufacturers, suppliers, exporters & wholesalers
pump PV panel powered direct You are here:Home>>Main Products>>Solar Powered 12v dc brushless mini pump for heating ...
-
An overview of the United States Department of Energy plant lifetime improvement program
AMGs for the following groups of components are under development: Batteries (Safety-Related DC Power ) Heat Exchangers Motor Control Centers Pumps Switchgear Transformers .
Indicates content that may require registration and/or purchase.