Products/Services for De Ionized Air Guns

  • Air Blow Guns-Image
    Air Blow Guns - (133 companies)
    Air blow guns attach to air lines for the manual actuation and/or control of air discharge. They are used primarily for: debris removal and purging non-contact part cleaning and drying general laboratory or industrial applications Most air blow...
    Style / Actuation
    Air Line Connection
    Swivel Connection
  • Ionizers and Static Eliminators-Image
    Ionizers and Static Eliminators - (119 companies)
    ...a localized work space and are not designed for in-line processes or to eliminate static charges over larger areas. Blow off guns are handheld static eliminators that use compressed air to control the flow of ions toward the work area to be neutralized...
  • Fans and Blowers (industrial)-Image
    Fans and Blowers (industrial) - (1542 companies)
    Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling. Industrial fans and blowers move air and powders...
  • Nozzles-Image
    Nozzles - (664 companies)
    ...applications. Applications may include: Cleaning. Coating. Cutting. Fire protection. Fuel injection. Humidification. Ionizing. Anti-static. Machining. Spray drying. Plasma spraying. Thermal spraying. Welding. Specifications. Maximum pressure...
  • Wire, Cable, and Connector Tools-Image
    Wire, Cable, and Connector Tools - (860 companies)
    Wire, cable and connector tools are used to assemble and install wires, cables and connectors. There are many different types of products. Categories include tool kits, cable tie guns, crimpers, cutters or scissors, connector extractors, pin...
  •  
    Spray Guns and Applicators - (258 companies)
    Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray. Spray guns and applicators...
  •  
    Spray Gun Washers - (18 companies)
    ...cleaned from gun. Automatic or manual operation. Number of guns cleaned. Air Pressure required. Enclosure size. Enclosure material. References. Image credit: Herkules Equipment Corporation...
  •  
    Air Purifiers - (286 companies)
    ...of airborne particles, including mold spores and smoke. HEPA air purifiers are often used in medical buildings to isolate patients being treated for burns or immunological diseases. Ionic Air Purifiers. Ionic air purifiers or ionizers use negative ion...
  •  
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
  •  
    Air Heaters - (380 companies)
    ...heaters are used in a variety of packaging, automotive, plastics, rubber, textile, and electronics applications. Air heaters are used to cure adhesives, de-flash molded parts, weld plastic or vinyl fabrics, and dry ink. In the semiconductor industry...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire