Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: General Criteria for Suppliers Declaration of Conformity
-
Supplier: Accuris
Description: Copper and copper alloys - Declarations of conformity
-
Supplier: Accuris
Description: Copper and Copper Alloys - Declarations of Conformity
-
-
Supplier: Accuris
Description: General Criteria for Supplier's Declaration of Conformity
-
Description: ISO/IEC 17050-1:2004 specifies general requirements for a supplier's declaration of conformity in cases where it is desirable, or necessary, that conformity of an object to the specified requirements be attested, irrespective of the sector involved. For the
-
Description: ISO/IEC 17050-1:2004 specifies general requirements for a supplier's declaration of conformity in cases where it is desirable, or necessary, that conformity of an object to the specified requirements be attested, irrespective of the sector involved. For the
-
Supplier: CSA Group
Description: ISO/IEC 17050-1:2004 specifies general requirements for a supplier's declaration of conformity in cases where it is desirable, or necessary, that conformity of an object to the specified requirements be attested, irrespective of the sector involved. For the
-
Supplier: CSA Group
Description: ISO/IEC 17050-2:2004 specifies general requirements for supporting documentation to substantiate a supplier's declaration of conformity, as described in ISO/IEC 17050-1. For the purposes of ISO/IEC 17050-2:2004, the object of a declaration of
-
Description: ISO/IEC 17050-2:2004 specifies general requirements for supporting documentation to substantiate a supplier's declaration of conformity, as described in ISO/IEC 17050-1. For the purposes of ISO/IEC 17050-2:2004, the object of a declaration of
-
Description: ISO/IEC 17050-2:2004 specifies general requirements for supporting documentation to substantiate a supplier's declaration of conformity, as described in ISO/IEC 17050-1. For the purposes of ISO/IEC 17050-2:2004, the object of a declaration of
-
Supplier: ASTM International
Description: 1.1 This guide specifies general criteria for a supplier's declaration of conformity in cases where it is desirable, or necessary, that conformity of a product, process or service, to normative documents be indicated, irrespective of the sector involved. The
-
Supplier: CSA Group
Description: of conformity, and designers and administrators of conformity assessment systems and schemes, and users of conformity assessment. ISO/IEC Guide 60:2004 is designed to facilitate trade at the international, regional, national and sub-national level.
-
Description: of conformity, and designers and administrators of conformity assessment systems and schemes, and users of conformity assessment. ISO/IEC Guide 60:2004 is designed to facilitate trade at the international, regional, national and sub-national level.
-
Supplier: ASTM International
Description: This practice establishes the conformity assessment requirements for limited use and reusable garments that are worn while spraying field strength liquid pesticides. The conformity assessment process has three levels and is based on potential risk. The standard covers supplier's
-
Supplier: ASTM International
Description: conformity assessment: (1) supplier’s declaration of conformity (SDOC) and (2) certification. 1.2.1 This practice is intended to be used by purchasers and suppliers in the procurement of gloves that meet Specification E3109, and the purchaser is responsible for
-
Supplier: CSA Group
Description: ISO/TR 19948:2016 presents a process for conformity assessment and certification for earth-moving machinery as defined in ISO 6165. This includes a presentation of the characteristics of standards to be used for conformity assessment of the machines, a process for
-
Supplier: AENOR
Description: GENERAL CRITERIA FOR SUPPLIERS DECLARATION OF CONFORMITY.
-
Supplier: Certex UK
Description: Certification: As standard; EC Declaration of Conformity
- Maximum Load Capacity: 2.425084882 tons
- Weight: 1.74195 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Certex UK
Description: Certification: As standard; EC Declaration of Conformity
- Maximum Load Capacity: 0.8818490480000001 tons
- Weight: 0.59535 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Certex UK
Description: Certification: As standard; EC Declaration of Conformity
- Maximum Load Capacity: 0.5511556550000001 tons
- Weight: 0.5733 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Certex UK
Description: Certification: As standard; EC Declaration of Conformity
- Maximum Load Capacity: 1.322773572 tons
- Weight: 0.99225 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: AENOR
Description: Copper and copper alloys - Declarations of conformity
-
Supplier: AENOR
Description: COOPER AND COOPER ALLOYS. DECLARATIONS OF CONFORMITY
-
Supplier: AENOR
Description: Conformity assessment - Supplier's declaration of conformity - Part 2: Supporting documentation (ISO/IEC 17050-2:2004)
-
Description: ISO 18436-4:2008 specifies the requirements for qualification and assessment of personnel who perform machinery condition monitoring and diagnostics using field lubricant analysis. A certificate or declaration of conformity to ISO 18436-4:2008 will provide recognition
-
Supplier: Festo Corporation
Description: solenoid coil MSW-110AC With pin connections for plug sockets per DIN EN 175301 CE mark (see declaration of conformity)=to EU directive low-voltage devices, Materials note=Conforms to RoHS
- Valve Type: Solenoid Valves
-
Supplier: Festo Corporation
Description: input/output module CP-E16-KL-CL With 16 inputs. CE mark (see declaration of conformity)=to EU directive for EMC, Corrosion resistance classification CRC=1 - Low corrosion stress, Authorisation=(* C-Tick, * c UL us - Listed (OL))
- Data Acquisition: I/O Module
-
Supplier: Festo Corporation
Description: seal cartridge VAVC-Q2-M22U-15-S1 Nominal diameter DN=15, Food-safe=See declaration of conformity, Storage temperature=0 - 25 °C, Material shut-off element=VMQ (silicon), Materials note=(* Contains PWIS substances, * Conforms to RoHS)
- Plastics: Other Plastic
-
Supplier: Festo Corporation
Description: manifold sub-base VABV-S2-2S-N12-T1 Grid dimension=59 mm, Valve terminal type=44, Operating pressure=-0,9 - 10 bar, CE mark (see declaration of conformity)=to EU directive low-voltage devices, Corrosion resistance classification CRC=0 - No corrosion stress
- Maximum Pressure: -13.053393 to 145.0377 psi
- Size: 1/2"
- Application: General Purpose, Pneumatic (Compressed Air)
- Type: NPT
-
Supplier: Pepperl+Fuchs SE
Description: major encoders with fieldbus interface Rotary axis functionality Status LEDs Ethernet IP declaration of conformity CIP encoder profile
-
Supplier: Pepperl+Fuchs SE
Description: all major encoders with fieldbus interface Rotary axis functionality Status LEDs Ethernet IP declaration of conformity CIP encoder profile
Find Suppliers by Category Top
Featured Products Top
-
Dataforth Corporation issued a Declaration of Conformity on April 27, 2021, stating that their product family of DSCT two-wire transmitter modules is in conformance with the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Dataforth Corporation issued an updated Declaration of Conformity on June 3, 2021, stating that their product family of DSCA Isolated Analog Signal Conditioners – except for modules DSCA33-04x and DSCA33-05x – is in conformance with the latest 2019 EN60079-15 standard, and therefore (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
detection. Convenient maintenance and documentation: each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each (read more)
Browse Hoists Datasheets for Certex UK -
accredited quality system. We have achieved registration to ISO 9001:2015, the quality system independently audited and certified by Notified Bodies. Whilst all our products are issued with EC and UKCA Declarations of Conformity, we manufacture a range of (read more)
Browse Instrument Calibration Services Datasheets for Shaw Moisture Meters -
All round slings carry a white label showing a pictogram with important user warning instructions QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each sling Chemical resistance: Resistant to (read more)
Browse Lifting Slings Datasheets for Certex UK
Conduct Research Top
-
New Version of EN61000-3-2, the Harmonic Current Standard
Directive for many years and the particular version used is referenced in the CE Declaration of Conformity (DoC) for all external power supplies. From 1st July, 2017, this reference will need to be updated to show that the 2014 version is being used.
-
Power supplies for the next generation of CompactPCI systems
, lightning protection and electromagnetic. compatibility (EMC). This concerns interference emissions and interference immunity. The. characteristics stated are regulated by law (the EMC Directive and the Low Voltage Directive). and are documented in Europe by the CE mark and declaration of conformity
More Information Top
-
On Conformity Testing and the Use of two Stage Procedures
We therefore suggest that an appropriate statistical test for conformity should be devised such that there is only a small probability of declaring conformity when in fact the entity does not conform.
Indicates content that may require registration and/or purchase.