Products/Services for Decorative Manhole Covers
-
Manholes and Manhole Covers - (175 companies)...and telecom facilities and serve a variety of other functions. Manhole access ports are sometimes referred to as manways. Construction, dimension specifications, manhole cover specifications, and features are all important parameters to consider when...MaterialShapeApplication -
Boxes and Crates - (275 companies)Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
-
Pipe Fittings - (1974 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Grating - (226 companies)...are often used as anti-slip or non-slip safety flooring in plants, factories, and processing facilities. Types of Grating. Examples include: grills. grids. grip plates. grip grates. stair treads. expanded metal step covers. road plates. perforated plates... -
Ladder Rungs and Covers - (24 companies)...for the slip-resistant ladder rung covers used in the food, beverage, chemical, and petrochemical processing industries. OSHA-compliant ladder rungs and covers are also used in steel mills and foundries; at plants, factories, and warehouses; and with manholes...
-
Hooks - (298 companies)Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
-
Conical and Telescopic Screw Covers - (12 companies)Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws...
-
Way Covers and Shields - (27 companies)Way covers and way shields are machine tool accessories used to protect the rail or way of a machine from contamination and abrasive cuttings. Way covers come in two common styles: bellows type and telescoping type. There are three types of bellows...
-
Fascia Covers - (20 companies)Fascia covers protect the vertically-oriented edge of a roof. They run along the perimeter of the roof to protect the underlying rafters and top of the exterior wall from weather damage and animals/insects. Fascia covers, also called fascia trim...
-
Electrical Connector Bases and Covers - (295 companies)Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections. Electrical connector bases...
Product News
-
McGard Special Products Division
Limit Manhole Access McGard 's DuraShield (R) is the most advanced, high level manhole security device available. The exceptional level of protection provided by the DuraShield will secure your manholes from terrorists, thieves, unauthorized contractors, vandals and protect your system with one strong, user friendly manhole security device. Watch Video (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
McGard Special Products Division
Advanced Manhole Security... DuraShield® The DuraShield (R) is the most advanced, high level manhole security device available. Even the most aggressive attacks will be deterred by what many have referred to as a "bank vault door" of protection. Secure your manholes from terrorists, thieves, saboteurs, vandals and protect your system with one strong manhole security device. Access is eliminated, safety is assured and your assets remain locked and protected with the DuraShield (R) manhole security device. Multiple security points... (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
Able Electropolishing Company, Inc.
Ultracleaning & Decorative Finishing Electropolishing is capable of removing heat tint from welding and heat treating operations. Removing heat tint and the embedded oxides from machining and polishing compounds is achieved by removing controlled amounts of material. After electropolishing, the part is clean, passive, in tolerance and ready for assembly. An electropolished part has the following characteristics: Non-Coating. Non-Distorting. Stain/Corrosion Resistant. Improve Weldability (read more) -
Caplugs
Hundreds of Covers For Flange Protection Protect expensive flange surfaces with Caplugs' vast line of flange covers. These inexpensive covers can protect full and raised face flanges. Try our magnetic covers for applications requiring a part that can be reused. Other material options include adhesive backed and "tie-on" covers that are secured with plastic ties. For a more flexible fit, try our vinyl covers formulated with a greater level of elasticity allowing them to fit a range of flange sizes and styles. Our flange covers... (read more)Browse Flange Protectors Datasheets for Caplugs -
Fairlane Products, Inc.
Bearing Wheels, Bearing Covers For track wheels, guide rollers and more. These bearing wheels feature a roller bearing and a cover made from many different materials. Features: Urethane, steel, stainless, polyacetal, UHMW, PEEK, and nylon materials. Wheels are available in flat, crowned or radial styles to meet your application needs. Stud mount or bearing mount (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
Full Line of Covered Bearings Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style comes... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Southco
HH Sliding Cover Latch Southco 's HH Sliding Cover Latch is designed to deliver reliable performance in space-constrained applications, particularly within server and telecom equipment. Its thin yet strong, low-profile design allows it to fit easily into compact enclosures without compromising durability. The latch features a simple pop-up handle that provides intuitive, user-friendly operation, making access quick and convenient. Installation is straightforward thanks to flexible dual engagement hole mounting, which... (read more)Browse Latches Datasheets for Southco -
Running Industry Co., Ltd
Fuel tank cover Product we made: Automobile structure parts, fuel tank cover, sway arm, steering hub, shaft knob, trunk bracket, truck door handle, UTV ATV refitting parts?motocycle parts & repair tools, truck parts. Process: Precision CNC Machining, welding, metal stamping/ bending, pipe benidng, cnc milling, polishing, anodizing, painting, powder coating, laser engrave, assembling with lock, Loctite, fastener, plastic & rubber,. Material: carbon steel, alloy steel, stainless steel, aluminium alloy, (read more) -
Fairlane Products, Inc.
Urethane Covered Bearings Bearing Mount. Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
Fairlane Urethane Covered Bearings Covered Bearings. Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
-
Reframing Sustainable Tourism
For example, many residents talked about the elegant design of the old red post boxes, decorative wrought iron fences, manhole covers on roads and also unique lion-headed public water taps on the roadsides.
-
Government support of public art : private art or artistic heritage
Other street art forms less apt to be funded publicly include sculpture made of found objects, creatively painted objects like manhole covers and fire hydrants, decorative exterior house painting using ethnic imagery, and graffiti.
-
Street talk : revitalizing Main Street
Manholes , drains and utility covers are cast iron, some quite decorative .
-
Value engineering and its application to the construction industry
2.1.8.14 handhole cover and frame 27 ea $450.00 $450.00 $12,150 $12,150 2.1.8.15 precast manhole (4'x4'x4') 3 ea $1,100.00 … 863 2.1.8.32 14' decorative pole, pedestrian lighting (G…
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
…and are generally for construction use; products manufactured in classification 3509 are for decorative purposes, are usually .... Applies to establishments engaged in the manufacture of concrete sewer and irrigation pipes, septic tanks and other concrete products not covered by another classification (N.O.C.), such as … tubs, catch basin covers, chimney caps, columns, incinerators, manhole covers, pier footings, monuments…
-
States > Washington > State > Proposed Regulations > 2014 Documents > June 12‚ 2014 > WAC 296-17 - General Reporting Rules‚ Audit‚ Recordkeep...
…and are generally for construction use; products manufactured in classification 3509 are for decorative purposes, are usually .... Applies to establishments engaged in the manufacture of concrete sewer and irrigation pipes, septic tanks and other concrete products not covered by another classification (N.O.C.), such as … tubs, catch basin covers, chimney caps, columns, incinerators, manhole covers, pier footings, monuments…
-
Community-scale design variables: application to the proposed development of Nabeul, Tunisia.
Manhole covers & frames not related to the drainage system are normally best specified here. .... Decorative grilles & louvers should be specified here if wrought, cast, or die-cast.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
DROP CLOTH Protective sheet used during interior decorating . .... DROP CONNECTION See Drop manhole . .... DROP ESCUTCHEON Pivoted metal plate that cov- ers a keyhole when a key is not in the lock.
-
Concrete Corrosion and Concrete Protection
The sprinkling procedure is similar to that followed with decorative coarse plasters made with powdered rock. .... usually made in a single, continuous operation, starting with the underside of the cover , proceeding down on .... Work should be finished at the bottom manhole , if any.
-
AWWA M42 - Steel Water-Storage Tanks
As with reservoirs, steel standpipes are covered with a roof structure and may be provided with ornamental .... Standard accessories may include shell and roof man- holes , roof vent(s), a fixed outside ladder, and connections or pipes as required. .... Figure 1-5 Welded steel standpipe with decorative pilasters .
Indicates content that may require registration and/or purchase.