Products/Services for Decorative Vehicle Guard Rails
-
Guardrails and Railings - (519 companies)...the open sides of elevated waking surfaces for the purpose of minimizing the possibly of an accidental fall from walking surface to the lower level." Architectural railing or decorative guardrails and railings are designed to provide... -
Perimeter Guards - (62 companies)...rails, and gates. Types of Perimeter Guards. Perimeter guards ensure that unauthorized personnel do not have access to particular machines in a factory or manufacturing facility. Machines that may have hazardous moving parts or that perform potentially... -
Machine Guards - (129 companies)Machine guards provide a physical barrier between an operator and hazardous points on a machine to prevent accidental injury and provide protection from flying debris, contaminants and noise. Machine guards provide a physical barrier between... -
Linear Bearing Rails - (219 companies)Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides. Linear bearing rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides... -
Optical Rails - (13 companies)Optical rails mount to optical tables to support components and instruments in a straight line, while retaining the freedom to quickly change their relative spacing. Together optical rails and bases create an optical mounting system. There are many... -
Security Guard Services - (50 companies)Event security services protect people and property at conferences, conventions, trade shows, and other functions. Hotel security guards patrol and monitor parking lots, lobbies, elevators, and other locations to prevent the theft of vehicles, luggage...
-
Fan Guards - (60 companies)Fan guards are used to provide a physical barrier around spinning fan blades to prevent accidental contact with fingers or other objects. They are typically constructed using metal wire or plastic. Fan guards are manufactured in a variety...
-
Vehicle Lifts - (61 companies)Vehicle lifts are used to lift and support vehicles for service or storage. They may be hydraulic, electric, or manually-actuated. Most devices require an operator to push a button. Hydraulic lifts are driven by an external hydraulic cylinder...
-
Industrial Vehicles - (385 companies)Industrial vehicles are driver controlled self propelled vehicles designed for a variety of applications. These include personnel transportation, load carrying as well as other specialty applications. Description. Industrial vehicles...
-
Protective Screens, Dividers and Sneeze Guards - (16 companies)Protective screens, dividers and sneeze guards are personal protective equipment that help reduce the spread of infectious disease. Protective screens, dividers and sneeze guards are separation devices that help prevent the spread of infectious...
Product News
-
Able Electropolishing Company, Inc.
Ultracleaning & Decorative Finishing Electropolishing is capable of removing heat tint from welding and heat treating operations. Removing heat tint and the embedded oxides from machining and polishing compounds is achieved by removing controlled amounts of material. After electropolishing, the part is clean, passive, in tolerance and ready for assembly. An electropolished part has the following characteristics: Non-Coating. Non-Distorting. Stain/Corrosion Resistant. Improve Weldability (read more) -
THK America, Inc.
Telescopic slide rails that expand and collapse The ATG is a telescopic slide rail with an inner and outer rail that expand and collapse. This product features a high load capacity, superior durability, and two rows of balls that enable smooth, stable movement. It can also be mounted with an ease unique to slide rails. Conventional slide rails have been widely adopted in the sliding portions of various types of office machinery, such as ATMs and vending machines. However, due to the high demand for greater improvements in load capacities... (read more)Browse Linear Bearing Rails Datasheets for THK America, Inc. -
Automationdirect.com
Black SureFrame rails Black SureFrame rails feature a UV-resistant black anodized finish in 1 inch, 1.5 inch, and 40mm styles (read more) -
Accurate Bushing Company, Inc.
Precision Manufactured SMITH-RAILS® Smith Rail (R) - Guide Rail. Precision Manufactured SMITH-RAILS (R) drastically reduce system design time and sourcing cost of guidance systems for material handling equipment supported by heavy-duty SMITH-TRAX (R) track rollers. SRV-SRP-SRHP: Inch Guide Rail. MSRV-MSRP: Metric Guide Rails. Smith-Rails are fabricated from AISI 1045, 1060 or equivalent 180,000 PSI tensile strength steel in four profiles to maximum lengths of 12ft. Other specialty materials, i.e. Stainless Steel, available upon... (read more)Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
Rockford Ball Screw
Configure Linear Guide Rails Engineering challenge?. Our team is here to assist your design efforts with 2D & 3D CAD files available. Rockford Ball Screw. Rockford Ball Screw is a leader in Ball Screws and Linear Guides, serving customers from a state-of-the-art facility and providing personalized service at every step. In addition to custom motion solutions, RBS offers an extensive product line-up with one of the largest inventories of ball screws and ACME screws available. We offer one of the highest services-to-client... (read more)Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
OTTO Controls
MIL-Qualified Toggle Guards OTTO Toggle Guards add a physical layer of protection around a toggle switch to help prevent unintended operation --and they 're military qualified for defense and aerospace. The spring-loaded cover locks in either the open or closed position. Open it and the toggle remains fully accessible. Close it, and the actuator is held in the desired position. The guard works with two- and three-position toggles used in MIL/aero and commercial applications. These guards are among the thousands... (read more)Browse Toggle Switches Datasheets for OTTO Controls -
Qualtek Electronics Corp.
Wire Form Fan Guards Qualtek fan guards come in various sizes and configurations, catering to different fan dimensions and applications. Their versatility makes them suitable for a wide range of devices, such as desktop computers, servers, power supplies, industrial machinery, and more. In addition to safeguarding users from potential injuries, our guards also play a significant role in prolonging the fan's lifespan. By acting as a barrier against dust, debris, and other contaminants, they prevent fan blades from... (read more)Browse Fan Guards Datasheets for Qualtek Electronics Corp. -
Schmersal Inc.
Satech Modular Machine Guards Custom designed machine guards from this modular fencing system. Protecting your operators around machinery is critical to a safe and productive working environment. Satech 's Modular Machine Guards Solutions are durable and easy to install. Mix and match standard components for your custom solution: Framed fence panels. 2 different posts sizes,. 3 fastening systems,. Access door kits - hinged, sliding. Safety devices for door monitoring. Satech modular machine guarding systems are fully... (read more)Browse Machine Guards Datasheets for Schmersal Inc. -
QualiChem, Inc.
Q-GUARD 630 Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine, nitrites, or phenols. It is packaged in 310-gallon totes, 55-gallon drums, and 5-gallon pails. Product Features. Typical Characteristics. Appearance: Clear, light yellow liquid. Density: 8.89 lbs/gal. Film Type... (read more)Browse Cleaning Agents and Surface Treatments Datasheets for QualiChem, Inc. -
Fountyl Technologies Pte. Ltd.
High-Precision Alumina Ceramic Guide Rails Modern multi-axis motion and automated transport systems dictate absolute positioning tolerances under volatile operating environments. This series of technical Alumina Ceramic Guide Rails provides an engineered material alternative to conventional metallic rails, delivering stable mechanical references through specialized microstructural constants: Extreme Tribological Hardness: Exhibiting superior Vickers hardness compared to tool steels, these ceramic rails resist mechanical abrasion... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd.
-
States > California > State > Regulations > Title 16 - Professional and Vocational Regulations > [16 CCR division 8] Division 8 - Contractors' State License Bo...
A parking and highway improvement contractor applies and installs protective coatings, vehicle stops, guard rails and mechanical devices, directional lines, buttons, markers, signs and arrows on the horizontal surface of any game court, parking facility, airport, highway or roadway constructed of concrete .... Class C-33 -Painting and Decorating Contractors.
-
Building Codes Illustrated: A Guide to Understanding the 2015 International Building Code
…Foundation plates/sills, wood, 393 Frontage, 76 Furred ceiling height, 280 Garages, see Motor- vehicle -related occupancies Geometric .... See also Masonry Guards : egress requirements, 213 loads, 330 safety glazing, 408 Gutters (roof assembly requirements), 304 … transmission, 278 space dimensions, 279–281 temperature control, 274 ventilation, 272–275 yards or courts, 277 Interior exit stairways and ramps, 219, 225 Interior finishes, 153–158 acoustical ceiling tile, 158 decorations and trim, 157 floors … design requirements, 330 Intermediate rails (loads), 330 International Building…
-
The Printing Ink Manual
…control strips 28 Grey balance 31, 105 Grinding media 740–41 Guaiacol, antioxidant 277 Guarding of machinery 936–8 .... Act 1974 288, 901–903 Heat lamination 505 Heat resistance 10, 12, 144, 147 of liquid inks on foil 520, 568 in metal decorating 433, 450, 852–3 of nitrocellulose 494 of … 342, 347, 361–2 formulations 377–8 heat-set vehicle composition 370–72 manufacture of … nozzle 64 improved speed 698 Ink oils 216–17 Ink packaging 709, 757–8 Ink rail feed in rotary…
-
Joining Composites with Adhesives: Theory and Applications
…front end, energy absorbers, doors and inspection covers, bogie debris inspection plates, stone guards , and so on. .... Adhesive bonding application includes from decorative to structural in interior and exterior components, replacing soldering or fastening .... After the successful introduction of the hybrid concept into bus structures, modular sandwich design has been applied in the design of light rail vehicles such as metros and trams.
-
Comment to the GewO
…and repair of tents Seidenadjustierer soap producer (- sieder) ropers champagne and sweet wine manufacturer self-roller producer mustard producer set safety and composite glazier zeuger of notes with text (writing of musical notes with text) sighting protection devices for water closets, changing … tractor leasing transport accompaniment ready-mix concrete, production of transport of devices and machines by means of body force as well as transport devices without use of motor vehicles trick film production, dry … the road on the rail and vice versa of … and equipments for holding of events as well as the production of stage decorations with exception of…
-
Feasibility Study for Renewable Energy Development on Tribal Lands
…such as outdoor decking, marina docks, door and window cladding, auto and recreational vehicle components, and furniture .... Decking, Fencing, Siding, Decoration Trim, Windows & Doors. .... Boardwalks, Marinas, Guard Rails .
Indicates content that may require registration and/or purchase.