-
Supplier: Safeguard Technology, Inc.
Description: Covers Up to 10' length and 15 in deep Standard 1in lip (1.5 in and 2 in available) Bull Nose Covers Up to 10' length & 9 in deep 1in lip Steel and Aluminum Covers Call for maximum capabilities Cover Steps to the Proper Depth The depth of the Step Cover for your stairway depends
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- UNS Number: 61,400
- AISI / AA / CDA Grade: 614
- Overall Thickness: 0.375 to 2.5 inch
- CDA Grade: 614
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Liquid Cold Plate Item No.: TY-L10 Material: TPM2/6061 Size: 280×101.6x10mm Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >3Mpa Application: Liquid cooling, water cooling, thermal cooling system, thermal
- Features: Aluminum / Aluminum Alloy (UNS A), Copper Alloy (Brass, Bronze), Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type, Other, Specialty / Other Alloy
- Shape / Form: Fabricated (Casting / Forging), Semi-finished Shape / Mill Stock
-
-
Supplier: H.M. Hillman Brass & Copper
Description: No Description Provided
- UNS Number: 61,400
- Overall Thickness: 0.125 to 0.1875 inch
- Tensile Strength (UTS, Break): 81,900 psi
- Yield Strength (YS): 45,000 psi
-
Supplier: H.M. Hillman Brass & Copper
Description: No Description Provided
- UNS Number: 61,400
- Overall Thickness: 0.1875 to 2.5 inch
- Tensile Strength (UTS, Break): 81,900 psi
- Yield Strength (YS): 45,000 psi
-
Supplier: United Performance Metals
Description: Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to
- Overall Thickness: 0.177 to 0.24 inch
- Specifications: AMS, UNS
- Features: Alloy, Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Corrosion Resistant, Heat Resistant / Hot Work, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Refractory / Reactive (UNS R), Titanium / Titanium Alloy
- Processing, Temper & Finish: Hardened / Heat Treated
-
Supplier: Materion Corporation
Description: Pre-melted pieces, sized to your specifications
- Features: Alloy, Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type, Other
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Electronics / RF-Microwave
-
Description: Flat, Shaped and Round Wire APPLICATIONS Knobs Clock parts Fittings Screws Gears Compressor Rings Structural applications Electrodes Welding and filler wire 2000 SERIES ALUMINUM DESCRIPTION 2000 series of alloys are a set of "hard alloys". The aluminum-copper alloys typically contain
- UNS Number: 92,011 to 92,219
- Tensile Strength (UTS, Break): 25,000 psi
- Yield Strength (YS): 10,000 psi
- Elongation: 12 %
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are
- AISI / AA / CDA Grade: 5,454
- Overall Width / OD: 4 to 62 inch
- Overall Thickness: 0.02 to 0.249 inch
- AA Grade: 5,454
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are
- AISI / AA / CDA Grade: 3,003
- Overall Width / OD: 4 to 72 inch
- Overall Thickness: 0.012 to 0.249 inch
- AA Grade: 3,003
-
Description: 3000 Series Aluminum Flat, Shaped and Round Wire APPLICATIONS Cooking Utensils Food processing Food handing components Chemical processing Chemical handing components Automotive Trim DESCRIPTION 3000 series Aluminum alloys are Aluminum alloyed with manganese. They have higher
- UNS Number: 93,003 to 93,105
- Tensile Strength (UTS, Break): 16,000 psi
- Yield Strength (YS): 6,000 psi
- Elongation: 24 %
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are
- AISI / AA / CDA Grade: 3,105
- Overall Width / OD: 35 to 74 inch
- Overall Thickness: 0.125 to 0.313 inch
- AA Grade: 3,105
-
Supplier: Materion Corporation
Description: Pre-melted evaporation cones and discs Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes
- Features: Alloy, Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type, Other
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Electronics / RF-Microwave
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are
- AISI / AA / CDA Grade: 3,003
- Overall Width / OD: 4 to 72 inch
- Overall Thickness: 0.012 to 0.249 inch
- AA Grade: 3,003
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of AlCoFeNi2.1 alloy micro powder, please contact customer service!
- Features: Alloy, Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type
- Shape / Form: Powder
-
Description: Flat, Shaped and Round Wire APPLICATIONS Architectural applications, Hardware, Signage, Marine applications, Zippers, Screens, Shielding, Rivets, nails, etc. DESCRIPTION Magnesium is one of the most effective and widely used alloying elements for aluminum, and is the principal element in the
- UNS Number: 95,005 to 95,154
- Tensile Strength (UTS, Break): 18,000 psi
- Yield Strength (YS): 6,000 psi
- Elongation: 24 %
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of AlCrFeNiCu alloy micro powder, please contact customer service!
- Features: Alloy, Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Used in conjunction with Chromel® in type K thermocouples, Alumel®1 is made of nickel, manganese, aluminum and silicon.
- Overall Width / OD: 12 to 24 inch
- Overall Thickness: 0.001 to 2 inch
- Overall Length: 75 to 144 inch
- Features: Alloy, Aluminum / Aluminum Alloy (UNS A), Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Specialty / Other (UNS M)
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of AlCoCrFeNi2.1 alloy micro powder, please contact customer service!
- Features: Alloy, Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type
- Shape / Form: Powder
-
Description: Flat, Shaped and Round Wire APPLICATIONS 6000 Series Window and door parts, Architectural applications, Hardware, Furniture parts, Rings, Fuses, Electrical conductors, Screw machine parts DESCRIPTION 6000 Series Alloys in this group have magnesium and silicon as the major alloying elements. They
- UNS Number: 96,005 to 97,075
- UNS A Number: 96,005 to 97,075
- Features: Alloy, Aluminum / Aluminum Alloy (UNS A), Cold Finished / Rolled / Drawn, Cold Work (Die / Mold), Corrosion Resistant, Non-ferrous - Any Type, Other, Wrought
- Processing, Temper & Finish: Annealed, Hardened / Heat Treated
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of Al1.8CrCuFeNi2.1 alloy micro powder, please contact customer service!
- Features: Alloy, Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type
- Shape / Form: Powder
Find Suppliers by Category Top
Featured Products Top
-
USUSTK manufactures custom CNC-machined aluminum structural components for industrial electronic equipment and precision mechanical assemblies. Made from AL6061 aluminum, the component integrates equipment interfaces, internal cavities, mounting holes, support walls (read more)
Browse Uncategorized Products Datasheets for USUSTK LIMITED -
, mounting holes and module arrangements can be customized according to customer drawings. Key Specifications: • Product type: Copper-aluminum hybrid liquid cold plate • Materials: AL6061 aluminum and C1020 copper (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
housing • Material: AL6061 aluminum alloy • Cooling method: Liquid cooling • Manufacturing processes: CNC machining and friction stir welding • Surface treatment: Conductive conversion coating (read more)
Browse CPU Coolers Datasheets for USUSTK LIMITED -
We utilize various materials such as carbon steel, aluminum alloys, and more, including 6061, 7075, 8620, and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
, a CAD drawing or other digital representation of the desired part is created, and then the drawing is translated into instructions (e.g., speeds, locations, and coordination) for the CNC machine. The machining process may require multiple routers, lathes, and other tools to remove different layers (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Sensitivity analysis and statistical process optimisation of deep drawing of AA 6061 sheet material
Therefore, in the present study, the effect of parameters such as the die shoulder radius, punch nose radius and the blank holder force on the deep drawing of AA 6061 aluminium alloy is studied and mathematical model was developed using response surface…
-
Aluminium / Aluminum 6061 Alloy (UNS A96061)
Aluminium / Aluminum 6061 alloy can be easily formed and worked in the annealed condition. .... The standard methods are used to perform bending, stamping, deep drawing , and spinning operations.
-
Structure, properties and application of alloys of the Al – Mg – Si – (Cu) system
…and the consumption of power in the production of pressed bars from alloy 6061 with required mechanical .... The authors of [15] state that one of the main causes of limited use of aluminum alloys in automotive articles is the insufficient adaptability to deep drawing due to the specific texture of cubic orientation in aluminum sheets.
-
Electrode Erosion Observed in Electrohydraulic Discharges Used in Pulsed Sheet Metal Forming
Hydromechanical drawing (hydroforming) offers deeper drawing and more uniform distribution of strains due to substantial frictional reductions, but lacks the ability to extend the formability envelope or contend with the increased springback problems that come with high strength alloys. .... Electrohydraulic forming (EHF), which is similar to explosive forming, provides these capabilities and has proven able to deep form very high strength low ductility alloys such as DP980 steel and 6061 aluminum (Ref 1) into complex shapes.
-
Stainless Steel In Structural Automotive Applications
Table 2 Specific Stiffness of Austenitic Stainless Steel, 6061 Aluminium Alloy and High Strength Steel Table 3 Specific Strength of Stainless Steel and 6061 Aluminium Alloy Table 4 and Figure 1 give elongation (ductility) as a function of specific strength for various .... Elongation, as well as strength, are important factors and have to be considered before cold forming, especially deep drawing and hydroforming operations.
-
MODEL 9977 B(M)F-96 SAFETY ANALYSIS REPORT FOR PACKAGING
It’s usable inside cavity is approximately 15 inches deep with a minimum diameter of 5 inches. .... Details are shown in Drawing R-R2-G-00043. .... 1.2.1.5 Load Distribution Fixtures Top and a Bottom Load Distribution Fixtures (LDFs) are made from 6061 -T6 aluminum round bar and fit within the Drum Liner cavity, above and below either CV.
-
Designing a Low Cost XY Stage for Abrasive
Water Jet Cutting
…the cantilever design and that is capable of using the lowest cost 8mm deep groove ball bearings .... The bearings and keyless bushings where modeled as shown in drawings 8 and 9 of Appendix C and assigned the properties of Aluminum 6061 .
-
The effect of nanoparticle additives on lubrication performance in deep drawing process: Evaluation of forming load, friction coefficient and surface quality
AA 6061 aluminum alloy in annealed condition is used as sheet material. .... Deep drawing experiments were carried out in three different states of dry, base oil and base oil with different volume fractions of the Al2O3 nanoparticles.
-
Technical Review Report for the Safety Analysis Report for Packaging Model 9977 S-SARP-G-00001 Revision 2
The usable cavity of the 6CV is a minimum of 20.25 inches deep , with a minimum .... Details are shown in Drawing R-R2-G-00042. .... 2.3.1.1.4 Load Distribution Fixtures (LDFs) The Top and Bottom Load Distribution Fixtures (LDFs) are made from 6061 -T6 aluminum round bar, and fit within the Drum Liner cavity, above and below the 6CV.
-
An investigation on manufacturing process parameters of CNG pressure vessels
This liner is manufactured from 6061 -O aluminum blank with initial thickness of 12 mm and 1,150 mm in diameter. .... The bulge test curve was used in the analysis as it is more representative of the material behavior in an axisymmetric forming process such as deep drawing .
Indicates content that may require registration and/or purchase.