Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Madison Company
Description: The PH4201-015- Series Hydrostatic submersible pressure level sensors are specifically designed for pressure and hydrostatic level measurements of groundwater, wastewater, process liquids or sea water. Ideal for sensing liquid level change from 0-34.5 foot in
- Measuring Range: 0 to 414 inch
- Maximum Operating Pressure: 150 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: Madison Company
Description: The Madison PC4203 clog free submersible pressure level sensor is specifically designed for hydrostatic pressure level measurements of wastewaters or liquids which will clog most other sensors and is ideal for sensoing 0-32 foot of liquid level change. The 316L
- Measuring Range: 0 to 384 inch
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: Micro Sensor Co., Ltd.
Description: 350m~2000mH2O · -20…0~10…80℃ · Deep-water Application Used For: Level measurement of deep well and deep-sea requires specific level transmitter, accurate and stable performance in 2000m water. Suitable for deep-water level
- Media Type: Liquid
- Device Classification: Transmitter
-
-
Supplier: FineTek
Description: EC Series is a hydrostatic pressure level transmitter product line that uses piezoresistive technology and a Wheatstone bridge electrical circuit to measure the level of a fluid in a vessel and provide a variable analog output. ECX Pressure Level Transmitter, Hydrostatic
- Measuring Range: 3,936 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM489WZ1 19mm diameter submersible level transmitter for small boreholes in wells, dams and many geophysical reasearch applications. · φ19mm · 10m,20m, 50m, 100m, 200m H2O · ±0.5%FS Used For: Use MPM489WZ1 level transmitter for underground water , deep
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: PMC Engineering LLC
Description: The MTM 3000 Miniature depth and level pressure sensor is available for applications where space is very limited. The housing diameter of 0.39 inches offers the user an ideal high performance level measurement in small diameter, i.e. 1/2" monitoring wells, stand pipes and
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: 25 to 125 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VL3004 Series features the SDI-12 protocol. These submersible transmitters are specifically designed for depth and level measurements of groundwater and sea water. Typical applications would be in rivers, wells, dams, irrigation and oceanography. The stainless
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 700 psi
- Material Temperature Range: -10 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VL4500 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. Typical applications are small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography.
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -5 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: Caterpillar Oil & Gas
Description: conversion Water level switch gauge Coolant level sensors and coolant conditioner Exhaust System Flexible exhaust fitting Elbows, flange, exhaust adapters Manifold and mufflers Fuel Systems Flexible fuel lines Water/fuel separator Fuel level switch
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VL4200 Series submersible transmitters feature FM Certification for use in hazardous locations. They are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. The Titanium housing provides immunity to virtually all
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Caterpillar Oil & Gas
Description: Charging alternators Control System Local speed throttle control Throttle position sensors Governor conversion Cooling System Coolant regulator conversion Water level switch gauge Coolant level sensors and coolant conditioner Exhaust System Flexible exhaust fitting
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Boston Acoustics, Inc.
Description: doesn't fit well and Boston has stuck a label on the grill and it WILL NOT come off easily. Had to remove the already poorly fitting grill and run water over it and the sticky stuff still didn't come off. BA needs to rethink that label on the front. Reviewer: Dan PI purchased several
- Nominal Input Power: 150 watts
- Speaker Size: 4.4375 inch
Find Suppliers by Category Top
Featured Products Top
-
as well as the measurement of water levels. In addition, radar measurement technology is ideally suited to coping with challenges such as movements in the tank, rapid temperature changes or rough weather conditions. The UTR30 is available in various versions, from a pure sensor to a customer (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
. A sensor like the UTC30 is the heart of level probes that are commonly used in the water and wastewater industry. Due to the robustness of (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Efficient watering is essential for healthy plant growth. Choosing the right pump helps ensure consistent water flow, prevents plant damage, and improves overall irrigation performance. Different plants and irrigation systems require different flow rates and pressure levels. This guide (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
loads. Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
able to measure the conductivity of most liquid solutions. The IST conductivity sensors are an ideal choice for water quality and waste water treatment applications, as well as medical and agricultural applications (read more)
Browse Datasheets for Innovative Sensor Technology IST USA Division -
water proof and enables a sealed housing construction while providing a high dynamic responsiveness. Precisely calibrated, the HYT 221 delivers an accuracy of ±1.8% rH and ±0.2°C. Like all representatives of the HYT family, the sensor combines the advantages of a precise, capacitive (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
the elongation of a test sample as it is loaded or the position of a steam valve in a power station. Because of the way LVDT sensors work we can weld the electronics inside and allow the fluid to enter the tube inside the LVDT. This means that they can be used under water; deep under water. Some of (read more)
Browse Load Cells Datasheets for RDP Electrosense -
solution: For these applications, we offer pressure sensors or transducer modules based on the ceramic-capacitive technology. In ballast tanks the experience shows that fixed sensors are used, mounted on the tank wall as well as level probes that are permanently installed in the tank (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Energy exploitation techniques have drastically evolved in the last few years, moving from conventional and vertical drilling to sophisticated techniques capable of reaching deeper, multi-reservoir wells dispersed over large areas. These unconventional wells have become the new standard (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
Pressure Ip68 Exporters, Pressure Ip68 Selling Leads
[ Related Keywords : level sensor, water level sensor , deep well level sensor, submersible level sensor ] .
-
Tsunami forecast using an adaptive inverse algorithm for the Peru‐Chile source region
[2] Water - level stations such as tide gauges and deep - ocean pressure sensors provide a good resource for detec- tion of tsunami activities.
-
Spatiotemporal relations between water budget components and soil water content in a forested tributary catchment
The fact that the 50 cm sensor level con- tributed most to the inferred storage change in a 1 m deep soil layer is also in … 2014] of column-averaged soil water contents being approxi- mated best by sensors in the…
-
Engineering Geology for Society and Territory - Volume 2
The mentioned event reached a water level above the bank of about 40 cm; • The deep sensors at the C location are almost stable for all … the sensors are affected by any meteoric event as well as flood; • Piezometer…
-
Development of Geohydrologic Model of the Wildcat Fault Zone
…• Three backfilled vertical boreholes with geophysical log information and permanent pressure and temperature sensors at 5 discrete depths … WF-5) • Two deep historical boreholes with water - level and pumping rate data … rates for three existing wells /hydraugers (Lennert-1, BG…
-
Drainage water temperature as a basis for verifying drainage runoff composition on slopes
…recharge zone near the water divide (denoted as ‘vrch’ … 10 min intervals. c) Level and temperature of GWT … mea- sured in three wells near the outlet of … 4, and 8 m deep , using pressure transducers LMP 307 (BD SENSORS , Czech Rep.) and thermometers…
-
Accuracy and Precision of Well Casing Surveys and Water-Level Measurements and Their Impact on Water-Level Contour Maps
…Manual and Automated Water- Level Monitoring Technology, PNL-7566 … "Estimating the Precision ofGround Water Elevation Data," Ground … "EnsunngStrata Gauge PressureTransducerStabdlty," Sensors , July 1988, pp 6 … Scheuch, L, "MeasunngGroundWater Levelsin Wells ," Water WellJournal, Octo … Methods ofMeasurtng WaterLevels in Deep Wells U S Geo…
-
SIKU: Knowing Our Ice
…418 Snow, Inuit/Eskimo terms for3 Aniu–soft snow, good for drinking water , 392, 396, 402 Apputtattuq–snow … snow, 391–393, 396 Mauya/mauja- deep soft snow, 383–384, 391 … the ground, 394 Pozemok–low- level snowdrift, 394 Sneg–snow (most … reference, 170, 175–177 Special Sensor Microwave/Imager (SSM/I), 119, 358…
-
Landslide Science for a Safer Geoenvironment
However, a much deeper well in Vodopijin Breg St. shows the much stronger influence of daily rainfall and a greater oscillation … while the well in Bizek II shows a maximum change of only 4 m in groundwater level during the same period .... An additional water level sensor was installed in the central part of landslide in a borehole with an accelerometer in January 2013.
-
Handbook of Food Factory Design
…digestion, 457–458 equipment, 453–459 justification for, 453 principles, 453–454 sludge handling, 459 Secondary treatment, equipment for contact stabilization, 455 deep -shaft process, 456–457 digesters … of method, boiler feed water treatment, 362 Selection of … hygienic design of, 88–90 Sensors , categories of, 229 Sensors … 289–290 land surveys, 289 mains water supply, 292–294 meteorological data, 289 planning issues, 288 suitability of surroundings, 289 water quality, 293 water treatment, 293 Site development access of goods , 304 brownfield, 305–306 design … 305 number of floors/ levels , 304 site survey, 306…
Indicates content that may require registration and/or purchase.