Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Northrop Grumman Corporation
Description: The Northrop Grumman-built Defense Support Program (DSP) satellites have been the spaceborne segment of NORAD's Tactical Warning and Attack Assessment system since 1970. Using infrared detectors that sense the heat from missile plumes against the earth background, these orbiting
-
Supplier: Northrop Grumman Corporation
Description: system consists of two EHF communications payloads hosted on satellites operating in highly elliptical orbits, modified AEHF communications terminals, a Gateway to provide connectivity into other communication systems and the Global Information Grid (GIG) and the EPS
-
Description: error in satellite system and near-space platform systems • tracking algorithms and error in single satellite-to-satellite tracking systems. • Provides the fundamentals, mathematics, analysis, measurements, and systems of localization with emphasis on defense industry
-
-
Supplier: Mini-Circuits
Description: environments, satellite communications, line-of-sight links, defense applications, radio and television broadcast transmissions and more. Housed in an aluminum alloy case measuring 9.85x7.3x6.4”, it features SMA connectors at both ports and an optional heat sink and fan for
- Operating Temperature: -20 to 50 C
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
- Applications: Military / Defense
-
Supplier: Mini-Circuits
Description: band. The model can handle input power up to 2 W, making it an ideal choice for a wide range of applications such as Test & Measurement, Satellite Communications, Radar, EW, ECM Defense Systems, Telecom Infrastructure, and 5G.
- Frequency Range: 60 GHz
- Attenuation: 2.5 to 3.7 dB
- Attenuator Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: band. The model can handle input power up to 1.4 W, making it an ideal choice for a wide range of applications such as Test & Measurement, Satellite Communications, Radar, EW, ECM Defense Systems, Telecom Infrastructure, and 5G.
- Frequency Range: 0.01 to 60 GHz
- Attenuation: 13.8 to 15.9 dB
- Attenuator Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZXF90-2-153-K+ is an ultra-wideband frequency doubler, converting input frequencies from 4.5 to 7.5 GHz into output frequencies from 9 to 15 GHz. Its wide output range makes this model ideal for a wide range of broadband systems including satellite up and down converters,
- Input Frequency Range: 4,500 to 7,500 MHz
- Input Power: 22 dBm
- Multiplying Factor: 2X
- Package Type: Connectorized
-
Supplier: Wolfspeed
Description: 30 W, 8.0 - 11.0 GHz, GaN MMIC, Power Amplifier Wolfspeed’s CMPA801B030 family of X-band MMIC amplifiers operate over the 7.9 – 11 GHz frequency range supporting satellite communications along with both civil and defense-related radar applications. Generating 40W of typical
-
Supplier: Qorvo
Description: support both commercial and defense related satellite communications. To simplify system integration, the TGA2594 is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports. The TGA2594 is 100% DC and RF tested on-wafer to ensure compliance to electrical
- Frequency Range: 27,000 to 31,000 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Amplifier Type: Power Amplifier
-
Supplier: Qorvo
Description: TGA2621-SM is available in a low cost, surface mount 32 lead 5x5 mm air-cavity ceramic QFN. It is ideally suited to support both radar and satellite communications as a driver or low power amplifier. Both RF ports have integrated DC blocking caps and are fully matched to 50 ohms
- Frequency Range: 16,000 to 18,500 MHz
- Minimum Gain: 24.5 dB
- Maximum Gain: 24.5 dB
- Applications: Military / Defense, Radar Systems, SATCOM Amplifier
-
Supplier: Qorvo
Description: products. The TGA4516 provides > 33 dBm saturated output power and has typical gain of 18 dB at a bias of 6 V and 1050 mA (Idq). The current rises to 1. 9A under RF drive. This HPA is ideally suited for many applications such as military radar systems, Ka band satellite communications,
- Frequency Range: 30,000 to 40,000 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 18 dB
- Applications: Military / Defense, Radar Systems, SATCOM Amplifier
-
Supplier: Qorvo
Description: and will perform well under both CW and pulse operations. The QPA1011 is matched to 50 ohm with integrated DC blocking capacitors on both RF I/O ports simplifying system integration. The wideband performance and operational flexibility allows it support satellite communication and data
- Frequency Range: 7,900 to 11,000 MHz
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Applications: Military / Defense, Radar Systems, SATCOM Amplifier
-
Supplier: kTB Solutions
Description: across industrial temperature ranges (-40°C to +70°C), making it suitable for demanding RF environments. The General Applications: Wireless Communication Systems: Local oscillators for 5G/6G transceivers, satellite modems, and microwave links. Test & Measurement Equipment: Signal
- Frequency Range: 2,500 to 20,000 MHz
- Step Size: 0.0001 kHz
- Phase Noise (@ 10kHz): -105 dBc/Hz
-
Supplier: Richardson RFPD
Description: ports. RF and DC ground backside gold plating allows conventional chip bonding techniques using 80Au/20Sn solder, Indalloy solder, or electrically conductive silver epoxy. Applications include satellite communications, millimeter-wave radar, 77GHz automotive cruise control radar, and
- Frequency Range: 75,000 to 100,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 33 dB
- Switching Speed: 0.000002 ms
-
Supplier: ValueTronics International, Inc.
Description: Lightning D-Series Vector Network Analyzer (VNAs) are high performance test tools designed to satisfy the growing needs of defense, satellite, radar, broadband communication, and high speed component markets. The new 37000D VNAs improve upon performance while providing a wider
- Frequency Range: 20,000,000 kHz
-
Supplier: kTB Solutions
Description: 50.8×47.8×15.7 mm), these oscillators balance precision, power efficiency, and reliability for demanding environments. The General Applications: Satellite Communication: Stable signal generation for transponders and high-frequency transceivers. Radar and EW Systems: Low-noise frequency
- Oscillation Frequency: 1,000 to 44,000 MHz
- Phase Noise (@ 10kHz): -148 dBc/Hz
- Output Power: 10 dBm
- Oscillator Type: DRO
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Standard Product Outline Drawing Application Filed Intelligent robots,engineering machinery,Satellite communication systems, medical treatment equipment, ethernet systems , radar antennas, HD network monitoring systems, magnetic llutches,process control equipment,
- Operating Speed: 2,000 rpm
- Operating Temperature: -40 to 185 F
- Features: Military Grade, Moisture Proof
-
Supplier: Northrop Grumman Corporation
Description: facilitates the network's data exchange with onboard tactical information and enables relay to extend surface long-range connectivity. The Hawkeye's vast communications suite has been expanded with a fully integrated satellite communications (SATCOM) capability. Incorporation of
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Customized Fiber Optic Slip Ring For Antennas, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Specification Standard Product Outline Drawing Application Filed Intelligent robots,engineering machinery,Satellite
- Operating Speed: 2,000 rpm
- Operating Temperature: -40 to 185 F
- Features: Military Grade, Moisture Proof
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant HS-12F Fiber Optic Slip Ring For Antennas, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Specification Standard Product Outline Drawing Application Filed Intelligent robots,engineering machinery,Satellite
- Operating Speed: 2,000 rpm
- Operating Temperature: -40 to 185 F
- Features: Military Grade, Moisture Proof
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: military system equipment. HD network video surveillance system Satellite communication system Medical treatment device Air traffic control and missile defense system Our advantage: Company advantage: We offer standardized modularized design and fully customizable products,
-
Supplier: Douglas Electrical Components
Description: APPLICATIONS Aerospace and Aviation: Navigation systems, control systems, and communication equipment Military and Defense: Battlefield communications, surveillance systems, and vehicle electronics Medical: Diagnostic equipment, patient monitoring systems, and many medical
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Electrical Feedthrough Type: Instrumentation
-
Supplier: ValueTronics International, Inc.
Description: satellite communications, and broadband wireless. Just imagine, convenient access to the most complete set of calibrated wideband test stimuli ranging from digital and analog baseband to RF and microwave carrier frequencies.
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Acromag, Inc.
Description: which has become one of the basic tools used by the U.S. Department of Defense for integration of weapon systems. MIL-STD-1553 describes the method of communication and the electrical interface requirements for subsystems connected to the data bus. Since its introduction, MIL-STD-1553
- Transmission Rate: 1,000 kbps
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military
- User Interface: Computer Programmable
-
Supplier: Vaisala
Description: who are not trained as meteorologists. Technical Specifications System Configuration Operating System: Windows® 7 and 10 Communications Interfaces: TCP/IP, Satellite receiver with term server Contact your Vaisala Sales Representative for recommended system configurations along with
-
Supplier: ValueTronics International, Inc.
Description: system applications. This includes high-technology systems operating in the Ku-band range. You can measure signal performance on a wide variety of microwave systems; radar, satellite and terrestrial communications, and complex military communications and defense
- Frequency Range: 20,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
Communication Systems Satellite antennas must maintain precise alignment with ground systems. C-Flex Pivot Bearings with high radial and axial stiffness, low hysteresis and no backlash, self-centering capability allows antennas to track and adjust seamlessly. Their ability to work in (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
is a premium on orbital space. Yet there is also exponential growth in demand for faster, more reliable communications on earth. Optical technologies using interconnected satellite arrays are the logical solution. However, the increasing complexity of onboard electrical systems mandates diligent (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
launched drones and capture UAV images while remaining out of harm’s way. On thesame field-pads, strategic communications are sent to and from the battle-management center via the same satellite. Somewhat larger but significantly advanced airborne systems are being used (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
Mission-critical sealing for space and defense systems ZAGO sealing screws protect satellite sensors driving real-time military decisions. Engineered to block out contaminants and withstand pressure, our mission-critical fasteners deliver MIL (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
trusted provider of high-quality RF noise generating modules and instruments. Our team, consisting of experienced PhD and Masters engineers, brings a wealth of knowledge and expertise to every project, ensuring that our products meet the most rigorous standards. We serve a diverse range of industries including satellite, telecommunications, Defense & Aeropsace, providing reliable testing solutions to validate their designs. (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
RF signal chain, supporting applications from DC to sub-THz frequencies in die, surface-mount, and connectorized form factors. Trusted globally by innovators in aerospace and defense, test and measurement, and satellite communications, Marki Microwave continues to engineer the technology breakthroughs powering next-generation systems. (read more)
Browse Uncategorized Products Datasheets for Marki Microwave LLC -
RF signal chain, supporting applications from DC to sub-THz frequencies in die, surface-mount, and connectorized form factors. Trusted globally by innovators in aerospace and defense, test and measurement, and satellite communications, Marki Microwave continues to engineer the technology breakthroughs powering next-generation systems. (read more)
Browse Uncategorized Products Datasheets for Marki Microwave LLC -
High Power Handling Capability Applications Wireless Communication Systems RF Infrastructure Microwave Systems Satellite Communication Radar Systems Test and Measurement Equipment Defense (read more)
Browse RF Filters and Microwave Filters Datasheets for Chengdu Filter Technology Co., Ltd. -
Crane designs and manufactuers high-performance RF and IF components and millimeter-wave systems and subsystems for defense, space and commercial end-use customers. With over 60 years of experience, we’re proven on major military communication, electronic warfare, radar and satellite (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
Telecommunications: For routing signals in high-frequency communication systems. Radar Systems: Efficient signal management in radar and defense applications. Satcom: Ideal for satellite communication systems (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
Conduct Research Top
-
Hermetic Feedthroughs Safeguard Mission-Critical Electronics
From automotive electronic control units to weather satellites and defense systems, electronics failures can bring communications and critical functions to a sudden halt. Experts specializing in electronics failure analysis can list a host of reasons for various malfunctions, but one of the most
-
Omnetics Overcomes Challenges for Custom Miniature Connectors
Micro- and nano-miniature connectors are used in several different applications in the medical, defense and aerospace industries, such as cochlear implants, soldier-worn communications, avionics systems and even small satellites. While it may be relatively straight-forward to select an appropriate
More Information Top
-
Handbook of Satellite Applications
The three initial satellite telecommunications systems, all launched in 1965, were the Intelsat system that deployed the “Early Bird,” the low-orbit Initial Defense Communications Satellite System deployed by the US defense department, and the Molniya satellite system for the USSR.
-
Handbook of Space Security
Initial Defense Communication Satellite Program IDSA .
-
Twenty Year Cumulative Index 1951-1971
…of radar; MIL-5 61 Apr 30-31 Briggs, D. C., see McKinney, Howard N.; PCSC Record 71 134-140 Briggs, Donald C., and Karl E. Preusse; Hermetically sealed nickel-cadmium batteries for the Initial Defense Communication Satellite Program/Aug- mentation (IDCSP/A); IECEC…
-
Encyclopedia of Space Science and Technology Online Complete Document
The new system was called the Initial Defense Communications Satellite Program (IDCSP).
-
http://calhoun.nps.edu/public/bitstream/handle/10945/28243/futureuseofdscsc00zopp.pdf?sequence=1
This thesis considers the Navy's use of the Defense Satellite Communications System (DSCS), International Maritime Satellite (INMARSAT) network, and the International Telecommunications Satellite (INTELSAT) system with emphasis on the future utilization of C, X, and Ku-band Super High Frequency (SHF) communications…
-
Department of Defense
Investigation of the Feasibility of Accommodating the
International Mobile Telecommunications (IMT) 2000
Within the 1755-1850 MHz Band
Preliminary review indicates these bands could not accommodate the introduction of the additional non-space systems without operational degradation to and from critical systems such as the Cooperative Engagement Capability, the Defense Satellite Communication System, DoD satellite downlinks, and numerous fixed and…
-
FEDERAL LONG–RANGE
SPECTRUM PLAN
In addition to land lines (including wire and fiber optic cables) and submarine cables, the DCS includes an extensive worldwide network of troposcatter, microwave, and HF systems, as well as the satellites and Earth terminals of the Defense Satellite Communications System (DSCS).
-
Communication Subsystem Design Trends for the Defense Satellite Communications Program
Abstract The Initial Defense Communication Satellite Program (IDCSP) has been implemented successfully and is handling unique and vital mili- tary communications.
-
Subject Index [1951-1971]
Simmons, Gurravur J., TRC-3 57 Der 2-5 Initial Defense Communication Satellite ProgramlAugmentation; cf. IDCSP/A Innovation; cf. Technical innovation Instructional technology; cf. Computer-aided instruction; Educational TV Instrumentation; origination and development of new ideas; information acquisition and use.
-
System of Systems Engineering: Innovations for the Twenty-First Century
Upon the cancellation of the Advent program, the first operational (not experi- mental) Initial Defense Communication Satellite Program (IDCSP) was begun (Kucherman et al., 1966).
Indicates content that may require registration and/or purchase.