Products/Services for Delavan Electronic
-
Electronic Cooling Fans - (619 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial...ApplicationMotor TypeBlower / Fan Type -
Electronic Bridges - (54 companies)Electronic bridges are used to cross from one circuit, channel, board or element over to another. Electronic bridges are used to cross from one circuit, channel, board, or element over to another. An electronic bridge is used to measure various... -
Electronic and Instrument Enclosures - (861 companies)How to Select Electronic and Instrument Enclosures. Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include... -
Electronic Transformers - (38 companies)Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting. Electronic transformers are used to insulate circuits and to provide high to alternating-but-low...
-
Industrial Electronic Repair Services - (445 companies)Industrial electronic repair services fix, repair, overhaul, refurbish, and warranty industrial electronic equipment such as power supplies, motor drives, controllers, meters, and oscilloscopes. Industrial electronic repair services repair, overhaul... -
Electronic and Semiconductor Gases - (40 companies)Electronic and semiconductor gases are specialized for microelectronic manufacturing or semiconductor processing applications such as thin film deposition (CVD, PVD), etching, RTP, packaging or soldering. Image credit: PHX Welding. Electronic...
-
Electronic Loads and Load Banks - (128 companies)Electronic loads and load banks are used to test electrical and electronic equipment. They mimic load requirements for testing and troubleshooting purposes. Types of Electronic Loads and Load Banks. There are four basic types of electronic loads...
-
Electronic Control Units (ECU) - (22 companies)Electronic Control Units (ECU) is a device that regulates the operation of a vehicles automated electrical systems. Electronic control units (ECUs) are devices that regulate the operation of a vehicle's automated electrical system. They are also...
-
Electronic Manufacturing Services (EMS) - (1410 companies)Electronic manufacturing services (EMS) are provided by companies that design, assemble, produce, and test electronic components and PCB assemblies for original equipment manufacturers (OEMs). Electronic manufacturing services (EMS) are provided...
-
Electrical and Electronic Design Services - (929 companies)Electrical and electronic design services are performed by companies that design hardware for analog and digital circuits, components, devices, and systems. The hardware's primary purpose can be transmission of energy or transmission of information...
Product News
-
Tekceleo SAS
Electronic Nebulizers Based on a patented amplified vibrating mesh technology coupled with intelligent design, Tekceleo 's Micronice (C) nebulizers are among the most efficient on the market in terms of flowrate to size ratio, latency, precision and power efficiency. Our design allow to use the precision and electronic drive of vibrating mesh nebulizer while drastically improving robustness and efficiency. Our technology can be use for very severe and strict environment and backgrounds. Tekceleo has developed two... (read more)Browse Nebulizers Datasheets for Tekceleo SAS -
ELANTAS North America LLC
Custom Electrical and Electronic Resins ELANTAS PDG, Inc. manufactures custom electrical and electronic resins to match your specifications. (read more)Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
APM Hexseal Corp.
APPLICATIONS OF ELECTRONIC SEALING SOLUTIONS Electronic sealing solutions are vital to a wide variety of large-scale digital entertainment applications. Digital media events of all types run the risk of exposure to numerous weather conditions. Therefore, electronic systems used at these events can benefit from APM Hexseal 's high-quality sealing solutions to protect critical controls from exposure to dirt, dust, salt, wind, and other weather elements. Learn More (read more)Browse Switch Sealing Boots Datasheets for APM Hexseal Corp. -
Lake Shore Cryotronics, Inc.
Electronic Measurement Pitfalls Not getting the measurement results you expect? Check out:5 Electronic Measurement Pitfalls You Learned About in School But Probably ForgotWhether you are new to electronic device measurements or a pro, you 'll want to avoid certain pitfalls to prevent: Voltage errors. Current leakage. Ground loops. Field-induced interference. Source-related noise (read more)Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
STEGO
New: Electronic hygrotherm New: Electronic hygrotherm - ETF 012. The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. Adjustable temperature and air humidity. Wide-range voltage. Standard DIN width (35mm). Push-in terminal. High switching capacity. Operating temperature down to -40 C. Optical status display. Follow us on: Facebook. YouTube. LinkedIn. STEGO Blog. Perfect thermal management. SIMPLY... (read more)Browse Moisture Meters Datasheets for STEGO -
STEGO
Electronic thermostat DCT 010 Data sheet. Electronic thermostat. DCT 010. Electronic thermostat with integrated switch module for controlling DC devices in enclosures and switch cabinets. Switches all common loads in enclosure applications: Heating, fans, signal transmitters, etc. Normally open versions (NO) in two versions with a wide temperature setting range. Contact breaker versions (NC) with secondary switch function: 65 % RH fixed setting. Internal switch module with high DC switching performance. Adjustable... (read more)Browse Thermostats Datasheets for STEGO -
ELANTAS North America LLC
Electronic Protection Materials Materials for Electronic Protection. The increasing demand for reliability of electronic components and printed circuit boards presents challenges to protect these devices from harsh conditions such as humidity, extreme temperatures, mechanical loads, vibration and corrosive chemicals. The ELANTAS family of conformal coatings, potting resins and encapsulants is specially formulated to provide optimum protection and dielectric integrity for today 's high performance modules. Bectron (R... (read more)Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Altech Corp.
Altech DIN Electronic Enclosures Altech DIN rail mounted electronic enclosures are designed to help integrate PCB electronics into control panels with a compact, ready-to-wire housing. Built for protection, functionality, and a professional finish, they support a wide range of applications from relays and timers to sensors, monitoring devices, transducers, and printed circuit boards. Mounts on standard 35 mm DIN rails or panels. Flame-retardant, maintenance-free materials for long-term durability. Multiple sizes, cover styles... (read more)Browse Electronic and Instrument Enclosures Datasheets for Altech Corp. -
ELANTAS North America LLC
Potting Materials for Electronic Applications Potting Materials for Electronic Applications. ELANTAS offers a broad range of potting and encapsulation materials for electronic protection. State of the art polyurethane materials with UL Relative Thermal Index (RTI) ratings up to 130 C and higher (Conapoxy (R), CONAP (R), ELAN-Tron (R)). Unique, one-component polyurethanes that assure consistent cure and performance even in small "shot-size " potting applications (Bectron (R) PK materials). Dielectric gels that provide outstanding electronic... (read more)Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Finder S.p.A. con unico socio
ELECTRONIC STAIRCASE TIMER Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide. Other features include: Reset for centralised switch off. 4 functions: Step relay. Timing Step relay. Staircase timer. Light ON. Terminal for reset (centralised switch off). Time setting from 30 seconds to 20 minutes. "Zero crossing " load switching. Suitable for 3 or 4 wire systems, with automatic recognition. Compatible with movement detectors (18 series). LED status indicators. Cadmium free contact material. Can be used... (read more)Browse Digital Timers Datasheets for Finder S.p.A. con unico socio
-
Orbital reports flat sales of US$5.1m in the first half of year
Orbital announced that Synerject has completed due diligence and will acquire BRP US Inc.'s electronic components facility in Delavan , Wisconsin (USA) with effect from 1st March 2006.
-
Ultrasonics in industry
Inc.; Aeroprojects,Inc.;Astro- sonics, Inc.; Automation Industries, Inc., Sperry Prod- ucts Div.; Axion Corp.; The Bendix Corp., Greenbrier Instruments; BransonInstruments,Inc.;Cavitron Ultrasonics, Inc. ; Clevite Corp.; Delavan Manufactur- ingCo.; Electronic .
-
Energy consumption during Refractance Window ® evaporation of selected berry juices
For easy adjustment of product flow rates, an electronic speed control was connected to a 3HP positive displacement rotary lobe pump (Waukesha Cherry-Burrell, Delavan , WI).
-
SPREADSHEET WATERSHED MODELING FOR NOICPOINT‐SOURCE POLLUTION MANAGEMENT IN A WISCONSIN BASIN
… the form of an existing model (WATERSHED) that has been adapted to run on modern electronic spreadsheets. … WATERSHED is used to assess options to improve the quality of highly eutrophic Delavan Lake in Wisconsin.
-
Company Analysis: Company Profiles: Structure - Siemens
… its acquisition of the manufacturing assets and employees of BRP US Inc.'s Delavan , Wisconsin engine management … The facility manufactures fuel injectors and electronic engine management modules and components for BRP's Johnson and Evinrude …
-
Development of Drop Size-Frequency Analysis of Sprays Used for Pesticide Application
… student of Dr. Marshall's, arranged to have one of these machines built for Delavan Company, which he … The electronic count- ing-sizing portion of a similar machine was built at Wisconsin, and we tried …
-
Effects of oxygen transport on the areal hypolimnetic oxygen deficit
Temperature profileswere obtained usinga Whitney Model TC-5C electronic thermometer (accuracy, _+0.1øCßprecision, +0.05øC). were visited on Lake Delavan .
-
http://absimage.aps.org/image/DFD12/MWS_DFD12-2012-000835.pdf
Sarah Delavan University at Buffalo, The State University of New York Electronic form version 1.4 .
-
Crossflow microfiltration of recombinant Escherichia coli lysates after high pressure homogenization
… consisted of a rotary positive displacement pump (Universal Pump Model 15, Waukesha Fluids, Delavan , WI) with a … Inlet, out- let, and permeate pressures were measured using electronic pressure transducers (PX181, Omega Engineering, Stam- ford …
Indicates content that may require registration and/or purchase.