-
Supplier: Sanchem, Inc.
Description: is the most effective chromate-free deoxidizer in removing oxide films and smut from aluminum surfaces. This deoxidizer is complete iron-free.
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: CHEMEON Surface Technology, LLC
Description: An iron, acid, fluoride based deoxidizer designed to effectively deoxidize all wrought alloys especially those with high copper or zinc concentrations. Used at 6-15% v/v at room temperature for 1 to 10 minutes.
- Concentration (As Used, by Volume): 6 to 15 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Specialty / Other
-
Supplier: Surventis Surface Treatment LLC
Description: Deoxidizer SS is a concentrated liquid, acidic compound that contains a blend of acids. It's used for the pickling and removal of oxides and scales from a variety of metals. Deoxidizer SS is normally used by immersion on metals such as stainless steel, aluminum, brass, copper, magnesium, titanium,
- Type: Etchant / Pickle, Strong Acid / Mineral Acid Cleaner (0 to 2 pH), Surface Treatment
-
-
Supplier: Sanchem, Inc.
Description: stronger acid aluminum cleaner than Sanchem 550 for wrought alloys.
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: Sanchem, Inc.
Description: mildly alkaline phosphate based aluminum cleaner for heavy soils on wrought alloys.
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: Sanchem, Inc.
Description: very mild acid aluminum cleaner for castings and wrought alloys.
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: Surventis Surface Treatment LLC
Description: Deoxidizer LNC is a non-chromated, acidic material for removing oxides, alkaline etching smut and discoloration from aluminum and aluminum alloys. It is used before chromate conversion coating, non-chrome conversion coating, anodizing, electrical resistance welding, and other operations that
- Applications: Coatings / Paint
-
Supplier: Henkel Corporation - Industrial
Description: deoxidizing, desmutting or acid etching aluminum and its alloys.
- Type: Cleaner / Cleaning Agent
-
Supplier: Surventis Surface Treatment LLC
Description: Aluminum Cleaner 164 is an inhibited alkaline compound containing silicates. It's for heavy duty tank cleaning of aluminum castings, forgings, extrusions, etc., and for cleaning aluminum sheet prior to anodizing, deoxidizing and prepaint treatments. Besides aluminum, the detergent can be used
- Type: Cleaner / Cleaning Agent
-
Supplier: Technic, Inc.
Description: Used to deoxidize/activate copper based parts prior to electroplating.
- Type: Etchant / Pickle
- Industry Applications: Semiconductor Wafer / Cleanroom
-
Supplier: Surventis Surface Treatment LLC
Description: often occurs when silicated cleaners are used. Because of its mild deoxidizing properties, it brightens as well as cleans aluminum surfaces.
- Type: Cleaner / Cleaning Agent
-
Supplier: Ecolink, Inc.
Description: Description This water based cleaner and degreaser removes grease, oils, wax, carbons and inks from virtually any surface. Convenient spray and wipe blend requires no mixing or rinsing. Use on equipment, fixtures, walls, floors and any other surface not harmed by water. It is residue free. S-34 NG
- Type: Cleaner / Cleaning Agent
-
Supplier: Ecolink, Inc.
Description: Description This water based cleaner and degreaser removes grease, oils, wax, carbons and inks from virtually any surface. Convenient spray and wipe blend requires no mixing or rinsing. Use on equipment, fixtures, walls, floors and any other surface not harmed by water. It is residue free. S-34
- Type: Cleaner / Cleaning Agent, Degreaser
- Features: VOC Compliant
-
Supplier: Belmont Metals, Inc.
Description: Boron Copper Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is
- Metal / Alloy System: Copper, Brass or Bronze Alloy
- Type / Function: Deoxidation / Killing Agent
-
Supplier: 3M Advanced Materials Division
Description: 3M™ Calcium Hexaboride Powders do not reduce the electrical conductivity of copper when added to melt. This makes them excellent deoxidizing agents for copper refining. 3M™ Calcium Hexaboride (CaB6) Powders feature a unique combination of properties that make them suitable for a
- Density: 2.449998453738707 g/cc
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
- Applications: Wear Parts / Tooling
-
Supplier: Belmont Metals, Inc.
Description: Boron Copper Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is
- Metal / Alloy System: Copper, Brass or Bronze Alloy
- Type / Function: Deoxidation / Killing Agent
-
Supplier: Allied Electronics, Inc.
Description: Aerosol Physical State, Distinctive Odor, Super Contact Cleaner Use when requiring a contact cleaner with lubrication that offers long-term protection from oxidation. Reduces contact scrubbing and reduces connection wear and abrasion failures. Protects, lubricates and deoxidizes ICs, connectors,
-
Supplier: Allied Electronics, Inc.
Description: Petroleum Naptha, Petroleum Seal Oil, Poly Phenyl Ether Chemical Component, Super Contact Cleaner Use when requiring a contact cleaner with lubrication that offers long-term protection from oxidation. Reduces contact scrubbing and reduces connection wear and abrasion failures. Protects, lubricates
-
Supplier: Belmont Metals, Inc.
Description: Lithium Copper Featuring 2% Lithium Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Belmont 2% Lithium Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based
- Metal / Alloy System: Copper, Brass or Bronze Alloy
- Type / Function: Deoxidation / Killing Agent
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features H4 diffusible hydrogen levels Low spatter and excellent arc stability Deoxidizing agents minimize pre- and post-weld clean up Enhanced silicon island management Low temperature impact properties - charpy V-notch test results capable of exceeding 40 J (30 ft·lbf) at -51°C
- Diameter / Thickness: 0.045 to 0.0625 inch
- Tensile Strength (UTS): 110,227.99791147 to 129,807.971224691 psi
- Yield Strength: 100,075.419156466 to 119,655.392469688 psi
- Elongation: 18 to 24 %
-
Supplier: Fortrans Inc.
Description: Safe Bright™ Aluminum Brightener Safe Bright™ Replacement for Hydrofluoric Acid Applications: Aluminum Heat Exchangers Boat Pontoons Air Conditioner Coils Aluminum Tank Trailers Aluminum Trim on Truck and Trailers Safe-Bright™ will not dull or etch aluminum and is biodegradable. Safe Bright™ is a
- Concentration (As Used, by Volume): 50 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Descaler / Desmutter / Dioxidizer, Detergent / Surfactant, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, Specialty / Other
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Amtron™ OR5B Aluminum Deox Solution Specialty Fluids Amtron™ OR5B is a deoxidizing solution designed to remove the oxide layer from aluminum substrates. By removing the aluminum oxide layer before grinding/polishing processes, aluminum removal rates are significantly increased, and grinding
- Form & Features: Liquid / Solution
- Features: Other
- Function: Oxidation Inhibitor / Anti-oxidant
-
Supplier: Washington Alloy Co.
Description: DEOX Copper contains small amounts of phosphorus and silicon which act as the deoxidizing agents to promote sound weld joints. Washington Alloy DEOX Copper is easy flowing and produces weld deposits that are porosity free, electrically conductive and the color will match that of
Find Suppliers by Category Top
More Information Top
-
Heating of structural steels to quenching temperature in molten NaCl and KCl
… decarburized as the result of diffusion of oxygen and carbon dioxide through the surface of the bath and as the resuIt of the humidity introduced with the addition of fresh batches Of the salt, by the deoxidizing agent , by the steel article …
-
Novel bumping material for stacking silicon chips
For the elimination of the oxide layer on the solder powder, a deoxidizing agent and additives were mixed with the base resin.
-
Acicular ferrite development in autogenous laser welds using cerium sulphide particle dispersed steels
Where aluminium is the primary deoxidising agent , loss of acicular ferrite at [Al]/ [O] ratios greater than unity may potentially be explained by unfavourable Al2O3 clustering and formation of eutectic type II MnS colonies.
-
THE THEORY AND PRACTICE OF VACUUM MELTING
However, this method does not exclude the addition of deoxidizing agents or alloying elements, par- ticularly those with a high affinity for oxygen, which are introduced in the solid state into the liquid charge under vacuum, and, in some cases, even the …
-
Numerical Evaluation of Direct Injection of Urea as NOx Reduction Method for Heavy Duty Diesel Engines
In this work, separate injectors were used to inject fuel and deoxidizing agents into the combustion region.
-
Cast steels for machninery used in the north
Globular nonmetallic inclusions in cast steel treated with combination deoxidizing agents and rare earth metal alloy.
-
Decarbonization of steel in salt baths
Deoxidizing agents are added to salt baths to prevent decarbonization of steel- graphite, borax, magnesium fluoride, ferrosilieon, potassium ferroeyanide, ere.
-
Selecting conditions of preparation of copper-based melts for spraying
Specifically, we examine the chemical heterogeneity of melts subjected to dif- ferent thermal treatment; dependence of the content of oxygen and nonmetallic inclusions (Ni) and the type of deoxidizing agent ; the effect of the electrohydropulsed effect (EHPE) on the diffusion rate of …
-
Rational Deoxidation as a Method for Controlling Nonmetallic Phase Formation in High-Carbon Steel
In order to implement this task, it is necessary to use deoxidizing agents making it possible to form in molten steel during extra-furnace treatment and crystallization a nonmetallic phase in an optimum amount, and a specific form in order that it …
-
Use of the ASIS technology at the Moldavian Metallurgical Plant
The aluminum shot (1–4 mm fraction, with an aluminum content of 97%) functions as the deoxidizing agent and is introduced into the stream by a special injection unit.
Indicates content that may require registration and/or purchase.