Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: F.B. Leopold, a Xylem brand
Description: The filter media in a Leopold filter—media quality, bed composition, bed depth, and grain size distribution—is designed according to filter configuration, raw water quality, pretreatment, and desired filtrate quality. Leopold filters employ Engineered
- Features: Other
- Application / Industry: Waste / Sludge
-
Supplier: Newark, An Avnet Company
Description: FAN FILTER MEDIA; Filter Material:Foam; Fan Frame Size:150mm; Accessory Type:Fan Filter Media; External Depth:8.13mm; External Height:176.53mm; External Width:154.43mm; Fan Filter Type:45 PPI; Fan Size:150mm; Fixing Centers:161.5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN FILTER MEDIA; Fan Frame Size:92mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; Body Material:Foam; Depth:0.2mm; External Depth:5mm; External Height:92mm; External Width:92mm; Fan Filter Type:Dust RoHS Compliant:
-
-
Supplier: Eaton
Description: Scale-up trials Selection of suitable filter media and determination of the required filter area Sample preparation Separation of cell debris Filtration of cell culture media Filtration of serum BECO MiniCap filters have a filter area of 21 cm²,. With a
-
Supplier: Eaton
Description: BECO PROTECT PG depth filtration cartridges consist of wrapped polypropylene filter material with layered media that allows for coarse to fine filtration in a variety of applications in the beverage and food industry. The graded filter layers from coarse to fine allow a
- Filtration Grade (Micron Rating): 0.2 to 150 µm
- Maximum Pressure: 29 psi
- Type: Cartridge
- Additional Features: FDA Compliant
-
Supplier: F.B. Leopold, a Xylem brand
Description: carbon can also be used. Normal Filter Cycle Suspended particulates are removed from water by flowing the water via gravity through granular filter media at a high rate. The solids are removed within the depth of the granular material. Filtered water is removed from the
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Application / Industry: Waste / Sludge
-
Supplier: Cole-Parmer
Description: • Polypropylene (PP) housing available with PTFE or PES membrane, or PP depth media • All-polypropylene housing is thermally fused and offers broad chemical compatibility; diameter is a standard 78 mm • Capsules are sterilizable by autoclave or ethylene oxide (EtO); • Max operating
- Operating Temperature: 140 F
- Housing Material: Polypropylene (PP)
-
Supplier: Eaton
Description: Eaton's BECO CP1 depth filter sheets were developed for the filtration of colloidal and viscous media, and media containing particles. It offers a high dirt holding capacity. Eaton's BECO CP1 depth filter sheets can be used for an extremely wide range of
- Filter Medium Material: Cellulose
- Range: Micro Filtration
-
Supplier: ISC Sales, Inc.
Description: The Glasfloss Puracell II M & MH Mini-Pleat Series is designed for use in applications where a high degree of efficiency is required in a 4? filter. Encased with a heavy-duty 26 gauge galvanized metal frame the media pack is thoroughly sealed to the inside of the metal frame to prevent
- Efficiency: 95 %
- Length: 12 to 24 inch
- Height: 20 to 25 inch
- Width / Ring Size: 4 inch
-
Supplier: ISC Sales, Inc.
Description: box style filters. these filters utilize nominal 1? mini-pleat packs. The packs are strategically placed and bonded in a heavy-duty, galvanized steel enclosure to prevent air bypass. The water repellent, high efficiency, microfiber media resists bacteria and mold growth.
- Efficiency: 99.97 %
- Length: 12 to 24 inch
- Height: 20 to 25 inch
- Width / Ring Size: 12 inch
-
Supplier: Eaton
Description: Eaton's BECO MiniCap which includes Eaton's BECOPAD®, P depth filter are ready-to-use disposable filters for the filtration of small volumes of media containing particles, or for removing microbes in pharmaceutical applications. Eaton's BECOPAD P depth
- Application / Industry: Biopharmaceutical
-
Supplier: Cole-Parmer
Description: • Polypropylene (PP) housing available with PTFE or PES membrane, or PP depth media • All-polypropylene housing is thermally fused and offers broad chemical compatibility; diameter is a standard 78 mm • Capsules are sterilizable by autoclave or ethylene oxide (EtO); • Max operating
- Operating Temperature: 140 F
- Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Polypropylene (PP) housing available with PTFE or PES membrane, or PP depth media • All-polypropylene housing is thermally fused and offers broad chemical compatibility; diameter is a standard 78 mm • Capsules are sterilizable by autoclave or ethylene oxide (EtO); • Max operating
- Operating Temperature: 140 F
- Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Polypropylene (PP) housing available with PTFE or PES membrane, or PP depth media • All-polypropylene housing is thermally fused and offers broad chemical compatibility; diameter is a standard 78 mm • Capsules are sterilizable by autoclave or ethylene oxide (EtO); • Max operating
- Operating Temperature: 140 F
- Housing Material: Polypropylene (PP)
-
Filter Elements - Industrial Filter Cartridge -- MICROSENTRY MB Series – Melt-Blown Depth CartridgeSupplier: Shelco Filters - Division of Tinny Corp.
Description: Nominal Rated Melt-Blown Depth Cartridges Constructed of 100% polypropylene, these industrial filter cartridges use no additives or surfactants that will cause foaming or other undesirable effects to the filtrate Thermally bonded microfibers create a stable, self-supporting
- Filtration Grade (Micron Rating): 1 to 100 µm
- Type: Cartridge
- Filtration Product: Chemicals, Water
- Additional Features: FDA Compliant
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: retention. Economic Prefiltration: The 3-dimensional filter matrix of Sartopure® GF Plus adsorptive depth filters assures outstanding total throughput performance of the filters thus ensuring most economic design of your prefiltration scheme. Reliable Operation: The high
- Filtration Grade (Micron Rating): 0.65 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: F.B. Leopold, a Xylem brand
Description: through granular filter media at a high rate. The solids are removed within the depth of the granular material. Filtered water is removed from the filter through an underdrain system. Normal Backwash Cycle Cleaning the filter media is accomplished with an
- Features: All Sedimentation Equipment, Other
- Application / Industry: Waste / Sludge
-
Supplier: Serfilco, Ltd.
Description: Material: PP, Coton, HI-PERF, Glass, Core: PP, PVDF, Tin or SS ( 4", 6", 10", 20", 30", 40") Performance: 0.5µm, 1µm, 3µm, 5µm, 10µm, 15µm, 20µm, 30µm, 50µm, 75µm, 100µm, 200µm Features • Full 2 1/2" O.D. provides 3.5 square feet of filter area per 10" length • Precision wound • Micron
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartoclear® P Depth filter Modules are especially designed to serve medium scale and large scale volumes from 100 litre and more in cell harvest and clarification applications. Sartoclear® P Depth Filter Modules are available in 12” (1,8 m²) and 16” (3,6 m²) diameter and
- Filtration Grade (Micron Rating): 1.5 µm
- Maximum Pressure: 36 psi
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Cellulose
-
Supplier: ISC Sales, Inc.
Description: The Watts series of melt blown filter cartridges reduce sediment, dirt, rust and particles. Available in a wide range of lengths and micron ratings are available. Food grade for use with beverages, food, and potable water. Made out of 100% Polypropylene, there are no additives or
- Filtration Grade (Micron Rating): 1 to 100 µm
- Maximum Temperature: 140 F
- Type: Cartridge
- Filtration Product: Chemicals, Water
-
Supplier: Radwell International
Description: DEPTH FILTER SYSTEM, D0HC MEDIA SERIES, 0.027 SURFACE AREA, 1/4 INCH HOSE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Description: LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic
- Basis Weight: 87 gsm
- Thickness: 21 mil
- Electrical Resistivity: 20 ohm-cm
- Markets: Chemical Process
-
Supplier: Envirco
Description: Introduction The Envirco replacement filters are Dimple Pleat®, a completely natural media pack that uses no glue or ribbons, available in a 3”depth. The filter construction will consist of a microglass fiber with an acrylic latex binder. Choice of HEPA (99.99% efficiency
- Media Type: Acrylic
- Construction: HEPA / ULPA Filter
-
Supplier: Honeywell International, Inc.
Description: 16 INCH OVERALL WIDTH 27.125 INCH OVERALL HEIGHT 5.875 INCH OVERALL DEPTH ASHRAE TEST STANDARD 52.2 APPLICABLE STANDARD RESIDENTIAL APPLICATION 11 MER VALUE POPUP[TM] BRAND USED ON SPACEGARD 2400, 2140, LENNOX PMAC12 MEDIA AIR CLEANER POPUP MODEL
- Length: 27.125 inch
- Height: 16 inch
- Width / Ring Size: 5.875 inch
- Construction: Panel Filter
-
Supplier: Filtertech, Inc.
Description: opened (fig. 3). The automatic media rewinder then advances the dirty filter media out of the chamber where the filter cake is separated and discharged into a collection hopper while the spent media is rewound for disposal. On permanent media models, the
- Features: All Pressure Filters
- Equipment Type: Automatic Pressure Filter
-
Supplier: Camfil Power Systems
Description: The Cambrane is a composite media combining an extremely efficient synthetic pre-filter layer with a final membrane barrier for maximal efficiency on submicron particles The pre-filter has depth for long filter life, great humidity performance while it's final
- Length: 25.984266 inch
- Width / Ring Size: 12.7559124 to 17.5196945 inch
- Operating Temperature: 158 F
- Construction: Cartridge Filter
-
Supplier: Thermon, Inc
Description: Polypropylene pleated depth media for critical process applications. The best of pleated and depth style technologies combine in the Claripor™ pleated depth filter cartridges. The unique layered construction provides absolute retention with high flow rates and
- Filtration Grade (Micron Rating): 0.5 to 90 µm
- Maximum Liquid Flow: 5 GPM
- Maximum Pressure: 30 psi
- Type: Cartridge
-
Supplier: Marmon Industrial Water LLC
Description: fully automatic and incorporates a self contained backwash compartment which eliminates the need for backwash pumps and tanks. It also includes a vigorous air scour step to efficiently clean the filter media while minimizing the volume of backwash water consumed. Filter
- Features: All Gravity Filters, Other
- Equipment Type: Sand Filter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7F.02 Exhaust Filters for fan with 7F.20.x.xxx.1020, size 1 filter. The size of the exhaust filter must correspond to the size of the fan filter to obtain the best ventilation inside the cabinet/electrical panel. Design by MINELLI | FOSSATI. Features include: Minimal
-
Supplier: Pall Water
Description: "Spiral Wound Absolute Rated Depth Filter Cartridge Innovative depth filter cartridge technology All-polypropylene components Absolute rated at >99.9% efficiency with retention ratings from 0.5 to 70 microns Proprietary filter media produced directly by Pall
-
Supplier: Filtertech, Inc.
Description: “wheel” type or seal less shallow bed gravity filter designs. Mode of Operation The dirty liquid to be clarified is either pumped or flows by gravity into the side inlet of the filter, through the low velocity inlet distribution header onto the bed of the filter. A layer of
- Equipment Type: Gravity Sedimentation
-
Supplier: Purolator Liquid Process
Description: Series filter cartridges deliver reliable and consistent filtration of fluids in a wide range of applications. The continuously graded pore structure of the filter creates a network of tapered passages that capture contaminants throughout the media. The true depth
-
Supplier: GE ENERGY Air Filtration
Description: filter elements are constructed from a patent-pending stiffening resin system that can withstand operating temperatures as high as 375 °F. ThermoPleat filters are a direct replacement for standard filter bags and cages. Their shorter length keep the filter elements out of
- Type: Bag
-
Description: Application Filtration of hydraulic fluids, lubricants, industrial liquids and gases. Filter media for all applications. Elements for installation in EPE filter housings. ... others on request. Construction Special star pleated filter media that is mounted on a
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: BakerCorp
Description: Material of Construction: 304 stainless steel vessels and piping Media: Six cartridges and two bags (one each bag filter vessel)
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Waste / Sludge
Find Suppliers by Category Top
Featured Products Top
-
Harbory Filtration manufactures medium-efficiency pocket filter media from 100% synthetic fibers (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Filtration Type Absorption + depth filtration Compatibility Fits standard bag filter housings Disposal (read more)
Browse Filter Media Datasheets for Harbory Filtration -
filters, higher flow, and clogging increase ΔP. Pleated designs offer lower initial ΔP than depth filters. Operating Temperature: Ensure the media, core, end caps, and seals can withstand the continuous and peak temperatures. Viscosity: Higher viscosity fluids require (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
contaminants from liquids. Depth Filtration: The pleated media structure allows for depth filtration, capturing particles both on the surface and within the filter media itself, improving overall filtration efficiency. 4. High Temperature Resistance (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
structure. Unlike depth filtration media, the monofilament mesh performs surface filtration, meaning particles are retained on the surface for easier cleaning and repeated use. The bags are available in a wide range of micron ratings and standard (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
where hydrophobic PTFE would otherwise struggle to filter water or aqueous solutions effectively. Faster Flow Rates: The hydrophilic nature allows for higher flow rates compared to untreated PTFE, as water can pass through the filter media more easily, reducing the risk of clogging or flow (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Harbory Filtration manufactures glass fiber pleated cartridges using borosilicate glass microfiber media pleated into a compact, high-surface-area form. The pleated design increases filtration (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
What Is an Extended Life Filter Bag? An extended life filter bag is a high?performance depth filtration product designed to outlast standard needle?felt bags by a significant margin. It is constructed (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Product Overview Harbory Filtration manufactures string wound filter cartridges using high-quality continuous filament yarn. The winding pattern is computer (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
out-gassing and maintains excellent mechanical properties ensuring high-purity air for the most demanding environments over the life of the filter. A media configuration that is optimized through Controlled Media Spacing (CMS™) resulting in a lower pressure drop than other media pleating (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco
Conduct Research Top
-
Clean-in-Place Operations for Thin-Cake Filtration Technologies
or centrifugation as well as in a batch or continuous mode. In this separation step, there is a further choice both of the type of filter media and the thickness of the cake or the cake depth during which the separation occurs. Cake washing generally follows and the choices are displacement or reslurry
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
nonuniformities. necessary for DEP, as opposed to the electrode. geometry required in traditional DEP [17-19]. Since these. insulating structures typically traverse the entire depth of. the channel, a greater area of the sample channel is affected. by the gradient of the inner product of the electric
More Information Top
-
Loading of fibrous filter media and newly designed filter configurations by salt particles: An experimental study
Various fibrous filter media, including surface filter media, depth filter media , woven and nonwoven filter media, were tested and particle loading capacity was calculated using bench‐scale setup via a new estimation approach which was proposed and experimentally verified with Novick‐Kozeny model.
-
Microelectronic Applications of Chemical Mechanical Planarization
Single-pass filtration solutions using graded density, multiple thin layer, pleated depth filter media , or membranes can provide required large particle retention depending on the slurry abrasive and chemical composition.
-
Integrated economic and experimental framework for screening of primary recovery technologies for high cell density CHO cultures
The membrane costs of TFF can be lower than the costs of typical depth filtration media , especially where single use modules are required, as the TFF membrane media tends to be reus- able [26].
-
Robust depth filter sizing for centrate clarification
Matched‐lot depth filter media tested at the same conditions with consecutive batches of the same molecule were used to assess the sources and magnitudes of process variability.
-
Hydraulic Fracturing Operations: Handbook of Environmental Management Practices
This is a significant advancement over all the other depth filter media alternatives.
-
Clarification of recombinant proteins from high cell density mammalian cell culture systems using new improved depth filters
A framework is presented here for optimizing the particle size distribution of the mammalian cell culture systems with the pore size distribution of the gradient depth filter using various pre‐treatment conditions resulting in increased depth filter media utilization and improved clarification capacity.
-
Aerosol Filtration Performance of Novel 3-Dimensional Nonwoven Composites
The subsequent chapters describe the design of 3-dimensional depth filter media and their aerosol filtration characteristics.
-
Exploitation of the Adsorptive Properties of Depth Filters for Host Cell Protein Removal during Monoclonal Antibody Purification
Hence, employing two depth filters in series will ensure that more of the filtrate stream efficiently contacts the depth filter media , enabling a better adsorption profile for the impurities.
-
Manual combustion engine
To the requirements that are connected to life filtration to meet the heavy-duty depth filter mediums with large dust storage ability at simultaneously high separating degrees must be used also for the spark ignition engines.
-
Optimized Backflushing Process for Fibrous Media in Engine Oil Filtration and Enhancement by Ultrasound
However, regeneration by backflushing of these densely packed depth filtration media is a great challenge.
Indicates content that may require registration and/or purchase.