Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 202 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of exothermic and endothermic heat treating atmospheres.The dielectric ceramic sensor provides stable and accurate dew point measurements
- Dew Point Range: -10 to 90 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 0 to 120 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 252 Series Continuous Dew Point Analyzers have been designed primarily for accurate dew point analysis of exothermic or endothermic heat treating atmospheres. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by
- Dew Point Range: -10 to 90 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 0 to 120 F
- Electrical Outputs: Analog Current
-
Supplier: Process Sensing Technologies USA
Description: HC dew-point accuracy Fundamental cooled mirror principle Applications: Spot-check measurements of HC and water dew point Field verification of installed on-line dew-point analyzers Flexibility for periodic measurements at any gas source Producer
- Instrument Type: Analyzer
- Mounting Type: Portable
- Application: Process Gas
- Features: Self Calibration
-
-
Supplier: COSA Xentaur Corporation
Description: has proven to produce consistently accurate monitoring results for dew point in natural gas and other difficult hydrocarbon processing applications, where conventional analyzers have failed.
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: -3.6 to 3.6 F
- Operating Temperature: 14 to 122 F
- Electrical Outputs: Analog Current
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 203 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of endothermic and Nitrogen/Hydrogen heat treating atmospheres, instrument air, and in many other applications. This is a Low Range analyzer in
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 1 F
- Operating Temperature: -4 to 120 F
- Electrical Outputs: Analog Current
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 253 Series Continuous Analyzers for Low Range Dew Point have been designed primarily for accurate dew point analysis of heat treating atmospheres, instrument air, or other applications which may have typical dew points that are lower than
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 0 to 120 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Process Sensing Technologies USA
Description: The Condumax II hydrocarbon and water dew-point analyzer provides continuous, automatic measurements of these two critical parameters of natural gas quality. It uses the ‘Dark Spot’ direct chilled-mirror technique to measure hydrocarbon dew point with high accuracy
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Oil Sensors and Analyzers - Trace Moisture and Hydrocarbon Dew Point Analyzer HCDT-5673 -- hcdt-5673Supplier: BARTEC
Description: The HCDT-5673 combines two complementary measurement technologies within one analyzer system: fiber-optic trace moisture measurement based on the Fabry-Pérot principle and hydrocarbon condensation point determination using proven chilled mirror technology. Both measurement principles
-
Supplier: Process Sensing Technologies USA
Description: Hydrocarbon dew point (HCDP) and moisture are key quality parameters to ensure the quality of pipeline transmission gas. With the combined Condumax II and OptiPEAK TDL600 analyzer system pipeline operators have the assurance of the most widely accepted automatic hydrocarbon
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: Roscid Technologies
Description: This medical gas analyzer is designed for fast, accurate and economic measurement of CO and Dew Point in medical air applications. A simple menu-driven software and LED-display allows easy and fast start-up of the instrument. Ranges The CO can be measured in the range of 0 – 50
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model DewTech 390 is a Precision Low Dew Point Hygrometer which offers measurement of extremely low Dew Point or Trace Moisture for a variety of background gases at a very attractive price. Based on the Primary Standard Chilled Mirror measurement
- Dew Point Range: -130 to 68 F
- Dew Point Accuracy: 0.36 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Relative Humidity
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Panametrics
Description: The DewPro MMY31 measures dew point or ppm in gases. It is a cost-effective, loop powered dew point transmitter designed for "in-line" installation where trace moisture measurement is required. The planar aluminum oxide sensor provides excellent corrosion resistance,
- Dew Point Range: -130 to 50 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Current
-
Supplier: Edgetech Instruments Inc.
Description: mode. Form C for greater versatility. Serial and analog outputs. RS232 communication with terminal, printer, or computer Remote programming. Data output such as dew point and alarm status. 0-5 VDC, 4-20 mA, 0-10 VDC, or 0-20mA User scalable to drive peripheral devices. Available
- Dew Point Range: -40 to 140 F
- Dew Point Accuracy: 0.36 F
- Operating Temperature: 14 to 140 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Relative Humidity, Temperature
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model DPS3 is a heated dew point hygrometer that can measure dew points up to 95 °C (203°F) and as low as -35 °C (-31°F). This integrated system includes a microprocessor based electronics, a chilled mirror dew point sensor, a sample
- Dew Point Range: -31 to 203 F
- Dew Point Accuracy: 0.36 F
- Operating Temperature: 32 to 221 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
-
Supplier: Process Sensing Technologies USA
Description: visual image to assist users and allows image capture and reliable logging of measurements for later review. Features: Fundamental cooled-/chilled-mirror dew-point measurement principle High-definition colour LC display Visual identification of both water and hydrocarbon dew
- Variables Measured: Dew Point
-
Supplier: COSA Xentaur Corporation
Description: Xentaur Dew Point Extractive Sampling System Building sample systems for measuring dew point in gases is not an easy task. It requires experience and a complete understanding of the often unexpected behavior of water molecules. Selection of the proper materials,
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: -3.6 to 3.6 F
- Operating Temperature: 14 to 122 F
- Electrical Outputs: Analog Current
-
Supplier: LI-COR Biosciences
Description: is commonly used to calibrate the H2O channel of gas analyzers or other precision sensors, and provide precise control over water vapor mole fraction in environmentally regulated chambers. NIST certified Generates stable dew points from 0 to 50 °C Accuracy of ± 0.2 °C dew
-
Supplier: Vaisala
Description: For Vaisala's Smart Humidity, Temperature, Dew Point, Moisture in Oil, CO2 and H2O2 Probes Vaisala Indigo 200 Series host devices are part of Vaisala Indigo product family and intended for Vaisala's intelligent, stand-alone humidity probes (HMP3, HMP4, HMP5, HMP7, HMP8 and HMP9),
-
Supplier: Panametrics
Description: Features Rack, bench, panel, and wall mount configurations NEMA 4 weatherproof membrane front display/keypad M Series or IQ.probe moisture probe compatible Displays moisture content in dew/ frost point and ppmv Built-in isolated current or voltage analog output Fail-safe fault alarm
- Dew Point Range: -166 to 140 F
- Dew Point Accuracy: 5.4 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Meter Group
Description: A product isotherm is a graph showing how water activity changes as water is adsorbed into and desorbed from a product. Isotherms provide the specific data you need to: Make mixing models Set QA/QC specifications Define critical control points Do packaging calculations Predict the effects of
- Display: Analog Meter or Gauge
- Form Factor: Analyzer
- Variables Measured: Dew Point, Water Activity
-
Supplier: Transcat, Inc.
Description: Product Highlights Rack, bench, panel (1/8 DIN), and wall mount configurations NEMA 4 weatherproof membrane front display/keypad M Series or IQ.probe moisture probe compatible Displays moisture content in dew/frost point and ppmv Built-in isolated current or voltage analog
- Dew Point Range: -112 to 68 F
- Form Factor: Analyzer
- Variables Measured: Dew Point, Moisture Content
-
Supplier: Panametrics
Description: Our TDLS moisture analyzer, Aurora, provides moisture measurements from low PPM to high percentage levels. Its accurate measurements detect moisture in many applications such as natural gas TEG dehydration, natural gas storage, transmission and custody transfer, carbon dioxide for enhanced
- Dew Point Range: -97.1 to 27.3 F
- Operating Temperature: -4 to 149 F
- Variables Measured: Absolute Humidity, Dew Point
- Electrical Outputs: Analog Current
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments PPM1 is a trace moisture analyzer for monitoring dew/frost point and ppmV water vapor in gases. The PPM1 is a modular, remotely mounted hygrometer configured to meet your moisture measurement application requirements. The PPM1 uses an electrolytic,
- Dew Point Range: -4 to 203 F
- Moisture Content Accuracy: 5 ±%
- Electrical Outputs: Analog Current
- Form Factor: Analyzer, Instrument, Transmitter
-
Supplier: Roscid Technologies
Description: Features: -110C to +20C dewpoint sensor Fast, Accurate and Repeatable Small & Lightweight State-of-the-art electronics & software 316 Stainless Steel & PTFE Wetted parts NIST calibrations Stainless Steel IP68 housing Protection from reversed polarity Robust Industrial M12 connector, IP68 protection
- Dew Point Range: -166 to 68 F
- Operating Temperature: -40 to 185 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
-
Supplier: Panametrics
Description: BHGE’s Aurora series of moisture analyzers uses tunable diode laser absorption spectroscopy (TDLAS) to rapidly and accurately measure moisture in a variety of background gases. The Aurora TransPort, the latest addition to the series, is a battery operated, moveable analyzer that can be
- Dew Point Range: -97.1 to 27.3 F
- Operating Temperature: -4 to 149 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure, Temperature
- Electrical Outputs: Analog Current
-
Supplier: COSA Xentaur Corporation
Description: the field. Truly a great asset for making your measurements when time and accuracy are of great importance. The COSA SF6 Purity Pro also works well with a Portable Dew Point Meter (XPDM) when a dew point measurement is also required.
- Instrument Type: Analyzer
- Display: Digital
- Mounting Type: Fixed
- Application: Process Gas
-
Supplier: RH Systems
Description: The RH Systems Model 973-SF6 Analyzer was specifically designed for measurement of humidity and SF6 purity in gas insulated switchgear systems. Humidity measurement data is displayed in ppmv, ppmw and dew/frost point at either system pressure or standard pressure. Purity
- Operating Temperature: 14 to 104 F
- Operating Humidity: 0 to 98 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: InspectorTools
Description: Exchange, Refrigeration,Features Measures Temperature (ºF) and Humidity (%RH) Measures Dew Point (ºF) Measures Velocity (FPS) and Volume (CFM) Measures Power in BTU/HR Direct Readings – no additional calculations needed Allows measurement of rectangular and ROUND GRILLS Lightweight and
-
Supplier: Shaw Moisture Meters
Description: dewpoint sensor. Set points can be viewed and adjusted from the front panel keypad. An isolated 4 – 20 mA analogue output is supplied as standard. The span of this output can be configured across the range of the dewpoint sensor. The system allows for the Superdew 3 instrument to be sited in
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: Shaw Moisture Meters
Description: clear, five-character LED display. Two independent, fully programmable alarm relays provide flexible process control across the sensor’s full operating range. Moreover, users can quickly view and adjust set points with the intuitive front-panel keypad. Flexibile installation The instrument
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: Roscid Technologies
Description: points are done at the factory NIST Traceable Calibration. Hart Protocol. Built-in self-test and diagnostics Features ✓ Easy and quick installation, no tools required ✓ -110C to 20C dew point sensor ✓ Protection for reverse polarity ✓ IP65 enclosure ✓ Remote mounted ✓ Flow
- Dew Point Range: -166 to 68 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: ASTM International
Description: 1.1 This test method covers the quantitative determination of water in liquefied petroleum gases (LPG) from 1 mg/kg to 250 mg/kg using an online electronic moisture analyzer, also known as an electronic hygrometer or dew point analyzer, in the absence of methanol or other
-
Supplier: Alpha Moisture Systems
Description: Model CMH Chilled Mirror Hygrometer accurately measures the dewpoint of a gas by cooling a mirrored surface, over which the gas flows until a layer of dew forms on the surface. The Chilled Mirror Dew Point Hygrometer utilizes a 3-stage cooler combined with an integral
- Dew Point Range: -139 to 68 F
- Dew Point Accuracy: 3.6 F
- Electrical Outputs: Analog Current, Analog Voltage
- Technology: Chilled Mirror
-
Supplier: ABB Measurement & Analytics
Description: The SCC-C compressor type gas cooler is used to lower the dew point of humid sample gas to avoid condensation in the analyzers. An extremely stable and low gas dew point avoids water vapor cross-sensitivity and volumetric errors. Integrated Sample Gas Cooler
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.3 ±% FS
- Control Signal: Analog Voltage
-
Supplier: ABB Measurement & Analytics
Description: in simple processes (non-corrosive sample gas) Simple installation and connection Attractively priced system solution in combination with gas analyzers of the EasyLine series Data Housing designed for 19 inch rack mounting and wall mounting (4 height units) Sample gas inlet dew
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Controller Type: Flow Controller
- Media: Gas / Air
Find Suppliers by Category Top
Featured Products Top
-
The PM880 hygrometer is a complete, intrinsically safe, portable system with options and accessories to meet all industrial moisture measurement needs. This hygrometer is small, lightweight, and easy-to-use. The large LCD displays moisture readings in dew point (°C or (read more)
Browse Moisture Meters Datasheets for Panametrics -
for ideal sampling conditions of trace moisture measurement, ensuring the sample pressure and flow are suitable for quick and accurate dew point measurement in gases and dry compressed air. Easy to install, with an effortless docking arrangement and simple set up process, the SDH-PSS is fully configurable and includes a flow indicator, optional filter and optional pressure regulator. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
as possible to the sample tapping point, reducing the length of the sample lines and minimising the volume of the sampling arrangement. With no stored energy components, the SDH-PSS is suitable for use in conjunction with the SDHmini-Ex in hazardous environments, making this an all in one, dewpoint measurement and sampling system. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
Back to the Basics: Flash Point, Dew Point & Temperature
The ability of the analyzer to measure the solvent concentration depends on the delivery of the solvent vapor to the analyzer through a sampling system in which all elements in contact with sample are above the dew points and flash points of all substances in the process.
-
Using Power Resistors as Heaters
. They are especially useful in situations where the heat must be isolated or concentrated in a small area. For example, Riedon power resistors are used to eliminate condensation on outdoor security camera installations. Heat from the resistor keeps the lens temperature above the dew point
More Information Top
-
The Best Practices In Moisture Control of Sour Natural Gas as Export Gas: Case Study on Line Water Content Analyzer Assessment in a Gas Plant
The first results are very close to on line dew point analyzer ’s manufacturer reported performance for one year re-calibration period.
-
Transporting Sour Gas in a Non-Corrosive Form Through Use of Remote Dehydration Units
GTU operating data in the form of online water content measured by dew point analysers are documented in this report.
-
ARMY GAS-COOLED REACTOR SYSTEMS PROGRAM. INITIAL FULL POWER AND LIMITED ENDURANCE TESTS OF THE ML-1 NUCLEAR POWER PLANT. Final Test Report
Complete ANSOP 14385, Operation of the Alnor Dew Point Analyzer .
-
Relative humidity and the stress/strain response of canvas paintings: uniaxial measurements of naturally aged samples
These sensors were calibrated against saturated salt solutions at two RH values of 33% and 75%, the RH over the salt solutions having been determined by the use of a Dew Point Analyzer (General Eastern).
-
Sistine Chapel Case Study
RS2700 Multi-Gas Dew Point Analyzer .
-
Moisture / Analyzers / Sensors
GNL-DP1 - Dew point Analyzer .
-
Moisture / Dew Point
GNL-DP1 - Dew point Analyzer .
-
An integrated tracer kinetics system for studying carbon uptake and allocation in plants using continuously produced11 CO2
Dew Point Analyzer .
-
Condumax II Analyzer Helps a Natural Gas Storage Operator to Ensure Quality
Condumax II Hydrocarbon and Water Dew Point Analyzer .
-
Preliminary fixed-bed downdraft gasification of birch woodchips
… monitor the composition of the producer gas, a part of the gas is bypassed at a maximum flow rate of 50 L/h through the state-of-the art gas sampling facility consisting with hot filter, dew point analyzer , membrane pump, rotameter, gas …
Indicates content that may require registration and/or purchase.