-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model DewGen is a divided flow dew point generator that can generate dew points from +15°C to frost points of -80°C. The source gas is typically dry nitrogen and can be used as a stand-alone or used with an Edgetech Instruments Model
- User Interface: Analog Front Panel, Digital Front Panel
- Display: Analog Meter or Indicator
- Environmental Properties: Humidity / Moisture / Dew Point
- Features: Other Specific Calibration, Traceable to a National or International Standard
-
Supplier: Roscid Technologies
Description: Roscid Technologies dew point generator, the model PPMG101, is a precision moisture generator able to create a wide range of moisture levels. It can be used as a standalone verification unit or used in synchrony with a NIST traceable chilled mirror hygrometer (Roscid’s
- Features: Specialty / Other
-
Supplier: RH Systems
Description: as %RH, dew point, frost point, ppm, or vapor pressure. By accurately measuring the temperature and pressure at the point where the humidified gas is utilized, the G2 automatically adjusts for changes in dynamic conditions such as heat load or ambient pressure variation.
- Output Flow Rate: 4.999999999999995 to 99.99999999999989 SLM
- Outlet Pressure: 14.50377 to 174.04524 psi
- Generator Type: Humidity / Water Vapor
-
-
Supplier: LI-COR Biosciences
Description: The LI-610 Portable Dew Point Generator is a rugged, portable instrument that provides a stream of gas with a precisely controlled dew point. High accuracy and stability make the LI-610 an ideal water vapor source for field or laboratory use in the environmental
-
Supplier: Edgetech Instruments Inc.
Description: Edgetech Instruments offers a variety of analytical instrumentation for rent that measure dew point, temperature, relative humidity, PPMV, traces of oxygen and other psychrometric units. All units come with a NIST traceable calibration certificate and data; a one month minimum is
- Variables Measured: Absolute Humidity, Dew Point, Relative Humidity
- Form Factor: Instrument, Meter / Indicator
-
Supplier: Process Sensing Technologies USA
Description: The Michell range of dew-point generators provides flexibility and control at a competitive price. Based on the volumetric mixing of dry and wet gases, the instruments can be controlled either manually or automatically to suit a wide range of calibration applications. For a
- Operating Temperature: 64.4 to 75.2 F
- Variables Measured: Dew Point
-
Supplier: Process Sensing Technologies USA
Description: calibration sequences or manually operated at pre-determined dew-point set points. When ordering this system, simply specify the required operating range, and Michell Instruments will determine the most economical way to construct your calibration system. Features: Complete
- Operating Temperature: 59 to 86 F
- Variables Measured: Dew Point
-
Supplier: MBW Calibration AG
Description: sampling circuit Drop-in replacement for DP3, DP8 and DP30 Dew points up to +95 ˚C Key Specifications 573S Min./Max. frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C Temperature: -50 to +100 ̊C 573H Min./Max.
- Dew Point Range: -76 to 203 F
- Dew Point Accuracy: 0.18 F
- Operating Temperature: 50 to 104 F
- Electrical Outputs: Analog Current
-
Supplier: Process Sensing Technologies USA
Description: A simple and efficient, self-contained dew-point hygrometer, with filtration and flow control, for measurement of dew point or moisture content at point of use. It uses the Easidew On-Line to measure dew point in the range –100 to + 20 °C dew
- Dew Point Range: 68 F
- Operating Temperature: 23 to 122 F
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
Supplier: Process Sensing Technologies USA
Description: The Easidew 34 is a dew-point transmitter with a 3/4” process connection. Designed for use in industrial conditions, it has a wide measurement range from -110 to + 20 °C dew point. Based on Ceramic Metal-Oxide Moisture Sensor the Easidew 34 is available with a choice of
- Dew Point Range: 68 F
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point
- Form Factor: Transmitter
-
Supplier: MBW Calibration AG
Description: °C (<–70 °C) 0.2 °C Frost Point / Dew Point Range: –95 to +10 °C Frost Point Resolution: 0.01 °C Parts Per Million Range: 0.05 to 12000 PPMv Relative Humidity Range: 0.0002 to 50% Saturation Pressure Range: Ambient to 300 psiA Saturation Pressure Uncertainty (10-50 psiA):
- Operating Temperature: 59 to 86 F
- User Interface: Digital Front Panel
- Calibrator Style: Fixed, Portable
- Environmental Properties: Humidity / Moisture / Dew Point
-
Supplier: DataPhysics Instruments USA Corp.
Description: to prevent any condensation during transfer. With the additional humidity and temperature sensor the system can measure directly at the target location and calculate the dew point inside of an environmental chamber. Due to the integrated touch screen the system can be operated without
- Relative Humidity Range: 5 to 90 %
- RH/aw Range: 5 to 90 %
- Variables Measured: Dew Point, Relative Humidity, Temperature
- Form Factor: Instrument
-
Supplier: Buck Research Instruments, LLC
Description: The VAPORPAK® is a battery-powered, portable humidity generator for calibrating a wide variety of humidity sensors in-situ. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications.
- Operating Temperature: 68 to 89.6 F
- User Interface: Analog Front Panel
- Display: Digital Readouts
- Calibrator Style: Fixed
-
Supplier: Buck Research Instruments, LLC
Description: The Vaportron is a humidity generator for calibrating a wide variety of humidity sensors. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications.
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Fixed
-
Supplier: AFC-HOLCROFT
Description: A revolutionary new endothermic gas generator, aptly named the E-Z Series endothermic modular gas generator, was introduced to meet the need for an easily maintainable generator capable of reliable operating results with the ability to vary capacity, or add more as needed.
-
Supplier: Rotronic Instrument Corp.
Description: The HygroGen HG2 humidity generator can be used for the calibration of up to five relative humidity probes simultaneously. The HG2 humidity generator typically requires less than 5 minutes to equilibrate from one humidity condition to another when temperature is kept constant.
- AC Voltage Range: 110 to 230 volts
- Operating Temperature: 32 to 140 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: MBW Calibration AG
Description: The HFG1 allows users generate variable dew or frost point gas flows for the calibration of all types of hygrometers. It works by combining a dry gas supply with adjustable amounts of water vapor provided by an internal permeation humidifier. By adjusting the mixing ratio using the
- Generator Type: Humidity / Water Vapor
-
Supplier: RH Systems
Description: The Model G9 produces highly accurate humidity values based on the NIST proven "two-pressure" humidity generation technique. This system will generate a variety of humidity values such as %RH, dew point, frost point, ppm, or vapor pressure. The system is computer controlled,
- Output Flow Rate: 25 to 150.00000000000014 SLM
- Outlet Pressure: 174.044207228636 psi
- Generator Type: Humidity / Water Vapor
- Features & Approvals: Portable
-
Supplier: Environics, Inc.
Description: Monoxide (CO) and Hydrocarbons (HC). The state-of-the-art PSA molecular sieve removes water and produces air with a dew point of less than -30°C. An adjustable drain interval negates the potential of excess water build-up. The Series 7000 is available with an optional dew
- Output Flow Rate: 1 to 20 SLM
- Outlet Pressure: 30 psi
- Features & Approvals: Compressor Included, Portable
- Generator Type: Zero (Pure) Air
-
Supplier: Alpha Moisture Systems
Description: Complete turnkey laboratory calibration systems or individual modules Manual or fully automatic Moisture Generators, Desiccant Driers, Touchscreen Interface and Chilled Mirror Hygrometer Proprietary software to automate calibration, data collection, processing and archiving Intelligent design
- Dew Point Range: -112 to 68 F
- Operating Temperature: 14 to 122 F
- Technology: Chilled Mirror
- Features: Datalogger, Self Calibrating
-
Supplier: South-Tek Systems, LLC
Description: Delivers 99.90 - 99.99% pure nitrogen Supplies dry, clean, low dew point nitrogen Provides a reliable source of nitrogen on-demand Serves multiple lasers Operates 24/ nitrogen at peak flow rate cutting Supplies clean, dry assist gas
- Output Flow Rate: 1,840.8 to 3,020.8000000000093 SLM
- Outlet Pressure: 450 psi
- Generator Type: Nitrogen
-
Supplier: Rotronic Instrument Corp.
Description: for set-point changes of HygroGen2-S are now replicated in a new family member: HygroGen2-XL, which boasts a chamber with 10 times the capacity. Features • Generates stable humidity and temperature conditions (<±0.1 %RH, <±0.01 °C) • Calibration solution for the laboratory and on-site •
- AC Voltage Range: 110 to 230 volts
- Operating Temperature: 32 to 140 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: GENERON
Description: Operating Cost Reliable: Systems Built to Last Safe: Low Operating Pressures, no Hazardous Storage Hydrocarbon Free Nitrogen Dew Point down to -70° F (57° C) Nitrogen purities up to 99.999% Optional Dew Point feature of -100° F (-73° C) Oxygen Analyzer Extremely low dBa
- Output Flow Rate: 1,302.72 SLM
- Outlet Pressure: 175 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: GENERON
Description: Nitrogen delivery pressures 200 to 500 psig (14 barg to 34 barg) -50°F to +140°F (-45°C to +60°C) Safe areas to Zone II or Class I Div II hazardous areas FEATURING Functional, Economical & Reliable Hydrocarbon free Nitrogen purities up to 99.999% Nitrogen Dew Point down to - 70° F
- Output Flow Rate: 14,160 to 127,440 SLM
- Outlet Pressure: 200 to 500 psi
- Features & Approvals: Compressor Included, Portable
- Generator Type: Nitrogen
-
Supplier: Buck Research Instruments, LLC
Description: The Vaportron is a humidity generator for calibrating a wide variety of humidity sensors. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications.
- Relative Humidity Range: 3 to 95 %
- Relative Humidity Accuracy: 1.5 %
- Dew Point Range: -4 to 104 F
- Dew Point Accuracy: 0.36 F
-
Supplier: GENERON
Description: GOST certified facilities and shops in Texas and California ensure the highest-standards are met and your expectations exceeded. FEATURING Capacity: 350-2,500 Nm3/hr Certified: ALL Class Societies Compression: Dual Integrated Water Cooled Screws Purity: Min 95% Inert Gas, Max 99.9% Nitrogen
- Output Flow Rate: 5,831.52696 to 41,653.764 SLM
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: Surface Combustion, Inc.
Description: Dissociator Type Gas Generator Where Ammonia Vapors Are "Cracked" To Produce A 75% Hydrogen, 25% Nitrogen Gas With A Relatively Low Dew Point. Generator Gas Is Used For The Following Heat Treating Processes: Rapid Deoxidation Of Surface Metal Brazing, Sintering,
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval Smit LNG/LPG is a dry inert gas generator with low pressure and low dew-point. The most complex inert gas generators are installed on LNG carriers, where very dry inert gas is required. Smit dry inert gas generators from Alfa Laval, have integrated
- Outlet Pressure: 4.351131 to 5.801508 psi
- Generator Type: Nitrogen
- Features: Specialty / Other
-
Supplier: LufftUSA
Description: High-precision reference measurement standard for industrial humidity calibrations High-precision reference measurement standard for industrial humidity calibrations. Suitable as humidity reference in climate chambers or humidity generators. Mini USB interface with software, online data
- Features: Battery Powered
- Variables Measured: Dew Point, Relative Humidity, Temperature
- Form Factor: Meter / Indicator
- Application: Moisture in Gases / Air
-
Supplier: E+E Elektronik
Description: operates on the fundamental dual-pressure reactor principle similar to the references used in national bureaus for standards. It can be employed both as laboratory and portable humidity generator and reference. For operation Humor 20 requires only distilled water, clean oil-free air with a
- Operating Temperature: 50 to 104 F
- User Interface: Analog Front Panel
- Software: Application Software Included
- Display: Digital Readouts
-
Supplier: Edgetech Instruments Inc.
Description: Edgetech Instruments services all brands of hygrometers with our quick and friendly Rapid Response Customer Service. Dew/frost point, humidity, temperature and oxygen content recertification and calibration services are performed in the USA, in our ISO/IEC 17025:2017 accredited, ISO
- Services: Bench Repair (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, OEM / Warranty Authorized Shop, Preventative Maintenance / Service Contracts, Product Sales - New, Rapid Turnaround, Remanufacturing / Complete Rebuild, Rental / Lease,
- Product Expertise: Calibration Instrument, Environmental Test Chambers, Gas / Air, Humidity / Moisture Instruments, Humidity Generators, Leak Testing Equipment, Medical / Biotech Instruments, Pressure / Vacuum Instruments, Temperature Instruments, Vehicular / Automotive Instruments, Weather Instruments / Solar
- Features: North America
-
Supplier: Alpha Moisture Systems
Description: All calibration procedures are carried out by highly skilled and experienced technicians operating state-of-the-art equipment. Our climate-controlled laboratory has precision moisture generators and chilled mirror dew point hygrometers. Calibration procedures follow the Alpha
- Service Capability: Calibration Service
- Features: Europe Only
- Products Serviced / Replaced: Specialty Instrument / Equipment
-
Supplier: Parameter Generation & Control, Inc.
Description: unmatched levels of humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity
- Temperature Range: -30 to 60 C
- Temperature Control Accuracy: 0.1 ± °C
- Humidity Range: 10 to 90 % RH
- Width: 0.5 ± %RH
-
Supplier: Parameter Generation & Control, Inc.
Description: atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity performance. See an explanation of the Parameter system at Humidity Control 101. The Parameter Smart Pad controller is a user-friendly system that provides control for the
- Temperature Range: -30 to 60 C
- Temperature Control Accuracy: 0.1 ± °C
- Humidity Range: 10 to 90 % RH
- Width: 0.5 ± %RH
-
Supplier: Parameter Generation & Control, Inc.
Description: humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity performance. See an
- Temperature Range: 7.000000000000001 to 60 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 10 to 90 % RH
- Width: 0.3 ± %RH
Find Suppliers by Category Top
Featured Products Top
-
The IST AG dew point hygrometers are applied to guarantee the function and the process stability (read more)
Browse Moisture Meters Datasheets for Innovative Sensor Technology IST USA Division -
). The state-of-the-art PSA molecular sieve removes water and produces air with a dew point of less than -30°C. An adjustable drain interval negates the potential of excess water build-up. The Series 7000 is available with an optional dew point transmitter (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
point. The resistance against condensed water, fast recovery time after condensation and high temperature operating range from -50°C to +150°C, makes P14 Thermo an ideal choice for various type of applications for dew point measurements and humidity generators. Outstanding (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
for applications in dew point applications and humidity generators. The favorable one chip solution consists of a capacitive humidity sensor, based on the standard IST P14 sensor family, together with a heating element which is a full compliant Pt100 or Pt1000 sensor at the same time. The achieved (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division