-
Supplier: Superior Tool Service, Inc.
Description: 1/2" x 3" OAL Diamond Style Carbide Burr with 1" flute length for carbon graphite Designed for Composite Material Applications.
-
Supplier: Superior Tool Service, Inc.
Description: 1/4" x 3" OAL Diamond Style Carbide burr with 1" flute length for carbon graphite Designed for Composite Material Applications.
-
Supplier: Superior Tool Service, Inc.
Description: 1/4" x 3" OAL Diamond Style Carbide burr with 1" LOC and drill point for carbon graphite Designed for Composite Material Applications.
-
-
Supplier: Superior Tool Service, Inc.
Description: 3/8" dia. x 3" OAL Diamond Style Carbide Burr tool with 1" flute length and drill point for carbon graphite Designed for Composite Material Applications.
-
Supplier: Walter Surface Technologies
Description: Carbide Burr Kit Features Alternate diamond pattern Fast removal, fine finish Long life Maximum performance Perfect balance Applications Enlarging Fine finishing Removal
-
Supplier: Walter Surface Technologies
Description: These new carbide burrs are made from highest grade tungsten carbide and are manufactured with the highest degree of accuracy for perfect concentricity and balance. They offer fast material removal and longest life. Features Alternate diamond pattern Fast removal, fine finish Long life
-
Supplier: Newark, An Avnet Company
Description: BURR SET; Kit Contents:30 Pieces of Diamond Burr Set; Product Range:- RoHS Compliant: NA
-
Supplier: Walter Surface Technologies
Description: High performance Features Alternate diamond pattern Fast removal, fine finish Long life Maximum performance Perfect balance Applications Enlarging Fine finishing Removal
-
Supplier: Walter Surface Technologies
Description: These new carbide burrs are made from highest grade tungsten carbide and are manufactured with the highest degree of accuracy for perfect concentricity and balance. They offer fast material removal and longest life. Features Alternate diamond pattern Do not clug Fast removal, fine
-
Supplier: DEWALT Industrial Tool Co.
Description: Cut Out Tool Accessories: Carbide Bur Bits Product Features Optimum grade of solid carbide provides increased durability Exclusive diamond shaped configuration delivers effective cutting
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Cut Out Tool Accessories: Carbide Bur Bits Product Features Optimum grade of solid carbide provides increased durability Exclusive diamond shaped configuration delivers effective cutting
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Titan Tool Supply, Inc.
Description: The Titan Shaped Diamond Grinding Wheels have Diamond Grains throughout. This multiple layer of abrasive leads to a long life. The application and type of Air or Electric Grinder used to power them is similar to Standard Shaped Diamond Wheels. The Shank Diameter is 2.35mm" and
- Outer Diameter (OD): 0.12204731 to 0.393701 inch
- Features: Finishing / Deburring (Fine Grits)
- Type: Mounted Point / Abrasive Burr, Superabrasive - Diamond, Superabrasive Wheel
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Shaped Diamond Grinding Wheels are meant for application in Air Grinders and Flexible Shaft Machines such as Foredom, Dumore, and etc. They will, however, also fit many dental type High Speed Air Grinders, and Bench Grinders such as Dumore and Precise. On special applications, they have
- Outer Diameter (OD): 0.0393701 to 0.37007894 inch
- Features: Finishing / Deburring (Fine Grits)
- Type: Mounted Point / Abrasive Burr, Superabrasive - Diamond, Superabrasive Wheel
-
Supplier: TroxellUSA
Description: Cutting anchor holes through tough stones has never been so easy with the 1/4" diameter bullet bit (21-BB14). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet or
- Cutting Diameter: 0.25 inch
- Material: Diamond / PCD
- Units: English / Fractional
- Features: Other
-
Supplier: TroxellUSA
Description: Cutting anchor holes through tough stones has never been so easy with the 3/16" diameter bullet bit (21-BB316-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet
- Cutting Diameter: 0.1875 inch
- Material: Diamond / PCD
- Units: English / Fractional
- Features: Other
-
Supplier: TroxellUSA
Description: Cutting anchor holes through tough stones has never been so easy with the 1/8" diameter bullet bit (21-BB18-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet
- Cutting Diameter: 0.125 inch
- Material: Diamond / PCD
- Units: English / Fractional
- Features: Other
-
Supplier: TroxellUSA
Description: Cutting anchor holes through tough stones has never been so easy with the 3/8" diameter bullet bit (21-BB38-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial diamonds, and can be used wet
- Cutting Diameter: 0.375 inch
- Material: Diamond / PCD
- Units: English / Fractional
- Features: Other
-
Supplier: DME Company
Description: The new slim line rotary handpieces are perfectly balanced for ease of handling in even the most difficult jobs. The NMS-0002 provides high torque for heavy duty applications, while the NMS-0004 with its speed of 55,000 RPM is ideal for carbide burrs, CBN and diamond tools.
- Power: 0.0536088153961128 to 0.0938154269431974 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
-
Supplier: Titan Tool Supply, Inc.
Description: heat and cooling fluids. There are many epoxies that meet this criteria. We suggest you consult your experts in this area. USES: Special Lapps. Special De-Burring Tools. Special Diamond Wheels. Special Shaped Diamond Dressers for Aluminum Oxide or Silicon Carbide Grinding Wheels and
- Length: 2 to 4 inch
- Width: 0.5 to 2 inch
- Grit / Micron Size: 60 to 1,100
- Product Type: Abrasive Sheet
-
Supplier: Titan Tool Supply, Inc.
Description: are painted on the front with an appropriate color coding for easy identification for desired grit. Uses for M.C. Stones: Dressing carbide cutting tools after grinding to remove the minute burrs left by a "green silicone carbide wheel". They are much cheaper than Diamond Hones for this
- Length: 4 inch
- Width: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
- Type: Hand Hone / Hand Stone
-
Supplier: Sandvik Coromant Co.
Description: quality and surface finish Reduced risk for delamination and splintering Reduced burr formation on exit in aluminum materials (CD854) Features CoroDrill 854: Point geometry designed to prevent splintering and fraying CoroDrill 856: Design to reduce delamination problems Diamond coating
- Cutting Diameter: 0.157 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Material: Carbide
- Features: Coated, Other
-
Supplier: Novo Precision, LLC
Description: performed as part of the cut to length service. General Service Contract Cutting This category is for basic applications where the cut pieces need to be straight, the cut length tolerance is +/- .002" or greater, and a square end burr free cut is necessary. This service is offered for all the
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Metals, Plastics, Rubber
- Features: North America, Northeast US Only, United States Only
- Specialty Cutting: Tube / Pipe, Wire / Rod
Find Suppliers by Category Top
Featured Products Top
-
machine uses a fixed endless diamond wire while operators manually feed materials through the cutting area. With a simplified two-button operation system (Power ON/OFF), the SVN 60-40 eliminates complex programming and setup procedures, allowing users with little (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
Equivalent Noise Level Generated by Drilling Onto the Ossicular Chain as Measured by Laser Doppler Vibrometry: A Temporal Bone Study
It is generally considered that using a large cutting burr is more likely to cause damage than a small diamond burr .
-
Middle Ear Surgery
Therefore the use of diamond burrs is preferable adjacent to the tympanomeatal flap.
-
Surface engineering of WC-Co used in dental tools technology
However, conventional diamond burr results revealed that the majority of the imbedded diamond particles had been dislodged from their cavities after drilling 500 holes.
-
Chemical vapour deposition of diamond coatings onto molybdenum dental tools
The CVD coated molybdenum dental burr was found to give much improved performance and lifetime compared to the conventional sintered diamond burr .
-
Cranial, Craniofacial and Skull Base Surgery
Only diamond burrs , and not cutting burrs, are used near important structures be- cause only they can be used effectively in reverse.
-
Rhinology and Facial Plastic Surgery
Meticulous attention to removal of the sinus mucosa and drilling of the sinus contours with a diamond burr minimizes the risk of delayed mucocele formation.
-
Rhinologic and Sleep Apnea Surgical Techniques
During drilling with the diamond burr in a classic drill hand piece, bone dust may fog the endoscope, demanding repeated clean- ing.
-
Minimally Invasive Spine Surgery
Fig. 4.4. a Electronic high- speed motor system Micro Speed EC with angular mi- crohandpiece. b Different cutting and diamond burrs : from left to right cylindrical burr, conical burr, Rosen burr, diamond burr .
-
Orthodontic Pearls
With the aid of an A-shaped ne diamond burr the edges can be smoothed to make them naturally rounded (Figure 12.17), so that oss can pass easily.
-
Samii's Essentials in Neurosurgery
The dura mater in the crista galli at the point of tumoural attachment has to be coagulated, the crista galli cut and drilled by means of a diamond burr .
Indicates content that may require registration and/or purchase.