Products/Services for Diamond Sorting Machines
-
Sorting Equipment - (165 companies)Sorting equipment is used to separate dissimilar items into predetermined groupings as part of an automated process. There are many different types of sorting machines. Kick sorters move parts, items, or cartons from one side of conveyor to another...AutomationIndustryPackaging -
Sorting Services - (18 companies)...sizes, or many different parts from the same assembly operation. Sorting may include visual, dimensional and other quality control inspection to sort by size or detect defective products. Sorting types include both manual processes and machine vision...
-
Superabrasives and Diamond Tools - (386 companies)Superabrasives and diamond tools include grinding wheels, abrasive saw blades, wheel dressers, single-point tools, and other products that use diamond or cubic boron nitride (CBM) abrasive grains. Diamond is a superabrasive grain with the highest... -
Diamond Powders and Superabrasive Grains - (67 companies)Diamond powders and superabrasive grains include extreme-hardness abrasives such as synthetic diamond, natural diamonds, and cubic boron nitride (CBN). They are used in the polishing, finishing, grinding, and cutting of ultra-hard materials. Diamond...
-
Carbon, Graphite, and Diamond Materials - (210 companies)Carbon, graphite and diamond materials include vitreous, amorphous, or glassy carbon; hexagonal and pyrolytic graphite (PG); and naturally-occurring and synthetic diamonds, diamond-like carbon (DLC) materials, and diamond-like coatings. How... -
Machine Vision Systems - (618 companies)Machine vision systems are used for automated inspection and measurement in production environments. They are an integrated camera, image capture, processing, storage, analysis, and control system for automated inspection and measurement...
-
Packaging Machines - (2544 companies)...area includes equipment that forms, fills, seals, wraps, cleans, and packages at different levels of automation. Packaging machines also include related machinery for sorting, counting, and accumulating. There are many different package types. Examples...
-
Grinders and Grinding Machines - (993 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding...
-
Machine Redesign and Rebuild Services - (706 companies)There are several types of machine redesign and rebuild services. Examples include: machine repair. machine retrofit. machine reengineering. Machine repair is fixing any sort of mechanical or electrical device that is out of order or broken as well...
-
Machine Guards - (129 companies)Machine guards provide a physical barrier between an operator and hazardous points on a machine to prevent accidental injury and provide protection from flying debris, contaminants and noise. Machine guards provide a physical barrier between...
Product News
-
SICK
Improve sortation of non-conveyables The VMS4300-VDS improves sortation of non-conveyables in a non-singulated flow with touching/side-by-side functionality. The logistics industry requires reliable and accurate dimensioning of objects in retail and warehousing, storage, conveyor, and intralogistics applications. Accurate measurements are required for incoming and outgoing goods, material handling, billing, and storage processes. With the many challenges of the logistics industry, the variable dimensioning system the VMS4300-VDS... (read more)Browse Machine Vision Systems Datasheets for SICK -
Vimfun Diamond Wire Saw
Desktop Diamond Wire Cutting Machine Precision processing of brittle materials requires cutting equipment that can achieve high accuracy while minimizing chipping, material loss, and surface damage. Vimfun SGR15 desktop diamond wire cutting machine is designed for precision slicing and contour cutting of optical glass, ceramics, sapphire, quartz, and other advanced materials. Equipped with a four-axis control system, including X/Y linear axes and dual rotary axes, the SGR15 enables complex geometric cutting, multi-angle processing... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Diamond Wire Cutting Machines for Complex Shapes Manufacturing complex shapes from hard and brittle materials requires high precision and reliable cutting performance. Traditional cutting methods may face limitations when processing non-conductive materials, thick components, or intricate geometries. Vimfun SGI 20 contour cutting machine uses advanced diamond wire cutting technology to process irregular shapes in silicon, glass, sapphire, quartz, jade, and other materials. Integrated CAD/CAM software enables complex profile editing... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Optical Glass Cutting Machine Using Diamond Wire Smooth and Controlled Cutting for Optical Glass. Optical glass is widely used in lenses, prisms, and precision optical components. Although it looks solid, it can crack or chip easily when cutting forces are uneven or too aggressive. This optical glass cutting machine is designed to cut glass in a calm and controlled way, helping users achieve clean results without unnecessary damage. By using diamond wire technology, the SG20 endless wire saw separates glass gently rather than forcing it apart... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
3X Motion Technologies Co., Ltd
Roller BLDC Motor Boosts Sorting Efficiency Facing slow, labor-intensive logistics sorting? Traditional motors often struggle with efficiency, precision, and long-term reliability, limiting operational throughput. The 67 BWA Roller BLDC Motor addresses these challenges: Efficient Direct Drive: Optimizes energy transmission and reduces power loss. Customizable Length: Fits a wide range of sorting machines and conveyor systems. Versatile Control: Supports Hall sensor and magnetic encoder operation for precise motion. High Performance... (read more)Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Vimfun Diamond Wire Saw
Precision Diamond Wire Cutter Struggling with slow or material-limited cutting processes? Traditional methods like EDM, laser, or water jet cutting often face material restrictions, low efficiency, or complex handling. Engineers need a reliable solution to process various materials into complex shapes without constant supervision. The SGI 20 offers high-speed diamond wire cutting with precise positioning ( +-0.01 mm) and processing accuracy ( <=0.03 mm). Its gantry structure allows easy loading and safe cutting, ensuring... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Beijing Grish Hitech Co., Ltd.
Diamond Lapping Film of Machines. For use on most polishing machines and fixtures, including machines that run at higher speed and higher pressure. Excellent Polishing Accuracy. When dry polishing, diamond lapping film leave a high-quality non-rough surface. When wet or oil polishing, they can help to achieve an even higher level of smoothness and shine. (read more)Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
Vimfun Diamond Wire Saw
CNC Diamond Wire Saw Manufacturing Manufacturers processing hard and brittle materials require precision cutting equipment that minimizes material loss, improves surface quality, and handles complex machining requirements. Traditional cutting methods may generate excessive waste, mechanical stress, or limitations when processing fragile materials. Vimfun SG20 CNC Diamond Wire Saw uses an endless diamond wire loop technology to achieve high-speed, low-loss, and precise cutting of glass, ceramics, gemstones, and advanced materials... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Entry-Level Diamond Wire Saw Need a simple way to cut brittle materials without investing in a complex automated machine?. The SVN 60-40 Entry-Level Diamond Wire Saw is designed for laboratories, workshops, and small-scale production environments that require reliable cutting of ceramics, glass, quartz, graphite, and other hard brittle materials. Its manual feed design eliminates programming and complicated setup, allowing users to start cutting with minimal training. Key Features: Easy two-button operation. Cost-effective... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Precision CNC Diamond Wire Saw The SG 15 Benchtop CNC Diamond Wire Saw is designed for laboratories, research institutes, and precision manufacturing environments requiring accurate cutting of hard and brittle materials. Combining CNC control with endless diamond wire technology, the system delivers high cutting accuracy, smooth surface quality, and efficient material utilization. The machine supports both slicing and contour shaping operations, allowing users to perform precision sectioning as well as complex profile... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
-
Dictionary of Gems and Gemology
The process is done by hand. sorting; process of sorting polished diamonds or rough gemstones into shape, weight, color and clarity. sortex machines; a diamond sorting machine , which works with X-ray, by which any diamond lights up. soudé beryl doublet; an…
-
Dictionary of Gems and Gemology
The process is done by hand. sortex machines; a diamond sorting machine , which works with X-ray, by which any diamond lights up. sorting; process of sorting polished diamonds or rough gemstones into shape, weight, color, and clarity. soudé beryl doublet; an…
-
Development of
X-Ray Diamond Simulants
The X-ray diamond simulant has to have a density of approximately 3.5 g/ml to correctly simulate the movement and trajectory of a diamond in a sorting machine .
-
European presence in Indonesia
Based on data SITC 3-digit level from UN-COMTRADE, the EU’s exported products with highest value of exports are Packaging, bottling, etc machine ; Diamonds , sorted , rough or simply sawn, cleaved or bruted; Lactams; Packaging, bottling, etc machinery; the rubber and plastics…
-
Definition of the requirements for the lighting and optics for a vision system used in order to measure mechanical parts with high accuracy
This lighting was used on a machine designed to sort synthetic diamonds according to their measurements.
-
Modern Luminescence Spectroscopy of Minerals and Materials
In another option, the concentrate is passed in a dry state through an x-ray sorting machine , which identifies the diamonds by the X-ray induced fluorescence.
-
Modern Luminescence Spectroscopy of Minerals and Materials
In another option, the concentrate is passed in a dry state through an X-ray sorting machine , which identifies the diamonds by the X-ray induced fluorescence.
-
Measuring performance of parallel computers. Final report
Diamond : A Sorting Method for Vector Machines ., BIT, 21 (1982), pp. 142-152.
-
A new parallel sorting algorithm based upon min-mid-max operations
H. K. Brock, B. J. Brooks and F. Sullivan, Diamond , a sorting method for vector machines , BIT 21; 2, (1981), pp. 142-152.
-
A parallel sorting scheme whose basic operation sortsN elements
H. K. Brock, B. J. Brooks, and F. Sullivan, Diamond , a Sorting Method for Vector Machines , BIT, 21(2):142-152 (1981).
Indicates content that may require registration and/or purchase.