-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Super thin-type for installing in small space. Extremely little air-leakage by BF diaphragms. Excellent responsibility to minute pressure variations. Smooth starting even after long intervals. Applications TD series find its best applications in such cases where air
- Stroke: 0.1181103 to 0.1968505 inch
- Operating Pressure: 2.90073678714394 to 72.5184196785985 psi
- Operating Temperature: 32 to 140 F
- Cylinder Action: Double
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Compliant with JIS mounting instructions. Available to attach sensor. Features PC cylinder is compliant with JIS, which gathered unrivaled characteristics of BF diaphragms. It is compliant with specifications of cylinder installing size 1PS of JIS B 8368. Extremely little
- Stroke: 0.393701 to 1.968505 inch
- Operating Pressure: 2.17555259035796 to 101.525787550038 psi
- Operating Temperature: 32 to 140 F
- Cylinder Action: Double, Single
-
Supplier: ControlAir LLC
Description: Friction-free conversion of pneumatic pressure to linear forceThe advent of the long stroke rolling diaphragm as a means of low-friction dynamic sealing has led to the development of ControlAir's line of Diaphragm Air Cylinders. These cylinders provide virtually
- Stroke: 1.3 to 2.5 inch
- Operating Pressure: 145 psi
- Bore Size: 2.8 to 3.4 inch
- Operating Temperature: -40 to 225 F
-
-
Supplier: ControlAir LLC
Description: Friction-free conversion of pneumatic pressure to linear forceThe advent of the long stroke rolling diaphragm as a means of low-friction dynamic sealing has led to the development of ControlAir's line of Diaphragm Air Cylinders. These cylinders provide virtually
- Stroke: 1.8 to 3.5 inch
- Operating Pressure: 145 psi
- Bore Size: 2.8 to 6.3 inch
- Operating Temperature: -40 to 225 F
-
Supplier: Thomas An Ingersoll Rand Business
Description: / 1.7 bar Possible Applications Nebulizers Aspirators Automotive Exhaust Gas Analyzers Portable Medical Emergency Suction Equipment (DC) Drink Dispensing Air Brushing De-Soldering Equipment Cake Decorating Air & Gas Samplers Particle Counters Food Dispensing Vacuum Frames Computer
- Discharge / Operating Pressure: 20 to 25 psi
- Flow Capacity: 0.6 to 0.7 SCFM
- Horse Power: 0.0300209366218232 to 0.0312271349682357 HP
- Gases Handled: Air / Plant Air
-
Supplier: Radwell International
Description: BOOT, DIAPHRAGM AIR CYLINDERS, DOUBLE ACTING DIAPHRAGM CYLINDERS, SIZE 9, F STROKE, D9S DIAPHRAGM KIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ControlAir LLC
Description: Highly sensitive, low hysteresis, friction-free performance ControlAir's Diaphragm Air Cylinders are also available in miniature versions. Small Bore models are based on the unique rolling diaphragm principle that virtually eliminates friction. The fact that there is no
- Stroke: 1 to 1.75 inch
- Operating Pressure: 125 psi
- Bore Size: 1.5 inch
- Cylinder Action: Double, Single
-
Supplier: Air Logic
Description: analog systems. Diaphragm Amplifiers are very suitable for providing pneumatic signals to air-piloted valves and for powering small cylinders. They are also used at fluidic signal levels for providing isolation and in timing circuits.
- Air Supply Pressure: 0 to 25 psi
- Operating Temperature: 40 to 120 F
- Air Supply Pressure Range: 0 to 25 psi
- Actuator Type: Diaphragm Actuator
-
Supplier: Thomas An Ingersoll Rand Business
Description: / -779 mbar Possible Applications Nebulizers Aspirators Automotive Exhaust Gas Analyzers Portable Medical Emergency Suction Equipment (DC) Drink Dispensing Air Brushing De-Soldering Equipment Cake Decorating Air & Gas Samplers Particle Counters Food Dispensing Vacuum Frames Computer
- Ultimate Operating Vacuum: 175.8 torr
- Pumping Speed: 0.7 to 1.1 CFM
- Operating Temperature: 50 to 104 F
- Features: Compressed Air / Fluid, DC Power
-
Supplier: Radwell International
Description: AIR CYLINDER, ROLLING DIAPHRAGM, S4L TYPE, SINGLE ACTING, LONG STROKE, 145 PSIG, NEOPRENE RUBBER DIAPHRAGM, ALUMINUM BODY, CHROME PLATED STEEL ROD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ControlAir LLC
Description: Highly sensitive, low hysteresis, friction-free performance ControlAir's Diaphragm Air Cylinders are also available in miniature versions. Small Bore models are based on the unique rolling diaphragm principle that virtually eliminates friction. The fact that there is no
- Stroke: 0.7 inch
- Operating Pressure: 125 psi
- Bore Size: 0.7 inch
- Cylinder Action: Double, Single
-
Supplier: Nordson EFD
Description: times as short as 15 milliseconds, and operates at more than 500 cycles per minute. 752V with BackPack™ Valve Actuator Actuated by a compact solenoid on the valve’s actuating air cylinder for faster response time, less variation due to fluctuating plant air supply or air
- Application: Adhesive / Silicone, Flux / Solder
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Techcon
Description: The seal-less valve design offers an excellent moisture sensitive resistance and the incorporated diaphragm creates a barrier between the wetted parts and the air cylinder. The valve comes with the following items: Mounting bracket kit Valve air hose Luer lock fluid line
- Media Viscosity: 1 to 50,000 cps
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead, Dot
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: control - Combination with BF cylinders (SC series): Printing machines, paper craft machines, plastic film fabricating machines, textile machines, etc. Press control - Combination with BF cylinders: Grinding machines, friction testing machines, soil tester, cutter, etc. Volume booster
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: ASCO
Description: For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid external air pilot actuated 3 ported, 2 position For lubricated or non-lubricated service Diaphram actuated
- Pressure Rating: 36 to 145 psi
- Media Temperature: 23 to 122 F
- Number of Ports/Ways: 3
- Media: Air, Compressed Air
-
Supplier: TrimTeck
Description: characteristics, stiffness and accurate response to control signal. The OpTK™ has been designed for supply pressures up to 150 psi (10.3 Bar), and unlike diaphragm actuators is field-reversible for air-to-open or air-to-close operations without any additional parts. The OpTK™
- Air Supply Pressure: 150 psi
- Operating Temperature: -40 to 350 F
- Air Supply Pressure Range: 150 psi
- Acting type: Double Acting (Air to Air)
-
Supplier: Valcor Engineering Corporation
Description: provide outstanding life expectance and reliability. Applications The SV323/424 series valves are used primarily for pneumatic and hydraulic actuation of linear and rotary spring return and double acting cylinder actuation. Features Pilot operated diaphragm construction provides high
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: Radwell International
Description: QUICK-EXHAUST VALVE, 3/4 INCH CYLINDER PORT, 3/4 INCH INLET PORT, 3/4 INCH EXHAUST PORT, NPT PORT TYPE, 5-125 PSI, CAST ALUMINUM MATERIAL, NITRILE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Primary Material: Aluminum
- Valve Type: Diaphragm Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid Chemical Delivery Module (CDM) Maintenance: Optimizing UHP Diaphragm Valves for Maximum System Process Uptime To maintain 99.9% operational uptime in a high-tech facility, the focus must be on the “heart” of the Chemical Delivery Module (CDM): the Ultra-High Purity (UHP)
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of liquid chemical delivery
- Body Material: Stainless Steel
-
Supplier: Azbil Corporation
Description: Our lineup of pneumatic actuators consists of diaphragm motors (single action) and piston cylinders (single and double action). Diaphragm motors are the more popular. Piston cylinders are used for high-pressure valves and large-caliber valves requiring significant output
- Actuator Type: Diaphragm Actuator, Piston Cylinder Actuator
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Operation: On / Off (isolating)
- Features: Pneumatic
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a critical
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Description: TESCOM™ PS-3400 Series is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity.
- Valve Size: 0.25 inch
- Flow (Cv): 0.05
- Pressure Rating: 3,000 psi
- Media Temperature: -40 to 165 F
-
Supplier: SAE International
Description: sensor's (CPS) accuracy at low pressure during compression integrated into the CHGICPS, this device aims at in-cylinder prediction of mass air flow as well as in-cycle closed loop control of pilot fuel injection in a diesel engine. This paper reports on a replaceable CPS which allows
-
Supplier: Pump Solutions Group
Description: 94/9/EG. Features with ball or cylinder valves composite diaphragms with integrated metal core no diaphragm discs patented maintenance-free air control system PERSWING® without dead center
- Pump Type: Diaphragm Pumps, Self-Priming Pump
- Features: Water Pumps
-
Description: TESCOM™ 44-3400 Series is a compact, lightweight high purity two-stage cylinder regulator for specialty, corrosive, and pyrophoric gases of 5-200 SCFM [141-5663 SLPM]. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity and integrity. Ideal for use in high pressure gas
- Valve Size: 0.25 inch
- Flow (Cv): 0.05
- Pressure Rating: 3,500 psi
- Media Temperature: -40 to 165 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: cylinders when one is depleted, maintaining operational efficiency and safety. The system consists of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the
- Temperature Range: -40 to 165.2 F
- Size: 1/8"
- Application: Gas
- Type: NPT
-
Description: TESCOM™ 44-5000 Series is a compact, lightweight high purity absolute single-stage regulator for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity and integrity. Excellent for sub-atmospheric outlet pressures. Ideal for use in gas
- Valve Size: 0.25 inch
- Flow (Cv): 0.24
- Pressure Rating: 3,500 psi
- Media Temperature: -15 to 165 F
-
Supplier: Gardner Denver, Inc.
Description: consumption and decrease cost of ownership for compressed air users across the globe. Gardner Denver has been in business since 1859, with over 100 years of experience in manufacturing air compressors. Today we provide compressors to meet a wide range of customer requirements - from
-
Supplier: XOMOX (A Crane Co. Company)
Description: are externally adjustable to provide optimum diaphragm forces and hence provide extremely long diaphragm life in service.
- Operating Temperature: -4 to 185 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Valve Motion: Linear Motion Valve
- Location: Non-hazardous
-
Description: not closed to create effective pressure. The main valve opens under the pressure of the medium and starts to supply water to the tank. acv100 step1 Step 2. As the liquid level in the tank rises, the float valve closes, the diaphragm upper chamber outlet is closed, and the pressure in the
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: instrument flanges Injector fittings Thermocouples Test bays designed for pressures up to 6,000 bar (90,000 psi) for pressure/functional testing of High-pressure valves Hydraulic units for High-pressure actuating cylinders Hydraulic bolt tensioners
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: ACE Controls Inc.
Description: from the surrounding air. This makes direct installation in a pressure chamber, e.g. as end stop damping, in pneumatic cylinders up to approx. 100 psi (7 bar) possible. The rolling diaphragm delivers very low return forces for these maintenance-free, ready-to-install absorbers.
- Absorber Stroke: 0.5 inch
- Energy per Cycle: 175 In-lbs
- Dampening Method: Hydraulic
- Features: Self Compensating
-
Supplier: CEF Industries LLC
Description: air. One of the scrolls is located in a fixed position while the other scroll rotates eccentrically around it. The air is then sucked in from a port located on the outside diameter and compressed to exit from the center. This design offers some unique advantages for aircraft
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
. Both types of regulator use feedback of the regulated pressure as input to the control mechanism, and are commonly actuated by a spring loaded diaphragm or piston reacting to changes in the feedback pressure to control the valve opening, and in both cases the valve should be opened only enough to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Development of a Simplified Negative Pressure Wound Device
An industrial, friction-free, diaphragm air cylinder can be used with pressurized air to act as a friction-free actuator.
-
Pneumatic Drives
(1980) Rolling diaphragm air cylinders .
-
CRANFIELD UNIVERSITY
SCHOOL OF APPLIED SCIENCES
Welding Engineering
Figure 1-29 Diaphragm air cylinder .........................................................................................
-
Long Term Performance of Asphalt Cement Binders; A Dual View
The resilient modulus test equipment used in this study consisted mainly of a load cell, specimen restraint, diaphragm air cylinder , source of compressed air, solenoid valve system, two transducers and control panel.
-
Sell low-friction dynamic air cylinder
The advent of the long stroke rolling diaphragm as a means of low-friction dynamic sealing has led to the development of ControlAir's line of Diaphragm Air Cylinders .
-
Practical Measurements Of Adhesion And Strain For Improved Optical Coatings
flow and control system, rolling diaphragm air cylinder , and compression load cell.
-
Materials Engineering and Automatic Control II
The contacting normal force to the roller is applied by a diaphragm air cylinder fixed on the plate, which corresponds to the conveyer load.
-
Compressive Creep of Al 2 O 3 Single Crystals
The specimen load was supplied by a low- friction rolling- diaphragm air cylinder .
-
On‐line consolidation of thermoplastic towpreg composites in filament winding
The consolidation pres sure was supplied by a single compaction roller held at a specific applied load by a diaphragm air cylinder .
-
Pneumatic wrench retains or discharges nuts or bolts as desired
The device consists of a standard pneumatic wrench modified with a special hex bolt head socket assembly and a diaphragm air cylinder .
Indicates content that may require registration and/or purchase.