Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Measurement & Analytics
Description: The unique magnetic coupling action eliminates the need for seals, diaphragm springs, or torque tubes because there is no physical contact with the process. The switch configuration also has no process connections which insures complete isolation from the process. The maintenance free design
- Material Temperature Range: 850 F
- Features: Double Pole, Double Throw (DPDT)
- Media Type: Liquid
- Communication Interface Options: Other
-
Supplier: ABB Measurement & Analytics
Description: The PS45 is a point level (on - off) pneumatic switch device used in conjunction with the KM26 Magnetic liquid level indicator, LS Series Cage Level switch or an External Chamber. The unique magnetic coupling action eliminates the need for such things as seals,
- Material Temperature Range: 450 F
- Media Type: Liquid
- Communication Interface Options: Other
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: ABB Measurement & Analytics
Description: The unique magnetic coupling action eliminates the need for seals, diaphragms, springs, or torque tubes. There is no physical contact between the switch and the process. Magnetic coupling also eliminates the necessity of process connections and insures total isolation from the process.
- Maximum Current: 1 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 250 volts
- Features: Analog Voltage, Electromechanical Switch, Single Pole, Double Throw (SPDT)
-
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Working Pressure Range: 0 to 50 psi
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
- Operating Temperature: 200 F
-
Supplier: NOSHOK, Inc.
Description: Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Convoluted diaphragm fully supported to the rated working pressure of the gauge Shipped with a certificate of calibration to ensure accuracy and
- Working Pressure Range: 1,500 to 3,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2 ±% FS
-
Supplier: Orange Research, Inc.
Description: Heavy-Duty Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular
- Working Pressure Range: 0 to 100 psi
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
- Operating Temperature: 200 F
-
Supplier: Fuji Electric Corp. of America
Description: pressure, as well as to measure flow, measure level (hydrostatic measurement), or measure density.
- Pressure Measurement: Gauge
-
Supplier: SensorsONE, Ltd.
Description: diaphragm is level with inside walls of the pipe or tank containing the viscous media. Since it is possible to install the sensor without any recesses it is easy to ensure that the diaphragm is kept clear of congealed or solidified product which would otherwise restrict sensing
- Pressure Measurement: Absolute
-
Supplier: Setra Systems
Description: The Model C290 meets 3A sanitary standards. A flush diaphragm design and tri-clover fitting make the C290 ideal for applications that must withstand external high-pressure washdown and CIP/SIP cycles. Standard accuracy is 0.20% FS. High accuracy option is available. Features: Food Processing
- Working Pressure Range: 0 to 1,000 psi
- Accuracy: 0.2 ±% FS
- Signal Output: Analog Current
- Media: Gas, Liquid
-
Supplier: Alfa Laval Inc.
Description: range of tank instrumentation for use in brewery, food and beverage, biopharm industries. Conductivity sensor Level switch Potentiometric level transmitter Rotacheck Weighing systems UltraPure Flow transmitter Flow meter Temperature transmitter Pressure transmitter Pressure
- Working Pressure Range: -14.50377 to 870.2262 psi
- Operating Temperature: -4 to 392 F
- Features: Analog
- Mount: Bottom
-
Supplier: Air Logic
Description: The F-4014-Series Diaphragm Amplifier is a miniature interface device that performs the same function as a piloted three-way valve, but at low outlet flow rates. Pneumatic signals of several inches of water gauge applied to the input will control the output pressure up to 35 PSI in
- Air Supply Pressure: 0 to 25 psi
- Operating Temperature: 40 to 120 F
- Air Supply Pressure Range: 0 to 25 psi
- Actuator Type: Diaphragm Actuator
-
Supplier: TE Connectivity
Description: Output/Span : 4 - 20 mA Pressure Range : 5 psi Proof Pressure Range : 2X FS Water-Level Sensor Accuracy : ± .25% FS Other Sensor Options : Lightning Protection Product Type Features Water-Level Sensor Style : Gauge Water-Level Sensor Type : Analog Water Level
- Maximum Operating Pressure: 5 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Stellar Technology
Description: The Series FT290 pressure transducers are designed for those applications requiring both a standard NPTmale process connection and a flush diaphragm with zero dead volume. These pressure sensors are designed with a unique isolation diaphragm which reduces stress levels caused by
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Keller America, Inc.
Description: The Series 26 W transmitter utilizes the Series 10 piezoresistive capsule, which is housed inside a submersible 316 L stainless steel body as standard. For corrosive applications Hastelloy diaphragms and other materials are available as options. Series 26 W vented gauge versions have
- Maximum Operating Pressure: 290.0754 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Electrical Conductivity or Resistance
-
Supplier: SensorsONE, Ltd.
Description: media such as seawater the IMCL submersible mV output level sensor has a Alumina ceramic thick film strain gauge diaphragm which has excellent corrosion resistant properties with the harshest of media plus a stainless steel 316L sensor housing. A sensor housing made from high
-
Supplier: PMC Engineering LLC
Description: The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Measurement Type: Absolute, Compound, Gauge, Vacuum
- Signal Output: Analog Current
-
Vacuum Pumps and Vacuum Generators - Oil-free Diaphragm Vacuum & Pressure Pump - 70 mbar -- ME 4R NTSupplier: VACUUBRAND, Inc.
Description: This one-stage diaphragm pump works simultaneously as a vacuum generator and as compressor. All parts in contact with pumped media are made of aluminum and selected plastics (PTFE diaphragms and valves). They enable a wide range of applications for non-corrosive gases. The inlet and
- Ultimate Operating Vacuum: 75.0283824473074 torr
- Pumping Speed: 2.2344 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Vacuum Gauge
-
Supplier: VACUUBRAND, Inc.
Description: of these pumps automatically adjust the vacuum level to optimize the process conditions by continuously varying the motor speed. The NT VARIO design includes the NT VARIO pump and the CVC 3000 vacuum controller with external gauge head. The demand-responsive motor speed control results
- Ultimate Operating Vacuum: 0.225085147341922 torr
- Pumping Speed: 1.9404 CFM
- Motor Power: 0.770626721319121 HP
- Features: AC Single Phase, OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: SensorsONE, Ltd.
Description: 250degC for food grade applications and 300 degC for processes excluded from sanitary requirements. The DS200P sanitary pressure sensor can also be used as hydrostatic level gauge with ranges as low as 0-1 mH2O (3 ftWG). The gauge mounted in any orientation and the display
- Pressure Measurement: Absolute
-
Supplier: L-com, Inc.
Description: PS781-12G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L
- Working Pressure Range: 290.073678714394 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: L-com, Inc.
Description: pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Isolated construction, enable to measure various fluid media Long-term stability ±0.1%FS/year Pressure range:
- Working Pressure Range: 145.036839357197 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: L-com, Inc.
Description: PS781-10G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L
- Working Pressure Range: 145.036839357197 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: L-com, Inc.
Description: pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Isolated construction, enable to measure various fluid media Pressure range: 0-2MPa Long-term stability
- Working Pressure Range: 290.073678714394 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Gilson Company, Inc.
Description: (50kg). MA-32 budget oil-less diaphragm pump is ideal for use with light-to-medium duty lab applications. This popular unit comes complete with gauges, connections, and relief valve…
-
Supplier: Gilson Company, Inc.
Description: (50kg). MA-32 budget oil-less diaphragm pump is ideal for use with light-to-medium duty lab applications. This popular unit comes complete with gauges, connections, and relief valve…
-
Supplier: STW Technic
Description: For water level measurements, ss diaphragm, pressure equalization
- Working Pressure Range: 0 to 145.0377 psi
- Operating Temperature: 14 to 185 F
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
-
Supplier: Campbell Scientific, Inc.
Description: This submersible pressure transducer is manufactured by Keller America. The CS460 measures water level with an accuracy of 0.1% FSR by using a strain gage bonded to a pressure-sensitive diaphragm. Electrical resistance changes as pressure changes on the diaphragm. The pressure
- Working Pressure Range: 0 to 390 psi
- Accuracy: 0.1 ±% FS
- Measurement Type: Gauge
- Media: Liquid
-
Supplier: Gefran
Description: connector) Flange Mounting Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other diaphragm types available on request MX4 MX4t
- Working Pressure Range: 360 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: King Engineering Corporation
Description: KING-GAGE® AcraSensor unit detects level by sensing pressure due to liquid depth while its pneumatic force balance diaphragm technique is remarkably free from drift or temperature effects. These sensors are especially suited to a wide range of sanitary applications on storage or
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Gefran
Description: connector) Standard threading 1/2-20 UNF, M18x1.5, other versions on request Standard diaphragm is 15-5 PH stainless steel with GTP coating 17-7 PH corrugated diaphragm with GTP coating for ranges below 100 bar-1500 psi Other diaphragm types available on request
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Yokogawa Corporation of America
Description: Pressure and EJX438B Wireless Diaphragm Sealed Gauge Pressure Transmitters can be used to measure liquid, gas, or steam flow, as well as liquid level, density and pressure. EJX118B and EJX438B transmit not only process variables but also the setting parameters using wireless
- Pressure Measurement: Differential, Gauge
- Media: Gas, Liquid
- Features: Other
-
Supplier: Newport MKS
Description: The 902B-11030 Absolute Piezo Vacuum Transducer combines the pressure measurement technology of a MEMS-based Piezo sensor with a metal sealed stainless steel 316 diaphragm and integrated electronics. It features a NW16 ISO-KF fitting and a RS232 digital communication interface for setup of
- Type: Gauge
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: DeZURIK, Inc.
Description: case. Accuracy of this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through the
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Newport MKS
Description: The 902B-11034 Absolute Piezo Vacuum Transducer combines the pressure measurement technology of a MEMS-based Piezo sensor with a metal sealed stainless steel 316 diaphragm and integrated electronics. It features a NW16 ISO-KF fitting and a RS232 digital communication interface for setup of
- Features: Digital, Other
- Pressure Measurement: Gauge
- Sensor Technology: Piezoelectric
Find Suppliers by Category Top
Featured Products Top
-
. Liquid level measurement and gas compressors. Lubrication, oil production, and recovery systems (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
pressure gas from the supply enters the regulator through the inlet port. The inlet pressure gauge will indicate this pressure. The gas then passes through the normally open pressure control valve orifice and the downstream pressure rises until the valve actuating diaphragm is deflected sufficiently to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Gauge Your Level Instrumentation Options
Schnake, pressure products business manager, Honeywell (Phoenix). "For a pressure transmitter diaphragm, this typically represents a 15 percent premium over stainless steel, " Invensys Foxboro's Rowe adds. The instrument also must tolerate temperature extremes encountered as part of any sterlize
More Information Top
-
Characterization of neutral beam source using dc cold cathode discharge and its application processes
Argon gas was injected into the FAB source, and the gas pressure in the FAB source ps was maintained at a constant level by a diaphragm gauge and controlled by a variable leak valve.
-
Development of indigenous technology for production of titanium sponge by the Kroll process
The distillation columns are equipped with suitable heaters, sealless pumps, valves and instruments like level transmitters~ diaphragm sealed pressure gauges , flow transmitters, etc.
-
Sensors Handbook, Second Edition > SIGNAL CONDITIONING FOR SENSORS
This nonlinearity is generally affected by sensor design parameters such as gauge geometry and doping levels , diaphragm design, operating stress levels, operating power levels, and electrical and mechanical gauge symmetry.
-
ABB 261GG - Gauge Pressure Transmitters (Pressure Measurement Products)
The compact transmitter class for gauge pressure and level with frontbonded diaphragms works within a broad selection of variants, options, fill fluids and wetted materials.
-
Standard Test Method for Distillation of Petroleum Products at Reduced Pressure
Electronic diaphragm gages are capable of achieving this level of accuracy, but they must be properly calibrated and rechecked periodically, as described in Annex A3.
-
Utility Advanced Turbine Systems Program (ATS) Technical Readiness Testing and Pre-Commercial Demonstration
Diaphragm strain gage readings were within allowable levels during start and steady state operation.
-
Tank waste remediation system basis for interim operations
82-89 HhF-SD-MM-BIO-OOI REV 1 The compressors supply the instrument air systems essentlal f0r suqplying purge air to the tajk liquid- level FIC gauges and operating the pneumatlc diaphragm differentlal pressure instruments and diaqhragm-operated valves.
-
Canine cyclic motor activity of stomach and small bowel: the vagus is not the governor.
We have clarified this contradictory data by reversible vagal cooling at the diaphragm level in 5 dogs implanted with strain gages and bipolar electrodes to record gastric and small intestinal cyclic activities.
Indicates content that may require registration and/or purchase.