Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pexco
Description: Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for
- Use Temperature: -60 to 250 F
- Industry: Aerospace, Building / Construction, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA), Semiconductors / ICs
- Material Type: Dielectric / Electrically Insulating, Optical Grade
- Form / Shape: Extruded Profile
-
Supplier: Bluestar Silicones USA Corp.
Description: Elastomer - RTV 1 - Acetic curing - off-white Flowable, adhesive and good mechanical properties Quick curing and Dielectric properties Properties Viscosity 250000 Hardness Sha 37 Description Bonding in the aeronautics industry, Electrical insulation, Coating of fabrics for thermal
- Use Temperature: -76 to 437 F
- Thermal Conductivity: 0.3 W/m-K
- Tensile Strength (Break): 551.139989557349 psi
- Elongation: 290 %
-
Supplier: Phelps Industrial Products
Description: Silicone is a synthetic elastomer with excellent elongation, creep, tear strength, dielectric strength (at high voltage), thermal conductivity adn fire resistance at extreme temperatures. This makes silicone rubber one of the elastomers of choice in many extreme environments.
- Thickness: 0.0625 to 0.25 inch
- Operating Temperature: -80 to 400 F
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
-
Supplier: Epoxies Etc...
Description: 20-3236 Resin is a low viscosity copolymer adhesive and potting compound specifically designed for bonding vinyls and neoprenes. 20-3236 Resin has an extended working time and a convenient 2:1 mix ratio.
- Viscosity: 3,000 cP
- Use Temperature: 131 to 248 F
- Tensile Strength (Break): 8,300 psi
- Dielectric Constant (Relative Permittivity): 3.57
-
Supplier: Bluestar Silicones USA Corp.
Description: "Elastomer - RTV 2 - polyaddition heat curing - High optical clarity Solventless, Very low viscosity, Quick curing, Long potlife, Good thermal resistance, Excellent dielectric performances " Properties Viscosity 4000 Hardness Sha 52 Description Potting of electronic, opto-electronic
- Thermal Conductivity: 0.16 W/m-K
- Tensile Strength (Break): 899.228404014621 psi
- Elongation: 115 %
- Viscosity: 750 to 4,000 cP
-
Supplier: Bluestar Silicones USA Corp.
Description: Elastomer - RTV 2 - polyaddition heat curing - Black Solventless, Very low viscosity, Quick curing, Long potlife, Excellent dielectric performances, High thermal and Fire resistance (UL 94 V0) Properties Viscosity 3200 Hardness Sha 48 Description Potting and encapsulation of electronic
- Thermal Conductivity: 0.42 W/m-K
- Tensile Strength (Break): 333.584730521553 psi
- Elongation: 170 %
- Dielectric Strength: 457.20000000000095 kV/in
-
Supplier: Bluestar Silicones USA Corp.
Description: Potting, encapsulant elastomer Properties Viscosity 3500 Hardness Sha 48 Description a quick curing two-component silicone elastomer which cures at room temperature, cure can be acceleration by the application of heat. BLUESIL™ ESA 7252 QC A & B is supplied as a viscous liquid which is
- Viscosity: 3,000 to 3,500 cP
- Thermal Conductivity: 0.42 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.444444444444445 µin/in-F
- Tensile Strength (Break): 333.584730521553 psi
-
Supplier: Epoxies Etc...
Description: This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. They have outstanding thermal cycling properties, low glass transition
- Viscosity: 1,600 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 400 psi
-
Supplier: NETZSCH-Gerätebau GmbH
Description: DEA 288 Epsilon - Dielectric Analyser Customized Test Conditions The multi-functional design of the DEA 288 Epsilon (including furnace or laboratory press) allows for the application of a great variety of different test conditions such as heat, cold, humidity or UV light. This enables the
- Test Media: Adhesives / Coatings, Polymers (Plastics, Elastomers)
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Techsil Limited
Description: shrinkage Technical Properties Uncured Consistency: Pourable, self-levelling Color: Blue Cured Shore Hardness: 60 Shore A Elongation: 250% Dielectric Strength: 17.7kv/ mm Operating Temperature: -60°C to +204°C
- Use Temperature: -76 to 399.2 F
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
-
Supplier: Techsil Limited
Description: shrinkage Technical Properties Uncured Consistency: Pourable, self-levelling Color: Blue Cured Shore Hardness: 60 Shore A Elongation: 250% Dielectric Strength: 17.7kv/ mm Operating Temperature: -60°C to +204°C
- Use Temperature: -76 to 399.2 F
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: shrinkage Technical Properties Uncured Consistency: Pourable, self-levelling Color: Blue Cured Shore Hardness: 60 Shore A Elongation: 250% Dielectric Strength: 17.7kv/ mm Operating Temperature: -60°C to +204°C
- Use Temperature: -76 to 399.2 F
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
- Chemical System: Silicone
-
Supplier: Cole-Parmer
Description: • Similar to Norprene®, with FDA compliant materials • Excellent for food and dairy applications • Good flow consistency • Heat and ozone resistant • Heat sealable, nonaging, and nonoxidizing • High dielectric constant • FDA compliant; NSF listed, Standard 51
- Maximum Inside Diameter / Size: 0.06299216 inch
- Pressure Rating: 40 psi
- Temperature Range: 269.6 F
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Cole-Parmer
Description: • Similar to Norprene®, with FDA compliant materials • Excellent for food and dairy applications • Good flow consistency • Heat and ozone resistant • Heat sealable, nonaging, and nonoxidizing • High dielectric constant • FDA compliant; NSF listed, Standard 51
- Maximum Inside Diameter / Size: 0.12204731 inch
- Pressure Rating: 40 psi
- Temperature Range: 269.6 F
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Cole-Parmer
Description: nonoxidizing. • High dielectric constant. • PerfectPositionâ„¢ tubing retention marks indicate the exact placement of tubing in the pump head to provide the best performance and life of the tubing • Engineered for long life in peristaltic pump applications Application suitability: |
- Maximum Inside Diameter / Size: 0.7480319 inch
- Pressure Rating: 30 psi
- Temperature Range: 275 F
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Cole-Parmer
Description: nonoxidizing. • High dielectric constant. • PerfectPositionâ„¢ tubing retention marks indicate the exact placement of tubing in the pump head to provide the best performance and life of the tubing • Engineered for long life in peristaltic pump applications Application suitability: |
- Maximum Inside Diameter / Size: 0.50000027 inch
- Pressure Rating: 35 psi
- Temperature Range: 275 F
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Newark, An Avnet Company
Description: THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:1.1W/m.K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes
-
Supplier: Ellsworth Adhesives
Description: Versum Materials, formerly Dynaloy, Dynasolve 220 is a mixture of solvents that are used to dissolve a variety of silicones such as sealants, adhesives, elastomers, encapsulants, RTV's, dielectric gels, varnishes, and conformal coatings. 1 qt Bottle.
- Type: Cleaner / Cleaning Agent
-
Supplier: Ellsworth Adhesives
Description: Versum Materials, formerly Dynaloy, Dynasolve 220 Cleaner is a mixture of solvents that are used to dissolve a variety of silicones such as sealants, adhesives, elastomers, encapsulants, RTV's, dielectric gels, varnishes, and conformal coatings. 5 gal Can.
- Type: Cleaner / Cleaning Agent
-
Supplier: Ellsworth Adhesives
Description: Versum Materials, formerly Dynaloy, Dynasolve 220 Cleaner is a mixture of solvents that are used to dissolve a variety of silicones such as sealants, adhesives, elastomers, encapsulants, RTV's, dielectric gels, varnishes, and conformal coatings. 1 gal Can.
- Type: Cleaner / Cleaning Agent
-
Supplier: Newark, An Avnet Company
Description: SIL-PAD K-6, .006", TO-220, PK10; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:1000000Mohm-m; Thermal Impedance:-; Dielectric Strength:-; Product RoHS Compliant: Yes
-
Supplier: Ellsworth Adhesives
Description: Versum Materials, formerly Dynaloy, Dynasolve 230 Cleaner Amber is a mixture of solvents that are used to dissolve a variety of silicones such as sealants, adhesives, elastomers, encapsulants, RTV's, dielectric gels, varnishes, and conformal coatings. 1 qt Can.
- Type: Cleaner / Cleaning Agent
-
Supplier: Newark, An Avnet Company
Description: THERMAL GAP FILLER, 229 X 229MM, 1MM; Thermal Conductivity:3W/m.K; Conductive Material:Silicone Elastomer; Thickness:1mm; Thermal Impedance:-; Dielectric Strength:-; External Length:229mm; External Width:229mm; Product Range:Tflex RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMAL PAD, TO-3P, PK5; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:3.5W/m.K; Breakdown Voltage Vbr:4kV; Thickness:0.508mm; Volume Resistivity:100000Mohm-m; Thermal Impedance:-; Dielectric Strength:-; Product
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST SIL PAD TSP 1500, Electrically Insulating, Thermally Conductive Elastomeric Material BERGQUIST® SIL PAD TSP 1500 is a silicone elastomer formulated to maximize the thermal and dielectric performance of the filler/binder matrix. The result is a grease-free, conformable
- Use Temperature: 76 to 392 F
- Thermal Conductivity: 0.2 W/m-K
-
Supplier: Daburn Electronics & Cable
Description: This silicone rubber coated fiberglass sleeving stretches to twice its relaxed state, without loss of dielectric integrity. When slipped over an irregular or hard to insulate shape, Daflex CONFORM-A-TUBETM stretches up to twice its supplied size, while maintaining its dielectric
- Maximum Inside Diameter / Size: 0.076 to 1.25 inch
- Temperature Range: -67 to 392 F
- Design Units: English, Metric
- Type: Fiberglass / Composite Tubing, Rubber / Silicone / Elastomer Tubing
-
Supplier: Allied Electronics, Inc.
Description: EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and
-
Supplier: Allied Electronics, Inc.
Description: EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and
-
Supplier: Allied Electronics, Inc.
Description: EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and
-
Supplier: Allied Electronics, Inc.
Description: EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and
-
Supplier: Daburn Electronics & Cable
Description: Daburn Ultra-Flexible cross-linked EPDM Hook-Up Wire exhibits the following characteristics: Excellent abrasion resistance Excellent flexibility at high and low temperatures Good dielectric strength Achieves many of the qualities of silicone rubber and Hypalon while having better cut-through
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.045 to 0.06 inch
- North American (AWG): 6 to 22 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Boyd
Description: absorber EMI SHIELDING: Boyd’s LectroShield fabric-over-foam, conductive foam, elastomers, adhesives, and metal foils are designed to manage interference energy, improving reliability and efficiency in device performance. These solutions are ideal for EMI RFI shielding applications requiring
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Features & Approvals: Electrical Insulation / Dielectric, Electrically Conductive, UL Approved / Listed
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
-
Supplier: Henkel Corporation - Electronics
Description: Sil-Pad K-6 is a medium performance, film-based thermally conductive insulator. The film is coated with a silicone elastomer to deliver high performance and provide a continuous, physically strong dielectric barrier against “cut-through” and resultant assembly failures. Your benefits
- Industry: Electronics
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has excellent mechanical strength (tear resistance) tensile strength, elongation, and weather resistance), and outstanding dielectric
- Maximum Inside Diameter / Size: 1.01 inch
- Wall Thickness: 0.08 inch
- Temperature Range: 392 F
- Type: Electrical Tubing / Sheathing, Rubber / Silicone / Elastomer Tubing
-
Supplier: T-LON Products, Inc.
Description: T-LON "RS" Series Piston Seals, made of fluorinated polymer, are fortified with either glass fiber or bronze flakes. Used in combination with a square rubberloader ring or an elastomer O-Ring, this reliable system produces long wearing piston seals for reciprocating hydraulic or pneumatic
- Shaft O.D. or Seal I.D.: 3.945 to 15.122 inch
- Housing Bore Diameter or Seal O.D.: 16.12 inch
- Axial Cross Section or Thickness: 0.379 inch
- Radial Cross Section: 0.365 inch
Find Suppliers by Category Top
Featured Products Top
-
Power the next generation of wire and cable performance with Mitsui Chemicals' advanced material solutions—engineered to deliver reliability from low-voltage applications to offshore HVDC systems. Our portfolio combines proven technologies like TAFMER™ elastomers, which enhance (read more)
Browse Elastomers and Rubber Compounds Datasheets for Mitsui Chemicals America, Inc. -
and survive tight clamping and automated handling. Previous insulating films either failed dielectric testing, tore during assembly, or created hot spots that limited system reliability. We supplied SC900FG for trial — a high-performance elastomer insulating sheet built on a (read more)
Browse Thermal Insulating Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
operating conditions and hardware combinations warrant the use of PTFE as the material. PTFE's Advantages vs. Elastomers Corrosion resistance Wide temperature range: -200°C (-328°F) to 250°C (482°F) Excellent dielectric (read more)
Browse O-rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. This self-adhesive thermal pad combines excellent compressibility with high dielectric strength of over 8 kV/mm, helping battery designers protect sensitive cells and nearby components in demanding high-voltage environments. Its soft (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
heat sink hinder the transfer of heat,thereby affecting the cooling performance. Silicone insulator pads are silicone polymer elastomers reinforced with fiberglass as the base material.These pads effectively reduce the thermal resistance between electronic components and heat sinks while (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
BioCompatic® to Silicone and Santoprene.™ Santoprene™ Santoprene is a medical-grade TPE (thermoplastic elastomer) with the high-performance characteristics of rubber and the ease of processing of (read more)
Browse Cable Assembly Services Datasheets for Northwire, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
for these applications. Typically these housings require thin loaded elastomers. Our C-RAM FLX product line as well as our cavity resonance absorbers GDSS, RGD-S 117 and 124 are the most popular solutions for these applications. These products can be supplied with pressure sensitive adhesive and (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
have excellent adhesion to many common substrates, as well as good dielectric properties and resistance to extreme temperatures (from -55C to 200C). They are designed to provide flexible bonding in electronic assembly, sealing modules and housings, as well as assembly of components. At room (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Full-Field Dynamic Displacement and Strain Measurement Using Advanced 3D Image Correlation Photogrammetry: Part 1
other full-field imaging technologies such as ESPI and moiré. Underlying principles are reviewed, and several applications combining image correlation photogrammetry with stroboscopic illumination and/or high-speed video cameras are presented. Operational strains in ionic polymeric and dielectric
More Information Top
-
Development of Haptic devices
Dielectric elastomeric actuators are A [154] important subgroup of electrostatic field actuators a solid state variant in that an elastomer is used as dielectric.
-
Graphic table of contents: Angew. Chem. 36/2013
Dielectric elastomers .
-
Mobile protection assistance
Last includes the dielectric elastomers that can reach high elongations as adaptive materials.
-
Smart material in architecture, interior decoration and design
Organic dielectric elastomeric -film: e.g. on acrylic-base or silicone-base.
-
Electronics in automotive engineering
Electrorheological polymers are hardly realized the instead only dielectric elastomers (films of Kunststoffen) that are mutually laminated directing and through electrostatic field forces between a plate capacitor of acting conductive layers is deformed how.
-
Events, material science and material technique 3/2010
11:30 life of electroactive dielectric elastomers T. FINNBERG, German plastics institute DKI, Darmstadt 12:00 reliability of piezokeramischer film modules for energieautarke systems (Energy Harvesting) N. SAFI Darmstadt 12:30, Fraunhofer LBF, end discussion 13:00 pause 14:00 end of …
-
Intelligent material. Shahinpoor issued by Mohsen and Hans‐Jörg cutter.
Also the section of G. Kofod and R. Kornbluh is very demonstrative about actuators of dielectric elastomers whereat the theory is covered comprising current constructions and applications.
-
Electroactivity in Polymeric Materials
1 Dielectric Elastomers for Actuators and Artificial Muscles . . . . . .
-
Biomedical Applications of Electroactive Polymer Actuators Complete Document
DIELECTRIC ELASTOMERS .
-
Electroactive Polymer (EAP) Actuators as Artificial Muscles
Chapter 16 Application of Dielectric Elastomer EAP Actuators / 529 .
Indicates content that may require registration and/or purchase.