-
Supplier: Accuris
Description: Specification for enamelled copper conductors (Oleo-resinous base with good dielectric properties under humid conditions). Round wire
-
Supplier: Accuris
Description: ENAMELLED ROUND COPPER WIRES FOR ELECTROMAGNETIC COILS. SPECIFICATIONS FOR WIRES WITH GOOD DIELECTRIC PROPERTIES UNDER HUMID CONDITIONS. BASIC CHARACTERISTIC LETTER "G".
-
Supplier: Accuris
Description: ENAMELLED ROUND COPPER WIRES FOR ELECTROMAGNETIC COILS. SPECIFICATIONS FOR WIRES WITH GOOD DIELECTRIC PROPERTIES UNDER HUMID CONDITIONS. BASIC CARACTERISTIC LETTER G. SPRINGINESS
-
-
Description: Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro motors, Transformers, Automobile coils
-
Description: Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro motors, Transformers, Automobile coils
-
Description: Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro transformers, Linear motors, Relays, Solenoids, Micro motors, Watch coils, Magnet head, Instrumental coils
-
Description: respect to the previous edition: - deletion of the "in some countries" statement in the scope; - new subclause containing general notes on winding wire, formerly a part of the scope; - new subclause containing requirements for appearance; - revision to the notes in Clause 19, Dielectric
-
Supplier: CSA Group
Description: respect to the previous edition: - deletion of the "in some countries" statement in the scope; - new subclause containing general notes on winding wire, formerly a part of the scope; - new subclause containing requirements for appearance; - revision to the notes in Clause 19, Dielectric
-
Supplier: CSA Group
Description: part of the scope; - new subclause containing requirements for appearance; - revision to the notes in Clause 19, Dielectric dissipation factor; - new Clause 23, Pin hole test. Keywords: requirements of enamelled rectangular copper winding wire, class 240, sole coating of aromatic polyimide
-
Description: part of the scope; - new subclause containing requirements for appearance; - revision to the notes in Clause 19, Dielectric dissipation factor; - new Clause 23, Pin hole test. Keywords: requirements of enamelled rectangular copper winding wire, class 240, sole coating of aromatic polyimide
-
Description: conductor diameter in Tables 1 and A.1; - revisions to minimum increase in bonding layer for wires up to 0,100 mm nominal conductor diameter in Tables 2 and A.2; - addition of Grade 3 dielectric breakdown requirements for wires up to 0,071 mm nominal conductor diameter; and - new pin hole
-
Supplier: CSA Group
Description: specific wire specimen sizes; - consolidation of 17.1 and 17.2 of the solderability requirements; - modification to Clause 19, Dielectric dissipation factor; - new Clause 23, Pin hole test. Key words: requirements of solderable enamelled round copper winding wire, class 155, sole coating
-
Supplier: CSA Group
Description: solderability requirements; - modification to Clause 19, Dielectric dissipation factor; - new Clause 23, Pin hole test. Keywords: requirements of solderable enamelled round copper winding wire, class 180, sole coating based on polyesterimide resin
-
Supplier: AENOR
Description: ENAMELLED ROUND COPPER WIRES FOR ELECTROMAGNETIC COILS. SPECIFICATIONS FOR WIRES WITH GOOD DIELECTRIC PROPERTIES UNDER HUMID CONDITIONS. BASIC CHARACTERISTIC LETTER "G".
-
Supplier: AENOR
Description: ENAMELLED ROUND COPPER WIRES FOR ELECTROMAGNETIC COILS. SPECIFICATIONS FOR WIRES WITH GOOD DIELECTRIC PROPERTIES UNDER HUMID CONDITIONS. BASIC CARACTERISTIC LETTER G. SPRINGINESS
-
Supplier: Cardas Audio, Ltd.
Description: Quadlink works best with small relatively efficient home audio speakers. 12.5 awg quad-ax construction, Teflon/air dielectric, "Golden Section" "constant Q" enameled "Multi-gauge litz" Conductors, urethane jacket.
- North American (AWG): 12.5 AWG
- Number of Conductors: 200 #
- Application: Audio
- Features: Cable Assembly, Teflon
-
Supplier: Aremco Products, Inc.
Description: zirconium oxide, and zirconium silicate, offer unique properties with respect to operating temperature, thermal conductivity, dielectric and mechanical strength.
- Operating / Use Temperature: 1,150 F
- Features: Coating
- Substrate: Glass
- Chemistry: Glaze / Glass Enamel, Silicone
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 311 F
- Elongation: 8 %
- Tensile Strength (Break): 5,600 psi
- Dielectric Strength: 550 kV/in
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 311 F
- Thermal Conductivity: 0.2 to 0.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 25 to 75 µin/in-F
- Elongation: 80 %
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 500 F
- Coeff. of Thermal Expansion (CTE): 25 to 111.11111111111111 µin/in-F
- Elongation: 2 %
- Dielectric Strength: 600 kV/in
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 185 F
- Dielectric Strength: 2,990.0000000000005 kV/in
- Dielectric Constant (Relative Permittivity): 2.9
- Viscosity: 40 to 60 cP
-
Supplier: RCD Components, Inc.
Description: and durability. A special hi-temp/hi-voltage dielectric insulates the resistor and terminals from the metal substrate, enabling greater voltage and insulation compared to porcelain enameled models. Space saving flame retardant design High power density Thin profile, and lightweight Low
- Resistance Range: 0.5 to 50,000 ohms
- Power Rating: 5 to 100 watts
- Operating DC Voltage: 500 volts
- Dielectric Strength: 0.5 kilovolts
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Resistor Cement No. 78 is an ideal electrical refractory cement for coating resistors, coils, electric heating elements, furnaces, and embedding resistance wire. It replaces insulating varnish, enamel, mica, etc. The cement is also available in powder form known as
- Use Temperature: 2,600 F
- Tensile Strength (Break): 325 psi
- Dielectric Strength: 1.3 to 51.00000000000001 kV/in
- Dielectric Constant (Relative Permittivity): 3.4 to 4.5
-
Supplier: Daburn Electronics & Cable
Description: and formvar wire enamels Designed to perform for long periods in a 155°C range without loss of any electrical or physical properties Operating. Temperature: -25°C to +155°C Conforms to MIL-I-3190/3 latest revision (Grade A) NEMA TF-1, Type 6; and ASTM-D372 Two different grades of sleeving are
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 3,000 inch
- Operating Temperature: -25 to 155 C
- Material: Fiberglass
-
Supplier: Device Technologies, Inc.
Description: is very useful to the electronics industry where some metal substrates need both a conductive and insulated/dielectric surface – the bottom/sides can be insulated and the top is a grounding point. Collaboration: We will work with you to meet your performance needs and budget and can recommend
Find Suppliers by Category Top
Featured Products Top
-
-component polyurethanes that assure consistent cure and performance even in small “shot-size” potting applications (Bectron® PK materials). Dielectric gels that provide outstanding electronic protection with very low stress on (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
have excellent adhesion to many common substrates, as well as good dielectric properties and resistance to extreme temperatures (from -55C to 200C). They are designed to provide flexible bonding in electronic assembly, sealing modules and housings, as well as assembly of components. At room (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
Display. Display-Screen at plasma. Physics. Manufacture - - plasma display Panels. Physics. General FabricationPrincipes | Techniques of the Ingénieur
On the rear slab, electrodes said are deposited the columns that one recover of a dielectric ( enamel ).
-
Cryogenic Infrared Radiance Instrumentation For Shuttle (CIRRIS) Pointing Control System
Durafilm Hi Dielectric Enamel (green) #5000P.
-
Conductivity in human tooth enamel
… vacuum and the change in conductivity was registered around 200 ◦ C. Note that this evidenced- electron-microscopy conductivity is produced by elec- trons because before 200 ◦ C, when the electron beam streaks a dielectric enamel , the absorbed electrons do …
-
Reviews of Current Literature
and dielectric enamels is proposed.
-
Advertisement
Hi- Dielectric Enamel Finish withstands mechanical and thermal shock.
-
Commercialization of a high energy neutral beam ion source. Final report
The second change involved a new concept for the porcelain enameled dielectric seal insulators and was discussed in Paragraph 1.2.2 above.
-
Porous Polymeric Bioresorbable Scaffolds for Tissue Engineering
When a high voltage difference is applied between the metallic capillary ejecting the polymeric solution and the grounded collector, the enamel dielectric layer is subjected to polarization (Fig. 3.32a).
-
Development and investigation of ozone generator for providing conditions for vital activity and protection of socially important facilities
As a result, an ozone generator electrode (Fig. 2a) of unique design was created based on well-known machine build- ing technologies, such as stamping, argon-arc welding, high-temperature vitreous enamel dielectric coating, etc.
-
An innovative and versatile approach to design highly porous, patterned, nanofibrous polymeric materials
When a positive high voltage difference is applied between the metallic capillary ejecting the poly- meric solution and the grounded counter-electrode acting as the nanofibre collector, the enamel dielectric layer is subjected to polarization.
-
Abstracts of IRE Transactions
Stability Characteristics of Vitreous Enamel Dielectric Capacitors-B.
Indicates content that may require registration and/or purchase.