-
Supplier: Central Air Compressor Co.
Description: From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables Air Tools available.
- Discharge / Operating Pressure: 100 to 350 psi
- Flow Capacity: 185 to 1,800 SCFM
- Power Source: Diesel
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Accuris
Description: COMPRESSORS, RECIPROCATING AND ROTARY, AIR DIESEL-ENGINE-DRIVEN, OR GASOLINE-ENGINE-DRIVEN
-
Supplier: Accuris
Description: COMPRESSOR, AIR, DIESEL-ENGINE-DRIVEN, PORTABLE, WHEEL-MOUNTED
-
-
Supplier: Accuris
Description: COMPRESSORS, AIR, RECIPROCATING AND ROTARY, DIESEL ENGINE DRIVEN
-
Supplier: Accuris
Description: COMPRESSOR UNIT, RECIPROCATING: DIESEL-ENGINE- DRIVEN, DIVING AIR
-
Supplier: Kaeser Compressors, Inc.
Description: Capacity: 92 cfm Pressure: 100 psig (specific pressure range dependent on model and package chosen) Standard Features: Single stage, oil injected rotary screw airend with power-saving proprietary Sigma Profile Heavy duty, 3-cylinder Kubota engine Engine rated 24.8 hp Uses diesel
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 92 SCFM
- Horse Power: 24.8 HP
- Compressor Technology: Rotary Screw
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Splash Lubricated, R-Series Champion R-Series Compressors are loaded with features designed for day-in, day-out performance. Loaded with rugged features, these compressors deliver high performance and tremendous value. This
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 9.7 to 202 SCFM
- Horse Power: 1.5 to 35 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Aggreko
Description: 800 cfm Electric Compressor Aggreko's air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates between 400 and 1600 cfm, using either diesel engines or electric motors as the source of compression. Features
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 800 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
Supplier: Aggreko
Description: 1600 cfm Electric Compressor Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psi and flowrates between 400 and 1,600 cfm, using either diesel engines or electric motors as the source of
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,600 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
Supplier: Miller Electric Manufacturing Co.
Description: Engine Driven Welders incorporate a gasoline, diesel, or propane fueled engine coupled to an electrical generator to produce power for Stick, TIG, MIG and Flux-Cored welding. Engine driven welders are typically transported on a truck or trailer and are
- Output Current Range: 10 to 250 amps
- Output Power Capability: AC/DC Selectable
- Equipment Type: Complete System
- AC Input Voltage: Engine Driven Generator
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of gas compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Caterpillar Oil & Gas
Description: Cooling System Air-to-Air Aftercooled (ATAAC) Engine Mounted Transmission Oil Cooler — Integration with engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital Engine Management ADEM A3 engine management
- Horse Power: 2,150 to 2,500 HP
- Displacement: 58.56731977650924 liters
- Length: 110.4 inch
- Width: 59.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: conditions Emergency stop logic inputs provided at 40-pin customer interface connection Air inlet shutoff General Paint — Cat yellow Vibration damper and guard Lifting eyes B-Series LAND 3516C HD Optional Equipment Air Compressors Air Inlet System Air cleaner and
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: compressors Air chambers Air compressor governors Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Belt-Driven Accessories Refrigerant compressor and mounting Charging System Charging alternators Alternator
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: ease-of-cooling system integration; enables sea water cooling - Air shutoff — integrated with engine controls Optional Attachments Engine-mounted transmission oil cooler — integration with engine cooling system allows ease of installation and a tighter overall
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: CSA Group
Description: compressors; compressors having trunk-type (automotive-type) pistons that also serve as crossheads; utility or instrument air compressors with a discharge gauge pressure of 0,9 MPa (9 bar) or less; compressors driven by diesel engine, gas
-
Description: compressors; compressors having trunk-type (automotive-type) pistons that also serve as crossheads; utility or instrument air compressors with a discharge gauge pressure of 0,9 MPa (9 bar) or less; compressors driven by diesel engine, gas
-
Supplier: McLellan
Description: Features - 3 medium duty air driven oil pumps and 1 air driven grease pump - McLellan reels for each product including air and water. - 600 gallons of oil products in 4 compartments 100/200/200/100 - Gas engine driven 28 cfm air
- Container Size: 2,271,247.07347922 cc
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil, High Viscosity
- Mounting: Hand Held
-
Supplier: Alfa Laval Inc.
Description: Customized air cooled radiators Fincoil FBLG have been designed for heavy industrial cooling applications for cooling of various process liquids, even in the most extreme conditions. Dual coil models are available for simultaneous cooling of LT/HT engine circuits. Applications include:
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Copper, Stainless Steel
- Application / Industry: Power Generation
-
Supplier: SAE International
Description: sandwich block between the cylinder head and the production intake manifold. A Yuchai 6A six-cylinder 7.25 litre diesel engine used on city buses in China has been modelled as an air hybrid engine and analysed using Ricardo's WAVE engine simulation software. The
-
Supplier: Universal Air & Gas Products Corp.
Description: these compressors are PET, valve testing, seal testing, pipeline testing, and breathing air for filling SCBA, SCUBA, ASME or DOT pressure vessels. Water cooled, high pressure compressors are supplied to customers with larger or continuous duty applications. Air cooled,
- Compressor Type: Air Compressor, Gas Compressor
- Services: Field / On-site, Installation / Start-up, Preventative Maintenance / Service Contracts, Specialty / Other, Troubleshooting, Upgrade Service
- Features: North America, Other, Southern US Only, United States Only
- Compressor Design: Reciprocating, Rotary
-
Supplier: SAE International
Description: acceleration the engine can be operated as an air-motor driven by the previously stored pressurized air. The compressed air is stored in a pressure tank connected to one of the inlet ports. One of the engine inlet valves has been modified to work as a tank
-
Supplier: Westerbeke Corporation
Description: More power, less size. Quiet and Compact Running at 1500 RPM with tuned air intake silencer and 3-cylinder smoothness, the 9.2 BTD is powerfully quiet. The generator also features one of the smallest envelopes of any generator in its class. Precise Frequency Regulation Electronic governing
- Wattage: 9,200 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: More power, less size. Quiet and Compact Running at 1800 RPM with tuned air intake silencer and 3-cylinder smoothness, the 11.5 BTD is powerfully quiet. The generator also features one of the smallest envelopes of any generator in its class. Precise Frequency Regulation Electronic governing
- Wattage: 11,500 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: The truly "quiet breed" of reliable power. Quiet and Compact Designed by Westerbeke, the Company that pioneered the truly "quiet breed" of generators, the 4-cylinder 15.0 BTDC is a smooth, quiet and compact diesel generator. The 15.0 BTDC also provides one of the best power to weight ratios
- Wattage: 15,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: The truly "quiet breed" of reliable power. Quiet and Compact Designed by Westerbeke, the Company that pioneered the truly "quiet breed" of generators, the 4-cylinder 12.0 BTDC is a smooth, quiet and compact diesel generator. The 12.0 BTDC also provides one of the best power to weight ratios
- Wattage: 12,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Kaeser Compressors, Inc.
Description: to 200 psig (specific pressure range dependent on model and package chosen) Optional compressed air treatment package Towable and skid mount options M480 delivers up to 1700 cfm, it is built for big jobs, and at 13,500 lbs. with a highway DOT approved chassis, it can be safely towed.
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 1,330 to 1,700 SCFM
- Power Source: Diesel
- Features: Integral Dryer, Integral Filter
-
Supplier: Central Air Compressor Co.
Description: The Chicago Pneumatic CPS 90 and CPS 185 portable compressors provide you with compressed air between 88 cfm and 187 cfm at a working pressure of 102 psi (7 bar). Powered by a Kubota or Deutz engine, this range of portable compressors is typically used to drive various
- Discharge / Operating Pressure: 102 psi
- Flow Capacity: 88 to 250 SCFM
- Power Source: Diesel
- Mounting: Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products (UAPC) has answered the call of the municipal fire market by supplying and servicing MAKO designed and manufactured products. Our product range includes breathing air compressor systems, air storage systems, and SCBA refilling stations to meet
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: Diesel, Gasoline, Hydraulic
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Compressor Features Industrial 3-5 stage air
- Discharge / Operating Pressure: 7,000 psi
- Flow Capacity: 125 SCFM
- Horse Power: 3 to 125 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor
-
Supplier: GENERON
Description: GENERON offers 2hp to 10,000hp (1.5kw - 7,457kw). Industry proven engineered OIL-LUBE Recip Compression Packages, built to any technical specification using engine or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction pressures, to
- Discharge / Operating Pressure: 10,000 psi
- Flow Capacity: 24,290 SCFM
- Horse Power: 2 to 10,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: GENERON
Description: FEATURING Pressures up to 155 psig (10.7 barg) Safe or Hazardous Locations Air or Water cooled Flow rates up to 2000 cfm (3400m3/hr) Standard or engineered packages TYPICAL APPLICATIONS Breathing Air Food processing Instrument Air Medical Semi Conductor manufacturing Wine
- Discharge / Operating Pressure: 155 psi
- Flow Capacity: 2,000 SCFM
- Horse Power: 20 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: Central Air Compressor Co.
Description: These units ship within 24 hours of your order. Making the Advantage Series one of the fastest turn around in the industry. Available in 5hp-25hp. The Advantage Series includes: Convenience Air-cooled Aftercooler Auto Tank Drain Low Fuel Monitor Magnetic Starter Vibration Mounts Dual Control
- Horse Power: 5 to 30 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: Diesel, Gasoline
- Mounting: Skid / Base Plate Mounted, Tank Mounted
Find Suppliers by Category Top
Featured Products Top
-
. The M81 is designed for durability and efficiency in all environments. A reliable Hatz diesel engine meets US Tier 4 Final specifications and provides 11 hours of consistent, high performance operation with the lowest possible emissions. The anti-frost control automatically adjusts operating (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
efficient Kubota diesel engine meeting Final Tier 4 specifications. The M30 Utility also features Kaeser’s anti-frost control to protect and extend the life of pneumatic tools in cold weather. This convenient utility mount design includes both long and short side forklift slots and (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
cover. The large 28 gallon fuel tank provides unbeatable extended operation - up to 10 full hours. The heavy-duty Tier 4 Final Kubota diesel engine direct coupled to the energy-saving Sigma Profile™ airend produces more air with less horsepower. A high capacity cold start battery ensures (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Our Sigma Profile airend combined with the reliable Hatz Tier 4 Final diesel engine delivers superior fuel economy and reliability. Add in our 21 gal fuel tank and the M59PE is ready for a fuel shift - up to 8 continuous hours without refueling. This flexible unit is designed for heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
pump to operate under flooded conditions without leaking. This 6" x 6" pump model is powered by a 74 HP Tier IV John Deere diesel air colled engine. Constructed of ductile iron, this pump features a two-vane impeller capable of passing a 3" diameter solid. This model can handle flows up to 2100 (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
Vibration Isolators and Mounts: Airborne avionics and equipment Air handling units Cameras and CCTV Compressors Computer equipment and disc drives Control panels Diesel and steam generators Electrical transformers (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
installation in belt-driven systems. Its trapezoidal groove profile ensures strong friction with V-belts, improving transmission stability and efficiency. Core Engineering Advantages (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
More Information Top
-
Confined space incidents - a review 1980 - 1999 - issue 154
Air-line breathing apparatus being used during the application of a protective lining inside a storage tank was supplied by a diesel engine driven air compressor connected to a breathing air ®ltration (BAF) unit.
-
Development and testing of industrial scale, coal-fired combustion system, Phase 3. Seventeenth quarterly technical progress report, January 1, 1996--March 31,...
i ) The in-house designed stack damper control system was installed and perfected. j) A rented diesel engine driven air compressor was used for the December and February tests.
-
Electric Railways, 1880-1990
. . . the engine was a small six-wheel-coupled side-tank steam locomotive coupled to a four wheel wagon behind, on which was mounted the generating plant consisting of a 70 h.p. Diesel engine driving an air compressor which delivered air under …
-
CR4 - Thread: Air Car
They took an ordianary steam locomotive and replaced the boiler with a diesel engine driving an air compressor , which was cooled by injecting water, producing a steam-air mixture.
-
Superior Idle Elimination System for Truck Air-conditioning (SIESTA)
Such products include heat and chill storage charged by the vehicle heating and AC systems, and small diesel engines driving air conditioning compressors .
Indicates content that may require registration and/or purchase.