-
Supplier: Central Marine Diesel
Description: unit features a Perkins 402C water-cooled diesel engine, cast iron crankcase with reborable liners, brushless generator end (fan-cooled), +/- 1% AC voltage regulation to protect your electronics, low oil and high water temperature shutdown, high volume air filter, vibration
- Wattage: 5,750 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: SAE International
Description: In this paper, a model-based diagnostic system was developed to detect and isolate the dosing fault and the outlet NOx sensor fault for the SCR system. The dosing fault is treated as an actuator additive fault, while the outlet NOx sensor drift and/or offset fault is treated as a sensor additive
-
Supplier: Mi-T-M Corporation
Description: Engine: Industrial Kohler diesel engine with electric start (battery included) Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings Frame: Heavy-duty wraparound frame with 1-inch powder coated steel tubing · Low
- Wattage: 6,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Tier 3 Certified Engine.
- Wattage: 45,000 to 55,000 watts
- Volt-Ampere: 45,000 to 69,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Tier 3 Certified Engine.
- Wattage: 66,000 to 80,000 watts
- Volt-Ampere: 66,000 to 100,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Tier 4i Certified Engine.
- Wattage: 25,000 to 30,000 watts
- Volt-Ampere: 25,000 to 38,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Cooling system designed for ambient temperatures up to 50 degrees C Heavy duty steel base with integral vibration isolators EPA Tier 2 Certified Engine.
- Wattage: 1,480,000 to 1,600,000 watts
- Volt-Ampere: 1,850,000 to 2,000,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Caterpillar Oil & Gas
Description: capability; ease-of-cooling system integration; enables sea water cooling - Air shutoff — integrated with engine controls Optional Attachments Engine-mounted transmission oil cooler — integration with engine cooling system allows ease of installation and a tighter overall
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Hutchinson Aerospace and Industry
Description: Effective reduction of noise and vibration of internal combustion diesel engines in marine installations. Barry Controls Marine Mounts are designed to provide effective noise and vibration isolation of marine engines up to, but not limited to, 1,000 hp. One of the most important
-
Supplier: Caterpillar Oil & Gas
Description: ease-of-cooling system integration; enables sea water cooling - Air shutoff — integrated with engine controls Optional Attachments Engine-mounted transmission oil cooler — integration with engine cooling system allows ease of installation and a tighter overall engine
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: Stationary NSPS Emissions for 2007/8 and 2010/11 with the use of aftermarket AFRC and TWC Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Hutchinson Aerospace and Industry
Description: Vibration mounts for effective isolation of small to medium sized diesel engines. Barry HR Series mounts are best suited for isolation of diesel engines with five or less cylinders for on or off-highway applications. The standard neoprene elastomer provides resistance to
-
Supplier: Advanced Antivibration Components - AAC
Description: MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 4 to 900 kgf (9 to 1980 lb.) APPLICATIONS: • AIR COMPRESSORS • MACHINE TOOLS • VIBRATION SCREENS • VIBRATION SIEVES • HIGH-SPEED DIESEL ENGINES • HORIZONTAL CENTRIFUGAL SEPARATORS FEATURES:
- Maximum Load Capacity (Per mount): 3,858.75 lbs
- Height or Thickness (Before loading): 6.692917 inch
- Mounting Size (To Machine): 0.787402 inch
- Mounting Size (To Support Structure): 0.787402 inch
-
Description: ISO 11452-7:2003 specifies a direct RF power injection test for determining the immunity of electronic components of passenger cars and commercial vehicles to electrical disturbances from narrowband electromagnetic energy, regardless of the propulsion system (e.g. spark-ignition engine,
-
Supplier: CSA Group
Description: ISO 11452-7:2003 specifies a direct RF power injection test for determining the immunity of electronic components of passenger cars and commercial vehicles to electrical disturbances from narrowband electromagnetic energy, regardless of the propulsion system (e.g. spark-ignition engine,
-
Supplier: Alfa Laval Inc.
Description: AlfaBlue Power air-cooled radiators can be used to cool water or other fluids in various industrial applications: diesel/gas engines in power plants, gas turbine cooling systems, direct process cooling and indirect cooling (using an intermediate plate heat exchanger) of process liquids
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Chemical Processing, Food and Beverage Processing
Find Suppliers by Category Top
Featured Products Top
-
damped vibration isolation and excellent shock attenuation. Perfect for industrial environments. Spring Mount Vibration Isolators: Heavy-duty isolators ideal for limiting vibration, shock, and structure-borne noise in various applications, from engine generators to heavy (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Starting an industrial engine, turning it for inspection and stopping it in an emergency involve different equipment requirements. jbj Techniques supplies GALI products and application support for each of these functions. (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited
More Information Top
-
Analysis and Experiment Research on Two Layers Vibration Isolation of Diesel Generating Set in "Superiority" Oil Tanker
left side of diesel engine ( Isolator 1# ) right side of diesel engine(Isolator 2# ) left side of generator(Isolator 3# ) right side of generator(Isolator 4# .
-
CR4 - Thread: Concrete Footing
Also, mount the equipment on a structural steel welded frame and employ 4, 6, 8 or 10 (or whatever it takes, depending on the weight and size of the diesel engine ) vibration isolators between the top of the concrete footing (make sure …
-
Scientific.Net: Materials Science
The Effect of Nonlinear Isolator on Diesel Engine Vibration Isolation System .
-
Scientific.Net: Materials Science
The Effect of Nonlinear Isolator on Diesel Engine Vibration Isolation System .
-
DSpace@MIT: Isolation and transmissibility of shipboard equipment with carbon fiber reinforced polymer mount
For the marine diesel engine the steel isolator pad was marginally better, while the CFRP was best for the ECDIS.
-
http://dspace.mit.edu/bitstream/handle/1721.1/74495/813311032-MIT.pdf?sequence=2
For the marine diesel engine the steel isolator pad was marginally better, while the CFRP was best for .
-
DSpace@MIT: Isolation and transmissibility of shipboard equipment with carbon fiber reinforced polymer mount
For the marine diesel engine the steel isolator pad was marginally better, while the CFRP was best for the ECDIS.
-
Reduction of Engine Induced Vibrations in a 150 cc Scooter
4 Walker, S. R. , Foscolos, J. G. Jr. , “Optimization of Vibration Isolators for Marine Diesel Engine Applications” , SAE paper 971937 , 1997 .
-
Anti-shock design of ship generators--《Journal of Tsinghua University(Science and Technology)》2006年11期
GAO Hong-bin,OUYANG Guang-yao,ZHU Shi-jian,ZHAO Jian-hua(College of Shipping and Power Academy,Naval University of Engineering,Wuhan 430033,China);Shock Response Analysis of Diesel Engine with Spring Vibration Isolator [J];Chinese Internal Combustion Engine Engineering;2011 …
-
Vibration damage mechanism analysis on rotor of diesel generating set with rigid coupling
… used in diesel locomotive comprises a 20-cylinder diesel engine (20V4000R53) and a generator (CDJF201L), and the generating set is connected with the locomotive body through eight rubber isolators, among which six isolators are on the diesel engine and two are on …
Indicates content that may require registration and/or purchase.