Products/Services for Diesel Fuel Float Switches

  • Liquid Level Sensors-Image
    Liquid Level Sensors - (732 companies)
    ...sensors involve the opening or closing of a mechanical switch through either direct contact or magnetic operation from a device which floats on the surface of the measured liquid. Optical sensors detect the decrease or change in transmission...
    Device Classification
    Level Measurement Type
    Field Adjustable Measurement Ranges
  • Fuels and Fuel Products-Image
    Fuels and Fuel Products - (348 companies)
    Fuels and fuel products include gasoline, diesel oil, natural gas, propane, coal, fossil fuels, biofuels and other combustible fluids or materials. Fuels and fuel products include gasoline, diesel oil, coal, fossil fuels, biofuels, natural gases...
  • Pressure Switches-Image
    Pressure Switches - (758 companies)
    Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
  • Level Switches-Image
    Level Switches - (624 companies)
    Liquid media can include. Water (hot or cold, clean or dirty, fresh or salt). Gasoline (diesel fuel). Hydraulic fluid. Highly viscous or gummy fluids. Dry materials can include. Bulk solids. Powders. Mounting Options. Depending on the needs...
  • Level Sensors-Image
    Level Sensors - (1154 companies)
    ...or dirty, fresh or salt). Gasoline (diesel fuel). Hydraulic fluid. Highly viscous or gummy fluids. Dry materials can include: Bulk solids. Powders. Type of Measurement Technology. Level sensors are available with many different meter technologies. Choices...
  •  
    Level Gauges - (286 companies)
    ...are the sender and the gauge. The sender measures the fuel level in the tank and the gauge displays the level to the user. The sending unit measures the fuel once the float has dropped below a certain level. When the tank is full, the float is near...
  •  
    Industrial Valves - (3059 companies)
    Liquefied petroleum. Steam. Liquid: Valves for liquid systems require tight seals to prevent leakage. Water (hot or cold, clean or dirty, fresh or salt). Gasoline (diesel fuel). Hydraulic fluid. Highly viscous or gummy fluids. Solid: Valves...
  •  
    Storage Tanks and Process Tanks - (1652 companies)
    ...that is suitable for the tank. Common industries and applications that use storage tanks and process tanks include: Chemical processing. Cosmetics processing. Food and beverage processing. Oil and fuel processing. Paper and pulp processing...
  •  
    Control Panels - (732 companies)
    ...and switches --used to control processes or machinery. They may also include displays in the form of light-emitting diode (LED) indicators, analog gauges, or numerical readouts. Control panels are manufactured according to their intended use...
  •  
    Fuel Testers - (36 companies)
    Fuel testers analyze the properties and composition of biofuels, gasoline, diesel, and petroleum-based fuels and fuel feedstocks. Specifications. Product specifications include tested fuel type, device features, and properties analyzed. Some fuel...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire