Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: UL Standards & Engagement
Description: diesel/biodiesel blends with nominal biodiesel concentrations up to 5 percent (B0 - B5) formulated in accordance with the Standard Specification for Diesel Fuel Oils, ASTM D975; b) Diesel /biodiesel and renewable diesel/biodiesel blends with nominal biodiesel
-
Supplier: UL Standards & Engagement
Description: diesel/biodiesel blends with nominal biodiesel concentrations up to 5 percent (B0 - B5) formulated in accordance with the Standard Specification for Diesel Fuel Oils, ASTM D975; b) Diesel /biodiesel and renewable diesel/biodiesel blends with nominal biodiesel
-
Supplier: UL Standards & Engagement
Description: automotive fuels and similar fuels or liquids under the expected use conditions, and exposures that have similar chemical, physical and material compatibility properties as represented in these requirements based on fuels formulated in accordance with 40 CFR Part 80, Regulation
-
-
Supplier: UL Standards & Engagement
Description: Assemblies for Use With Dispensing Devices Dispensing Diesel Fuel, Biodiesel Fuel, Diesel/Biodiesel Blends With Nominal Biodiesel Concentrations Up To 20 Percent (B20), Kerosene, and Fuel Oil; and CAN/ULC-S633, Standard for Flexible Connector Piping for
-
Description: Back Check Valves. Designed with a soft seat to prevent reverse flow and eliminate counter advancement when PTO is engaged. Includes built-in pressure relied to keep the meter, downstream piping and delivery hose packed to a set pressure. Full port design assures maximum system flow
- Pressure Rating: 350 psi
- Primary Material: Aluminum
- Valve Type: Check Valves
- Media: Gas, Gasoline / Diesel Fuel
-
Supplier: ASTM International
Description: storage tanks, 1.2.7 Reactor makeup water system, 1.2.8 Component cooling water system, 1.2.9 Lube oil tanks for safety-related equipment, and 1.2.10 Emergency diesel fuel oil system. 1.3 It is the intent of this guide to provide a recommended basis for
-
Supplier: Anti-Seize Technology
Description: systems, gasoline, diesel fuel, kerosene, heating oil, propane, anti-freeze solutions, refrigeration gases, dilute acids, caustics, and many other common chemicals. Use for repair and maintenance in many industries including marine, automotive, plumbing, pool and spa, food
- Use Temperature: -40 to 300 F
- Tensile Strength (Break): 5,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Anti-Seize Technology
Description: systems, gasoline, diesel fuel, kerosene, heating oil, propane, anti-freeze solutions, refrigeration gases, dilute acids, caustics, and many other common chemicals. Use for repair and maintenance in many industries including marine, automotive, plumbing, pool and spa, food
- Use Temperature: -40 to 300 F
- Tensile Strength (Break): 5,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Anti-Seize Technology
Description: systems, gasoline, diesel fuel, kerosene, heating oil, propane, anti-freeze solutions, refrigeration gases, dilute acids, caustics, and many other common chemicals. Use for repair and maintenance in many industries including marine, automotive, plumbing, pool and spa, food
- Use Temperature: -40 to 300 F
- Tensile Strength (Break): 5,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: U.S. Plastic Corporation
Description: Construction offers excellent chemical resistance, including diesel fuel, antifreeze, acids, caustics and corrosives. Helps minimize environmental damage and related clean-up costs. Excellent for response to damaged saddle tanks and cross-over lines, hazmat spills, leaking containers,
-
Supplier: Caterpillar Oil & Gas
Description: Housings SAE No. 00 flywheel SAE No. 00 flywheel housing SAE standard rotation Fuel System 7-50 psi gas supply Fuel system is sized for 800 to 1200 btu/scf (31.5 to 47.2 MJ/Nm3) Electronic fuel metering valve Gas pressure regulator Gas shutoff valve (GSOV) Ignition
- Horse Power: 1,480 to 1,725 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: DFT Inc.
Description: DFT® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT® Vacuum Breakers are used to break
- Valve Size: 1 to 4 inch
- Pressure Rating: 2,500 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Supplier: Check-All Valve Mfg. Co.
Description: The Lined Pipe Insert valve is designed to mate between two flanges on most lined pipe systems. It provides the simplest most economical way to install a check valve in a lined piping system. No gaskets are required, just spread the flanges, center the valve and bolt the flanges
- Valve Size: 3 inch
- Pressure Rating: 20 psi
- Flow (Cv): 32 to 45.8
- Number of Ports/Ways: 2
-
Supplier: Check-All Valve Mfg. Co.
Description: For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the
- Valve Size: 2.5 inch
- Pressure Rating: 20 psi
- Flow (Cv): 37
- Number of Ports/Ways: 2
-
Supplier: CSA Group
Description: tubing, piping and fuel oil filters for leakage (CSA B139.1.0 and CSA B139.2); • clarification that the external parts of the body of a fuel-containing device, component, or accessory installed in an oil line has a melting point of not less than 538 °C (CSA B139.1.0); • a new
-
Supplier: Check-All Valve Mfg. Co.
Description: Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened.
- Valve Size: 8 inch
- Flow (Cv): 535
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Bolt Flange, Chemical, ISO, Lift Check Valves, MSS, Metal Face Seal, Metal Seated, Normally Closed (Closed Center), Other
Find Suppliers by Category Top
Featured Products Top
-
Why choose HYTEX® heat resistant cloth on exhausts and fuel lines? Thermal management directly affects the safety, reliability, and service life of critical systems (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
. Fuel & Oil Systems Loading & Offloading Water Management (read more)
Browse Fluid Transfer Pump Systems Datasheets for Gorman-Rupp Pumps -
Supporting Data Center Reliability: The Hidden Role of Fuel Gas Conditioning Systems Data centers are placing new demands on power infrastructure. As facilities grow larger and uptime expectations become more critical, many operators are moving beyond sole reliance on the (read more)
Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process -
petrochemicals waste incinerations, and fossil fuels power plants are responsible for a large part of the CO2 emissions. Conventional energy sources aren’t losing their role overnight. The transition is occurring in stages: from coal to natural gas and liquefied natural gas (LNG) through to synthetic (read more)
Browse Continuous Emissions Monitoring Systems (CEMS) Datasheets for SICK -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® for shielding and structural support
MicroGrid® metal foils and PolyGrid® polymers are used in batteries, electronics, aircraft, wind energy. medical, packaging, filters, fuel cells, heating elements, resistors, food & drug products, automotive, and wherever mesh and perforated foils, metals and plastics with high precision (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
during flight. Specific formulations give it dielectric properties and durability, which are critical for protecting sensitive aerospace systems. FST-3800 and FR-6700 are two widely used grades in aerospace manufacturing. The FST (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
the cost of the treatment process alone and can become one of the plant’s largest utility expenses. In order to treat wastewater, this requires a large amount of electricity and fuel to power aeration blowers, heating and cooling systems, and pumping systems, which causes (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Triggers: Recalibrate the system under several conditions, such as after major repairs, lamp changes, alignment adjustments, or significant changes in fuel quality. Use standard methods and certified reference materials for these recalibrations. Daily and (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
systems Nuclear: Reactor pressure vessels, fuel casks Power Generation: Turbines, heat exchangers Industrial Piping and Valves: Ensuring leak-proof connections Semiconductors: Maintaining (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
these plant air machines. When this equipment is brought in, plant representatives realize they are unable to supply the electricity needed to run these machines. Diesel drive rental machines might seem to be a solution, but the cost of diesel fuel to run this equipment is enormous. These machines (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Sight Glasses Provide Leak Monitoring in Dual Containment Piping System
Beneficial for Liquid & Gas Pipelines. Cedar Grove, New Jersey & Odessa, Texas - To satisfy a need for visual monitoring of leakage in dual containment systems, a petroleum plant has installed a series of Plast-O-Matic's "sight glasses" in its diesel fuel piping. The devices, which are simpler
More Information Top
-
Federal Register > Friday, October 25, 1996 > [61 FR 55412] Approval, Exhaust Gas Monitoring, and Safety Requirements for the Use of Diesel-Powered Equipment i...
Section 75.1905-1 Diesel Fuel Piping Systems .
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Guidance Documents > [FDBK DOL msha.gds] Compliance Guide for MSHA...
36 Section 75.1905-1 -- Diesel fuel piping systems . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Mining Inspector > [WY Regs dws/min - 4] 04 - General Mine Safety Rules for Under...
Diesel fuel piping systems .
-
States > West Virginia > State > Regulations > Title 196 - Diesel Equipment Commission > [196 WVCSR 1] 001 - Rules for Operating Diesel Equipment in Undergroun...
Diesel fuel piping systems shall be designed and operated as dry systems.
-
States > Pennsylvania > State > Statutes > Title 52 - Mines and Mining > [52 Pa. C.S. chapter 4a] 04A - Bituminous Coal Mines Safety Act
-- Diesel fuel piping systems shall be designed and operated as dry systems.
-
States > Ohio > State > Regulations > 1501 - Department of Natural Resources > 10 - Division of Mineral Resources Management - Mine Safety > [OAC 1501:10-2] 00...
(E) A diesel fuel piping system shall be used only to transport diesel fuel from the surface to a single underground diesel fuel transfer point.
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Program Information Bulletins > 1997 > [FDBK DOL msha.bull] Compli...
Section 75.1905-1 establishes requirements for diesel fuel piping systems .
-
Federal Register > Tuesday, December 2, 1997 > [62 FR 63727] Petitions for Modification
Island Creek Coal Company, Consol Plaza, 1800 Washington Road, Pittsburgh, Pennsylvania 15241-1421 has filed a petition to modify the application of 30 CFR 75.1905-1(g) ( diesel fuel piping system ) to its Ohio No. 11 Mine (I.D. No. 15…
-
DESIGN PACKAGE 1E SYSTEM SAFETY ANALYSIS
Rupture or leak from Fuel Supply System diesel fuel piping , fittings or valves in conjunction with ignition sources causing fire .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > [FDBKF2007032721594490345] NURE...
As documented in a phone call summary dated April 13, 1999, the applicant stated that the Diesel Fuel Oil System piping , which leads directly to the diesel oil injectors from the oil day tank, are within the scope of license renewal and, therefore…
Indicates content that may require registration and/or purchase.