-
Supplier: WEH Technologies Inc.
Description: outstanding technical functionality as our TK16 CNG fueling nozzle, the type TK17 CNG has been remodelled with a sleek new look. The new nozzle is just as quick and easy to use as the common petrol/diesel nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and
- Maximum Pressure: 3,600 psi
- Orifice Size: 1,417.3236 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: Tele-Lite, Inc.
Description: Transfer Switches, weather enclosures, sub base tanks and circuit breaker. 12V DC electric start. 100% full load tested for 100% block loading. John Deere industrial diesel engine. Full status monitor provides system monitoring of low oil pressure, high coolant temperature,
- Applications: Standby
-
Supplier: SAE International
Description: Low temperature combustion (LTC) in diesel engines can be enabled using a multitude of fuel injection strategies, coupled with the elevated use of exhaust gas recirculation and intake boost. The common modes of LTC include the single-injection LTC with heavy EGR and the homogeneous
-
-
Supplier: Electric Generators Direct
Description: 10-HP/400cc Lombardini Diesel Engine •A workhorse on the job site Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Smooth Wave™ •Provides <6% total harmonic
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: 10-HP/400cc Lombardini Diesel Engine •A workhorse on the job site Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Smooth Wave™ •Provides <6% total harmonic
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Higher Power Supplies, Inc.
Description: powder coated steel frame • Super efficient schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • Adjustable thermostat temperature control • Safety pressure relief valve • 9 gallon poly diesel fuel tank with fuel filter •
- Water Jet Pressure: 4,000 psi
- Water Flow: 360 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Higher Power Supplies, Inc.
Description: powder coated steel frame • Super efficient schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • Adjustable thermostat temperature control • Safety pressure relief valve • 9 gallon poly diesel fuel tank with fuel filter •
- Water Jet Pressure: 4,000 psi
- Water Flow: 180 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Higher Power Supplies, Inc.
Description: powder coated steel frame • Super efficient schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • Adjustable thermostat temperature control • Safety pressure relief valve • 9 gallon poly diesel fuel tank with fuel filter •
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Higher Power Supplies, Inc.
Description: powder coated steel frame • Super efficient schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • Adjustable thermostat temperature control • Safety pressure relief valve • 9 gallon poly diesel fuel tank with fuel filter •
- Water Jet Pressure: 4,000 psi
- Water Flow: 360 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Filter Minder®
Description: Continuously monitors air filter and tells when filter is restricted. Triggers air filter warning light via the engine computer or directly to the warning light. Used for air filter monitoring on diesel, gas, and alternate fuel engines, as well as other applications where low
- Accuracy: 10 ±% FS
- Vacuum Switch Set point Range: 5.625478165641716 to 93.00790567194251 torr
- Operating Temperature: -40 to 250 F
- Features: Alarm Indicator, Other
-
Supplier: Heat Wagon
Description: Runs on #1, #2 diesel, kerosene, JP-8, or Jet A fuel Simple easy to use control panel built with tough flameproof plastic Safety features include: overheat limit, pressure switch and flame out sensor Double layered combustion chamber provides quiet operation and low surface
- Heater Type: Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: Pressure Washers Direct
Description: don't get lost •Covered automatic thermostat, hour meter & burner on / off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Tucked away in the roll cage design Insulated Pro Grade Dual Steel Wand •Remote pressure adjustment saves steps and time Durable Schedule
- Water Jet Pressure: 1,500 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: mount securely in the panel so they don't get lost •Covered automatic thermostat, hour meter & burner on / off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Tucked away in the roll cage design Insulated Pro Grade Dual Grip Steel Wand •Remote pressure
- Water Jet Pressure: 2,000 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: in the panel so they don't get lost •Covered automatic thermostat, hour meter & burner on / off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Tucked away in the roll cage design Insulated Pro Grade Dual Grip Steel Wand •Remote pressure adjustment saves steps
- Water Jet Pressure: 1,000 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: •Clean all day without stopping to refuel On Board Storage For Hose, Spray Gun/Wand, Cord & Nozzles •25' of industrial, steel braid, high pressure non-marking hose Diesel-Fired Vertical Combustion Chamber •Clean burning and fuel efficient
- Water Jet Pressure: 1,200 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.05905515 to 0.1181103 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: SAE International
Description: starts of injection. For the diesel case, the whole amount of injected fuel and injection pressure were set at 22 mg/str and 80 MPa corresponding to a medium load regime for an automotive light duty diesel engine. The fuel amount for the butanol-diesel
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 0.3149608 to 0.5511814 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP235 analog absolute pressure sensor for advanced automotive, industrial and consumer markets The KP235 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: SAE International
Description: high-pressure fuel injection system and variable valve actuation (camless) system had been developed in this project from a standpoint of simultaneous improvement of fuel consumption and exhaust emission. In camless system, intake and exhaust valves are driven by hydraulic
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 4.5L John Deere Turbocharged Diesel Engine •More power, longer engine life & improved fuel economy Large 160-Gallon Integral Double-Wall Metal Fuel Tank •Provides up to 38
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Mi-T-M Corporation
Description: panel with thermostat plug, reset push button and safety air pressure switch · High pressure fuel pump · Vacuum sensor helps prevent heater lock out · Heated fuel filter for more reliable starts in subzero temperatures Functions on: Kerosene or No. 1 and No. 2 fuel
- Maximum Air Flow: 557 to 2,650 SCFM
- Heating Capacity: 26.9652 to 87.93 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 80-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Caterpillar Oil & Gas
Description: with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil pressure gauge Fuel pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Westerbeke Corporation
Description: shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow
- Wattage: 12,500 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow
- Wattage: 15,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow
- Wattage: 9,400 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow
- Wattage: 12,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators, cartridge type with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators, cartridge type with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil
- Horse Power: 1,900 to 1,985 HP
- Displacement: 69.00587117484064 liters
- Length: 146.9 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: fuel filters Fuel priming pump Flex fuel lines Fuel pressure gauge Generator SR4B brushless, single-bearing, self-excited Class H insulation Random wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Power center
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Spire Metering Technology
Description: measurement of oil (crude/diesel/fuel flow), chemicals (alcohol, acids, etc.), beverages, and many other liquids.
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- Electrical Output: Analog Current, Switch
-
Supplier: Spire Metering Technology
Description: measurement of oil (crude/diesel/fuel flow), chemicals (alcohol, acids, etc.), beverages, and many other liquids.
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- Electrical Output: Analog Current, Switch
-
Supplier: Spire Metering Technology
Description: measurement of oil (crude/diesel/fuel flow), chemicals (alcohol, acids, etc.), beverages, and many other liquids.
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- Electrical Output: Analog Current, Switch
-
Supplier: SAE International
Description: idling periods can be eliminated through regenerative stop-start operations, resulting a fuel saving of 6.2%. For commercial vehicles, the regenerative compressed air supply can also be used to provide service air in place of the engine driven compressor for additional fuel savings.
Find Suppliers by Category Top
Featured Products Top
-
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
– pumps, turbines, and compressors, heat tracing, fire suppression systems, and fuel/gas trains. SIL 2 certified (SIL 3 capable) switch providing reliable local switching of final elements in safety instrumented systems (SIS) Quick and easy installation with (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
inefficiency. In these two examples, older boiler systems are fitted with mechanical switches that can only trigger alarms when the pressure in the fuel system or water filter is abnormal. In addition, there is also no way of confirming (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
GENERAL APPLICATIONS Air tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for molding and blow-forming machines Robotic welders Chemical and paper industries Automation and machine (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
meters are engineered for precise measurement of fuels and oils, helping ensure accountability, efficiency, and operational safety. » Suitable for diesel and (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Our Sigma Profile airend combined with the reliable Hatz Tier 4 Final diesel engine delivers superior fuel economy and reliability. Add in our 21 gal fuel tank and the M59PE is ready for a fuel shift - up to 8 continuous hours without refueling. This flexible unit is designed for heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
°F (135 °C) under continuous ambient conditions. Featuring stainless steel construction and a selection of wetted seal materials, the EP Series valves are leak-tight, and are suitable for controlling both gases and a wide range of liquids including fuel (gasoline, JP and diesel (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
systems Nuclear: Reactor pressure vessels, fuel casks Power Generation: Turbines, heat exchangers Industrial Piping and Valves: Ensuring leak-proof connections Semiconductors: Maintaining (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
The Utility of CO2 as an Energizing Component for Fracturing Fluids
Damage t6 these turbines may be al- leviated by switching to No. 1 diesel fuel for pressure testing.
-
Potential for reducing air pollution from oil refineries
UK Switch to 50 ppm sulfur May pressure world refiners, Diesel Fuel News, February 26, 1999, pp. 3–4, http://www.EPA.com.
-
Software and Hardware Design of Electronic Control Unit Applied in the Common-Rail Accumulator Type Electronic Control Injection System--《Vehicle Engine》2002年0...
YANG Lin, MAO Xiao jian, GUO Hai tao, CHANG Jiu pen,ZHUO Bin (Shanghai Jiaotong University, 200030, China);Study on the Intelligent- Switch Fuzzy-PID Control for the Fuel Injection Pressure of Diesel Engines[J];Vehicle Engine;2002-04 .
-
RESEARCH AGENDA TO SUPPORT TRANSITIONS IN TRANSPORTATION ENERGY
…truckers to demonstrate for lower road taxes, particularly environmental ones; • Powerful resistance in the U.S. to proposed new rules for low-sulphur diesel fuel , even as political pressures are forcing many large bus authorities to switch to CNG-fuelled buses…
-
Operational Readiness Review: Savannah River Replacement Tritium Facility
Observations consisted of one session of OJT on Calibration of Rosemount Pressure Transmitters and hands on evaluations for performing a Diesel Fuel Oil Storage Level Switch Loop Check.
-
The New Ford 6.7L V-8 Turbocharged Diesel Engine
…circulation valve (vehicle mounted) Secondary engine mounted fuel filter Low Pressure Fuel Lines Fuel block for mounting the Fuel Temperature Sensor (FTS) and Fuel Delivery Pressure Switch (FDPS) Fuel Injector Return Line Figure 17 6.7L Turbo Diesel Fuel System Low Fuel…
-
The Effect of Fuel Characteristics on the Fuel Injection Process in a CI Engine Fuelled on Diesel and DME
If an engine is to run on either fuel by simply switching fuel , then it is desirable that the injector opening pressure be at that recommended for diesel operation.
-
Study of Deposit Formation inside Diesel Inject ors
Nozzles
It was invented by Bosch in late 1990s to address the increasing demands of higher pressures , faster switching times, and a variable rate-of-discharge curve on diesel engine fuel -injection systems [66].
-
Time-resolved Emissions Characteristics of Modern Passenger Vehicle Diesel Engines Powered by Heated Vegetable Oil
Prior to the shutdown of the engine, the fuel is switched back to diesel fuel , so that no vegetable oil remains in the injection pump, high- pressure lines, or the injectors.
Indicates content that may require registration and/or purchase.