-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to
- Measuring Range: 98 inch
- Features: Analog Current, Analog Voltage, Programmable, Visual or Audio Output
- User Interface: Computer Controllable
- Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: Diesel Storage tanks OEM tanks Water Treatment tanks Agricutural chemicals Most liquid tanks
- Maximum Operating Pressure: 275 psi
- Material Temperature Range: 200 F
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
-
Supplier: SSI Technologies, LLC
Description: Plates can be eliminated. Digital Filtering: Digital filtering eliminates errors due to liquids sloshing in mobile tanks. Tank Profiling: Factory programmable strapping tables for unique tank shapes. Chemical compatibility: Fluid-Trac® works with a wide variety of media
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
-
Supplier: Electric Generators Direct
Description: Hatz Industrial Diesel Engine •Perfect for the oil, marine and mining industries Electric Start •Electric start model that is key start (Battery Not included) •Battery rack & cables are included Professional Control Panel •GFCI outlets, circuit breakers, volt meter and hour meter Full Power
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: Gas Tank •Easy-to-read fuel gauge helps monitor fuel levels
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Senix Distance and Level Sensors
Description: AirWire® Local LoRa Technology Need to know how much diesel fuel is in the tank, how high the water level is under the bridge, or whether the chicken feed will last longer than the chickens? Senix ToughSonic Level Sensors can now get these answers to your desk or mobile
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 4.5L John Deere Turbocharged Diesel Engine •More power, longer engine life & improved fuel economy Large 160-Gallon Integral Double-Wall Metal Fuel Tank •Provides up to 38 hours of
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed for long life & to maximize return on investment 4.5L Turbocharged Iveco Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 110-Gallon 7-Gauge Steel Fuel Tank •Provides up to 46 hours of run time @
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Aggreko
Description: The super efficient KRAKEN will use less fuel to heat your job. Additional savings are realized with its Automatic Thermostat feature that cycles the heater off when desired temperature levels are reached. KRAKEN turns back on when the fluid cools below its intended level. Features 90%
- Heating Capacity: 7,327.5 kW
- Heater Type: Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Natural Gas / Propane
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the
- Wattage: 450 watts
- Volt-Ampere: 562,000 VA
- Frequency: 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Radiator package mounted (50° C) Coolant drain line with valve at edge of base Coolant level sensor Fan and belt guards Coolant level sight gauge Cat Extended Life Coolant Metal top and bottom tanks Exhaust System Dry exhaust manifold Flange outlets Fuel System Primary fuel
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: guard and radiator guard Blower fan Radiator cover Fan drive and fan pulleys Water level switch gauge Coolant level sensors Coolant conditioner Expansion tank Heat exchanger cooling conversion Auxiliary water pump Air separator Emissions Certifications IMO Certification and
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: radiator guard Blower fan Radiator cover Fan drive and fan pulleys Water level switch gauge Coolant level sensors Coolant conditioner Expansion tank Heat exchanger cooling conversion Auxiliary water pump Air separator Emissions Certifications IMO Certification and European Union
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
The Hazardous Area Approved Liquid Level Switch is designed to provide reliable liquid level detection in environments where explosive or hazardous conditions may be present. Built to meet relevant hazardous area certifications and safety standards, this switch (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
it is now possible to continuously measure even larger filling heights with a single sensor. So far, cascading switches have usually been used for flat non-contact measurements. However, switch solutions on the outer wall of the tank are very complex due to the required cabling and at the same time (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
2882-LS Probe Mounted Switch The 2882-LS Probe Mount Switch provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
API 607 fire-safe certification, making them a key safety component wherever flammable liquids or gases are handled. Applications Fuel oil and storage tanks Gas stations and diesel generator sets Methanol, ammonia, liquefied gas, and other (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, pipelines, heat exchangers, and fired heaters are all examples of hot equipment. They are widely used in the following industries and in more industry-specific applications, such as offshore platform process vessels, diesel engines, and chemical cargo tanks onboard chemical tankers. Other industrial uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
cover. The large 28 gallon fuel tank provides unbeatable extended operation - up to 10 full hours. The heavy-duty Tier 4 Final Kubota diesel engine direct coupled to the energy-saving Sigma Profile™ airend produces more air with less horsepower. A high capacity cold start battery ensures (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
switch to alert when bins were full. Today, BinMaster is a privately held, independent US manufacturer of point and continuous-level indicators and inventory management systems used for monitoring bulk solids or liquids in bins, tanks, silos, and hoppers. More than just (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
-ups. The base model offers a mobile cart with a Clean-in-Place spray header that connects directly to a facility’s water line. With two separate blending pumps, the spray system can hold up to two liquids simultaneously, enabling seamless switching between rinsing, cleaning, and sanitizing. For (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR -
certification ensures a basic level of performance for gas detectors, particularly for detectors that are monitoring explosive combustible gases,” said Anthony Cerminara, Staff Engineer at UE. “There are certain tests that must be witnessed and performed by a third party for certification and a (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company
More Information Top
-
PIQUA NUCLEAR POWER FACILITY AVAILABILITY EVALUATION REPORT. VOLUME II. RELIABILITY BLOCK DIAGRAMS, MAJOR COMPONENT FAILURE DATA, FAILURE MODE AND EFFECT ANALY...
Diesel fuel da> tank level switch .
-
CR4 - Thread: Diesel Float Switch
There are literally millions of fuel tank level float switches both gasoline and diesel out on the public roads that have one terminal connected to a wire and the other side grounded to the metal tank.
-
Nuclear Regulatory Commission issuances. Opinions and decisions of the Nuclear Regulatory Commission with selected orders, July 1, 1994--December 31, 1994. Vol...
In the course of the audit, PG&E encountered a discrepancy wherein no test exists to provide verification of the emergency diesel generator fuel oil day- tank low- level switch transfer pump start signal actuation.
-
Final safety evaluation report related to the certification of the System 80{sup +} design (Docket No. 52-002). Volume 1, Chapters 1--14
Level switches located in the day tank control the system for the diesel fuel storage structure did not make .
-
A Smart BTS Power Management System
When mains failure happens; after a prefixed time, the system switches on an engine alternator and constantly monitors the float level of diesel tank .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
…renewal and subject to an AMR: CO2 storage tank; CO2 tank cooling coils; coolant heat exchanger; damper housings; diesel fuel storage tank ; drip pans; ductwork; exhaust … connections; flexible hoses; flow switches ; heater unit; hydropneumatic tank; instrument snubbers; level indicators; lube oil; nozzles…
-
Uniform Provisions Concerning the Measures to be Taken Against the Emission of Gaseous and Particulate Pollutants from Compression-ignition Engines and Positiv...
Figure A2.2 Illustration of the Events Occurring in Case of an Empty Gas Tank (Types A and B HDDF … of becomes active when the level of gas reaches the … HDDF) or the engine switches to Diesel mode (in the case…
-
The New Ford 6.7L V-8 Turbocharged Diesel Engine
Fuel Tank with level indicator, vent, etc. (vehicle mounted) Diesel fuel conditioning module (DFCM) with primary filter, water separator, WIF (water-in-fuel … Fuel block for mounting the Fuel Temperature Sensor (FTS) and Fuel Delivery Pressure Switch (FDPS) Fuel Injector Return…
-
Suppliers to the new Lancia Delta
…17) CMS Wheel hubs Neumayer Tekfor Steering column ThyssenKrupp Lower ball joints TRW ELECTRICAL/ELECTRONICS Car radio Bosch Oil- level switch Continental Window lift motors … system TRW POWERTRAIN Fuel tank Kautex Textron Gear shift … Hoerbiger Turbochargers [1.6l diesel , 2.0l diesel] Honeywell…
Indicates content that may require registration and/or purchase.