-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power
- Analog Input Channels: 1 #
- Accuracy: 1 % FS
- Maximum Output: 5.4 volts
- Bandwidth: 2 kHz
-
Supplier: PCB Piezotronics, Inc.
Description: Intrinsically-safe, DIN mount, differential charge amplifier, 10 mV/pC
- Operating Temperature: -40 to 176 F
- Form Factor: DIN Rail
- Outputs: Voltage Output
-
Supplier: PCB Piezotronics, Inc.
Description: Differential charge amplifier for Dynamic pressure sensors to be used with PCB 176 sensors
- Operating Temperature: -22 to 185 F
- Outputs: Current Output, Voltage Output
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Differential input in-line charge amplifier,for use with ultra high temperature sensors above 1200° F
-
Supplier: PCB Piezotronics, Inc.
Description: In-line differential charge converter, 4 mV/pC, 2-pin Mil input to BNC output, ICP® powered
- Operating Temperature: -60 to 185 F
- Outputs: Voltage Output
-
Supplier: MTI Instruments Inc.
Description: Each 55CA Charge Amplifier provides one (1) channel of charge amplification, and provides a buffered acceleration output signal as well as an integrated (velocity) signal output. Both single ended and differential outputs are provided. The 55CA Charge
- Analog Input Channels: 1 #
- Features: Charge Amplifiers/Converters
- User Interface: None
-
Supplier: MTI Instruments Inc.
Description: The 41CA Two Channel Charge Amplifier is used to convert accelerometer charge signals into voltage signals. Converted signals are then easily used by the PBS-4100 family of vibration analyzers. Two channels of amplification are provided. Each channel has separate gain and
- Analog Input Channels: 2 #
- Features: Charge Amplifiers/Converters, Integral Filter
- Architecture: Digital (FIR, IIR)
- Function: High Pass, Low Pass
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Differential Input charge amplifier with military type power and signal input connectors
-
Supplier: PCB Piezotronics, Inc.
Description: Electronics, Diff. Remote Charge Convertor, Gain 2mV/pC, Lower Cutoff Frequency 20Hz
- Features: Charge Amplifiers/Converters
-
Supplier: Encore Electronics, Inc.
Description: The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended
- Low Pass Cutoff Frequency: 12 kHz
- High Pass Cutoff Frequency: 0.005 kHz
- Bandwidth: 80 kHz
- Features: 6, 8, Bridge Conditioner, Butterworth, Charge Amplifiers/Converters, Data Acquisition Instrument / System, General Lab and Industrial, Instrumentation Amplifier, Integral Amplifier, Integral Filter, Strain Gauge / Bridge Input
-
Supplier: CEC Vibration Products
Description: Charge amplifiers are available for single ended or differential accelerometers. Outputs include both acceleration and velocity
-
Supplier: Cirrus Logic, Inc.
Description: Programmable peak-detect and limiter Beep generator w/ full tone control Stereo Headphone and Line Amplifiers Step-down/inverting charge pump Class H amplifier - automatic supply adj. High efficiency Low EMI Pseudo-differential ground-centered outputs High HP power output
- Supply Voltage: 1.8 V, 2.5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 5335 is a high temperature hybrid vibration monitoring system, consisting of a paired differential charge mode accelerometer and in-line miniature differential charge amplifier, operating from a constant current 2-wire (IEPE) power unit, and
- Frequency Range: 4.8 to 1,400 Hz
- Operating Temperature: -58 to 899.6 F
- Features: Other, Piezoelectric
- Measurement Axes: Single Axis
-
Description: analysis techniques are then presented, followed by inductance and capacitance, and solutions of circuits using the differential equation method. Finally, the operational amplifier and time varying signals are introduced. This lecture is written for a student or researcher or engineer
-
Supplier: Cirrus Logic, Inc.
Description: WM8860 has two high performance stereo DACs to enable four channels of high definition audio. A high-performance ground-referenced stereo headphone amplifier utilizes advanced charge pump and DC servo technology to minimize system cost and space without compromise on audio quality. A
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: The WM8918 is an ultra low power stereo digital/analog converter (DAC) with integrated ground-referenced headphone amplifiers that incorporate a dual-mode charge pump to optimize efficiency and power consumption during playback. The ground-referenced outputs eliminate headphone
- Pin Count: 32
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Qorvo
Description: gate drivers for a charge and discharge FET, as well as a low-side driver to blow a battery pack fuse. The device also integrates a programmable-gain differential amplifier and 16-bit Sigma-Delta ADC for current sense as well as a 16-bit Sigma-Delta ADC for cell balancing
- Input Voltage: 145 volts
-
Supplier: Qorvo
Description: drivers for a charge and discharge FET, as well as a low-side driver to blow a battery pack fuse. The device also integrates a programmable-gain differential amplifier and 16-bit Sigma-Delta ADC for current sense as well as a 16-bit Sigma-Delta ADC for cell balancing voltage
- Input Voltage: 145 volts
-
Supplier: Richardson RFPD
Description: The AD7609 is an 18-bit, 8-channel, true differential, simultaneous sampling analog-to-digital data acquisition system (DAS). The part contains analog input clamp protection, a second-order antialiasing filter, a track-and-hold amplifier, an 18-bit charge redistribution
-
Supplier: ACCES I/O Products, Inc.
Description: fast-settle-time, high-common-mode rejection, monolithic instrumentation amplifier with switch selectable gains of 0.5, 1, 2, 5, and 10. Use of those gains provides voltage ranges of 10, 5, 2, and 1 volts unipolar and ±10, ±5, ±2.5, ±1, and ±0.5 volts bipolar. The amplifier has
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: Infineon Technologies AG
Description: It includes a bridge driver to drive up to six external power NFETs for 3-Phase motor control. A dual stage charge pump enables low voltage operation and programmable charge current profile along with adaptive MOSFET control for optimized EMC. Its peripheral set includes a current
- Clock Speed: 60 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: motor control algorithms. It includes a bridge-driver to drive up to four external power NFETs for 2-Phase motor control. A dual stage charge pump enables low voltage operation and programmable charge current profile along with adaptive MOSFET control for optimized EMC. Its peripheral
- Clock Speed: 60 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: algorithms. It includes a bridge driver to drive up to six external power NFETs for 3-Phase motor control. A dual stage charge pump enables low voltage operation and programmable charge current profile along with adaptive MOSFET control for optimized EMC. Its peripheral set includes a
- Clock Speed: 60 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: control algorithms. It includes a bridge-driver to drive up to four external power NFETs for 2-Phase motor control. A dual stage charge pump enables low voltage operation and programmable charge current profile along with adaptive MOSFET control for optimized EMC. Its peripheral set
- Clock Speed: 60 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: OROS
Description: OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and
- Analog Input Channels: 32 #
- Digital I/O Channels: 1 #
- Sampling Frequency: 40 kHz
- Resolution: 24 bits
-
Supplier: Cirrus Logic, Inc.
Description: The WM8904 is a high performance, ultra low power stereo codec featuring stereo ground-referenced headphone amplifiers that incorporate a dual-mode charge pump architecture to optimize efficiency and power consumption during playback. The ground-referenced headphone and line outputs
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: AMETEK Programmable Power
Description: load. A blocking diode in series with the input power supplies is used to detect the direction and amplitude of current flow. A differential amplifier is used to monitor the voltage across the blocking diode and regulate it to a value programmed by the internal GPIB controller which is
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: ToneCooling Technology Co., Ltd
Description: is instantly transferred, causing the internal liquid to vaporize into a gas. Rapid Vapor Diffusion: The generated vapor expands at near-sonic speed across the entire chamber cavity due to the pressure differential, effectively moving heat away from the source. Heat Dissipation &
- Device: Thermo-Electric Cooler, Vapor Cooler
Find Suppliers by Category Top
Featured Products Top
-
. Remember that wiring capacitance adds to the output capacitance at the receiving end. Multiplexers allow one channel to interfere with another channel due to charging these capacitive effects. A signal conditioning amplifier presents a low resistance and small, uniform capacitance to the system (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
. Remember that wiring capacitance adds to the output capacitance at the receiving end. Multiplexers allow one channel to interfere with another channel due to charging these capacitive effects. A signal conditioning amplifier presents a low resistance and small, uniform capacitance to the system (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation
More Information Top
-
Two-Stage Differential Charge and Transresistance Amplifiers
In an attempt to fill this gap, this paper describes a design technique to obtain differential charge amplifiers based on a two-stage topology.
-
Information and Communication Technologies
Operational Transconductance Amplifier Based Two-Stage Differential Charge Amplifiers . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Noise and thermal stability of vibrating micro-gyrometers preamplifiers
A few kinds of preamplifiers have already been studied like the differential charge amplifier [8,9] and the switched capacitor charge amplifier [10,11].
-
IES Recommended Practice 012.1
Circuit Diagram of a Differential Charge Amplifier with .
-
An Impact Technique for Wide Band Characterization of Piezoelectric Accelerometers
We emphasize the convenience of conditioning the sensors by a differential charge amplifier ifthis is feasible.
-
PZT Thin-Film Micro Probe Device with Dual Top Electrodes
Chuan Luo
Comparison of charge measurements (Ch1) by differential charge amplifier output with (left) / without (right) sensor .........................................................
-
Design of integrated IPMC/PVDF sensory actuator and its application to feedback control
The differential charge amplifier , shown in Fig. 1 (b), is used to measure the PVDF sensor output.
-
Design of differential-switched-capacitor vortex flowmeter
Capacitive Sensor Differential Charge Amplifier Low-pass Filter Limiting Amplifier Schmidt Trigger .
-
Application of charge amplifiers with Polyvinylidene Fluoride materials
A configuration for differential charge amplifier is discussed.
-
High sensitivity 2-D force sensor for assembly of surface MEMS devices
In this circuit, a differential charge amplifier is designed for the PVDF force sensor.
Indicates content that may require registration and/or purchase.