-
Supplier: Rupture Pin Technology
Description: Model O-A Relief Valve • Differential pressure relief valve. • With piston stem areas equal, the valve "sees" only differential pressure as across a filter or positive displacement meter. Advantages: • Easy to put in service without
-
Supplier: Radwell International
Description: VALVE, HYDRAULIC, RELIEF, DIFFERENTIAL, DOUBLE 1500-3000 PSI, 1/2 INCH FEMALE PORTS, 30 GPM. FREE 2 YEAR RADWELL WARRANTY
- Media: Hydraulic Fluid
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: RS Components, Ltd.
Description: 22mm Straight Differential Bypass Valve
- Valve Size: 0.8661422 inch
- Media Temperature: 230 F
- Primary Material: Brass / Bronze
- Features: Other, Pressure Relief Valves
-
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, direct-acting, differential area, poppet-type, bi-directional relief valve, intended for use as a pressure limiting device in demanding hydraulic circuits.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 0 to 2,973.27285 psi
- Controlled Pressure Range: 986.25636 to 2,973.27285 psi
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, direct-acting, differential area, poppet-type hydraulic relief valve for use as a pressure limiting device in more demanding hydraulic circuits requiring low hysteresis and low internal leakage at high working pressures.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 5,003.80065 psi
- Controlled Pressure Range: 500.380065 to 5,000.899896 psi
- Number of Ports/Ways: 2
-
Supplier: HAWE North America Inc.
Description: Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled
- Pressure Rating: 7,251.885 psi
- Features: Differential / Bias Regulators, Manual / Hand, Pressure Relief Valves, Regulators
- Media: Hydraulic Fluid
- Primary Material: Steel
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model RV is a differential poppet type inline relief. The valve is made up of a relief cartridge and a cast iron valve body. The differential poppet type relief provides smooth quiet performance with a minimum
- Pressure Rating: 3,000 psi
- Controlled Pressure Range: 1,500 to 3,000 psi
- Number of Ports/Ways: 2
- Primary Material: Cast Iron, Steel
-
Supplier: HydraForce, Inc.
Description: The CRV08-22 cross-port relief uses two RV08-22 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, differential area, poppet-type valves, intended for
- Pressure Rating: 2,610.6786 psi
- Controlled Pressure Range: 49.312818 to 2,600.525961 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 248 F
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: With Milvent Vacuum Pressure Relief Valve, it will become easy to open container. The valve can be used for volume up to 33 cubic feet. The valve is robust, lightweight, temper-proof and requires no field maintenance. The valve use corrosion-resistant
- Media: Air
- Actuation: Manual / Hand
- Features: Threaded
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model DRV is a differential poppet type double relief. This valve uses the same relief cartridge as the model RV. The double relief is used in systems that require cross over relief protection such a reversible hydraulic
- Pressure Rating: 3,000 psi
- Controlled Pressure Range: 1,500 to 3,000 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
Supplier: ISC Sales, Inc.
Description: This unit senses the upstream pressure through a connection to the valve inlet. The valve and pilot remain closed until the inlet pressure exceeds the pilot setting. The valve opens rapidly to relieve damaging over pressure and closes smoothly at an
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Control Valves, ISO, Pressure Relief Valves
- Media: Water
-
Supplier: Rupture Pin Technology
Description: Model C-M Relief Valve This valve is bubble-tight to set point and the main seal "sees" flowing differential for only a millisecond while the special formed slits move to a full open position. Advantages: • Flow moves past a flat piston face. • No voids for materials to
-
Supplier: Rupture Pin Technology
Description: Model C-N Relief Valve • Dual balanced outlet with two settings 8300 PSI and 9400 PSI for Oxygen, Hydrogen and Nitrogen. • This valve is bubble-tight to set point and the main seal "sees" flowing differential for only a millisecond while the special formed slits move to a
-
Supplier: Watts
Description: modulates toward an open position as the differential pressure increases, in turn relieving the main valve cover pressure and modulating the main valve open to maintain the differential set pressure. As the differential pressure
- Valve Size: 0.5 inch
- Actuation: Pilot Operated
- Features: Pilot Valves, Pressure Relief Valves
-
Supplier: Watts
Description: externally mounted modulating Flow Control Pilot, which senses differential pressure across a remote mounted orifice plate (field installed). Pressure reducing throttling action is controlled by a separate Pressure Reducing Control Pilot, which internally senses
- Features: Control Valves, Pressure Relief Valves
-
Supplier: Watts
Description: Designed to automatically limit flow rate to a constant, adjustable, maximum by sensing differential pressure across a remote mounted orifice plate (field installed), and reduce a fluctuating higher upstream pressure to a constant lower downstream pressure. The Orifice
- Valve Size: 4 to 16 inch
- Features: Control Valves, Pressure Relief Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: Designed to automatically limit flow rate to a constant, adjustable, maximum by sensing differential pressure across a remote mounted orifice plate (field installed), and reduce a fluctuating higher upstream pressure to a constant lower downstream pressure. The Orifice
- Valve Size: 1.25 to 16 inch
- Features: Control Valves, Pressure Relief Valves
- Primary Material: Ductile Iron
-
Supplier: Radwell International
Description: RELIEF VALVE, POPPET, DIRECT ACTING, DIFFERENTIAL AREA 76 L/MIN (20 USGPM) 250 BAR (3600 PSI). FREE 2 YEAR RADWELL WARRANTY
- Features: Poppet Valves, Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Atos North America
Description: HC, KC and JPC are two way pressure compensators for modular assembling with on/off and proportional directional control valves. They keep a constant differential pressure in order to maintain a constant flow rate against pressure variations. Automatic piloting
- Valve Size: 0.2362206 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Velan, Inc.
Description: valves are inherently fire safe. • Designed to ASME B16.34. • Flow relief is incorporated into both the upstream and downstream ball lips increasing the area exposed to flow and thus reducing erosion due to velocity upon initial valve opening. • Downstream and upstream body-seat
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Danfoss A/S
Description: SVA-DL are angleway shut-off valves designed to meet all industrial refrigeration application requirements. SVA-DL (Delta pressure Low) is designed with a restriction in the opening function. High differential pressure can be applied from the side port and reduced
- Valve Size: 9.842525 to 11.81103 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: -76 to 302 F
- Media: Gas
-
Supplier: Prince Manufacturing Corp.
Description: STANDARD FEATURES 1-10 Sections Per Valve Bank Load Checks On Each Section Hard Chrome Plated Spools Compact Construction Enhanced Metering Section Available in both the High and Low Sections Differential Poppet Style Relief, Adjustable from 1500 to 3000 psi (Also available in
- Valve Size: 0.5265 to 0.75 inch
- Pressure Rating: 3,000 psi
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Description: valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball valve, and float
- Media: Air
- Features: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Prince Manufacturing Corp.
Description: Beyond Capability Reversible Handle SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Maximum Tank Pressure................... 500 psi Nominal Flow Rating ...........................15 GPM Refer to Pressure Drop Curves. Filtration: For general purpose valves,
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Daniel Measurement and Control Inc.
Description: within ±2%. The pilot is a balanced, single sealed valve with large ports and will operate on a differential as low as 5 psi (34.5 kPa). Model 760 back pressure / 761 pressure relief valves Both models are designed to regulate valve inlet
- Valve Size: 2 to 16 inch
- Pressure Rating: 15 to 1,480 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 400 F
-
Supplier: CIRCOR Energy
Description: Control valves are typically globe valves with an internal trim installed at the valve seat. The trim is designed to attenuate energy in the form of velocity, noise, or heat. The control valve has a very tough job to perform as the valve is typically found where
- Valve Size: 1 to 6 inch
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -40 to 200 F
-
Supplier: Atos North America
Description: independent to the load conditions. The exceeding flow is returned to the tank. The pressure is controlled by the compensator,m piloted by the proportional pressure relief valve. The coils are fully plastic encapsulated and valves have antivibration, antishock and
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 3,045.7917 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 176 F
-
Description: interception area, thereby changing the differential pressure and flow rate upstream and downstream, to achieve control stabilization for downstream pressure (control downstream pressure type) or relief pressure (control upstream pressure type). It
- Media: Gas
-
Supplier: Air Logic
Description: The V-5700 and V-5800 Series Vacuum Piloted 3-Way Valve has an adjustable vacuum pilot setpoint; the sensing vacuum range is 1 to 28" Hg. Maximum signal pressure is 29.9" Hg.
- Valve Size: 0.0625 to 0.125 inch
- Pressure Rating: 100 psi
- Media Temperature: 40 to 120 F
- Port Size: 0.0625 to 0.125 inch
-
Supplier: Western Integrated Technologies
Description: Exceptional size to pressure drop ratio .47" spool stroke – industry leader; outstanding feathering control Electrohydraulic operation now available Differential main relief – quick response and low pressure rise
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves
- Actuation: Electro-pneumatic, Pneumatic
-
Supplier: Danfoss A/S
Description: Pressure ranges: 2 to 20 bar Contact system: 3-pole (standard) and 1-pole (accessory) Adjustable differential Manual switch to lock the contact system Relief valve (accessory) Enclosure IP43 or IP55 Special versions with pressure connection made of polyacetal
- Switch Point Range: 29.00754 to 290.0754 psi
- Operating Temperature: 32 to 104 F
- Switched Current: 2 to 12 amps
- Switched AC Volts: 220 to 600 volts
-
Description: 54-3500 two-stage hydraulic backpressure regulator reduces the controlled inlet pressure in 2 steps. The integrated second stage is self loading and adjusts itself to 50% of the inlet pressure, regardless if the unit is spring, air or dome loaded. This reduction of differential
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 10,000 psi
- Controlled Pressure Range: 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: The MIV-TA340-R incorporates a Humidity Indicator (not separately replaceable) and a two-way Breather Valve in the same aluminum housing, thereby saving space and the cost of an additional hole in the case. The valve has separate and distinct settings for both pressure and
- Display: Analog Meter or Gauge
- Form Factor: Meter / Indicator
- Variables Measured: Relative Humidity
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston volume adjuster for course/fine
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston volume adjuster for course/fine
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
Find Suppliers by Category Top
Featured Products Top
-
Control or Liquid Line Differential valves. CDS valves can be used to replace a variety of mechanical and solenoid valves throughout typical refrigeration systems, where low pressure drop and precise refrigerant flow control are desired. Maximum rated pressure of 680 or 700 psig (47 (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
, coolant, and water. Several styles support a range of applications, including zero differential, high-performance, piloted diaphragm, and direct-acting valves. They are available in port sizes from 1/8” to 2”; in coil voltages of 24 VAC, 120 VAC, or 24 VDC (12 VDC (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
-operated pressure regulation Automatic nitrogen supply according to tank pressure Controls downstream, upstream, or differential pressure Accurate pressure regulation and shutoff Works with nitrogen release and breather valves No external power (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
When the difference between downtime and uptime can make or break your business, you want gear that’s just as tough as the problems you solve. That’s where Blacoh’s pressure relief and back pressure valves come in (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Blacoh Online Shop is open 24/7.
Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms.See our options
(read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
pressurization. EBV(T)-PR allows for positive shut-off in one direction and flow in the other direction whenever pressure differential is present. The integrated pressure relief feature is in one direction only. FEATURES AND BENEFITS ? All EBV-PR ball valves may be installed in (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division
More Information Top
-
AWWA M14 - Backflow Prevention and Cross-Connection Control Recommended Practices
…check valves closed, 51 Typical double check valve assembly applications, 52 Reduced-pressure principle backflow prevention assembly, both check valves open and the differential relief valve closed, 54 Both check valves closed and the differential pressure relief valve open can be used…
-
AWWA M14 - Recommended Practice for Backflow Prevention and Cross-Connection Control
The first test objec- tive is to determine the opening point and operation of the differential pressure relief valve .
-
System design description for the 200 east area Double Shell Tank (DST) waste transfer system (DST Based)
Testing verifies the differential pressure relief valve (TSR Surveillance Requirement (SR) 3.1.2.5).
-
AWWA M14 - Recommended Practice for Backflow Prevention and Cross-Connection Control
Differential Pressure Relief Valve .
Indicates content that may require registration and/or purchase.