-
Supplier: NTi Audio AG
Description: The Digilyzer DL1 is a powerful digital audio analyzer. Testing, monitoring and troubleshooting digital audio interfaces is straight-forward using this compact tool. The digital audio formats AES3, S/PDIF, TOSLINK and ADAT with sampling frequencies up
-
Supplier: ValueTronics International, Inc.
Description: The UPV is a 250 kHz Audio Analyzer from Rohde & Schwarz. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.
-
Supplier: Rohde & Schwarz USA, Inc.
Description: the R&S®UPP audio analyzer. The R&S®UPV audio analyzer – the high-end instrument from Rohde & Schwarz – has held a solid position in all audio T&M applications for years. Measurement accuracy and dynamic range at the limits of what is possible, combined with unique
-
-
Supplier: Audio Precision
Description: true dual domain architecture enables uncompromised measurement of both analog and digital signals: the analog generator and analyzer performance surpasses that of any digital converter-based design, while digital analysis techniques offer a wide array of precise,
-
Supplier: NTi Audio AG
Description: The FLEXUS FX100 analyzer delivers reliable data every time. Whether you are measuring analog or digital audio signals or in acoustic environments, build your business on results you can trust in research, design lab, service and end-of-line testing. The FX100 is ideally
-
Supplier: Tradeport Electronics Group
Description: ports for external control and printing out. The VA-2230A is a high-performance multifunction audio analyzer featuring a measuring signal generator with fast response and high stability and 10 measuring functions. It consists of a measuring signal generation block
-
Supplier: NTi Audio AG
Description: The Minilyzer ML1 is a handheld analyzer dedicated to analog audio measurements with essential sound level functions. The Minilyzer ML1 simplifies the process of system verification, diagnostics and repairs to audio installations. The user interface aids operators of all skill
- Frequency Range: 10 to 20,000 Hz
- Sound Level Range: 20 to 140 dB re 20µPa
- Operating Humidity Range: 0 to 90 %
- Operating Temperature Range: 32 to 113 F
-
Supplier: ValueTronics International, Inc.
Description: The 3709B is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: ValueTronics International, Inc.
Description: The 2715 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency
- Frequency Range: 1,800,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: The AA5001 is a 100 kHz distortion analyzer from Tektronix. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the
- Frequency Range: 100 kHz
-
Description: (standard tracking generator hardware, can be remotely upgraded according to needs) - Waterfall plot graphic, modulation signal quality analysis, audio demodulation, ect. multiple general and extended test functions. - Standard Pass/Fail on-site test and alert function - Adopt
- Test Type: Distortion, Modulation, Noise
- Analyzer Type: Instrument
- Features: Other
- Special Instrument Type: Portable/Benchtop
-
Supplier: Transcat, Inc.
Description: are below 9kHz, such as audio and vibration signals. The MDO-2000E series can also test signals that have a DC component without damaging the instrument. The MDO-2000E series offers the same capabilities as real-time spectrum analyzers, but faster than frequency sweeping.
- Frequency Range: 70,000 kHz
-
Supplier: Unigraf
Description: available in the UCD-301, including Compliance Tests for HDCP 2.3. Unique Features Electrical Tests With UCD-301 Digital, the tester can verify the electrical continuity of each signal in the HDMI and DisplayPort interface. The TSI test automation routine allows the calling application
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Polytec, Inc.
Description: equipment. The digital velocity signal uses a transmission method proven in digital audio technology. It interfaces to digital inputs of modern recording devices or signal analyzers without any loss of accuracy. Available accessories include the
- Acceleration: 281.345565749235 to 7,033.63914373089 g
- Linear Velocity: 19.6850393700788 in/sec
- Frequency Range: 0 to 22,000 Hz
- Minimum Accuracy: 1 +/-% FS
-
Supplier: Unigraf
Description: (FEC) Display Stream Compression (DSC) Enhanced Audio Return Channel (eARC) Consumer Electronics Control (CEC 1.4b & 2.x) High-bandwidth Digital Content Protection (HDCP 1.4 / 2.3) Versatile HDMI 2.1b Test Tool UCD-422 Gen2 provides two GPIOs via SMA connectors, one for input and one
- Features: Specialty / Other
-
Supplier: Visual Sound, Inc.
Description: digital audio transmission finally eliminates distortions and significant noise levels at high audio frequencies. It also protects you from bad audio performance due to low RF link quality. Ideal for broadcast applications, conferences, courtrooms, houses of worship,
-
Supplier: Visual Sound, Inc.
Description: proprietary audio processing includes a digital signal processor for very low distortion and a superior signal to noise ratio. The R400A features a powerful menu-driven LCD graphic display, a push-button POWER/PREV control and a dual function (push/rotate) MENU knob as a
- Features: Wireless Microphone
-
Supplier: MTI Instruments Inc.
Description: for cabling and wiring troubleshooting, audio signal simulation, machinery speed signal simulation, low-voltage bridge mode (microvolt DC output) sensor signal simulation and gas turbine maintenance, the 1510A produces accurate and precise voltage, charge, and speed
- Frequency Range: 10 to 100 Hz
- Number of Input Channels: 1 #
- Operating Temperature: 32 to 122 F
- Features: Acceleration, Battery Powered, Other, Self Test / Diagnostics / Self Calibrating, Single Axis
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY5620 Microphone Tester can test many types of microphones, such as electret and MEMS. This instrument adopts SCM control and combines digital-analog processing technology, signal set generation, signal processing and data display. It can display the sensitivity of a
-
Supplier: GL Communications, Inc.
Description: The Dual VF Tx Rx (earlier called as Simplified Audio Client) application is designed exclusively to perform non-intrusive and intrusive VF audio monitoring, VF audio recording, and testing easily. Dual VF Tx Rx provides an alternate & simple GUI similar to the basic
- Network Protocol: E1, T1
- Equipment Type: Protocol Analyzer
-
Supplier: Rohde & Schwarz USA, Inc.
Description: performing radio measurements. Key Facts Frequency range from 100 kHz to 3 GHz Analog modulation and demodulation (CW, AM, FM) Up to 150 W peak input power and up to 100 W continuous input power Signal level for receiver measurements can be lowered to –140 dBm Integrated audio
- Frequency Range: 100 to 3,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Host Connection: Radio / Telemetry
- Display: Video Display
-
Supplier: AMETEK Programmable Power
Description: ADC's outperform commonly used audio grade ADC's Fully programmable excitation (2 mA to 20 mA) Deterministic channel-to-channel, card-to-card, and chassis-to-chassis phase response The EMX-4380 Smart 4-channel dynamic signal analyzer (DSA) and digitizer is the first integrated
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: GL Communications, Inc.
Description: Simplified Audio Client) to perform analog Tx/Rx and Digital T1 testing functionalities Simple modifiable scripts to run each and every G.168 tests Perform BERT on selected timeslots involving multiple paths simultaneously Optional applications - (requires additional licenses) Jitter
-
Supplier: Quality Industrial Electronics
Description: systems, weigh scales, message displays/annunciators, public address systems, commercial audio, surveillance video, intercom/inter-phone, high intensity inspection lighting, Monitors, encoders, resolvers, linear transducers, joystick controls, opened frame power supplies, and more. Our
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
— from home entertainment systems and recording studios to theaters and professional venues. From high-conductivity microphone cables to analog/digital audio and video, speaker cable, RGB, S-video, multi-coax bundles, and composite multimedia constructions, New England Wire delivers signal purity (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
UTS5000A Performance-Series Signal Analyzer: Meeting the Professional RF Demand UNI-T is raising the bar with the new (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Uni-Trend US -
UTS3000A UNI-T would like to present you with the Vector Signal Analysis (VSA) feature of the UTS3000A Performance-series Signal Analyzer! The UNI-T UTS3000A Series Signal Analyzer is engineered to support electrical (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Uni-Trend US -
MSO7000X MSO7000X Series Mixed Signal Oscilloscope UNI-T is introducing the next big thing: the MSO7000X Series. This series is truly a powerhouse. MSO7000X series integrates 9 instrument functions, which includes Digital Oscilloscope, Logic Analyzer (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
comprehensive analysis are paramount. Mixed Signal Oscilloscopes (MSOs) have emerged as indispensable tools for engineers, bridging the gap between analog and digital domains. This article delves into the (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
frequency, coexistence and interference, as well as data security and high-speed data transfer. Digital devices need to be tested to ensure their compliance with regulatory standards, and testing systems must be able to detect and predict manufacturing defects during mass production. In the (read more)
Browse Coaxial Connectors Datasheets for LEMO USA, Inc. -
The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
The SVA1000X line of spectrum analyzers include all-digital IF technology, 10.1 inch (1024 x 600) multi-touch screen, plus mouse and keyboard support. Key specificications include: -156 dBm/Hz Displayed Average Noise Level -99 dBc/Hz @10 kHz Offset Phase Noise (1 GHz, Typ (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
UCD-422 Gen2: Industry-First Computer Vision Technology for HDMI Testing and Compliance Unigraf UCD-422 Gen2 HDMI Generator and Analyzer is the industry’s first HDMI® compliance platform to incorporate computer vision, enabling automated testing (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics
More Information Top
-
Audio Analyzer
K-6600A - Digital Audio Signal Analyzer .
-
Audio / Signal Analyzers / Analog
K-6600A - Digital Audio Signal Analyzer .
-
Audio / Meters / Signal
K-6600A - Digital Audio Signal Analyzer .
-
Audio / Analog / Meters
K-6600A - Digital Audio Signal Analyzer .
-
Speaker / Meters
K-6600A - Digital Audio Signal Analyzer .
-
Sound Level Meters / Signal
K-6600A - Digital Audio Signal Analyzer .
-
Sound Level Meters / Signal Meters
K-6600A - Digital Audio Signal Analyzer .
-
Audio / Meters
K-6600A - Digital Audio Signal Analyzer .
-
Keithley Instruments Inc. 2016-P - Audio Analyzing Digital MultiMeter
Audio Analyzers Audio Signal Generators Digital Multimeters Multimeters Audio Quality .
-
A PC-based DAB signal analyzer
Abstract—This paper presents the design and implementation of a digital audio broadcasting (DAB) signal analyzer .
Indicates content that may require registration and/or purchase.