-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, BiCMOS, HIGH FREQUENCY, ULTRA LOW NOISE, CLOCK BUFFER / MULTIPLIER / DIVIDER MONOLITHIC SILICON
-
Supplier: Microchip Technology, Inc.
Description: The ZL30254 is a high-performance, cost efficient, precision clock multiplier optimized for Ethernet applications that demand low-jitter clock generation. The ZL30254 accepts two input reference clocks both 8kHz or 25MHz and performs clock multiplication with
- Device Type: Clock Generator
- Features: Other
-
Supplier: Silicon Labs
Description: frequency synthesis. The device provides virtually any frequency translation combination across this operating range. The Si5328 input clock frequency and clock multiplication ratio are programmable through an I2C or SPI interface. The Si5328 is based on Silicon
- Supply Voltage: 3.3 volts
- Clock Skew: 100 ps
- Output Frequency: 0.008 to 808 MHz
- Operating Temperature: -40 to 85 C
-
-
Supplier: Integrated Device Technology
Description: SONET to Ethernet clock jitter attenuation and frequency translation. The 813N2532 is a fully integrated Phase Locked loop utilizing a FemtoClock NG Digital VCXO that provides the low jitter, high frequency SONET / PDH output clock that easily meets OC -48 jitter
- Supply Voltage: 3.3 volts
- Output Frequency: 19.44 to 156.25 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVPECL
-
Supplier: Integrated Device Technology
Description: The ICS670 -03 is a high speed, low phase noise, Zero Delay Buffer ( ZDB ) which integrates IDT ’s proprietary analog/digital Phase Locked Loop ( PLL ) techniques. It is identical to the ICS670 -01, but with an increased maximum output frequency of 210 MHz. Part of IDT ’s ClockBlocks
- TJ: -40 to 85 C
- Pin Count: 16 #
- Supply Voltage: 3.3 V, 5 V
- Device Type: Buffer
-
Supplier: Integrated Device Technology
Description: The MK5811C device generates a low EMI output clock from a clock or crystal input. The device is designed to dither a high emissions clock to lower EMI in consumer applications. Using IDT ’s proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology, the
- Supply Voltage: 3.3 volts
- Output Frequency: 4 to 32 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Cirrus Logic, Inc.
Description: A clock circuit IC, the CS2100 featuring both a clock generator and clock multiplier/jitter reduced clock frequency synthesizer (clean up), Cirrus Logic’s CS2x00 family is a strong entrant into the clock IC market. Based on an innovative hybrid
- Supply Voltage: 3.3 volts
- Output Frequency: 6 to 75 MHz
- Device Type: Clock Generator
- Bus Interface: I2C, SPI
-
Supplier: Microchip Technology, Inc.
Description: CREATE AND SAMPLE YOUR CUSTOM ZL30253 HERE The ZL30253 is a flexible, high-performance, clock multiplier/jitter attenuator IC. From any input clock frequency 1kHz to 1250MHz the ZL30252 can produce frequency-locked output frequencies from 1Hz to 1035MHz and as many
- Device Type: Clock Generator
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FREQUENCY MULTIPLIER Product overview: PT7C4501W from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MuxIt ™ PLL Frequency Multiplier 28-TSSOP -40 to 85 Product overview: SN65LVDS150PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for
- Frequency: 400 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Cost Frequency Multiplier, SOIC-8 Narrow Body, 2500-REEL Product overview: P2084AF-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for
- Frequency: 312 MHz
- Operating Temperature: 0 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Integrated Device Technology
Description: The 810001-21 is a PLL based synchronous clock generator that is optimized for digital video clock jitter attenuation and frequency translation. The device contains two internal frequency multiplication stages that are cascaded in series. The first stage is a VCXO
- Supply Voltage: 3.3 volts
- Output Frequency: 14 to 175 MHz
- Operating Temperature: 0 to 70 C
- Features / Standards: Lead Free
-
Supplier: ValueTronics International, Inc.
Description: In/Out Provides an easy way to synchronize your scope to other instruments. Use the Trig Out port to connect your scope to a frequency counter for more accurate frequency measurements or to cross trigger other instruments. Autoscale Displays all analog and digital active
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Zero Delay Buffer, 5 MHz - 133 MHz Frequency Multiplier, 3.3 V / 5.0 V, SOIC-8 Narrow Body, 2500-REEL Product overview: NB3N2302DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and
- Frequency: 133 MHz
- Operating Temperature: 0 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: input expansion card use, as described previously, or as separate digital outputs. COUNTER/TIMER The card contains a type 8254 Counter/Timer which has three 16-bit programmable counters. Counter/ Timer 0 is enabled by a digital input and uses either an internal 100 KHz clock or
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: Microchip Technology, Inc.
Description: dsPIC33EPXXGS70X/80X is a SMPS & Digital Power Conversion Digital Signal Controller. These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: • AC to DC Converters • DC to
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: QFP
-
Supplier: Richardson RFPD
Description: The Si5386A is an ultra-low phase noise jitter attenuating clock multiplier optimized for wireless applications which demand the highest level of integration and phase noise performance with ultra-small form factor and power consumption. The Si5386A accepts 4 clock inputs
- Frequency Range: 0.000000001 to 2.94912 GHz
- Features: Other
-
Supplier: Richardson RFPD
Description: multiplies the sample rate clock for theappropriate LVDS serial data rate. A data clock output (DCO) for capturing data on the output and a frame clock output (FCO) for signaling a new output byte are provided. Individual-channel power-down is supported and typically consumes
-
Supplier: Microchip Technology, Inc.
Description: PLLs and Oscillator Clock Sources Master Reference Clock Output Slave Reference Clock Output Fail-Safe Clock Monitor (FSCM) Fast Wake-up and Start-up Backup Internal Oscillator LPRC Oscillator Power Management Low-Power Management Modes (Sleep, Idle, Doze) Integrated
- Pin Count: 36
- Clock Speed: 200 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Richardson RFPD
Description: multiplies the sample rate clock for the appropriate LVDS serial data rate. A data clock output (DCO) for capturing data on the output and a frame clock output (FCO) for signaling a new output byte are provided. Individual-channel power-down is supported and typically consumes
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
baseband clocks - Support for TDD and FDD applications - 24.33 Gbps JESD204B/JESD204C digital interface (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
RV-3129-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the (read more)
Browse IC Timers Datasheets for Micro Crystal AG -
Imperative For years, 156.25MHz served as the mainstream clock frequency for optical modules, adequately supporting 10G, 40G, and 100G traditional interconnect scenarios. However, as AI compute clusters evolve from 800G to 1.6T and 3.2T architectures, single-channel transmission rates (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
applications, including automotive components, embedded digital video devices, surveillance systems, and networking equipment. These oscillators feature flexible supply voltage options (1.8V to 3.3V) and high-frequency stability (±25ppm or ±30ppm), making them suitable for a broad range of (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
MHz to 16 MHz external crystal oscillator, and a 32.768 kHz oscillator for the real-time clock. A PLL can multiply the selected high-speed clock to generate the maximum 72 MHz system frequency. The integrated power supervisor includes power-on reset, power (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
. Position accuracy begins with placing each satellite in orbit and keeping it in correct attitude with earth. BCT Star Trackers are often used to establish reference positioning of the GPS satellites within the constellation. GPS basic transmission frequencies are being (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
-programmable internal real-time clock with backup, a substantial non-volatile memory for measurement storage, and a programmable measurement control system. These features are complemented by Just Measure - LadyBug’s patented No-Zero No-Cal system that eliminates user calibration requirements (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
Novel Method of Digital Clock Frequency Multiplication and Division Using Floating Point Arithmetic
Abstract - A digital clock frequency multiplier , divisor using floating point arithmetic which generates the output clock with almost zero frequency error has been presented.
-
A fully-digital, 2-MB/sec, CMOS data separator
A 24 MHz reference clock feeds the Digital Fre- quency Multiplier that generates a clock signal whose frequency is either 3.5 or 3 times higher than the reference clock, which is programed by software.
-
An Asynchronous Level-1 Tracking Trigger for Future LHC Detector Upgrades
Because of such strict jitter requirements, any conventional clock frequency multipliers , such as Digital Clock Managers (DCM) in Xilinx FPGAs, cannot be used, since they introduce much larger jitter into the output clock [3].
-
Ultra Low-Power Digital Demodulators for Short Range Applications
Ring oscillator and an all- digital frequency multiplier to generate a sampling clock .
-
RF Digital Predistorter for Power Amplifiers of 3G Base Stations
This is ensured by a frequency multiplier component implemented using the Digital Clock Manager (DCM) in the FPGA.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38675/164338043-MIT.pdf?sequence=2
Digital multipliers operating at GS/s clock frequencies result in high power consump- tion.
-
A 1.0 μm CMOS all-digital clock multiplier
This all- digital clock multiplier can generate a clock with a frequency range from 21 MHz to 39 MHz.
-
An AER handshake-less modular infrastructure PCB with x8 2.5Gbps LVDS serial links
Two clocks of 50MHz (single wired) and 100MHz (LVDS) allow the board to implement high frequency designs, using the FPGA internal Digital Clock Multipliers (DCM), and high-speed LVDS1 serial transmission through embedded GTP transceivers and IP-core supported by Xilinx for …
-
Wideband monopole antenna with WLAN (2.4 GHz/5 GHz) dual band‐stop function
It consists of four parts: digital pulse generator with clock multiplier , impedance converter, frequency upconverter, and band- pass filter.
-
Electronically tunable pulse generator with programmable pulse repetition rate for 6.0 8.5 GHz ultra‐wideband communications
It consists of four parts: digital pulse generator with clock multiplier , impedance converter, frequency upconverter, and band- pass filter.
Indicates content that may require registration and/or purchase.