Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 48-WFBGA, CSPBGA Product Status: Obsolete Connector Type: Receptacle Gender: Receptacle Signal Lines: Mono Industry Recognized Mating Diameter: 2.10mm ID
-
Supplier: Laurel Electronics LLC
Description: Features Converts streaming RS232 or RS485 ASCII data to an (isolated), scaled 4-20 mA, 0-10 mA, 0-10V or -10V to +10V analog output. Able to retrieve data from long character strings. Setup using Laurel's free Instrument Setup Software. Accepts Modbus or Custom ASCII
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: Features Converts streaming RS232 or RS485 ASCII data to an (isolated), scaled 4-20 mA, 0-10 mA, 0-10V or -10V to +10V analog output. Able to retrieve data from long character strings. Setup using Laurel's free Instrument Setup Software. Accepts Modbus or Custom ASCII
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
-
Supplier: Richardson RFPD
Description: The AD5821A is a single, 10-bit digital-to-analog converter (DAC) with output current sinking capability of 120 mA. It features an internal reference and operates from a single 2.7 V to 5.5 V supply. The DAC is controlled via a 2-wire, I2C®-compatible serial
- Resolution: 10 bits
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 035447-TVP5150AM1IPBSR Packaging: Reel - TR Type: Video Decoder Applications: Cell Phones, PDA, Players Mounting: SMD (SMT) Family Name: TVP5150AM1 Categories: Integrated Circuits Status: Active Case / Package: 32-TQFP (5x5)
- Features: Other
- Package Type: QFP, TQFP
- Packing Method: Tape Reel
-
Supplier: ValueTronics International, Inc.
Description: your application. With the included TPP0201 passive probes, the TPS2000B can measure up to 400 Vp-p. However, to meet the safety rating of the TPP0201, the reference lead of the probe must be maintained within 30 VRMS relative to ground. Because of this, the TPP0201 probe is
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ams
Description: The AS3675 is a highly-integrated CMOS Power and Lighting Management Unit for mobile phones. The AS3675 incorporates one Step Up DC/DC Converter for white backlight LEDs, one high-power Charge Pump, one Analog-to-Digital Converter and 13 current sinks. The
- Output Current (IOUT): 0.3 amps
- Features: Other
-
Supplier: Richardson RFPD
Description: The SSM2518 is a digital input, Class-D power amplifier that com-bines a digital-to-analog converter (DAC) and a sigma-delta (Σ-Δ) Class-D modulator. This unique architecture enables extremely low real-world power consumption from digital audio sources with
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 081832-TVP5151PBSR Packaging: Reel - TR Type: Video Decoder Applications: Cell Phones, PDA, Players Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 1.65 V
- Features: Other
- Package Type: QFP, TQFP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 035450-TVP5151IPBSR Packaging: Reel - TR Type: Video Decoder Applications: Cell Phones, PDA, Players Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 1.65 V
- Features: Other
- Package Type: QFP, TQFP
-
Supplier: ams
Description: The AS3677 is a highly-integrated CMOS Power and Lighting Management Unit for mobile phones. The AS3677 incorporates one Step Up DC/DC Converter for white backlight LEDs one Analog-to-Digital Converter, six current sinks, LED in-circuit function test, an I2C
- Features: Other
-
Supplier: Acromag, Inc.
Description: (digital/TTL) signals are supported. Bluetooth® wireless technology versions enable configuration using a smart phone or tablet. Acromag’s AgilityTM app, available for AndroidTM and iOS® mobile devices, helps you vary input/ output ranges and scaling to your specific
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Host Connection: Direct Backplane Interface
-
Supplier: ValueTronics International, Inc.
Description: wiring problems immediately with open sense-lead detection Built-in digital voltmeter Four built-in digital control lines Applications: Design and test of a wide range of consumer electronics, including: Mobile phones, mobile radios, cordless phones, and Bluetooth
- Type: DC Power Supply
-
Supplier: Cirrus Logic, Inc.
Description: analog-to digital (A/D) converters to pass multiple audio channels to a DSP chip for audio processing. An auxiliary serial input is available for an additional two channels of PCM (pulse code modulation) data. The increased input capability enables
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: allows up to eight single-ended or six differential audio input sources to be incorporated and up to eight single-ended or differential output sources. This high level of integration eliminates the need for external analog-to-digital (A/D) converters
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: single-ended or six differential audio input sources to be incorporated and up to eight single-ended or differential output sources. This high level of integration eliminates the need for external analog-to-digital (A/D) converters to pass multiple
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: LQFP
-
Supplier: Silicon Labs
Description: USB operation Internal oscillator with PLL: 1–80 MHz ±1.5% accuracy; spread-spectrum mode for reduced EMI 2 x 12-bit 250 ksps ADCs (1 MSPS in 10-bit mode) 1.2/1.65/2.4 V internal voltage references 2 x 10-bit digital-to-analog converters Temperature sensor 2 low-power
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
Find Suppliers by Category Top
Featured Products Top
-
enhanced Σ-Δ architecture with integrated digital filtering. This ADC offers flexible configuration options, allowing engineers to switch between high-resolution and high-speed modes. With 111 dB SNR (in high-resolution mode) and a (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small quantity requirements (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
7 turns analog or digital signals into accurate, repeatable system data or control outputs, giving engineering teams measurable design and test targets. Design Review Checklist Functional fit: Confirm that the function (resolver-to-digital (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Using the ibaPADU (Parallel Analog Digital Unit) device family, analog and digital signals can be acquired and recorded with high precision by the data acquisition system ibaPDA. Fast and synchronous sampling of all signals allows detailed analyzing of all processes. (read more)
Browse Data Input Modules Datasheets for iba America LLC -
Analog data is stored by modern acquisition systems in digital form. Therefore, analog information must first be transformed to its digital equivalent using an analog-to-digital converter (ADC). In this type of system, the sample rate MUST exceed the highest frequency contained in the (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Plenty of DTV converter boxes left, study finds If the switchover from analog to digital television broadcast doesn't happen as scheduled Feb. 17, it won't be for lack of digital-to-analog converter boxes, according to a study by market research firm Digital Tech Consulting. IC plant utilization
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. -- ESS Technology Inc. here today announced it has begun sampling a new family of single-chip DVD solutions. The Vibratto family, aimed at the digital home system market, integrates video digital-to-analog converters (DACs) and a built-in NTSC/PAL TV encoder with the company's Programmable Multimedia
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
a microcontroller core, 12-channel GPS baseband circuitry, dual 14-bit analog-to-digital converter, embedded RAM, CAN-bus controller, and high-speed UARTs for interfacing to a cellular phone. Anam, Silterra reportedly end merger talks to combine foundry operations SANTA CLARA, Calif. -- Anam
More Information Top
-
Power Supply Technical Guide (.pdf)
- Audio / Video - Battery Chargers - Combination Units, TV/DVD & VCR/DVD - Computers - Cordless Phones - Digital to Analog Converters - Displays - DVD & Blu Ray Products - Enterprise Servers - External Power Adapters - Imaging Equipment - Set-top Boxes & Cable Boxes - Televisions .
-
High-Performance Mixed-Mode Universal Min-Max Circuits for Nanotechnology
Sigma-delta modu- lators, analog to digital converters and cell phones are some examples of the mixed- mode circuits.
-
A Novel Interpolation Scheme and Apparatus to
Extend DAC Usable Spectrum over Nyquist
Frequency
For example, conventional cell phones often have a digital to analog converter chip that converts a digitally processed voice signal into an analog baseband signal for transmission.
-
Talk to the machine
phones , analog - to - digital converters , DSPs, and signal processing involved can add a couple hundred to a couple thousand dollars to the cost.
-
Data Converter for Multistandard Mobile Phones
Key Words: analog to digital converter , multistandard mobile phones , direct conversion receivers .
-
A Octuple Switching Structure with Code
Independent for Frequency Conversion of High
Performance D/A Converters
For example, conventional cell phones often have a digital to analog chip converter chip that converts a digitally processed voice signal into an analog baseband signal for transmission.
-
Improved security via 'Town Crier' monitoring
…Sender iBook notebook computer to monitor the sensors, detect unauthorized access to the truck and act accordingly, plus transmit rf signals via either the Airport card or digital cell phone • a Vernier Labpro Analog to Digital Converter & Computer Interface to…
-
Marvell Inside
He moved on to designing analog - to - digital converters for ISDN phones , again focusing on low-power devices because these phones would be powered through the phone network, not the elec- trical grid.
-
APPLICATION NOTE
The TDA8768A and the TDA8768B are 12-bit high-speed Analog - to - Digital Converters designed for cellular phone infrastructures, professional telecommunications, professional imaging, advanced FM radio and other applications.
-
Automation comes to analog
For instance, a cell phone with a reprogrammable analog - to - digi- tal converter would search the entire communications band for a signal, then grab the necessary program from memory to make itself into a code-division multiple access (CDMA), time- division multiple…
Indicates content that may require registration and/or purchase.