Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: RF Digital Corporation Win Source Part Number: 804253-RFD22301 Packaging: Tray Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Data Rate: 8Mbps Antenna Type: Integrated, Chip Power - Output: 4dBm (Maximum) Sensitivity: -93dBm Current - Receiving:
- Sensitivity: -93 dBm
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 2,400 MHz
- Supply Voltage: 2.1 to 3.6 volts
-
Supplier: Richardson RFPD
Description: microcontroller. It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFN
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: microcontroller. It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: Linx Technologies
Description: LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or
- Operating Frequency: 418 MHz
- Data Rate: 0.065 to 10 kbps
- Sensitivity: -108.00000000000001 to -118.00000000000001 dBm
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
-
Supplier: Linx Technologies
Description: LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or
- Operating Frequency: 315 MHz
- Data Rate: 0.065 to 10 kbps
- Sensitivity: -108.00000000000001 to -118.00000000000001 dBm
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
-
Supplier: Linx Technologies
Description: LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or
- Operating Frequency: 433 MHz
- Data Rate: 0.065 to 10 kbps
- Sensitivity: -108.00000000000001 to -118.00000000000001 dBm
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1006319-BB-WSD2M31010 Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units Series: Wzzard™ Features: IP67 Package: Box Applications: IoT Finished Device, Wireless Mesh Networks Standard Package: 1 Frequency: 2.4GHz Function:
- Frequency: 2,400,000,000 Hz
- Read Rate: 250 kbps
-
Supplier: Richardson RFPD
Description: capability make it ideal for a broad range of transceiver applications. The device combines an RF front end with a flexible mixed-signal baseband section and integrated frequency synthesizers, simplifying design-in by providing a configurable digital interface to a processor or
- Category: Development Board
-
Supplier: ODG (Origin Data Global)
Description: XBEE PRO DIGITAL EX RPSMA
- Data Rate: 250 kbps
- Sensitivity: -102 dBm
- Device Type: Transceiver, Transmitter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF TXRX MOD BLUETOOTH CHIP ANT Product overview: RFD22301 from RF Digital Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- Data Rate: 8,000 kbps
- Features: Other
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: Applications Set-Top Boxes Networked Printers and Servers Test Instrumentation LAN on Motherboard Embedded Telecom Applications Video Record/Playback Systems Cable Modems/Routers DSL Modems/Routers Digital Video Recorders IP and Video Phones Wireless Access Points Digital Televisions
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.2 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Silicon Labs
Description: Features Worldwide FM receive band support (76–108 MHz) Worldwide FM transmit compliance (76–108 MHz) Digital audio out for FM record (Si4721) Digital audio in for FM transmit (Si4721) RDS/RBDS encoder and decoder (Si4721)
- Operating Frequency: 76 to 108 MHz
- Supply Voltage: 2.7 V
- Features: Other
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: The ADRV9003 is a highly integrated RF transceiver that has a single-channel transmitter, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The ADRV9003 is a high performance, highly linear, high dynamic range transceiver designed
- Package Type: CSP
- Features: Other
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: IEEE 802.3 compliant Ethernet transceiver GMII/MII/RGMII with 3.3V/2.5V/1.8V tolerant I/Os Auto-negotiation to automatically select the highest linkup speed (10/100/1000Mbps) and duplex (half/full) On-chip termination resistors for the differential pairs On-chip LDO controller
- Operating Temperature: -40 to 105 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: LAN8187/LAN8187i are not recommended for new designs. The LAN8710A/LAN8720A/LAN8740A/LAN8742A are the suggested replacement devices for these products. Features Single-Chip Ethernet Physical Layer Transceiver (PHY) ESD Protection levels of ±8kV HBM without external protection devices
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4TX/2RX RF-sampling transceiver with 14-bit 9-GSPS DAC and 3-GSPS ADC 400-FCBGA -40 to 85 Product overview: AFE7681IABJ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded
- Operating Temperature: -40 C
-
Supplier: Richardson RFPD
Description: The ADL6337 belongs to a family of transmit variable gain amplifiers (VGAs). It provides an interface from RF digital-to-analog converters (DACs), transceivers, and systems on a chip (SoC) to power amplifiers. It also includes an integrated RF balun and can be
- Frequency Range: 500 to 1,000 MHz
- Maximum Gain: 37.4 dB
- Output Power( P1dB): 26.1 dBm
- Noise Figure: 3.7 dB
-
Supplier: ODG (Origin Data Global)
Description: ADC QFN-20-EP(4x4) RF Transceiver ICs ROHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: analog-to-digital converter, data acquisition, sensor interface, 12bit, 3.3V, Analog-to-Digital Converter IC, RF Front End (LNA + PA). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Analog-to-Digital Converter IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC430F6135IRGC can be used for catalog matching and distributor
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Silicon Labs
Description: detector, a 64 byte receive FIFO, a power-on reset circuit and general-purpose digital I/Os. The wireless IC incorporates a high-performance ADC and digital modem, which perform demodulation, filtering and packet handling in the digital domain, making the IC ideal for
- Number of Receivers: 1 #
- Operating Frequency: 240 to 960 MHz
- Bias / Operating Current: 17 mA
- Number of Devices in Package: 1 #
-
Supplier: Infineon Technologies AG
Description: schemes, including FMCW and Doppler. Integrated digital blocks controlling the chip are implemented to support radar system design. The device is manufactured in Infineon’s B11HFC BiCMOS technology, offering a cutoff frequency higher than 300GHz. It is housed in Infineon's plastic
- Input (Supply) Voltage: 1.5 volts
- Operating Temperature: -40 to 85 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: and harmonic filter, and digital controls compatible with 1.6 – 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8V allowing the SE2436L to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SE2436L
- Output Power( P1dB): 27 dBm
- Minimum Operating Voltage: 2 volts
- Maximum Operating Voltage: 4.8 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2438T is a high performance, fully integrated RF Front End Module designed for ZigBee/Smart Energy applications. The SE2438T is designed for ease of use and maximum flexibility, with integrated fully matched input baluns, integrated inter-stage matching and harmonic filter, and
- Output Power( P1dB): 16 dBm
- Minimum Operating Voltage: 2 volts
- Maximum Operating Voltage: 3.6 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-
Offers excellent performance and power from DC-50 GHz in a small 0604 package size qualified to MIL-PRF-55342 Smiths Interconnect has extended its offering of high frequency surface mount chip attenuators with the release of its new HR TXS Series, a small, easy (read more)
Browse RF Attenuators Datasheets for Smiths Interconnect, a Molex company -
MPDR-0070CSP2, the first product in Marki Microwave’s new CSP2 package design, is a mmWave resistive power divider enabling unmatched performance from DC to 70 GHz. It offers a low 1.5 dB excess insertion loss on top of the 6 dB nominal power splitting of a resistive power divider and features low 0.25 dB amplitude and 5° phase balance across the entire band to maintain signal...
(read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Marki Microwave LLC -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
The MM1-1886HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. It features an excellent 9 dB conversion loss, high 40 dB LO to RF isolation and +20 dBm IIP3 across broad 18 to 86 GHz RF/LO and DC to 27 GHz IF bandwidths. The MM (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00081CSP3 is available in our 3.5 x 3.5mm CSP3 chip scale package (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC -
high-efficiency PAs are available with major transceiver reference designs. Features: (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
requirements. The solution also delivers 2 dB higher gain, improving linearity when compared to system-on-chip (SoC) architectures. The SKY85772-11 is also part of major transceiver reference designs. For more information about Skyworks, please visit our (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
New fixed chip attenuators offer proven high performance in commercial applications AT Series ensures ease of installation in an optimized single-chip design Smiths Interconnect announces the launch of its new AT Series of RF chip attenuators from DC to 20 GHz. RF chip (read more)
Browse RF Attenuators Datasheets for Smiths Interconnect, a Molex company -
-Noise Amplifiers and Low-Loss T/R Switching • Ultra-low Transmit and Receive-Mode Power Consumption • 6-bit full-360o Phase Shifting and 0.5dB-step 16dB-range Variable Gain in Each Path • Fully calibrated for Gain/Phase Matching Across ICs • Extensive On-chip (read more)
Browse RF Modules Datasheets for Richardson RFPD
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
fabless semiconductor company, has demonstrated working silicon for a mobile TV demodulation chip that complies with the Digital Video Broadcasting-Handheld spec. Cadence teams with China IC maker for SCDMA transceiver Cadence Design Systems Inc. said a Chinese partner has begun sampling a dual-mode RF
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
France's DiBcom demos first mobile TV chip DiBcom, a French fabless semiconductor company, has demonstrated working silicon for a mobile TV demodulation chip that complies with the Digital Video Broadcasting-Handheld spec. Single-chip cell phone a myth Over the years, Intel Corp., Qualcomm Inc
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
on quantum dots. University research aims at more secure Wi-Fi The technology depends on the RF signal "fingerprints " or profiles that make every wireless transceiver in the world virtually unique. EDA lacks leadership, says exec EDA needs to shift its focus to provide solutions that emphasize
More Information Top
-
Development of an EMG acquisition system of universal bio-signal interface for high-quality life
The transmitter(Fig. 8) mainly consists of 8 bit MCU (Freescale MC908QB8) and 2.4 GHz RF digital transceiver chip (NORDIC nRF2401A (TABLE I[6])).
-
Highly compact and efficient JTRS radios using superconductor microelectronics - a quantum leap in performance: the cryopackage
An example of such a calculation is shown below for a 10- chip Digital RF Transceiver system.
-
Design of a high speed digital interface for multi-standard mobile transceiver RFICs in 0.13 /spl mu/m CMOS
Nevertheless ADC and DAC are being put onto the RF transceiver chip and digital signal processing units replace their analogue counterparts.
-
A carrier leakage calibration and compensation technique for wideband wireless transceiver
It is composed of an RF transceiver chip and a digital baseband chip.
-
Advances in Electronic Engineering, Communication and Management Vol.2
This system adopted embedded Linux2.6 core RedHat operating system and 32bits Samsung-S3C2440 processor, nRF903 single- chip RF transceiver and DS18B20 digital temperature sensor, etc. to group the wireless temperature control device, and used the bias in proportion, integral and differential…
-
Single Chip Cellular Radios for GSM, GPRS, EDGE
RF transceivers integrated into digital Baseband chips are well established on the market in the recent past.
-
MICROS: An experimental coin-sized, low cost, low power CMOS ZigBee-like radio at 2.4 GHz as an ubiquitous network node
(b) Block diagram of the RF transceiver and digital base band chips .
-
Design of Wireless Hand-Held Controller
Based on the above, this paper advances a solution basing on nRF24Z1 RF transceiver chip , which is digital , low power consumption, anti-jamming ability and set wireless mouse and wireless microphones into one.
-
Design and Implementation of High-Speed Low-Power Analog-to-Digital
and Digital-to-Analog Converters
For example, as for high-speed ADC, moving as many of the radio functions from the RF transceiver IC to the baseband digital chip as possible will improve the radio performance, cut the overall power and, most importantly, allow re- configurability of…
-
A 3-bit 20GS/s interleaved flash analog-to-digital converter in SiGe technology
Moving as many of the radio functions from the RF transceiver IC to the basedband digital chip as possible will improve the radio performance, cut the overall power and, most importantly, allow reconfigurability of the radio designs for multi-band and multi…
Indicates content that may require registration and/or purchase.