Products & Services

See also: Categories | Featured Products | More Information
  • Device: Gauge / Indicator

Supplier Catalog
Go To Website
  • Supplier: REED-Direct

    Description: whether hand held or test stand mounted Holes are provided on the back of the meter case to facilitate test stand mounting Auto Power Off minimizes power consumption and saves battery life Complete with hook adapter for tension, plus flat head, cone head, and chisel head adapters for

    • Force Measurement Range: 11.0152 lbs
    • Force Accuracy: 0.4 ±% Full Scale
    • Special Type: Battery Powered, Handheld
    • Display Type: Digital Readout

  • Auto power shut-off |
  • Low battery indicator |
  • Ergonomically designed |
  • One year warranty |

  • Supplier: Cole-Parmer

    Description: construction withstands demanding applications

    These FG-3000 series digital force gauges provide fast sample rates (1000 Hz)...

    and high accuracy for precision measurement results. Units feature three user-selectable modes of operation
    • Force / Load Rating: 11 lbs
    • Output: Digital
    • Device: Gauge / Indicator

  • Supplier: Cole-Parmer

    Description: construction withstands demanding applications

    These FG-3000 series digital force gauges provide fast sample rates (1000 Hz)...

    and high accuracy for precision measurement results. Units feature three user-selectable modes of operation
    • Force / Load Rating: 110 lbs
    • Output: Digital
    • Device: Gauge / Indicator

  • Description: A simple solution for basic push-pull tests Used handheld, analogue gauges are useful for performing rudimentary tension and compression tests in the field up to 440N, where precise accuracy is not essential. As these gauges require no power, they are effective and reliable

    • Force Measurement Range: 1.7984 to 98.912 lbs
    • Force Accuracy: 2 ±% Full Scale
    • Display Type: Analog Meter
    • Type: Force / Weight

  • Description: Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A

    • Force Measurement Range: 56.2 lbs
    • Sampling Frequency: 500 Hz
    • Type: Force / Weight
    • Special Type: Handheld

  • Description: Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A

    • Force Measurement Range: 22.48 lbs
    • Sampling Frequency: 500 Hz
    • Type: Force / Weight
    • Special Type: Handheld

  • Description: Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A

    • Force Measurement Range: 562 lbs
    • Sampling Frequency: 500 Hz
    • Type: Force / Weight
    • Special Type: Handheld

  • Description: Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A

    • Force Measurement Range: 2.248 lbs
    • Sampling Frequency: 500 Hz
    • Type: Force / Weight
    • Special Type: Handheld

  • Description: SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the

  • Description: SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the

  • Description: SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the

  • Description: SERIES MG DIGITAL FORCE GAGES Series MG digital force gauges offer an economical solution for push and pull testing of up to 500lbF. Rugged aluminum construction allows Series MG gauges to be hand-held or mounted to a test stand. Three pushbuttons allow the

  • Description: The belt tension gauge is an optical measuring maintenance tool for determining belt tension force. This belt tension measuring device consists of a display unit and a sensor head which is attached to a gooseneck. The belt tension measuring device measures

    • Accuracy: 1 ±% Full Scale
    • Operating Temperature: 32 to 122 F
    • Local Interface: Digital Front Panel
    • Display: Digital Readouts

  • Description: tension runs outside acceptable limits, the direct on-roll tension display is convenient and easy-to-read. The Narrow Web tension transducer is covered by DFE's Tension-Free 5-YEAR PRODUCT WARRANTY. Tension Transducer Capabilities Measures actual web tension

    • Force / Load Rating: 12 to 100 lbs
    • Operating Temperature: -10 to 200 F
    • Output: Analog Voltage
    • Package: Cantilever

  • Description: The MultiTest 2.5-d is a basic, rugged motorised test frame, enabling simple and efficient testing of elementary tension and compression applications up to 2.5kN. Used in combination with one of Mecmesin's digital force gauges (sold separately), the MultiTest 2.5-d is a

    • Force Measurement Range: 562 lbs
    • Display Type: Digital Readout
    • Type: Force / Weight
    • Programmability: Front Panel

  • Description: adapter, whereby the hook adapter is used for tensile force measurements. The PCE-FM 200 force gauge offers the option of mounting the force gauge on a test stand by means of threads on the rear of the device. Test stands are always used in a force

    • Operating Temperature: 50 to 86 F
    • Display Type: Digital Readout
    • Type: Force / Weight

  • Supplier: Gefran

    Description: Strain link sensors picks up surface-strain between the 2 mounting locations. The strain occuring between the mounting areas is mechanically amplified inside of the sensor. The integrated digital amplifier processes the signal on the spot, avoiding EMC problems. Thanks to the rugged design,

    • Accuracy: 0.5 ±% Full Scale
    • Operating Temperature: 14 to 149 F
    • Output: Analog Current, Analog Voltage
    • Package: Cantilever

  • Supplier: Gefran

    Description: Press-on strain sensors measures the surface-strain directly at the mounting location, similar to bonded strain gages. The integrated high grade digital amplifier type 268 amplifies the signal on the spot, avoiding EMC problems. The SB76 presses strain gages under the stainless protective

    • Accuracy: 0.5 ±% Full Scale
    • Operating Temperature: 32 to 131 F
    • Output: Analog Voltage, RS232/422/485
    • Package: Cantilever

  • Description: • Small Size • Tension / Compression • Welded Stainless Steel • 0.25% Accuracy • -65°F to +250°F Operation • mV/V Output

    • Force / Load Rating: 100 to 1,000 lbs
    • Accuracy: 0.25 ±% Full Scale
    • Operating Temperature: -40 to 250 F
    • Output: Analog Current, Analog Voltage, Digital, RS232/422/485

  • Description: • Compact High Capacity • Tension / Compression • High Strength Tool Steel • 0.25% Accuracy • -65° to 250° F Operation • Environmentally Sealed • Low Deflection

    • Force / Load Rating: 5,000 to 25,000 lbs
    • Accuracy: 0.25 ±% Full Scale
    • Operating Temperature: -65 to 250 F
    • Output: Analog Current, Analog Voltage, Digital, RS232/422/485

  • Description: For quick and simple comparative checks, the LCP/S offers the best affordable solution. Operated via an ergonomic quick-action lever, for rapid movement of the crosshead, this manual test stand can be combined with any of Mecmesin's digital force gauges to measure tension

    • Force / Load Capacity: 112.4 lbs
    • Stroke / Maximum Opening: 6.7 inch
    • Length: 14.2 inch
    • Application: Compressive, Tensile

  • Find Suppliers by Category Top

    Force and Load Sensors (590 Companies)
    Search by Specification | Learn More about Force and Load Sensors
    Strain Gauges (129 Companies)
    Search by Specification | Learn More about Strain Gauges
    Traction and Tension Dynamometers (25 Companies)
    Learn More about Traction and Tension Dynamometers
    Tension Meters (74 Companies)
    Search by Specification | Learn More about Tension Meters
    Web Tension Indicators (38 Companies)
    Search by Specification | Learn More about Web Tension Indicators

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire